- Mounting Styles
- Illuminated
- Switch Type
- Termination Style
- Contact Form
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage Rating DC
- Number of Positions
- Actuator
- Terminal Pitch
Attribute column
Manufacturer
CTS DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Shell Material | Actuator | Actuator Style | Body Orientation | Brand | Capacitance - nF | Case Code - in | Case Code - mm | Class | Contact Materials | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | Illuminated | Insert Arrangement | Manufacturer | Mating Style | Maximum Operating Temperature | MIL Type | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Part # Aliases | Pole Throw Configuration | Product Depth (mm) | Qualification | Rad Hardened | RoHS | Seal | Shell Sizes | Shell Style# | Supplier Package | Switch Configuration | Switch Function Configuration | Terminal Pitch (mm) | Total # of Positions | Tradename | Unit Weight | Voltage Rating (VDC) | Voltage Rating DC | Operating Temperature | Packaging | Series | Tolerance | Termination | Number of Positions | Capacitance | Subcategory | Terminal Pitch | Current Rating | Pin Count | Termination Style | Contact Gender | Dielectric | Mechanical Life | Switch Type | Contact Form | Product Type | Current Rating (Max) | Shell Plating | Contact Configuration | Product | Output Code | Lamp Type | Mounting Angle | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 209-8MST CTS | In Stock | - | - | - | - | - | Slide | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | 209 | - | - | 8 Position | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | - | DIP | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 210-12MST CTS | In Stock | - | - | - | - | - | Slide | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | 210 | - | - | 12 Position | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | - | DIP | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 210-3LPS CTS | In Stock | - | - | - | - | - | Flush | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | 210 | - | - | 3 Position | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | - | DIP | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 209-10MSTFD CTS | In Stock | - | - | - | - | - | Medium | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | 209 | - | - | 10 Position | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | - | DIP | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 208-5S CTS | In Stock | - | - | - | - | - | Slide | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | 208 | - | - | 5 Position | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | - | DIP | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 209-5MSTFD CTS | In Stock | - | - | - | 1206 (3216 metric) | - | Medium | - | - | Vishay / Vitramon | 0.68 nF | 1206 | 3216 | Class 2 | - | - | 4000 | Non-Illuminated | - | Vishay | - | + 125 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | 0.000952 oz | - | 50 VDC | - | MouseReel | VJ W1BC Basic Comm | 10 % | Flexible (Soft) | 5 Position | 680 pF | Capacitors | 2.54 mm | 100 mA | - | SMD/SMT | - | X7R | - | DIP | SPST | Ceramic Capacitors | - | - | - | General Type MLCCs | - | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 3.2 mm | 1.6 mm | - | ||
![]() 219-10MSTJRF CTS | In Stock | - | - | Gold | - | Aluminum | - | Raised Slide | Straight | Amphenol Aerospace | - | - | - | - | Beryllium Copper | - | 1 | Non-Illuminated | 14-35 | Amphenol | Bayonet | + 85 C | MIL-DTL-38999 II | - 55 C | - | Cable | -55C to 85C | 91-542179-35X | SPST | 8.51(mm) | EREL | No | Details | Tape/Bottom | 14 | Straight | - | - | OFF ON | 2.54(mm) | 10 | 38999 | - | 20(V) | 20 VDC | - | Tape and Reel | MS 38999 II | - | - | 37 Position | - | Circular Connectors | - | 100 mA | - | Crimp | Socket (Female) | - | 2000 | DIP | SPST | Circular MIL Spec Connector | 0.1(A) | Nickel | - | Plugs | - | - | Straight | Circular MIL Spec Connector | 26.87(mm) | - | - | - | 5.32(mm) | ||
![]() 204-5ST CTS | 884 | - | - | Gold | - | - | Slide | Raised Slide | Straight | - | - | - | - | - | Copper Alloy | - | - | Non-Illuminated | - | - | - | + 85 C | - | - 55 C | Surface Mount | Surface Mount | -55C to 85C | - | SPST | 10.4(mm) | - | No | - | Tape/Epoxy | - | - | - | OFF (ON) | OFF ON | 2.54(mm) | 5 | - | - | 24(V) | 50 VDC | -55 to 85 °C | Tube | 204 | - | - | 5 Position | - | - | 2.54 mm | 100 mA | - | Gull Wing | - | - | 5000 | DIP Sealed | SPST | - | 0.05(A) | - | SPST | - | - | - | - | - | 14.88(mm) | - | - | - | 10.14(mm) | ||
![]() 218-6LPSTJRF CTS | In Stock | - | - | Gold | - | - | Flush | - | - | - | - | - | - | - | Beryllium Copper | - | - | Non-Illuminated | - | - | - | + 85 C | - | - 55 C | Surface Mount | PCB Mount | - | - | - | - | - | - | - | - | - | - | SMD | - | - | - | - | - | - | - | 50 VDC | -55 to 85 °C | - | - | - | - | 6 Position | - | - | 1.27 mm | 100 mA | 12 | J Form Lead | - | - | - | DIP | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 210-10MSFD CTS | In Stock | - | - | Gold Flash | - | - | Medium | - | - | - | - | - | - | - | Beryllium Copper | - | - | Non-Illuminated | - | - | - | + 85 C | - | - 40 C | Through Hole | PCB Mount | - | - | SPST | - | - | - | - | - | - | - | DIP | OFF (ON) | - | - | - | - | - | - | 50 VDC | -40 to 85 °C | - | - | - | - | 10 Position | - | - | 2.54 mm | 100 mA | 20 | Solder Pin | - | - | - | DIP | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 206-12RAS CTS | In Stock | - | - | Gold | - | - | Slide | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | + 85 C | - | - 55 C | Through Hole | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | -55 to 85 °C | - | 206RA | - | - | 12 Position | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | - | DIP | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 209-5LPSTFD CTS | In Stock | - | - | Gold | - | - | Flush | - | - | - | - | - | - | - | Beryllium Copper | - | - | Non-Illuminated | - | - | - | + 85 C | - | - 40 C | Through Hole | PCB Mount | - | - | - | - | - | - | - | - | - | - | DIP | - | - | - | - | - | - | - | 50 VDC | -40 to 85 °C | - | - | - | - | 5 Position | - | - | 2.54 mm | 100 mA | 10 | Solder Pin | - | - | - | DIP | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 221AMA16R CTS | In Stock | - | - | Gold | - | - | Flush | Slotted Shaft | - | - | - | - | - | - | Beryllium Copper | 350 VAC | - | Non-Illuminated | - | - | - | + 85 C | - | - 40 C | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | SMD | - | - | - | - | - | - | - | 50 VDC | -40 to 85 °C | - | 221 | - | - | 16 Position | - | Switches | - | 100 mA | 6 | Gull Wing Lead | - | - | 20000 Cycles | - | - | Rotary Switches | - | - | - | - | Hexadecimal | - | - | - | - | - | - | - | - | ||
![]() 218-2LPSTJRF CTS | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | Non-Illuminated | - | - | - | + 85 C | - | - 55 C | Surface Mount | PCB Mount | - | - | SPST | - | - | - | - | - | - | - | SMD | OFF (ON) | - | - | - | - | - | - | 24 VDC | -55 to 85 °C | - | - | - | - | - | - | - | - | 25 mA | 4 | J Form Lead | - | - | - | DIP | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 208-5LPST CTS | In Stock | - | - | Tin | - | - | Flush | - | - | - | - | - | - | - | Copper Alloy | - | - | Non-Illuminated | - | - | - | + 85 C | - | - 55 C | Through Hole | PCB Mount | - | - | SPST | - | - | - | - | - | - | - | - | OFF (ON) | - | - | - | - | - | - | 50 VDC | -55 to 85 °C | - | 208 | - | - | 5 Position | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | - | DIP | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 204-10ST CTS | In Stock | - | - | Gold | - | - | Slide | Raised Slide | Straight | - | - | - | - | - | Copper Alloy | - | - | Non-Illuminated | - | - | - | + 85 C | - | - 55 C | Surface Mount | Surface Mount | -55C to 85C | - | SPST | 10.4(mm) | - | No | - | Tape/Epoxy | - | - | - | OFF (ON) | OFF ON | 2.54(mm) | 10 | - | - | 24(V) | 50 VDC | -55 to 85 °C | Tube | - | - | - | 10 Position | - | - | 2.54 mm | 100 mA | - | Gull Wing | - | - | 5000 | DIP | SPST | - | 0.05(A) | - | - | - | - | - | - | - | 27.58(mm) | - | - | - | 10.14(mm) | ||
![]() 206-212RA CTS | In Stock | - | - | - | - | - | Slide | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | - | - | 2 Position | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | - | DIP | DPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 209-10LPSD CTS | In Stock | - | - | - | - | - | Flush | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | + 85 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 VDC | - | - | - | - | - | 10 Position | - | - | 2.54 mm | 100 mA | - | Solder Pin | - | - | - | DIP | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 218-8LPSRF CTS | In Stock | - | - | - | - | - | Flush | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | 8 Position | - | - | 1.27 mm | 25 mA | - | SMD/SMT | - | - | - | DIP | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 219-10MSJ CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | + 85 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 VDC | - | - | - | - | - | - | - | - | - | 100 mA | - | J Form Lead | - | - | - | DIP | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - |