- Product Type
- Subcategory
- Current Rating
- Width
- Length
- Minimum Operating Temperature
- Maximum Operating Temperature
- Mounting Styles
- Illuminated
- Operating Force
- Termination Style
- Voltage Rating DC
Attribute column
Manufacturer
CTS Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Actuator | Actuator Length (mm) | Actuator Style | Approvals | Body Orientation | Cap Color | Ground Terminal | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Direction | Mounting Styles | Operating Temp Range | Operation | Pole Throw Configuration | Product Depth (mm) | Stem Height | Switch Configuration | Switch Function Configuration | Voltage Rating (VDC) | Voltage Rating DC | Operating Temperature | Packaging | Series | Type | Subcategory | Power Rating | Current Rating | Pin Count | Termination Style | Function | Switch Function | Output Configuration | Output Current | Accessory Type | Input Type | Mechanical Life | Contact Form | Operating Force | Illumination Type | Port Style | Port Size | Terminal Type | Product Type | Illumination Color | Sensor Type | Max Frequency | Current Rating (Max) | Control Voltage | Disconnect Type | Product | Lamp Type | Nominal Input Voltage (AC) | Travel | Contacts | IP Rating | Product Length (mm) | Height | Length | Width | Actuator Length | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 222ADVAB CTS | In Stock | - | - | Silver | - | Round | 0.8(mm) | Round Button | - | Straight | - | No | Non-Illuminated | - | - | + 85 C | - 40 C | Through Hole | Straight | Through Hole | -40C to 85C | - | SPST | 7.9(mm) | 4.3 mm | N.O. | N.O. | 12(V) | 12 VDC | -40 to 85 °C | Bag | - | Compact | Switches | - | 50 mA | 4 | Solder Pin | - | OFF - (ON) | - | - | - | - | 100000 Cycles | SPST | 2.55(N) | Not Required | - | - | PC Pins | Tactile Switches | - | - | - | 0.05(A) | - | - | Tactile Switches | - | - | 0.25 mm | - | - | 6.2(mm) | 3.3 mm | 6.2 mm | 6.2 mm | - | 4.3(mm) | ||
![]() 228ADS1ARAF CTS | In Stock | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG26N0020VFFJ | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | 228A | - | Switches | - | 20 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | PVC | Round | - | Cylinder | - | - | Misty Black | - | Illuminated | Dwyer Instruments | PE-A-2 | + 70 C | - 25 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 12 VDC | - | - | 228A | - | Switches | - | 50 mA | - | Gull Wing Lead | - | - | - | - | - | - | - | SPST | 160 gf | - | NPT Female | 1/4 | - | Tactile Switches | Amber | Gas, Liquid | - | - | - | - | Tactile Switches | LED | - | 0.25 mm | - | - | - | 4.5 mm | 7.2 mm | 6.8 mm | 6.3 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | Round | - | Cylinder | UL | - | Red | - | Illuminated | Warrick a Brand of Gems Sensor | 26MA2M0 | + 70 C | - 25 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 12 VDC | - | - | 228A | - | Switches | - | 50 mA | - | Gull Wing Lead | - | - | SPDT | 10 A | - | - | - | SPST | 160 gf | - | - | - | - | Tactile Switches | Yellow | - | - | - | 240 VAC | - | Tactile Switches | LED | - | 0.25 mm | - | - | - | 4.5 mm | 7.2 mm | 6.8 mm | 6.3 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | Round | - | Cylinder | - | - | Red | - | Illuminated | Marathon Electric | F260 | + 70 C | - 25 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 12 VDC | - | - | 228A | - | Switches | - | 50 mA | - | Gull Wing Lead | - | - | - | - | - | - | - | SPST | 160 gf | - | - | - | - | Tactile Switches | Blue | - | - | - | - | - | Tactile Switches | LED | - | 0.25 mm | - | - | - | 4.5 mm | 7.2 mm | 6.8 mm | 6.3 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | Round | - | Cylinder | - | - | White | - | Illuminated | ABB | - | + 70 C | - 25 C | - | - | Through Hole | - | - | - | - | - | - | - | - | 12 VDC | - | - | 228A | - | Switches | - | 50 mA | - | Through Hole | - | - | - | - | - | - | - | SPST | 160 gf | - | - | - | - | Tactile Switches | Red | - | - | - | - | - | Tactile Switches | LED | - | 0.25 mm | - | - | - | 4.5 mm | 7.2 mm | 7 mm | 6.3 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | Round | - | Hollow Cylinder | - | - | Orange | - | Illuminated | ABB | ACH550-CD-023A-4+B058 | + 70 C | - 20 C | Panel, Wall | - | SMD/SMT | - | - | - | - | - | - | - | - | 12 VDC | - | - | 228B | - | Switches | - | 50 mA | - | Gull Wing Lead | - | - | - | - | - | - | - | SPST | 160 gf | - | - | - | - | Tactile Switches | Amber | - | 60 Hz | - | - | Disconnect Switch | Tactile Switches | LED | 480 VAC | 0.25 mm | - | IP58 | - | 6.5 mm | 6 mm | 6 mm | 8.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | Round | - | Cylinder | CE, CSA, UL | - | White | - | Illuminated | Cutler Hammer, Div of Eaton Co | 10250T471C22-53 | + 70 C | - 25 C | - | - | Through Hole | - | Momentary | - | - | - | - | - | - | 12 VDC | - | - | 228A | - | Switches | - | 50 mA | - | Through Hole | - | - | - | - | - | - | - | SPST | 160 gf | - | - | - | Screw | Tactile Switches | Green | - | - | - | - | - | Tactile Switches | Incandescent | - | 0.25 mm | 1NO | IP65 | - | 4.5 mm | 7.2 mm | 7 mm | 6.3 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | Round | - | Cylinder | CE, CSA, UL | - | White | - | Illuminated | Cutler Hammer, Div of Eaton Corp | PDG26N0020VFFK | + 70 C | - 20 C | Panel | - | SMD/SMT | - | - | - | - | - | - | - | - | 12 VDC | - | - | 228B | - | Switches | - | 20 A | - | Gull Wing Lead | - | - | - | - | - | - | - | SPST | 160 gf | - | - | - | - | Tactile Switches | Red | - | - | - | - | - | Tactile Switches | LED | - | 0.25 mm | - | - | - | 6.5 mm | 6 mm | 6 mm | 10.3 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | UL | - | - | - | - | Warrick a Brand of Gems Sensor | CP67A1A0A1M4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 228C | - | Switches | - | - | - | - | Simplex Pump Down | - | SPST | 10 A | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 228C | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228CDVARFCWC CTS | In Stock | - | - | - | - | Round | - | Cylinder on Square | - | - | White | - | Illuminated | Rittal | 4175000 | + 70 C | - 25 C | - | Straight | Through Hole | - | - | - | - | - | - | - | - | 12 VDC | - | - | 228C | - | Switches | - | 50 mA | - | PC Pin | - | - | - | - | Punched Rails, 23 x 23 mm for VX, TS, SE | - | - | SPST | 160 gf | - | - | - | - | Tactile Switches | Red | - | - | - | - | - | Tactile Switches | LED | - | 0.25 mm | - | - | - | 3.3 mm | 7.2 mm | 6.8 mm | 10.7 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 228C | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Round | - | Cylinder on Round | - | - | Orange | - | Illuminated | Semikron | 07910380 | + 70 C | - 25 C | - | Straight | Through Hole | - | - | - | - | - | - | - | - | 12 VDC | - | - | 228C | - | Switches | - | 50 mA | - | PC Pin | - | - | - | - | - | - | - | SPST | 160 gf | - | - | - | - | Tactile Switches | Amber, White | - | - | - | - | - | Tactile Switches | LED | - | 0.25 mm | - | - | - | 3.3 mm | 7.2 mm | 6.8 mm | 9.4 mm | - | ||
Tiny WHSL | In Stock | - | - | - | Cast Iron | Dome | - | - | - | - | Bright Black | - | Illuminated | Grove Gear | GR-HMQ826-5-H1-140-20 | + 70 C | - 20 C | - | - | Through Hole | - | - | - | - | - | - | - | - | 12 VDC | - | - | 228B | - | Switches | - | 50 mA | - | PC Pin | - | - | - | - | - | C-Face Quilled | - | SPST | 160 gf | - | - | - | - | Tactile Switches | Green, Yellow | - | - | - | - | - | Tactile Switches | LED | - | 0.25 mm | - | - | - | 6.5 mm | 6 mm | 6 mm | 3 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | Round | - | Elliptical | - | - | Bright Black | - | Illuminated | Danaher Controls | - | + 70 C | - 25 C | - | Straight | SMD/SMT | - | - | - | - | - | - | - | - | 12 VDC | - | - | 228C | - | Switches | - | 50 mA | - | Gull Wing Lead | - | - | - | - | - | - | - | SPST | 160 gf | - | - | - | - | Tactile Switches | Amber | - | - | - | - | - | Tactile Switches | LED | - | 0.25 mm | - | - | - | - | 7.2 mm | 6.8 mm | 9.1 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 228C | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Round | - | Hollow Cylinder | - | - | Bright Black | - | Illuminated | - | - | + 70 C | - 20 C | - | - | Through Hole | - | - | - | - | - | - | - | - | 12 VDC | - | - | 228B | - | Switches | - | 50 mA | - | PC Pin | - | - | - | - | - | - | - | SPST | 160 gf | - | - | - | - | Tactile Switches | White | - | - | - | - | - | Tactile Switches | LED | - | 0.25 mm | - | - | - | 6.5 mm | 6 mm | 6 mm | 8.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | Round | - | - | - | - | Misty Black | - | Illuminated | Crouse-Hinds Commercial Produc | NPL50300 | + 70 C | - 25 C | - | Straight | SMD/SMT | - | - | - | - | - | - | - | - | 12 VDC | - | - | 228C | - | Switches | - | 50 mA | - | Gull Wing Lead | - | - | - | - | - | - | - | SPST | 160 gf | - | - | - | - | Tactile Switches | Green | - | - | - | - | - | Tactile Switches | LED | - | 0.25 mm | - | - | - | - | 7.2 mm | 6.8 mm | 3.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | Round | - | - | - | - | Misty Silver | - | Illuminated | Telemecanique | XB2-BP31 | + 70 C | - 20 C | - | - | Through Hole | - | - | - | - | - | - | - | - | 12 VDC | - | - | 228B | - | Switches | - | 50 mA | - | PC Pin | - | - | - | - | - | - | - | SPST | 160 gf | - | - | - | - | Tactile Switches | Green, Red | - | - | - | - | - | Tactile Switches | LED | - | 0.25 mm | - | - | - | 6.5 mm | 6 mm | 6 mm | 2.4 mm | - |