- Product Type
- Subcategory
- Current Rating
- Minimum Operating Temperature
- Width
- Maximum Operating Temperature
- Length
- Illuminated
- Mounting Styles
- Termination Style
- Operating Force
- Voltage Rating DC
Attribute column
Manufacturer
CTS Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator | Actuator Length (mm) | Actuator Style | Base Product Number | Body Orientation | Cap Color | Contact Materials | Current-IEC | Current-UL | Ground Terminal | Illuminated | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Direction | Mounting Styles | Operating Temp Range | Package | Pole Throw Configuration | Product Depth (mm) | Product Status | Stem Height | Supplier Package | Switch Configuration | Switch Function Configuration | Torque-Screw | Voltage Rating (VDC) | Voltage Rating DC | Voltage-UL | Operating Temperature | Packaging | Series | Type | Number of Positions | Color | Subcategory | Power Rating | Pitch | Ingress Protection | Insulation Height | Current Rating | Pin Count | Termination Style | Switch Function | Contact Tail Length | Number of Levels | Mechanical Life | Contact Mating Finish | Wire Gauge or Range - AWG | Contact Form | Operating Force | Illumination Type | Positions Per Level | Plug Wire Entry | Header Orientation | Terminal Type | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Illumination Color | Screw Size | Current Rating (Max) | Product | Lamp Type | Features | Travel | IP Rating | Product Length (mm) | Height | Length | Width | Actuator Length | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | Round | - | Cylinder | - | - | Red | - | - | - | - | Illuminated | + 70 C | - | - 25 C | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | Switches | - | - | - | - | 50 mA | - | Through Hole | - | - | - | - | - | - | SPST | 160 gf | - | - | - | - | - | - | Tactile Switches | - | Red | - | - | Tactile Switches | LED | - | 0.25 mm | - | - | 4.5 mm | 7.2 mm | 7 mm | 6.3 mm | - | - | ||
![]() 226BJVAERG CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 226B | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 224ADVAA CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 223JMVAARG CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 223J | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 223JMVABRG CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 223J | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 222GJVAARS CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 222G | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228AMVARFR CTS | In Stock | - | - | - | - | - | Without Cap | - | - | - | - | - | - | - | - | - | Illuminated | + 70 C | - | - 25 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 12 VDC | - | - | - | 228A | - | - | - | Switches | - | - | - | - | 50 mA | - | Gull Wing Lead | - | - | - | - | - | - | SPST | 160 gf | - | - | - | - | - | - | Tactile Switches | - | Red | - | - | Tactile Switches | LED | - | 0.25 mm | - | - | 4.5 mm | 7.2 mm | 6.8 mm | - | - | - | ||
![]() 228ADVAWF CTS | In Stock | - | - | - | - | - | Without Cap | - | - | - | - | - | - | - | - | - | Illuminated | + 70 C | - | - 25 C | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 12 VDC | - | - | - | 228A | - | - | - | Switches | - | - | - | - | 50 mA | - | PC Pin | - | - | - | - | - | - | SPST | 160 gf | - | - | - | - | - | - | Tactile Switches | - | White | - | - | Tactile Switches | LED | - | 0.25 mm | - | - | 4.5 mm | 7.2 mm | 6.8 mm | - | - | - | ||
![]() 222JJVABRD CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228AMVAWFR CTS | In Stock | - | - | - | - | - | Without Cap | - | - | - | - | - | - | - | - | - | Illuminated | + 70 C | - | - 25 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 12 VDC | - | - | - | 228A | - | - | - | Switches | - | - | - | - | 50 mA | - | Gull Wing Lead | - | - | - | - | - | - | SPST | 160 gf | - | - | - | - | - | - | Tactile Switches | - | White | - | - | Tactile Switches | LED | - | 0.25 mm | - | - | 4.5 mm | 7.2 mm | 6.8 mm | - | - | - | ||
![]() 222ADVBB CTS | In Stock | - | - | Silver | - | - | Round | - | Round Button | - | - | - | - | - | - | No | Non-Illuminated | + 85 C | KYOCERA AVX | - 40 C | Through Hole | Straight | Through Hole | - | Tape & Reel (TR) | SPST | - | Active | 5 mm | - | N.O. | - | - | - | 12 VDC | - | -40 to 85 °C | - | * | Compact Tactile Switch | - | - | Switches | - | - | - | - | 50 mA | 4 | Solder Pin | OFF - (ON) | - | - | 100000 Cycles | - | - | SPST | 260 gf | - | - | - | - | - | - | Tactile Switches | - | - | - | - | Tactile Switches | - | - | 0.25 mm | - | - | 3.3 mm | 6.2 mm | 6.2 mm | - | - | - | ||
![]() 222AMVABR CTS | In Stock | - | - | Silver | Through Hole | Thermoplastic | Round | 0.8(mm) | Round Button | OQ04 | Straight | - | Copper | - | 20 A | No | Non-Illuminated | + 85 C | Amphenol Anytek | - 40 C | Surface Mount | Straight | Surface Mount | -40C to 85C | Bulk | SPST | 9(mm) | Active | 1 mm | SMD | N.O. | N.O. | - | 12(V) | 12 VDC | 300 V | -40°C ~ 115°C | Tape and Reel | OQ | Header, Male Pins, Shrouded (2 Side) | 4 | Gray | Switches | - | 0.300 (7.62mm) | - | 0.335 (8.51mm) | 50 mA | 4 | Solder | OFF - (ON) | 0.138 (3.50mm) | 1 | 100000 Cycles | Tin | - | SPST | 2.55(N) | Not Required | 4 | - | 90°, Right Angle | Gull Wing | - | Tactile Switches | - | - | - | 0.05(A) | Tactile Switches | - | - | 0.25 mm | - | 6.2(mm) | 4.3 mm | 6.2 mm | 6.2 mm | - | 4.3(mm) | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | - | Round | - | Cylinder | - | - | White | - | - | - | - | Illuminated | + 70 C | - | - 25 C | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 12 VDC | - | - | - | 228A | - | - | - | Switches | - | - | - | - | 50 mA | - | Through Hole | - | - | - | - | - | - | SPST | 160 gf | - | - | - | - | - | - | Tactile Switches | - | Green | - | - | Tactile Switches | LED | - | 0.25 mm | - | - | 4.5 mm | 7.2 mm | 7 mm | 6.3 mm | - | - | ||
![]() 228CDVAWFFRB CTS | In Stock | - | - | - | - | - | Dome | - | Joystick Button on Square | - | - | Red | - | - | - | - | Illuminated | + 70 C | - | - 25 C | - | Straight | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 12 VDC | - | - | - | 228C | - | - | - | Switches | - | - | - | - | 50 mA | - | PC Pin | - | - | - | - | - | - | SPST | 160 gf | - | - | - | - | - | - | Tactile Switches | - | White | - | - | Tactile Switches | LED | - | 0.25 mm | - | - | 3.3 mm | 7.2 mm | 6.8 mm | 9.4 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Round | - | Elliptical | - | - | Orange | - | - | - | - | Illuminated | + 70 C | - | - 25 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 12 VDC | - | - | - | 228A | - | - | - | Switches | - | - | - | - | 50 mA | - | Gull Wing Lead | - | - | - | - | - | - | SPST | 160 gf | - | - | - | - | - | - | Tactile Switches | - | Green, Red | - | - | Tactile Switches | LED | - | 0.25 mm | - | - | 4.5 mm | 7.2 mm | 6.8 mm | 8.9 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Round | - | Cylinder | - | - | White | - | - | - | - | Illuminated | + 70 C | - | - 25 C | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 12 VDC | - | - | - | 228A | - | - | - | Switches | - | - | - | - | 50 mA | - | Through Hole | - | - | - | - | - | - | SPST | 160 gf | - | - | - | - | - | - | Tactile Switches | - | White | - | - | Tactile Switches | LED | - | 0.25 mm | - | - | 4.5 mm | 7.2 mm | 7 mm | 6.3 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Round | - | - | - | - | Orange | - | - | - | - | Illuminated | + 70 C | - | - 25 C | - | Straight | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 12 VDC | - | - | - | 228C | - | - | - | Switches | - | - | - | - | 50 mA | - | Gull Wing Lead | - | - | - | - | - | - | SPST | 160 gf | - | - | - | - | - | - | Tactile Switches | - | Red | - | - | Tactile Switches | LED | - | 0.25 mm | - | - | - | 7.2 mm | 6.8 mm | 3.5 mm | - | - | ||
![]() 225BMSAARS CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 223BM1VACR CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |