- Product Type
- Subcategory
- Current Rating
- Minimum Operating Temperature
- Width
- Maximum Operating Temperature
- Length
- Illuminated
- Mounting Styles
- Termination Style
- Operating Force
- Voltage Rating DC
Attribute column
Manufacturer
CTS Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Actuator | Actuator Style | Cap Color | Illuminated | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Direction | Mounting Styles | RoHS | Voltage Rating DC | Series | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Max Power Dissipation | Current Rating | Termination Style | Contact Form | Operating Force | Product Type | Illumination Color | Product | Lamp Type | Features | Travel | Height | Length | Width | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 228FMVABABR CTS | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 0.05 % | 2 | 0.2 ppm/°C | 523 Ω | 150 °C | -55 °C | Metal Foil | Switches | 100 mW | - | - | - | - | Tactile Switches | - | - | - | Moisture Resistant | - | 635 µm | 1.6002 mm | 812.8 µm | - | ||
![]() 228HMVABFR CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | ||
![]() 228FDVAABB CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | ||
![]() 228FDSAWB CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | ||
![]() 228FMVAABR CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 228A | - | - | - | - | - | - | - | Switches | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Square | - | Misty Silver | Illuminated | + 70 C | - 20 C | - | SMD/SMT | - | 12 VDC | 228B | - | - | - | - | - | - | - | Switches | - | 50 mA | Gull Wing Lead | SPST | 160 gf | Tactile Switches | Yellow | Tactile Switches | LED | - | 0.25 mm | 6.5 mm | 6 mm | 6 mm | 7.5 mm | ||
Tiny WHSL | In Stock | - | - | Round | Cylinder on Square | Misty Black | Illuminated | + 70 C | - 25 C | Straight | SMD/SMT | - | 12 VDC | 228C | - | - | - | - | - | - | - | Switches | - | 50 mA | Gull Wing Lead | SPST | 160 gf | Tactile Switches | Green, Red | Tactile Switches | LED | - | 0.25 mm | - | 7.2 mm | 6.8 mm | 10.7 mm | ||
![]() 226HJ1VCBR CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 226H | - | - | - | - | - | - | - | Switches | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | ||
![]() 228ADVAYF CTS | In Stock | - | - | Without Cap | - | - | Illuminated | + 70 C | - 25 C | - | Through Hole | - | 12 VDC | 228A | - | - | - | - | - | - | - | Switches | - | 50 mA | PC Pin | SPST | 160 gf | Tactile Switches | Yellow | Tactile Switches | LED | - | 0.25 mm | 4.5 mm | 7.2 mm | 6.8 mm | - | ||
![]() 228CDVARGF CTS | In Stock | - | - | Without Cap | - | - | Illuminated | + 70 C | - 25 C | Straight | Through Hole | - | 12 VDC | 228C | - | - | - | - | - | - | - | Switches | - | 50 mA | PC Pin | SPST | 160 gf | Tactile Switches | Green, Red | Tactile Switches | LED | - | 0.25 mm | 3.3 mm | 7.2 mm | 6.8 mm | - | ||
![]() 222VMVABR CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | ||
![]() 228HMVALBFR CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | ||
![]() 228HDSAABFR CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | ||
![]() 228FDVABABB CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | ||
![]() 228FDSABAB CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | ||
![]() 228BMVARGFR CTS | In Stock | - | - | Without Cap | - | - | Illuminated | + 70 C | - 20 C | - | SMD/SMT | - | 12 VDC | 228B | - | - | - | - | - | - | - | Switches | - | 50 mA | Gull Wing Lead | SPST | 160 gf | Tactile Switches | Green, Red | Tactile Switches | LED | - | 0.25 mm | 6.5 mm | 6 mm | 6 mm | - | ||
![]() 228AMVAYGFR CTS | In Stock | - | - | Without Cap | - | - | Illuminated | + 70 C | - 25 C | - | SMD/SMT | - | 12 VDC | 228A | - | - | - | - | - | - | - | Switches | - | 50 mA | Gull Wing Lead | SPST | 160 gf | Tactile Switches | Green, Yellow | Tactile Switches | LED | - | 0.25 mm | 4.5 mm | 7.2 mm | 6.8 mm | - | ||
![]() 228BDVABF CTS | In Stock | - | - | Without Cap | - | - | Illuminated | + 70 C | - 20 C | - | Through Hole | - | 12 VDC | 228B | - | - | - | - | - | - | - | Switches | - | 50 mA | PC Pin | SPST | 160 gf | Tactile Switches | Blue | Tactile Switches | LED | - | 0.25 mm | 6.5 mm | 6 mm | 6 mm | - | ||
![]() 228BDVARF CTS | In Stock | - | - | Without Cap | - | - | Illuminated | + 70 C | - 20 C | - | Through Hole | - | 12 VDC | 228B | - | - | - | - | - | - | - | Switches | - | 50 mA | PC Pin | SPST | 160 gf | Tactile Switches | Red | Tactile Switches | LED | - | 0.25 mm | 6.5 mm | 6 mm | 6 mm | - |