- Product Type
- Subcategory
- Current Rating
- Minimum Operating Temperature
- Width
- Maximum Operating Temperature
- Length
- Illuminated
- Mounting Styles
- Termination Style
- Operating Force
- Voltage Rating DC
Attribute column
Manufacturer
CTS Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Supplier Device Package | Actuator | Actuator Length (mm) | Actuator Style | ActuatorColor | Body Orientation | Cap Color | Capacitance Tolerance | Category | Color Temperature | Contact Materials | Ground Terminal | Illuminated | Intensity | LED Material | Lens Shape Type | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Direction | Mounting Orientation | Mounting Styles | Operating Temp Range | Package | Pole Throw Configuration | Product Depth (mm) | Product Status | Qualification | Shaft Type | Stem Height | Supplier Package | Switch Configuration | Switch Function Configuration | Termination Method | Usage Level | Voltage Rating (VDC) | Voltage Rating DC | Wire Size | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Composition | Color | Gender | Power (Watts) | Capacitance | Subcategory | Power Rating | Contact Type | Current Rating | Pin Count | Termination Style | Output Voltage | Output Type | Failure Rate | Switch Function | Lead Spacing | Ripple Current | Viewing Angle | Manufacturer Size Code | Mechanical Life | Contact Form | Operating Force | Illumination Type | Terminal Type | Product Type | Shielded | Illumination Color | ESR | Luminous Flux | Screening Level | Number of LEDs | Current Rating (Max) | Product | Lamp Type | Features | Input Voltage | Travel | Product Length | Product Width | Bearings | IP Rating | Mating Connector | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Actuator Length | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 222AMVCBR CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Danaher Controls | HS350060E3020 | - | - | - | - | - | - | - | Hollowshaft | - | - | - | - | - | - | Hollow | - | - | - | - | - | - | - | - | - | -40 to 70 Degrees C | - | 222A | - | - | - | 6 Pin Connector | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | 5~26 VDC | Single Ended | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | - | - | - | Yes | IP67 | Not Included | - | - | - | - | - | - | - | - | ||
![]() 223BM1VAAR CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228ADVABF CTS | In Stock | - | - | - | - | - | Round | 2.5(mm) | Button | White | Straight | - | - | - | - | - | No | Illuminated | - | - | - | - | - | - | + 70 C | - | - 25 C | - | Straight | - | Through Hole | -25C to 70C | - | SPST | 7.2(mm) | - | - | - | - | - | - | N.O. | - | - | 12(V) | 12 VDC | - | - | Tray | - | - | - | - | - | - | - | - | - | - | White | - | - | - | Switches | - | - | 50 mA | - | Solder Pin | - | - | - | OFF - (ON) | - | - | - | - | 100000 | SPST | 1.57(N) | Led | PC Pins | Tactile Switches | - | Blue | - | - | - | - | 0.05(A) | - | LED | - | - | 0.25 mm | - | - | - | - | - | 7.2(mm) | 5.8 mm | - | 7.2 mm | 6.8 mm | - | 5.8(mm) | - | ||
![]() 222CJVAAR CTS | In Stock | - | - | Silver | 0805 (2012 Metric) | 0805 | Round | - | Round Button | - | - | - | - | - | - | - | No | Non-Illuminated | - | - | - | - | - | - | + 85 C | KOA Speer Electronics, Inc. | - 40 C | Surface Mount | Straight | - | SMD/SMT | - | Tape & Reel (TR) | SPDT | - | Active | - | - | 2.5 mm | SMD | N.O. | - | - | - | - | 12 VDC | - | -55°C ~ 155°C | - | SG73G | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.25% | 2 | - | ±50ppm/°C | - | Compact Tactile Switch | 32.4 kOhms | Thick Film | - | - | 0.5W, 1/2W | - | Switches | - | - | 50 mA | 4 | J Form Lead | - | - | - | OFF - (ON) | - | - | - | - | 100000 Cycles | SPST | 160 gf | - | - | Tactile Switches | - | - | - | - | - | - | - | Tactile Switches | - | Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | 0.25 mm | - | - | - | - | - | - | 2 mm | 0.024 (0.60mm) | 6.2 mm | 6.2 mm | - | - | - | ||
![]() 222HMSACRK CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 222H | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 226EM1SABR CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 222DJVCCR CTS | In Stock | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | - | No | Non-Illuminated | - | - | - | - | - | - | + 85 C | - | - 40 C | - | Straight | - | SMD/SMT | - | - | - | - | - | - | - | 3.5 mm | - | - | - | - | - | - | 12 VDC | - | - | - | 222D | - | - | - | - | - | - | Compact Tactile Switch | - | - | - | - | - | - | Switches | - | - | 50 mA | - | J Form Lead | - | - | - | - | - | - | - | - | - | SPST | 260 gf | - | - | Tactile Switches | - | - | - | - | - | - | - | Tactile Switches | - | - | - | 0.25 mm | - | - | - | - | - | - | 2 mm | - | 6.2 mm | 6 mm | 1.5 mm | - | - | ||
![]() 223EJVAAR CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 222AMVBBR CTS | In Stock | - | - | Silver | - | - | Round | 1.5(mm) | Round Button | - | Straight | - | - | - | - | - | No | Non-Illuminated | - | - | - | - | - | - | + 85 C | - | - 40 C | Surface Mount | Straight | - | Surface Mount | -40C to 85C | - | SPST | 9(mm) | - | - | - | 1.7 mm | SMD | N.O. | N.O. | - | - | 12(V) | 12 VDC | - | -40 to 85 °C | Tape and Reel | - | - | - | - | - | - | - | Compact | - | - | White | - | - | - | Switches | - | - | 50 mA | 4 | Gull Wing Lead | - | - | - | OFF - (ON) | - | - | - | - | 100000 Cycles | SPST | 2.55(N) | Not Required | Gull Wing | Tactile Switches | - | - | - | - | - | - | 0.05(A) | Tactile Switches | - | - | - | 0.25 mm | - | - | - | - | - | 6.2(mm) | 5 mm | - | 6.2 mm | 6.2 mm | - | 5(mm) | - | ||
![]() 228CMVAWFR CTS | In Stock | - | - | - | - | - | Without Cap | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | + 70 C | - | - 25 C | - | Straight | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | 50 mA | - | Gull Wing Lead | - | - | - | - | - | - | - | - | - | SPST | 160 gf | - | - | Tactile Switches | - | White | - | - | - | - | - | Tactile Switches | LED | - | - | 0.25 mm | - | - | - | - | - | - | - | - | 7.2 mm | 6.8 mm | - | - | - | ||
![]() 226HJ1VBBRB CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228AMVABR CTS | In Stock | - | - | Gold | - | - | - | - | - | - | Straight | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | Cable Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | 30 to 26, 30 AWG | - | - | - | - | - | - | - | - | Connector Headers and PCB Receptacles | - | - | - | - | Receptacle | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | 11.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228BMVAWFR CTS | In Stock | - | - | - | - | - | Without Cap | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | D-Subminiature | - | - | - | - | - | - | Switches | - | - | 50 mA | - | Gull Wing Lead | - | - | - | - | - | - | - | - | - | SPST | 160 gf | - | - | Tactile Switches | - | White | - | - | - | - | - | Tactile Switches | LED | - | - | 0.25 mm | - | - | - | - | - | - | 6.5 mm | - | 6 mm | 6 mm | - | - | - | ||
![]() 228BDVAWF CTS | In Stock | - | - | - | - | - | Without Cap | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | 50 mA | - | PC Pin | - | - | - | - | - | - | - | - | - | SPST | 160 gf | - | - | Tactile Switches | - | White | - | - | - | - | - | Tactile Switches | LED | - | - | 0.25 mm | - | - | - | - | - | - | 6.5 mm | - | 6 mm | 6 mm | - | - | - | ||
![]() 228BDVARGF CTS | In Stock | - | - | - | - | - | Without Cap | - | - | - | - | - | 20% | - | - | - | - | Illuminated | - | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 uF | Switches | - | - | 50 mA | - | PC Pin | - | - | - | - | - | 95 mA | - | R | - | SPST | 160 gf | - | - | Tactile Switches | - | Green, Red | 5 mOhm | - | - | - | - | Tactile Switches | LED | - | - | 0.25 mm | 2 mm | 2 x 1.35 x 1.35 mm | - | - | - | - | 6.5 mm | - | 6 mm | 6 mm | - | - | - | ||
![]() 228BDVAGF CTS | In Stock | - | - | Pre-Tin | - | - | Without Cap | - | - | - | Straight | - | - | - | - | Phosphor Bronze | - | Illuminated | - | - | - | - | - | - | + 70 C | - | - 20 C | Cable Mount | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | 12 VDC | 24 to 18, 24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | Switches | - | - | 50 mA | - | PC Pin | - | - | - | - | - | - | - | - | - | SPST | 160 gf | - | - | Tactile Switches | No | Green | - | - | - | - | - | Tactile Switches | LED | - | - | 0.25 mm | 20.83 mm | - | - | - | - | - | 6.5 mm | - | 6 mm | 6 mm | - | - | - | ||
![]() 228AMVARGFR CTS | In Stock | - | - | - | - | - | Without Cap | - | - | - | - | - | - | Chip LED | 5000 K | - | - | Illuminated | 31200(Max) mcd | GaN | Square | - | - | 200 mA | + 70 C | - | - 25 C | Surface Mount | - | Top Mount | SMD/SMT | - | - | - | - | - | - | - | - | SMD | - | - | - | Industrial grade | - | 12 VDC | - | -40 to 85 °C | - | - | - | - | - | - | - | - | Uni-Color | - | - | White | - | - | - | Switches | - | - | 50 mA | 2 | Gull Wing Lead | - | - | - | - | - | - | 120 ° | - | - | SPST | 160 gf | - | - | Tactile Switches | - | Green, Red | - | 96.7 lm | Industrial | 1 | - | Tactile Switches | LED | - | - | 0.25 mm | - | - | - | - | - | - | 4.5 mm | - | 7.2 mm | 6.8 mm | - | - | - | ||
![]() 228ADVAAF CTS | In Stock | - | - | - | - | - | Without Cap | - | - | - | - | - | 20% | - | - | - | - | Illuminated | - | - | - | - | - | - | + 70 C | - | - 25 C | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2 uF | Switches | - | - | 50 mA | - | PC Pin | - | - | - | - | 5 mm | - | - | - | - | SPST | 160 gf | - | - | Tactile Switches | - | Amber | 8 Ohm | - | - | - | - | Tactile Switches | LED | - | - | 0.25 mm | - | - | - | - | - | - | 4.5 mm | - | 7.2 mm | 6.8 mm | - | - | - | ||
![]() 228ADVAG CTS | In Stock | - | - | - | - | - | Without Cap | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | + 70 C | - | - 25 C | - | - | - | Through Hole | - | - | - | - | - | MIL-C-55681 | - | - | - | - | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0039 uF | Switches | - | - | 50 mA | - | PC Pin | - | - | - | - | - | - | - | - | - | SPST | 160 gf | - | - | Tactile Switches | - | Green | - | - | - | - | - | Tactile Switches | LED | - | - | 0.25 mm | 2.01 mm | 2.01 x 1.25 x 0.71 | - | - | - | - | 4.5 mm | - | 7.2 mm | 6.8 mm | - | - | - | ||
![]() 228CDVARGBF CTS | In Stock | - | - | - | - | - | Without Cap | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | + 70 C | - | - 25 C | - | Straight | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.68 uF | Switches | - | - | 50 mA | - | PC Pin | - | - | - | - | - | - | - | D | - | SPST | 160 gf | - | - | Tactile Switches | - | Blue, Green, Red | 7 Ohm | - | - | - | - | Tactile Switches | LED | - | - | 0.25 mm | 3.81 mm | 3.81 x 2.54 x 1.27 | - | - | - | - | 3.3 mm | - | 7.2 mm | 6.8 mm | - | - | - |