- Product Type
- Subcategory
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Width
- Mounting Styles
- Illuminated
- Length
- Termination Style
- Operating Force
- Voltage Rating DC
Attribute column
Manufacturer
CTS Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Housing Material | Insert Material | Backshell Material, Plating | Actuator | Actuator Style | Base Product Number | Cap Color | Contact Finish Mating | Contact Materials | Current - Saturation (Isat) | Current-IEC | Current-UL | Data Converters | Frequency-Self-Resonant | Illuminated | Inductance Frequency-Test | Material-Core | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Number of I/Os | Package | Primary Material | Product Status | Stem Height | Torque-Screw | Voltage Rating DC | Voltage-UL | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Subcategory | Current Rating (Amps) | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Insulation Height | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Failure Rate | Current - Supply (Disable) (Max) | Contact Tail Length | Inductance | DC Resistance (DCR) | Oscillator Type | Number of Levels | Speed | RAM Size | Shell Size, MIL | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Q @ Freq | Cable Opening | Contact Mating Finish | Wire Gauge or Range - AWG | Contact Form | Operating Force | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Illumination Color | EEPROM Size | Screw Size | Absolute Pull Range (APR) | Product | Lamp Type | Features | Travel | Product Width | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Actuator Length | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 228BMVABFR CTS | In Stock | - | - | - | - | - | - | - | - | - | - | Without Cap | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | + 70 C | - | - 20 C | - | SMD/SMT | - | - | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | Gull Wing Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 160 gf | - | - | - | - | Tactile Switches | - | Blue | - | - | - | Tactile Switches | LED | - | 0.25 mm | 3.81 x 2.54 x 3.81 | 6.5 mm | - | 6 mm | 6 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 1206 (3216 Metric) | - | - | 1206 | - | - | - | - | - | RK73H2B | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | -55°C ~ 155°C | RK73H | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | - | ±200ppm/°C | - | - | 2.05 MOhms | - | Thick Film | - | - | 0.25W, 1/4W | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | 0.028 (0.70mm) | - | - | - | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | Wide 0805 (2012 Metric), 0508 | - | - | 0508 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Passive Product | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -55°C ~ 155°C | 3430 | 0.049 L x 0.079 W (1.25mm x 2.00mm) | ±1% | 2 | - | ±100ppm/°C | - | - | 11 Ohms | - | Thick Film | - | - | 1W | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | - | - | - | - | KPSE | - | Gold | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | Bulk | Metal | Active | - | - | - | - | 600VAC, 850VDC | -55°C ~ 125°C | KPSE | - | - | - | Crimp | - | Plug, Male Pins | - | - | 26 | - | Olive Drab | - | - | Bayonet Lock | Switches | 7.5A | - | - | Y | - | - | - | - | - | - | - | Olive Drab Cadmium | 16-26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | Strain Relief | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Dome | Joystick Button on Square | - | White | - | - | - | - | - | - | - | Illuminated | - | - | + 70 C | KYOCERA AVX | - 25 C | Straight | SMD/SMT | - | Bulk | - | Active | - | - | 12 VDC | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | Gull Wing Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 160 gf | - | - | - | - | Tactile Switches | - | Blue | - | - | - | Tactile Switches | LED | - | 0.25 mm | - | - | - | 7.2 mm | 6.8 mm | - | 9.4 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Round | - | KJB6T | Orange | - | - | - | - | - | - | - | Illuminated | - | - | + 70 C | ITT Cannon, LLC | - 25 C | Straight | SMD/SMT | - | Bulk | - | Active | - | - | 12 VDC | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | Gull Wing Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 160 gf | - | - | - | - | Tactile Switches | - | White | - | - | - | Tactile Switches | LED | - | 0.25 mm | - | - | - | 7.2 mm | 6.8 mm | - | 3.5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | DIN Rail | - | - | - | - | Thermoplastic | - | - | - | - | V517 | - | - | Brass | - | - | 8 A | - | - | - | - | - | - | Amphenol Anytek | - | - | - | - | Bulk | - | Active | - | 0.245 Nm (2.17 Lb-In) | - | 300 V | - | -40°C ~ 115°C | V5 | - | - | - | - | - | - | Receptacle, Male Pins | - | 17 | - | Green | - | - | - | Switches | - | 0.150 (3.81mm) | - | - | - | - | 0.524 (13.30mm) | - | - | - | - | - | - | Screw - Leaf Spring, Wire Guard | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | 14-28 AWG | - | - | 17 | - | - | - | Tactile Switches | 6mm | - | - | M2 | - | - | - | Mating Flange | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | Through Hole, Right Angle | - | - | Thermoplastic | - | - | Thermoplastic | - | Round | - | SMD4FR | White | Silver | Copper Alloy | - | - | - | - | - | Illuminated | - | - | + 70 C | Switchcraft Inc. | - 25 C | Straight | SMD/SMT | - | Bulk | Plastic | Active | - | - | 12 VDC | - | 100VAC, 12VDC | - | SMD | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | 4 | - | Black | Communication Systems, Instrumentation, Medical | - | Push-Pull | Switches | 1A, 2A | - | - | Keyed | - | - | - | 50 mA | - | - | - | - | Mini DIN | Gull Wing Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 160 gf | - | - | - | - | Tactile Switches | - | Blue, Green, Red | - | - | - | Tactile Switches | LED | Ground | 0.25 mm | - | - | - | 7.2 mm | 6.8 mm | - | 3.5 mm | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Round | Cylinder | - | Red | - | - | - | - | - | - | - | Illuminated | - | - | + 70 C | PEI-Genesis | - 25 C | - | SMD/SMT | - | Bulk | - | Active | - | - | 12 VDC | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | Gull Wing Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 160 gf | - | - | - | - | Tactile Switches | - | Green, Red | - | - | - | Tactile Switches | LED | - | 0.25 mm | - | 4.5 mm | - | 7.2 mm | 6.8 mm | - | 6.3 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | Tray | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | Thermoplastic | - | - | - | - | - | - | NLDFT | - | Silver | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | Bulk | Plastic | Active | - | - | - | - | 1000VAC, 1500VDC | -30°C ~ 125°C | Powerlock | - | - | - | Crimp | - | Line Drain, Female Sockets | - | - | 1 | - | - | - | - | Bayonet Lock | Switches | 660A | - | - | Keyed | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | Locking Pin | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | Polyphenylene Sulfide (PPS) | - | - | - | 2M801-010 | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | Bulk | Metal | Active | - | - | - | - | - | -65°C ~ 150°C | 2M | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 7 | - | Black | - | - | Threaded | - | 5A | - | - | A | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Black Zinc Nickel | 6-7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() 228ADVAYCRB CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | - | - | 6028 | - | - | - | Round | - | SRN6028 | Misty Silver | - | - | 1.15A | - | - | - | 13MHz | Illuminated | 100 kHz | Ferrite | + 70 C | Bourns Inc. | - 25 C | Straight | Through Hole | - | Bulk | - | Active | - | - | 12 VDC | - | - | -40°C ~ 125°C | SRN6028C | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ±20% | - | - | - | - | Drum Core, Wirewound | - | - | - | - | - | - | - | Switches | 1.06 A | - | - | - | Semi-Shielded | - | - | 50 mA | - | - | - | - | - | PC Pin | - | - | - | - | - | - | 47 µH | 280mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 @ 100kHz | - | - | - | SPST | 160 gf | - | - | - | - | Tactile Switches | - | Amber, Red | - | - | - | Tactile Switches | LED | - | 0.25 mm | - | 3.3 mm | 0.110 (2.80mm) | 7.2 mm | 6.8 mm | - | 3.5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | 1210 (3225 Metric) | - | - | 1210 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -55°C ~ 155°C | SG73S-RT | 0.126 L x 0.102 W (3.20mm x 2.60mm) | ±0.5% | 2 | - | ±200ppm/°C | - | - | 32.4 kOhms | - | Thick Film | - | - | 1W | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | - | - | 0.028 (0.70mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | Round | Cylinder | SG-8101 | Bright Black | - | - | - | - | - | - | - | Illuminated | - | - | + 70 C | EPSON | - 25 C | Straight | SMD/SMT | - | Tape & Reel (TR) | - | Active | 3.5 mm | - | 12 VDC | - | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | Switches | - | - | 1.8V ~ 3.3V | - | - | - | - | 50 mA | 25.147 MHz | ±20ppm | CMOS | - | - | Gull Wing Lead | Enable/Disable | Crystal | 6.8mA (Typ) | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 220 gf | - | - | - | - | Tactile Switches | - | Red | - | - | - | Tactile Switches | LED | - | 0.25 mm | - | 5 mm | 0.055 (1.40mm) | 6.8 mm | 6.2 mm | - | 6.3 mm | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | Round | Cylinder | 525 | Misty Black | - | - | - | - | - | - | - | Illuminated | - | - | + 70 C | CTS-Frequency Controls | - 25 C | Straight | Through Hole | - | Tape & Reel (TR) | - | Active | 3.5 mm | - | 12 VDC | - | - | -30°C ~ 85°C | 525 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | TCXO | - | - | - | - | - | - | - | Switches | - | - | 3.3V | - | - | - | - | 50 mA | 32 MHz | ±2ppm | Clipped Sine Wave | - | - | PC Pin | - | Crystal | 2.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 220 gf | - | - | - | - | Tactile Switches | - | Amber, White | - | - | - | Tactile Switches | LED | - | 0.25 mm | - | 5 mm | 0.047 (1.20mm) | 6.8 mm | 6.2 mm | - | 6.3 mm | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 48-LQFP | - | - | 48-LFQFP (7x7) | - | - | - | Dome | - | - | Red | - | - | - | - | - | A/D 11x10b SAR | - | Illuminated | - | - | + 70 C | Renesas Electronics America Inc | - 20 C | - | Through Hole | 36 | Bulk | - | Last Time Buy | - | - | 12 VDC | - | - | -40°C ~ 125°C (TA) | 78K0R/Fx3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | 50 mA | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | External, Internal | - | 24MHz | 6K x 8 | - | 2.7V ~ 5.5V | 78K/0R | DMA, LVD, POR, PWM, WDT | FLASH | 16-Bit | 96KB (96K x 8) | - | CANbus, CSI, I²C, LINbus, SPI, UART/USART | - | - | - | - | SPST | 160 gf | - | - | - | - | Tactile Switches | - | Amber, White | 16K x 8 | - | - | Tactile Switches | LED | - | 0.25 mm | - | 6.5 mm | - | 6 mm | 6 mm | - | 3 mm | - | - |