- Product Type
- Subcategory
- Current Rating
- Mounting Styles
- Width
- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Force
- Termination Style
- Voltage Rating DC
- Actuator
- Contact Form
Attribute column
Manufacturer
CTS Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Housing Material | Insert Material | Backshell Material, Plating | Actuator | Actuator Style | Base Product Number | Cap Color | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Illuminated | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Package | Primary Material | Product Status | Torque-Screw | Voltage Rating DC | Voltage-UL | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Fastening Type | Subcategory | Current Rating (Amps) | Pitch | Orientation | Shielding | Ingress Protection | Insulation Height | Current Rating | Shell Finish | Shell Size - Insert | Termination Style | Contact Tail Length | Number of Levels | Shell Size, MIL | Cable Opening | Contact Mating Finish | Wire Gauge or Range - AWG | Contact Form | Operating Force | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Illumination Color | Screw Size | Product | Lamp Type | Features | Travel | IP Rating | Height | Length | Width | Contact Finish Thickness - Mating | Actuator Length | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | Aluminum Alloy | - | - | - | - | - | KPSE | - | Gold | - | - | - | - | - | ITT Cannon, LLC | - | - | - | Bulk | Metal | Active | - | - | - | 600VAC, 850VDC | -55°C ~ 125°C | KPSE | Crimp | Plug, Male Pins | - | 26 | Olive Drab | - | Bayonet Lock | Switches | 7.5A | - | Y | - | - | - | - | Olive Drab Cadmium | 16-26 | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | Strain Relief | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Dome | Joystick Button on Square | - | White | - | - | - | - | Illuminated | + 70 C | KYOCERA AVX | - 25 C | Straight | SMD/SMT | Bulk | - | Active | - | 12 VDC | - | - | - | * | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | 50 mA | - | - | Gull Wing Lead | - | - | - | - | - | - | SPST | 160 gf | - | - | - | - | Tactile Switches | - | Blue | - | Tactile Switches | LED | - | 0.25 mm | - | - | 7.2 mm | 6.8 mm | - | 9.4 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Round | - | KJB6T | Orange | - | - | - | - | Illuminated | + 70 C | ITT Cannon, LLC | - 25 C | Straight | SMD/SMT | Bulk | - | Active | - | 12 VDC | - | - | - | * | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | 50 mA | - | - | Gull Wing Lead | - | - | - | - | - | - | SPST | 160 gf | - | - | - | - | Tactile Switches | - | White | - | Tactile Switches | LED | - | 0.25 mm | - | - | 7.2 mm | 6.8 mm | - | 3.5 mm | - | ||
Tiny WHSL | In Stock | - | - | DIN Rail | - | - | Thermoplastic | - | - | - | - | V517 | - | - | Brass | - | 8 A | - | - | Amphenol Anytek | - | - | - | Bulk | - | Active | 0.245 Nm (2.17 Lb-In) | - | 300 V | - | -40°C ~ 115°C | V5 | - | - | Receptacle, Male Pins | 17 | Green | - | - | Switches | - | 0.150 (3.81mm) | - | - | - | 0.524 (13.30mm) | - | - | - | Screw - Leaf Spring, Wire Guard | - | 1 | - | - | Tin | 14-28 AWG | - | - | 17 | - | - | - | Tactile Switches | 6mm | - | M2 | - | - | Mating Flange | - | - | - | - | - | - | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Through Hole, Right Angle | - | Thermoplastic | - | Thermoplastic | - | Round | - | SMD4FR | White | Silver | Copper Alloy | - | - | Illuminated | + 70 C | Switchcraft Inc. | - 25 C | Straight | SMD/SMT | Bulk | Plastic | Active | - | 12 VDC | - | 100VAC, 12VDC | - | SMD | Solder | Receptacle, Female Sockets | - | 4 | Black | Communication Systems, Instrumentation, Medical | Push-Pull | Switches | 1A, 2A | - | Keyed | - | - | - | 50 mA | - | Mini DIN | Gull Wing Lead | - | - | - | - | - | - | SPST | 160 gf | - | - | - | - | Tactile Switches | - | Blue, Green, Red | - | Tactile Switches | LED | Ground | 0.25 mm | - | - | 7.2 mm | 6.8 mm | - | 3.5 mm | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Round | Cylinder | - | Red | - | - | - | - | Illuminated | + 70 C | PEI-Genesis | - 25 C | - | SMD/SMT | Bulk | - | Active | - | 12 VDC | - | - | - | * | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | 50 mA | - | - | Gull Wing Lead | - | - | - | - | - | - | SPST | 160 gf | - | - | - | - | Tactile Switches | - | Green, Red | - | Tactile Switches | LED | - | 0.25 mm | - | 4.5 mm | 7.2 mm | 6.8 mm | - | 6.3 mm | - | ||
![]() 228ADVABFCWC CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Round | Elliptical | - | Misty Silver | - | - | - | - | Illuminated | + 70 C | - | - 25 C | - | Through Hole | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | 50 mA | - | - | PC Pin | - | - | - | - | - | - | SPST | 160 gf | - | - | - | - | Tactile Switches | - | Green | - | Tactile Switches | LED | - | 0.25 mm | - | 4.5 mm | 7.2 mm | 6.8 mm | - | 8.85 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Round | - | - | Orange | - | - | - | - | Illuminated | + 70 C | - | - 25 C | Straight | SMD/SMT | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | 50 mA | - | - | Gull Wing Lead | - | - | - | - | - | - | SPST | 160 gf | - | - | - | - | Tactile Switches | - | Blue | - | Tactile Switches | LED | - | 0.25 mm | - | - | 7.2 mm | 6.8 mm | - | 3.5 mm | - | ||
![]() 228ADVAYFCAE CTS | In Stock | - | - | - | - | - | - | - | - | Round | Cylinder | - | Orange | - | - | - | - | Illuminated | + 70 C | - | - 25 C | - | Through Hole | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | 50 mA | - | - | PC Pin | - | - | - | - | - | - | SPST | 160 gf | - | - | - | - | Tactile Switches | - | Yellow | - | Tactile Switches | LED | - | 0.25 mm | - | 4.5 mm | 7.2 mm | 6.8 mm | - | 6.3 mm | - | ||
![]() 228ADVAGFCRE CTS | In Stock | - | - | - | - | - | - | - | - | Round | Cylinder | - | Red | - | - | - | - | Illuminated | + 70 C | - | - 25 C | - | Through Hole | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | 50 mA | - | - | PC Pin | - | - | - | - | - | - | SPST | 160 gf | - | - | - | - | Tactile Switches | - | Green | - | Tactile Switches | LED | - | 0.25 mm | - | 4.5 mm | 7.2 mm | 6.8 mm | - | 6.3 mm | - | ||
![]() 228EDSAYF CTS | In Stock | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | Illuminated | + 85 C | - | - 40 C | Right Angle | Through Hole | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | 50 mA | - | - | PC Pin | - | - | - | - | - | - | SPST | 200 gf | - | - | - | - | Tactile Switches | - | Yellow | - | Tactile Switches | LED | - | 0.7 mm | IP67 | 4 mm | 7.9 mm | 7.4 mm | - | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228ADVAGCN CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228CDVAYFFRB CTS | In Stock | - | - | - | - | - | - | - | - | Dome | Joystick Button on Square | - | Red | - | - | - | - | Illuminated | + 70 C | - | - 25 C | Straight | Through Hole | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | 50 mA | - | - | PC Pin | - | - | - | - | - | - | SPST | 160 gf | - | - | - | - | Tactile Switches | - | Yellow | - | Tactile Switches | LED | - | 0.25 mm | - | 3.3 mm | 7.2 mm | 6.8 mm | - | 9.4 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228BDVARFCFB CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Round | Cylinder on Square | - | Bright Black | - | - | - | - | Illuminated | + 70 C | - | - 25 C | Straight | SMD/SMT | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | 50 mA | - | - | Gull Wing Lead | - | - | - | - | - | - | SPST | 160 gf | - | - | - | - | Tactile Switches | - | Green, Yellow | - | Tactile Switches | LED | - | 0.25 mm | - | - | 7.2 mm | 6.8 mm | - | 10.7 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - |