- Product Type
- Subcategory
- Current Rating
- Width
- Length
- Minimum Operating Temperature
- Maximum Operating Temperature
- Mounting Styles
- Illuminated
- Operating Force
- Termination Style
- Voltage Rating DC
Attribute column
Manufacturer
CTS Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Material Type | Actuator | Actuator Style | Approvals | Cable Types | Cap Color | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Direction | Mounting Styles | Package | PowerSupply | RoHS | Timing Range | Voltage Rating DC | Operating Temperature | Series | Termination | Applications | Subcategory | Depth | Current Rating | Termination Style | Function | Output Configuration | Output Current | Input Type | Contact Form | Operating Force | Adhesive | Product Type | Illumination Color | Coil Voltage | Display Type | Max Frequency | Legend | Quantity | Background Color | Control Voltage | Mode of Operation | Text Color | Product | Language | Lamp Type | Display Digits | Nominal Input Voltage (AC) | Travel | Contacts | Shrink Ratio | Label Width | Height | Length | Width | Actuator Length | Label Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | cUL, UL | - | - | - | Simpson Electric | H345312042 | - | - | - | - | - | - | 9-36 VDC | - | - | - | 32-122 °F | 228C | - | - | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | LED | - | - | - | - | - | - | - | - | - | - | 4.5 | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Polyolefin | Round | Cylinder on Round | ASTM, UL | 8 AWG to 1 AWG (0.187 in to 0.45 in) | Red | Illuminated | Brady | 130682 | + 70 C | - 25 C | - | Straight | SMD/SMT | - | - | No | - | 12 VDC | - | 228C | - | Heat Shrink | Switches | - | 50 mA | Gull Wing Lead | - | - | - | - | SPST | 160 gf | No | Tactile Switches | Blue | - | - | - | - | 1 | Violet | - | - | - | Tactile Switches | - | LED | - | - | 0.25 mm | - | 3 to 1 | 0.75 | - | 7.2 mm | 6.8 mm | 9.4 mm | 0.851 | ||
Tiny WHSL | In Stock | - | - | - | - | - | Round | - | cUL, UL | - | White | Illuminated | Simpson Electric | H345312041 | + 70 C | - 25 C | - | Straight | SMD/SMT | - | 9-36 VDC | - | - | 12 VDC | 32-122 °F | 228C | - | - | Switches | - | 50 mA | Gull Wing Lead | - | - | - | - | SPST | 160 gf | - | Tactile Switches | Blue | - | LED | - | - | - | - | - | - | - | Tactile Switches | - | LED | 4.5 | - | 0.25 mm | - | - | - | - | 7.2 mm | 6.8 mm | 3.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | Polyolefin | - | - | ASTM, UL | 8 AWG to 1 AWG (0.187 in to 0.45 in) | - | - | Brady | 130976 | - | - | - | - | - | - | - | No | - | - | - | 228C | - | Heat Shrink | Switches | - | - | - | - | - | - | - | - | - | No | Tactile Switches | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | 3 to 1 | 1.5 | - | - | - | - | 0.851 | ||
Tiny WHSL | In Stock | - | - | - | Cast Iron | - | Dome | Joystick Button on Square | - | - | White | Illuminated | Grove Gear | GR-B830-60-D | + 70 C | - 25 C | - | Straight | SMD/SMT | - | - | - | - | 12 VDC | - | 228C | - | - | Switches | - | 50 mA | Gull Wing Lead | - | - | - | Solid Shaft | SPST | 160 gf | - | Tactile Switches | Yellow | - | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | - | 0.25 mm | - | - | - | - | 7.2 mm | 6.8 mm | 9.4 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Round | Cylinder | - | - | Misty Black | Illuminated | ABB | ACH580-BCR-077A-4+EJK52L2 | + 70 C | - 20 C | - | - | Through Hole | - | - | - | - | 12 VDC | - | 228B | - | - | Switches | - | 50 mA | PC Pin | - | - | - | - | SPST | 160 gf | - | Tactile Switches | Amber, White | - | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | - | 0.25 mm | - | - | - | 6.5 mm | 6 mm | 6 mm | 10.3 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Round | - | - | - | Red | Illuminated | Danaher Controls | - | + 70 C | - 25 C | - | Straight | SMD/SMT | - | - | - | - | 12 VDC | - | 228C | - | - | Switches | - | 50 mA | Gull Wing Lead | - | - | - | - | SPST | 160 gf | - | Tactile Switches | Yellow | - | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | - | 0.25 mm | - | - | - | - | 7.2 mm | 6.8 mm | 3.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | UL | - | - | - | ABB | ZBVFUKAK200A000000XX | - | - | DRAWOUT | - | - | - | - | - | - | - | - | 228C | - | - | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Polyolefin | Round | Cylinder on Round | ASTM, UL | 8 AWG to 1 AWG (0.187 in to 0.45 in) | Bright Black | Illuminated | Brady | 130681 | + 70 C | - 25 C | - | Straight | SMD/SMT | - | - | No | - | 12 VDC | - | 228C | - | Heat Shrink | Switches | - | 50 mA | Gull Wing Lead | - | - | - | - | SPST | 160 gf | No | Tactile Switches | Blue, Green, Red | - | - | - | - | - | Violet | - | - | - | Tactile Switches | - | LED | - | - | 0.25 mm | - | 3 to 1 | 1.5 | - | 7.2 mm | 6.8 mm | 9.4 mm | 0.851 | ||
Tiny WHSL | In Stock | - | - | - | - | - | Round | Cylinder | - | - | Orange | Illuminated | Cooper | 78101153534 | + 70 C | - 25 C | - | Straight | Through Hole | - | - | - | - | 12 VDC | - | 228C | - | - | Switches | - | 50 mA | PC Pin | - | - | - | - | SPST | 160 gf | - | Tactile Switches | Blue, Green, Red | - | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | - | 0.25 mm | - | - | - | 3.3 mm | 7.2 mm | 6.8 mm | 9.4 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Dome | Joystick Button on Square | - | - | Misty Black | Illuminated | Johnson Controls | VS040532C-LP900 | + 70 C | - 25 C | Panel | Straight | SMD/SMT | JHSN_DRIV_VSD-T3R | - | - | - | 12 VDC | - | 228C | - | - | Switches | 17.75 | 50 mA | Gull Wing Lead | - | - | - | - | SPST | 160 gf | - | Tactile Switches | Amber | - | - | 320 Hz | - | - | - | - | - | - | Tactile Switches | - | LED | - | 575 VAC | 0.25 mm | - | - | - | - | 7.2 mm | 26.3125 | 9.4 mm | - | ||
![]() 228BDVARAF CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | 228B | - | - | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | UL | - | - | - | Warrick a Brand of Gems Sensor | CP67A1A3B1D4X | - | - | - | - | - | - | - | - | - | - | - | 228B | - | - | Switches | - | - | - | Simplex Pump Down | SPST | 10 A | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Cast Iron | - | - | - | - | - | - | - | Grove Gear | GR-B830-80-D | - | - | - | - | - | - | - | - | - | - | - | 228C | - | - | Switches | - | - | - | - | - | - | Solid Shaft | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228CDVAAFARD CTS | In Stock | - | - | Surface | - | - | - | - | CE, CSA, UL | - | - | - | SSAC | KSD1415S | - | - | - | - | - | - | - | - | 5 | - | - | 228C | 0.250 in Flat Blade | - | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | 120 VAC | - | - | - | - | - | - | On Delay | - | - | - | - | - | - | - | 1NO | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Round | Hollow Cylinder | - | - | Misty Silver | Illuminated | Crouse-Hinds Commercial Products | NPL75CL | + 70 C | - 20 C | - | - | SMD/SMT | - | - | - | - | 12 VDC | - | 228B | - | - | Switches | - | 50 mA | Gull Wing Lead | - | - | - | - | SPST | 160 gf | - | Tactile Switches | Green | - | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | - | 0.25 mm | - | - | - | 6.5 mm | 6 mm | 6 mm | 8.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Square | - | - | - | Misty Silver | Illuminated | Miscellaneous | - | + 70 C | - 20 C | - | - | Through Hole | - | - | - | - | 12 VDC | - | 228B | - | - | Switches | - | 50 mA | PC Pin | - | - | - | - | SPST | 160 gf | - | Tactile Switches | Blue, Red | - | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | - | 0.25 mm | - | - | - | 6.5 mm | 6 mm | 6 mm | 7.5 mm | - | ||
![]() 228BMVAGFMNR CTS | In Stock | - | - | - | - | - | Round | - | - | - | Natural | Illuminated | Semikron | SKKH71/14E | + 70 C | - 20 C | - | - | SMD/SMT | - | - | - | - | 12 VDC | - | 228B | - | - | Switches | - | 50 mA | Gull Wing Lead | - | - | - | - | SPST | 160 gf | - | Tactile Switches | Green | - | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | - | 0.25 mm | - | - | - | 6.5 mm | 6 mm | 6 mm | 2.4 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | Plastic | Round | Cylinder | - | - | Bright Black | Illuminated | Brady | 40337 | + 70 C | - 20 C | - | - | Through Hole | - | - | - | - | 12 VDC | - | 228B | - | Pipe & Valve Marking | Switches | - | 50 mA | PC Pin | - | - | - | - | SPST | 160 gf | No | Tactile Switches | Blue | - | - | - | Air | 0 | Blue | - | - | White | Tactile Switches | English | LED | - | - | 0.25 mm | - | - | - | 6.5 mm | 6 mm | 6 mm | 10.3 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | Polyolefin | - | - | ASTM, UL | 8 AWG to 1 AWG (0.187 in to 0.45 in) | - | - | Brady | 104680 | - | - | - | - | - | - | - | No | - | - | - | 228C | - | Heat Shrink | Switches | - | - | - | - | - | - | - | - | - | No | Tactile Switches | - | - | - | - | - | 1 | White | - | - | - | - | - | - | - | - | - | - | 3 to 1 | 0.75 | - | - | - | - | 0.851 |