- Product Type
- Subcategory
- Current Rating
- Minimum Operating Temperature
- Width
- Maximum Operating Temperature
- Length
- Illuminated
- Mounting Styles
- Termination Style
- Operating Force
- Voltage Rating DC
Attribute column
Manufacturer
CTS Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Actuator | Actuator Style | Approvals | Cap Color | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Direction | Mounting Styles | Operation | Package | PowerSupply | RoHS | Stem Height | Voltage Rating DC | Operating Temperature | Series | Subcategory | Current Rating | Termination Style | Function | Output Configuration | Output Current | Accessory Type | Protections | Contact Form | Operating Force | Terminal Type | Product Type | Illumination Color | Display Type | Max Frequency | Control Voltage | Disconnect Type | Product | Lamp Type | Display Digits | Operating Voltage | Nominal Input Voltage (AC) | Travel | IP Rating | Height | Length | Width | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | IDEC | LA2K-32C | - | - | - | - | - | - | - | - | - | - | - | - | 228C | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Round | Cylinder on Round | - | Misty Silver | Illuminated | Danaher Controls | - | + 70 C | - 25 C | - | Straight | SMD/SMT | - | - | - | - | - | 12 VDC | - | 228C | Switches | 50 mA | Gull Wing Lead | - | - | - | - | - | SPST | 160 gf | - | Tactile Switches | Yellow | - | - | - | - | Tactile Switches | LED | - | - | - | 0.25 mm | - | - | 7.2 mm | 6.8 mm | 9.4 mm | ||
Tiny WHSL | In Stock | - | - | - | Round | Cylinder on Round | - | Red | Illuminated | Semikron | SKKH71/16E | + 70 C | - 25 C | - | Straight | SMD/SMT | - | - | - | - | - | 12 VDC | - | 228C | Switches | 50 mA | Gull Wing Lead | - | - | - | - | - | SPST | 160 gf | - | Tactile Switches | Green | - | - | - | - | Tactile Switches | LED | - | - | - | 0.25 mm | - | - | 7.2 mm | 6.8 mm | 9.4 mm | ||
Tiny WHSL | In Stock | - | - | - | Round | Cylinder on Square | UL | White | Illuminated | Warrick a Brand of Gems Sensor | CP67A1A3B1M4X | + 70 C | - 25 C | - | Straight | SMD/SMT | - | - | - | - | - | 12 VDC | - | 228C | Switches | 50 mA | Gull Wing Lead | Simplex Pump Down | SPST | 10 A | - | - | SPST | 160 gf | - | Tactile Switches | Yellow | - | - | 120 VAC | - | Tactile Switches | LED | - | - | - | 0.25 mm | - | - | 7.2 mm | 6.8 mm | 10.7 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Marathon Electric | F501 | - | - | - | - | - | - | - | - | - | - | - | - | 228B | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228ADVAAWFAN CTS | In Stock | - | - | - | Round | Elliptical | - | Natural | Illuminated | ABB | - | + 70 C | - 25 C | - | - | Through Hole | - | - | - | - | - | 12 VDC | - | 228A | Switches | 50 mA | PC Pin | - | - | - | - | - | SPST | 160 gf | - | Tactile Switches | Amber | - | - | - | - | Tactile Switches | LED | - | - | - | 0.25 mm | - | 4.5 mm | 7.2 mm | 6.8 mm | 8.85 mm | ||
Tiny WHSL | In Stock | - | - | - | Round | Cylinder | - | Orange | Illuminated | Topaz Electric Corp | - | + 70 C | - 25 C | - | - | Through Hole | - | - | - | - | - | 12 VDC | - | 228A | Switches | 50 mA | Through Hole | - | - | - | - | - | SPST | 160 gf | - | Tactile Switches | Green, Red | - | - | - | - | Tactile Switches | LED | - | - | - | 0.25 mm | - | 4.5 mm | 7.2 mm | 7 mm | 6.3 mm | ||
![]() 228ADVAGFAN CTS | In Stock | - | - | - | Round | Elliptical | CE, CSA, UL | Natural | Illuminated | Cutler Hammer, Div of Eaton Corp | PDG26N0100TFFL | + 70 C | - 25 C | Panel | - | Through Hole | - | - | - | - | - | 12 VDC | - | 228A | Switches | 100 A | PC Pin | - | - | - | - | - | SPST | 160 gf | - | Tactile Switches | Green | - | - | - | - | Tactile Switches | LED | - | - | - | 0.25 mm | - | 4.5 mm | 7.2 mm | 6.8 mm | 8.85 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | cUL, UL | - | - | Simpson Electric | H345312120 | - | - | - | - | - | - | - | 9-36 VDC | - | - | - | 32-122 °F | 228C | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | - | - | - | - | 4.5 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-07A6-4+B056 | - | - | Panel | - | - | - | ACH580BX121 | - | - | - | - | - | 228B | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | 500 Hz | - | Disconnect Switch | - | - | - | - | 480 VAC | - | IP55 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CE | - | - | PILZ | 400534 | - | - | - | - | - | Turn to Release | - | - | - | - | - | - | 228A | Switches | - | - | - | - | - | - | - | - | - | Screw | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Bernstein | - | - | - | - | - | - | - | - | - | - | - | - | - | 228B | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Round | Cylinder | - | Misty Silver | Illuminated | Miscellaneous | - | + 70 C | - 25 C | - | Straight | Through Hole | - | - | - | - | 3.5 mm | 12 VDC | - | 228D | Switches | 50 mA | PC Pin | - | - | - | - | - | SPST | 220 gf | - | Tactile Switches | White | - | - | - | - | Tactile Switches | LED | - | - | - | 0.25 mm | - | 5 mm | 6.8 mm | 6.2 mm | 6.3 mm | ||
Tiny WHSL | In Stock | - | - | - | Round | Cylinder | - | White | Illuminated | Cutler Hammer, Div of Eaton Co | XBAES35T | + 70 C | - 25 C | - | - | Through Hole | - | - | - | - | - | 12 VDC | - | 228A | Switches | 50 mA | PC Pin | - | - | - | - | - | SPST | 160 gf | - | Tactile Switches | Red | - | - | - | - | Tactile Switches | LED | - | - | - | 0.25 mm | - | 4.5 mm | 7.2 mm | 6.8 mm | 6.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | CCC, CSA, EAC, UL, VDE | - | - | ABB | ST204M-Z16 | - | - | DIN Rail | - | - | - | - | - | Yes | - | - | - | 228C | Switches | 16 A | - | - | - | - | - | Supplemental | - | - | Screw | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | E Cu | - | - | UL;cUL | - | - | Rittal | 9650231 | - | - | - | - | - | - | - | - | - | - | - | - | 228D | Switches | - | - | - | - | - | Maxi-PLS Busbar, E-Cu for Maxi-PLS 60 system | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | AR3SA3NL2R-FLX | - | - | - | - | - | - | - | - | - | - | - | - | 228C | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Round | Cylinder | - | Misty Black | Illuminated | Cooper | 12022017 | + 70 C | - 25 C | - | Straight | SMD/SMT | - | - | - | - | - | 12 VDC | - | 228C | Switches | 50 mA | Gull Wing Lead | - | - | - | - | - | SPST | 160 gf | - | Tactile Switches | Green, Yellow | - | - | - | - | Tactile Switches | LED | - | - | - | 0.25 mm | - | - | 7.2 mm | 6.8 mm | 9.4 mm | ||
Tiny WHSL | In Stock | - | - | - | Dome | Joystick Button on Square | - | Orange | Illuminated | Stearns | 104816101KP | + 70 C | - 25 C | End Mount | Straight | Through Hole | - | - | - | - | - | 12 VDC | - | 228C | Switches | 50 mA | PC Pin | - | - | - | - | - | SPST | 160 gf | - | Tactile Switches | Amber, Red | - | - | - | - | Tactile Switches | LED | - | 115 VAC;208~230 VAC | - | 0.25 mm | IP23 | 3.3 mm | 7.2 mm | 6.8 mm | 9.4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | IDEC | LA2K-3D | - | - | - | - | - | - | - | - | - | - | - | - | 228B | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |