- Product Type
- Subcategory
- Current Rating
- Minimum Operating Temperature
- Width
- Maximum Operating Temperature
- Length
- Illuminated
- Mounting Styles
- Termination Style
- Operating Force
- Voltage Rating DC
Attribute column
Manufacturer
CTS Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Actuator | Actuator Style | Approvals | Cap Color | Flow Range | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Operation | RoHS | Stem Height | Voltage Rating DC | Series | Type | Number of Positions | Composition | Subcategory | Current Rating | Frequency | Output | Termination Style | Function | Output Configuration | Output Current | Contact Form | Operating Force | Port Style | Port Size | Terminal Type | Product Type | Illumination Color | RPM | Sensor Type | Bearing Type | Maximum Pressure | Overload Protection | Control Voltage | Product | Lamp Type | Travel | Contacts | Phase | IP Rating | Height | Length | Width | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | Round | Cylinder | - | Bright Black | - | Illuminated | Cutler Hammer, Div of Eaton Co | 49-5719 | + 70 C | - 25 C | - | SMD/SMT | - | - | - | 12 VDC | 228A | - | - | - | Switches | 50 mA | - | - | Gull Wing Lead | - | - | - | SPST | 160 gf | - | - | - | Tactile Switches | White | - | - | - | - | - | - | Tactile Switches | LED | 0.25 mm | - | - | - | 4.5 mm | 7.2 mm | 6.8 mm | 6.3 mm | ||
![]() 228AMVABFBNR CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 228A | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228ADVAACMSA CTS | In Stock | - | - | Footed | - | Round | Cylinder | - | Misty Silver | - | Illuminated | Toshiba | 0306XPEA42A-P | + 70 C | - 25 C | - | Through Hole | - | No | - | 12 VDC | 228A | Explosion Proof | - | Cast Iron | Switches | 50 mA | 60 Hz | - | PC Pin | - | - | - | SPST | 160 gf | - | - | - | Tactile Switches | Amber | 1,200 RPM | - | Ball | - | None | - | Tactile Switches | LED | 0.25 mm | - | 3 | - | 4.5 mm | 7.2 mm | 6.8 mm | 6.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | UL | - | - | - | Warrick a Brand of Gems Sensor | CP67A1A2A1D4 | - | - | - | - | - | - | - | - | 228A | - | - | - | Switches | - | - | - | - | Simplex Pump Down | SPST | 10 A | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Miscellaneous | 4090513006 | - | - | - | - | - | - | - | - | 228A | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | ELFWC3200JLS | - | - | - | - | - | - | - | - | 228B | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Round | Cylinder | CE, CSA, UL | Misty Black | - | Illuminated | Cutler Hammer, Div of Eaton Co | 10250T76R | + 70 C | - 20 C | - | Through Hole | Momentary | - | - | 12 VDC | 228B | - | - | - | Switches | 50 mA | - | - | PC Pin | - | - | - | SPST | 160 gf | - | - | Screw | Tactile Switches | Blue, Red | - | - | - | - | - | - | Tactile Switches | Incandescent | 0.25 mm | 1NO, 1NC | - | IP65 | 6.5 mm | 6 mm | 6 mm | 10.3 mm | ||
![]() 228ADVARFCAC CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 228A | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Brass | - | - | - | - | 0-8.5 gpm | - | Dwyer Instruments | RMVII-22 | - | - | - | - | - | - | - | - | 228B | - | - | - | Switches | - | - | Local Display | - | - | - | - | - | - | NPT Female | 3/4 | - | Tactile Switches | - | - | Liquid | - | 3,000 psi | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Round | Cylinder on Square | CE, cULus | Misty Silver | - | Illuminated | IDEC | CW1K-33DE22N2 | + 70 C | - 25 C | Straight | SMD/SMT | - | - | - | 12 VDC | 228C | - | 3 | - | Switches | 50 mA | - | - | Gull Wing Lead | - | - | - | SPST | 160 gf | - | - | Fingersafe Screw | Tactile Switches | Red | - | - | - | - | - | - | Tactile Switches | LED | 0.25 mm | 2NO, 2NC | - | IP65 | - | 7.2 mm | 6.8 mm | 10.7 mm | ||
Tiny WHSL | In Stock | - | - | - | - | Round | Cylinder | - | Misty Black | - | Illuminated | Danaher Controls | - | + 70 C | - 25 C | Straight | SMD/SMT | - | - | 3.5 mm | 12 VDC | 228D | - | - | - | Switches | 50 mA | - | - | Gull Wing Lead | - | - | - | SPST | 220 gf | - | - | - | Tactile Switches | Yellow | - | - | - | - | - | - | Tactile Switches | LED | 0.25 mm | - | - | - | 5 mm | 6.8 mm | 6.2 mm | 6.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | UL | - | - | - | Warrick a Brand of Gems Sensor | CP67A1A2A1M1 | - | - | - | - | - | - | - | - | 228C | - | - | - | Switches | - | - | - | - | Simplex Pump Down | SPST | 10 A | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Round | Cylinder | - | Misty Silver | - | Illuminated | Cooper | 78101153531 | + 70 C | - 25 C | Straight | SMD/SMT | - | - | 3.5 mm | 12 VDC | 228D | - | - | - | Switches | 50 mA | - | - | Gull Wing Lead | - | - | - | SPST | 220 gf | - | - | - | Tactile Switches | Blue, Red | - | - | - | - | - | - | Tactile Switches | LED | 0.25 mm | - | - | - | 5 mm | 6.8 mm | 6.2 mm | 6.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | Round | Cylinder | - | Natural | - | Illuminated | Cutler Hammer, Div of Eaton Co | NW3125T33W | + 70 C | - 25 C | Straight | Through Hole | - | - | 3.5 mm | 12 VDC | 228D | - | - | - | Switches | 50 mA | - | - | PC Pin | - | - | - | SPST | 220 gf | - | - | - | Tactile Switches | Red | - | - | - | - | - | - | Tactile Switches | LED | 0.25 mm | - | - | - | 5 mm | 6.8 mm | 6.2 mm | 6.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | Round | - | - | Orange | - | Illuminated | Cutler Hammer, Div of Eaton Co | ELFWC4050JL | + 70 C | - 25 C | Straight | SMD/SMT | - | - | - | 12 VDC | 228C | - | - | - | Switches | 50 mA | - | - | Gull Wing Lead | - | - | - | SPST | 160 gf | - | - | - | Tactile Switches | Amber | - | - | - | - | - | - | Tactile Switches | LED | 0.25 mm | - | - | - | - | 7.2 mm | 6.8 mm | 3.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | Round | - | - | Misty Silver | - | Illuminated | Thomas & Betts | B36CH | + 70 C | - 20 C | - | SMD/SMT | - | - | - | 12 VDC | 228B | - | - | - | Switches | 50 mA | - | - | Gull Wing Lead | - | - | - | SPST | 160 gf | - | - | - | Tactile Switches | Green | - | - | - | - | - | - | Tactile Switches | LED | 0.25 mm | - | - | - | 6.5 mm | 6 mm | 6 mm | 2.4 mm | ||
Tiny WHSL | In Stock | - | - | Footed | - | Dome | - | - | Misty Black | - | Illuminated | Toshiba | 0306XPEC42A-P | + 70 C | - 20 C | - | Through Hole | - | No | - | 12 VDC | 228B | Explosion Proof | - | Cast Iron | Switches | 50 mA | 60 Hz | - | PC Pin | - | - | - | SPST | 160 gf | - | - | - | Tactile Switches | White | 1,200 RPM | - | Ball | - | None | - | Tactile Switches | LED | 0.25 mm | - | 3 | - | 6.5 mm | 6 mm | 6 mm | 3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | Round | Hollow Cylinder | - | Natural | - | Illuminated | Miscellaneous | - | + 70 C | - 20 C | - | SMD/SMT | - | - | - | 12 VDC | 228B | - | - | - | Switches | 50 mA | - | - | Gull Wing Lead | - | - | - | SPST | 160 gf | - | - | - | Tactile Switches | Green, Yellow | - | - | - | - | - | - | Tactile Switches | LED | 0.25 mm | - | - | - | 6.5 mm | 6 mm | 6 mm | 8.2 mm | ||
Tiny WHSL | In Stock | - | - | - | Brass | Round | Cylinder | - | Red | 0-5 gpm | Illuminated | Dwyer Instruments | RMVII-3 | + 70 C | - 25 C | Straight | Through Hole | - | - | 3.5 mm | 12 VDC | 228D | - | - | - | Switches | 50 mA | - | Local Display | PC Pin | - | - | - | SPST | 220 gf | NPT Female | 3/4 | - | Tactile Switches | Red | - | Liquid | - | 3,000 psi | - | - | Tactile Switches | LED | 0.25 mm | - | - | - | 5 mm | 6.8 mm | 6.2 mm | 6.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Danaher Controls | - | - | - | - | - | - | - | - | - | 228A | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |