- Product Type
- Subcategory
- Current Rating
- Minimum Operating Temperature
- Width
- Maximum Operating Temperature
- Length
- Illuminated
- Mounting Styles
- Termination Style
- Operating Force
- Voltage Rating DC
Attribute column
Manufacturer
CTS Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Material Type | Actuator | Actuator Style | Approvals | Cable Types | Cap Color | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Direction | Mounting Styles | Operation | PowerSupply | RoHS | Stem Height | Voltage Rating DC | Operating Temperature | Series | Type | Applications | Subcategory | Current Rating | Output | Termination Style | Accessory Type | Contact Form | Operating Force | Port Style | Adhesive | Port Size | Terminal Type | Product Type | Illumination Color | Sensor Type | Display Type | Max Frequency | Maximum Pressure | Legend | Quantity | Finish | Switching Current | Background Color | Disconnect Type | Product | Language | Lamp Type | Display Digits | Nominal Input Voltage (AC) | Travel | Contacts | Shrink Ratio | IP Rating | Label Width | Height | Length | Width | Actuator Length | Label Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 228C | - | - | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Polycarbonate | - | - | - | - | - | - | - | Dwyer Instruments | RMA-16-TMV | - | - | - | - | - | - | - | Yes | - | - | - | 228C | - | - | Switches | - | Local Display | - | - | - | - | NPT Female | - | 1/8 | - | Tactile Switches | - | Gas | - | - | 100 psi | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228CDVAAFDAB CTS | In Stock | - | - | - | - | Round | Cylinder | - | - | Orange | Illuminated | IDEC | LA2F-2C18V-Y | + 70 C | - 25 C | - | Straight | Through Hole | - | - | - | - | 12 VDC | - | 228C | - | - | Switches | 50 mA | - | PC Pin | - | SPST | 160 gf | - | - | - | - | Tactile Switches | Amber | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | - | 0.25 mm | - | - | - | - | 3.3 mm | 7.2 mm | 6.8 mm | 9.4 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | Dome | Joystick Button on Square | - | - | Orange | Illuminated | Miscellaneous | - | + 70 C | - 25 C | - | Straight | SMD/SMT | - | - | - | - | 12 VDC | - | 228C | - | - | Switches | 50 mA | - | Gull Wing Lead | - | SPST | 160 gf | - | - | - | - | Tactile Switches | Yellow | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | - | 0.25 mm | - | - | - | - | - | 7.2 mm | 6.8 mm | 9.4 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | 228C | - | - | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228CDVARGFBN CTS | In Stock | - | - | Plastic | - | Round | Elliptical | - | - | Natural | Illuminated | Rittal | 8800855 | + 70 C | - 25 C | - | Straight | Through Hole | - | - | - | - | 12 VDC | - | 228C | - | - | Switches | 50 mA | - | PC Pin | Baying cover, top for VX, VX IT, TS, TS IT | SPST | 160 gf | - | - | - | - | Tactile Switches | Green, Red | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | - | 0.25 mm | - | - | - | - | 3.3 mm | 7.2 mm | 6.8 mm | 9.1 mm | - | ||
Tiny WHSL | In Stock | - | - | - | Polyolefin | - | - | ASTM, UL | 12 AWG to 4 AWG (0.125 in to 0.32 in) | - | - | Brady | 130652 | - | - | - | - | - | - | - | No | - | - | - | 228C | - | Heat Shrink | Switches | - | - | - | - | - | - | - | No | - | - | Tactile Switches | - | - | - | - | - | - | 1 | - | - | Violet | - | - | - | - | - | - | - | - | 3 to 1 | - | 2 | - | - | - | - | 0.645 | ||
Tiny WHSL | In Stock | - | - | - | - | Round | Cylinder | CE, CSA, UL | - | Bright Black | Illuminated | Cutler Hammer, Div of Eaton Corp | PDG26N0040TFFL | + 70 C | - 25 C | Panel | Straight | Through Hole | - | - | - | 3.5 mm | 12 VDC | - | 228D | - | - | Switches | 40 A | - | PC Pin | - | SPST | 220 gf | - | - | - | - | Tactile Switches | Blue | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | - | 0.25 mm | - | - | - | - | 5 mm | 6.8 mm | 6.2 mm | 6.3 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | Round | Cylinder | UL | - | White | Illuminated | Dwyer Instruments | F7-BT | + 70 C | - 25 C | - | - | SMD/SMT | - | - | - | - | 12 VDC | - | 228A | - | - | Switches | 50 mA | - | Gull Wing Lead | - | SPST | 160 gf | - | - | - | - | Tactile Switches | Green | - | - | - | - | - | - | - | 0.14 A | - | - | Tactile Switches | - | LED | - | - | 0.25 mm | - | - | - | - | 4.5 mm | 7.2 mm | 6.8 mm | 6.3 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | Round | Cylinder | CE, CSA, UL | - | Orange | Illuminated | Cutler Hammer, Div of Eaton Co | 10250T476C43-53 | + 70 C | - 25 C | - | - | SMD/SMT | Momentary | - | - | - | 12 VDC | - | 228A | - | - | Switches | 50 mA | - | Gull Wing Lead | - | SPST | 160 gf | - | - | - | Screw | Tactile Switches | Blue | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | Incandescent | - | - | 0.25 mm | 1NO | - | IP65 | - | 4.5 mm | 7.2 mm | 6.8 mm | 6.3 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | cUL, UL | - | - | - | Simpson Electric | H345311040 | - | - | - | - | - | - | 9-36 VDC | - | - | - | 32-122 °F | 228C | - | - | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | 4.5 | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Cooper B-Line | Y070030GP | - | - | - | - | - | - | - | - | - | - | - | 228B | - | - | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228EMVAYGFR CTS | In Stock | - | - | - | - | Round | - | - | - | - | Illuminated | Danaher Controls | - | + 85 C | - 40 C | - | Straight | SMD/SMT | - | - | - | - | 12 VDC | - | 228E | - | - | Switches | 50 mA | - | Gull Wing Lead | - | SPST | 200 gf | - | - | - | - | Tactile Switches | Green, Yellow | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | - | 0.7 mm | - | - | IP67 | - | 3.6 mm | 7.2 mm | 6.8 mm | 1.9 mm | - | ||
![]() 228CDVARFFWB CTS | In Stock | - | - | - | Vinyl | - | - | UR | - | - | - | Brady | 35441 | - | - | - | - | - | - | - | - | - | - | - | 228C | - | Cable & Wire Marking | Switches | - | - | - | - | - | - | - | Acrylic | - | - | Tactile Switches | - | - | - | - | - | - | - | Matte | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228CDVABFFRB CTS | In Stock | - | - | - | - | - | - | - | - | - | - | NBK Parts | 20390 | - | - | - | - | - | - | - | - | - | - | - | 228C | - | - | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Round | Cylinder | - | - | Misty Black | Illuminated | Semikron | 07640720 | + 70 C | - 20 C | - | - | SMD/SMT | - | - | - | - | 12 VDC | - | 228B | - | - | Switches | 50 mA | - | Gull Wing Lead | - | SPST | 160 gf | - | - | - | - | Tactile Switches | Green, Red | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | - | 0.25 mm | - | - | - | - | 6.5 mm | 6 mm | 6 mm | 10.3 mm | - | ||
Tiny WHSL | In Stock | - | - | Fiberglass | - | Dome | Joystick Button on Square | - | - | Misty Silver | Illuminated | Brady | 75103 | + 70 C | - 25 C | - | Straight | SMD/SMT | - | - | - | - | 12 VDC | - | 228C | Traffic/Parking Signs | - | Switches | 50 mA | - | Gull Wing Lead | - | SPST | 160 gf | - | - | - | - | Tactile Switches | Green, Yellow | - | - | - | - | Employees Only | - | - | - | White | - | Tactile Switches | English | LED | - | - | 0.25 mm | - | - | - | - | - | 7.2 mm | 6.8 mm | 9.4 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | Round | Cylinder | - | - | Bright Black | Illuminated | ABB | ACH550-CC-012A-4+B058 | + 70 C | - 20 C | Panel, Wall | - | SMD/SMT | - | - | - | - | 12 VDC | - | 228B | - | - | Switches | 50 mA | - | Gull Wing Lead | - | SPST | 160 gf | - | - | - | - | Tactile Switches | Green, Red | - | - | 60 Hz | - | - | - | - | - | - | Circuit Breaker | Tactile Switches | - | LED | - | 480 VAC | 0.25 mm | - | - | IP58 | - | 6.5 mm | 6 mm | 6 mm | 10.3 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | Round | - | - | - | Misty Black | Illuminated | Cutler Hammer, Div of Eaton Co | EL4FWC3200LS | + 70 C | - 25 C | - | Straight | Through Hole | - | - | - | - | 12 VDC | - | 228C | - | - | Switches | 50 mA | - | PC Pin | - | SPST | 160 gf | - | - | - | - | Tactile Switches | Amber, Red | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | - | 0.25 mm | - | - | - | - | 3.3 mm | 7.2 mm | 6.8 mm | 3.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Stearns | 108604102026 | - | - | End Mount | - | - | - | - | - | - | - | - | 228C | - | - | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP23 | - | - | - | - | - | - |