- Product Type
- Subcategory
- Current Rating
- Minimum Operating Temperature
- Width
- Maximum Operating Temperature
- Length
- Illuminated
- Mounting Styles
- Termination Style
- Operating Force
- Voltage Rating DC
Attribute column
Manufacturer
CTS Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Actuator | Actuator Style | Approvals | Cap Color | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Direction | Mounting Styles | Outside Length | Package | RoHS | Stem Height | Timing Range | Voltage Rating DC | Series | Termination | Composition | Subcategory | Depth | Current Rating | Termination Style | Accessory Type | Contact Form | Operating Force | Product Type | Illumination Color | Coil Voltage | Max Frequency | Number of Bands | Mode of Operation | Disconnect Type | Product | Lamp Type | Nominal Input Voltage (AC) | Travel | Contacts | IP Rating | Height | Length | Width | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | Round | Cylinder | - | Red | Illuminated | Danaher Controls | HS35R2000H310 | + 70 C | - 25 C | - | Straight | SMD/SMT | - | - | - | 3.5 mm | - | 12 VDC | 228D | - | - | Switches | - | 50 mA | Gull Wing Lead | - | SPST | 220 gf | Tactile Switches | Green, Red | - | - | - | - | - | Tactile Switches | LED | - | 0.25 mm | - | - | 5 mm | 6.8 mm | 6.2 mm | 6.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Johnson Controls | VS040533C-BSA00 | - | - | Panel | - | - | - | JHSN_DRIV_VSD-T3R | - | - | - | - | 228B | - | - | Switches | 17.75 | - | - | - | - | - | Tactile Switches | - | - | 320 Hz | - | - | - | - | - | 575 VAC | - | - | - | - | - | 26.3125 | - | ||
![]() 228BDVAAFFB CTS | In Stock | - | - | - | - | - | - | - | - | - | Pepperl Fuchs | 199241 | - | - | - | - | - | - | - | - | - | - | - | 228B | - | - | Switches | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | 228C | - | - | Switches | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Round | Cylinder | - | Natural | Illuminated | Continental Belt | 10/B195 | + 70 C | - 20 C | - | - | SMD/SMT | 198 Inches | - | - | - | - | 12 VDC | 228B | - | - | Switches | - | 50 mA | Gull Wing Lead | - | SPST | 160 gf | Tactile Switches | Amber, Red | - | - | 10 | - | - | Tactile Switches | LED | - | 0.25 mm | - | - | 6.5 mm | 6 mm | 6 mm | 10.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | Round | Cylinder on Round | - | Red | Illuminated | Marathon Electric | H1013ES | + 70 C | - 25 C | - | Straight | SMD/SMT | - | - | - | - | - | 12 VDC | 228C | - | - | Switches | - | 50 mA | Gull Wing Lead | - | SPST | 160 gf | Tactile Switches | Green | - | - | - | - | - | Tactile Switches | LED | - | 0.25 mm | - | - | - | 7.2 mm | 6.8 mm | 9.4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | IEC | - | - | ABB | ZCNVENBK200A000000XX | - | - | FIXED | - | - | - | - | - | - | - | - | 228C | - | - | Switches | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface | - | Round | Hollow Cylinder | CE, CSA, UL | Misty Black | Illuminated | SSAC | KRDR4430SB5-SSAC | + 70 C | - 20 C | - | - | SMD/SMT | - | - | - | - | 30 | 12 VDC | 228B | 0.250 in Flat Blade | - | Switches | - | 50 mA | Gull Wing Lead | - | SPST | 160 gf | Tactile Switches | Amber, Red | 120 VAC | - | - | Repeat Cycle | - | Tactile Switches | LED | - | 0.25 mm | SPDT | - | 6.5 mm | 6 mm | 6 mm | 8.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Name Brand Replacements™ | 3867-107 | - | - | - | - | - | - | - | - | - | - | - | 228C | - | - | Switches | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Mild Steel | - | - | - | - | - | Vynckier Enclosure Systems | ABP4032S | - | - | - | - | - | - | - | - | - | - | - | 228B | - | Metallic | Switches | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | XBAPSPDB252 | - | - | - | - | - | - | - | - | - | - | - | 228C | - | - | Switches | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228CDVARBFEN CTS | In Stock | - | - | - | - | - | - | - | - | - | Stearns | 108204202207 | - | - | End Mount | - | - | - | - | - | - | - | - | 228C | - | - | Switches | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Danaher Controls | - | - | - | - | - | - | - | - | - | - | - | - | 228A | - | - | Switches | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface | - | Round | Cylinder | CE, cULus | Orange | Illuminated | Macromatic | THR-13162-36 | + 70 C | - 20 C | - | - | Through Hole | - | - | Yes | - | 10 | 12 VDC | 228B | 0.250 in Flat Blade | - | Switches | - | 50 mA | PC Pin | - | SPST | 160 gf | Tactile Switches | White | - | - | - | Repeat Cycle | - | Tactile Switches | LED | - | 0.25 mm | SPDT | - | 6.5 mm | 6 mm | 6 mm | 10.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | Dome | Joystick Button on Square | - | White | Illuminated | Name Brand Replacements™ | - | + 70 C | - 25 C | - | Straight | Through Hole | - | - | - | - | - | 12 VDC | 228C | - | - | Switches | - | 50 mA | PC Pin | - | SPST | 160 gf | Tactile Switches | Green, Red | - | - | - | - | - | Tactile Switches | LED | - | 0.25 mm | - | - | 3.3 mm | 7.2 mm | 6.8 mm | 9.4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Marathon Electric | H1015ES | - | - | - | - | - | - | - | - | - | - | - | 228A | - | - | Switches | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Carbon Steel | Dome | Joystick Button on Square | - | Orange | Illuminated | Rittal | 5501665 | + 70 C | - 25 C | - | Straight | Through Hole | - | - | - | - | - | 12 VDC | 228C | - | - | Switches | - | 50 mA | PC Pin | Component Shelf | SPST | 160 gf | Tactile Switches | Blue, Red | - | - | - | - | - | Tactile Switches | LED | - | 0.25 mm | - | - | 3.3 mm | 7.2 mm | 6.8 mm | 9.4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Continental Belt | 10/B255 | - | - | - | - | - | 258 Inches | - | - | - | - | - | 228D | - | - | Switches | - | - | - | - | - | - | Tactile Switches | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228CDVAAWFBN CTS | In Stock | - | - | - | - | Round | Elliptical | - | Natural | Illuminated | ABB | ACH580-BDR-302A-4+B058+F267 | + 70 C | - 25 C | Floor | Straight | Through Hole | - | ACH580BX3R6 | - | - | - | 12 VDC | 228C | - | - | Switches | - | 50 mA | PC Pin | - | SPST | 160 gf | Tactile Switches | Amber, White | - | 500 Hz | - | - | Disconnect Switch | Tactile Switches | LED | 480 VAC | 0.25 mm | - | IP24 | 3.3 mm | 7.2 mm | 6.8 mm | 9.1 mm | ||
Tiny WHSL | In Stock | - | - | - | - | Round | Cylinder | - | Orange | Illuminated | Continental Belt | 10/B240 | + 70 C | - 20 C | - | - | SMD/SMT | 243 Inches | - | - | - | - | 12 VDC | 228B | - | - | Switches | - | 50 mA | Gull Wing Lead | - | SPST | 160 gf | Tactile Switches | Amber | - | - | 10 | - | - | Tactile Switches | LED | - | 0.25 mm | - | - | 6.5 mm | 6 mm | 6 mm | 10.3 mm |