- Product Type
- Subcategory
- Current Rating
- Minimum Operating Temperature
- Width
- Maximum Operating Temperature
- Length
- Illuminated
- Mounting Styles
- Operating Force
- Termination Style
- Voltage Rating DC
Attribute column
Manufacturer
CTS Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material Type | Actuator | Actuator Style | Approvals | Cable Types | Cap Color | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Direction | Mounting Styles | Operation | RoHS | Stem Height | Voltage Rating DC | Watertight | Wire Size | Series | Color | Applications | Subcategory | Current Rating | Termination Style | Function | Voltage | Output Configuration | Output Current | Number of Poles | Contact Form | Operating Force | Adhesive | Terminal Type | Product Type | Illumination Color | Max Frequency | USB | Background Color | Control Voltage | Disconnect Type | Product | Connection Type | Lamp Type | Nominal Input Voltage (AC) | Travel | Contacts | Shrink Ratio | IP Rating | Label Width | Height | Length | Width | Actuator Length | Label Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Dome | Joystick Button on Square | - | - | Misty Black | No | Murrelektronik | 4000-72000-0060000 | + 70 C | - 25 C | - | Straight | Through Hole | - | - | - | 12 VDC | No | - | 228C | White | - | Switches | 13 A | PC Pin | - | 250 VAC | - | - | 2 | SPST | 160 gf | - | - | Tactile Switches | Amber, White | - | No | - | - | - | Tactile Switches | Outlet | LED | - | 0.25 mm | - | - | - | - | 3.3 mm | 7.2 mm | 6.8 mm | 9.4 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Semikron | SKKH41/08D | - | - | - | - | - | - | - | - | - | - | - | 228A | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Round | Cylinder | CCC | - | Misty Silver | No | Murrelektronik | 4000-72000-3250000 | + 70 C | - 25 C | - | Straight | SMD/SMT | - | - | 3.5 mm | 12 VDC | No | - | 228D | White | - | Switches | 10 A | Gull Wing Lead | - | 250 VAC | - | - | - | SPST | 220 gf | - | - | Tactile Switches | Green | - | No | - | - | - | Tactile Switches | Outlet | LED | - | 0.25 mm | - | - | - | - | 5 mm | 6.8 mm | 6.2 mm | 6.3 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Cooper B-Line | Y075020GP | - | - | - | - | - | - | - | - | - | - | - | 228A | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 228A | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | ABB | ACH550-CC-045A-4+B058 | - | - | Panel, Wall | - | - | - | - | - | - | - | - | 228A | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | 60 Hz | - | - | - | Circuit Breaker | - | - | - | 480 VAC | - | - | - | IP58 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Autonics | S2PR-P1GA | - | - | - | - | - | Momentary | - | - | - | - | - | 228B | - | - | Switches | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | 1NO | - | IP52 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Crouse Hinds | NPL600800 | - | - | - | - | - | - | - | - | - | - | - | 228A | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228BDVAAFJ2N CTS | In Stock | - | - | - | Round | Cylinder | UL;CSA;IEC | - | Natural | Illuminated | Mennekes Electrical Products | ME530P5W | + 70 C | - 20 C | - | - | Through Hole | - | - | - | 12 VDC | - | 12 AWG;11 AWG;10 AWG;9 AWG;8 AWG | 228B | - | - | Switches | 30 Amps | PC Pin | - | 347/600 | - | - | 4 | SPST | 160 gf | - | Screw | Tactile Switches | Amber | - | - | - | - | - | Tactile Switches | Plug | LED | - | 0.25 mm | - | - | IP67 | - | 6.5 mm | 6 mm | 6 mm | 10.3 mm | - | ||
Tiny WHSL | In Stock | - | - | - | Dome | Joystick Button on Square | - | - | Bright Black | Illuminated | Danaher Controls | HS35R10248A07 | + 70 C | - 25 C | - | Straight | SMD/SMT | - | - | - | 12 VDC | - | - | 228C | - | - | Switches | 50 mA | Gull Wing Lead | - | - | - | - | - | SPST | 160 gf | - | - | Tactile Switches | Yellow | - | - | - | - | - | Tactile Switches | - | LED | - | 0.25 mm | - | - | - | - | - | 7.2 mm | 6.8 mm | 9.4 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | UL | - | - | - | ABB | ZBVCUFBK200A000000XX | - | - | FIXED | - | - | - | - | - | - | - | - | 228A | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228ADVAGCMSD CTS | In Stock | - | - | - | Round | Cylinder | - | - | Misty Silver | Illuminated | ABB | - | + 70 C | - 25 C | - | - | Through Hole | - | - | - | 12 VDC | - | - | 228A | - | - | Switches | 50 mA | PC Pin | - | - | - | - | - | SPST | 160 gf | - | - | Tactile Switches | Green | - | - | - | - | - | Tactile Switches | - | LED | - | 0.25 mm | - | - | - | - | 4.5 mm | 7.2 mm | 6.8 mm | 6.3 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CE, CSA, UL | - | - | - | Cutler Hammer, Div of Eaton Co | 10250T76A | - | - | - | - | - | Momentary | - | - | - | - | - | 228B | - | - | Switches | - | - | - | - | - | - | - | - | - | - | Screw | Tactile Switches | - | - | - | - | - | - | - | - | Incandescent | - | - | 1NO, 1NC | - | IP65 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Cooper B-Line | Y075060GP | - | - | - | - | - | - | - | - | - | - | - | 228C | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | 228C | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Polyolefin | - | - | ASTM, UL | 12 AWG to 4 AWG (0.125 in to 0.32 in) | - | - | Brady | 130656 | - | - | - | - | - | - | No | - | - | - | - | 228B | - | Heat Shrink | Switches | - | - | - | - | - | - | - | - | - | No | - | Tactile Switches | - | - | - | Yellow | - | - | - | - | - | - | - | - | 3 to 1 | - | 1 | - | - | - | - | 0.645 | ||
Tiny WHSL | In Stock | - | - | - | Round | - | - | - | Misty Black | Illuminated | Miscellaneous | - | + 70 C | - 25 C | - | Straight | Through Hole | - | - | - | 12 VDC | - | - | 228C | - | - | Switches | 50 mA | PC Pin | - | - | - | - | - | SPST | 160 gf | - | - | Tactile Switches | Amber | - | - | - | - | - | Tactile Switches | - | LED | - | 0.25 mm | - | - | - | - | 3.3 mm | 7.2 mm | 6.8 mm | 3.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | NW3100T36W | - | - | - | - | - | - | - | - | - | - | - | 228A | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | UL | - | - | - | Warrick a Brand of Gems Sensor | CP67A1A2A1D4 | - | - | - | - | - | - | - | - | - | - | - | 228A | - | - | Switches | - | - | Simplex Pump Down | - | SPST | 10 A | - | - | - | - | - | Tactile Switches | - | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Miscellaneous | 4090513006 | - | - | - | - | - | - | - | - | - | - | - | 228A | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |