- Product Type
- Subcategory
- Current Rating
- Minimum Operating Temperature
- Width
- Maximum Operating Temperature
- Length
- Illuminated
- Mounting Styles
- Operating Force
- Termination Style
- Voltage Rating DC
Attribute column
Manufacturer
CTS Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator | Actuator Style | Body Orientation | Cap Color | Component Type | Contact Materials | Current Type | Dimensions | For Use With | Illuminated | Magnet Type | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Temperature | Mounting Direction | Mounting Styles | Termination Method | Voltage Rating DC | Voltage, Rating | Series | Gender | Subcategory | Supply Voltage | Depth | Current Rating | Termination Style | Number of Contacts | Accessory Type | Contact Form | Operating Force | Product Type | Wire Size (AWG) | Illumination Color | Rated Current | Output Connector | Plug Type | Angle of Throw | Rated Voltage | Product | Lamp Type | Travel | IP Rating | Height | Length | Width | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | Round | Cylinder | - | Red | - | - | - | - | - | Illuminated | - | + 70 C | - | - 20 C | - | - | SMD/SMT | - | 12 VDC | - | 228B | - | Switches | - | - | 50 mA | Gull Wing Lead | - | - | SPST | 160 gf | Tactile Switches | - | White | - | - | - | - | - | Tactile Switches | LED | 0.25 mm | - | 6.5 mm | 6 mm | 6 mm | 10.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 228A | - | Switches | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228ADVAWCWE CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 228A | - | Switches | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Round | Cylinder | - | White | - | - | - | - | - | Illuminated | - | + 70 C | - | - 25 C | - | - | SMD/SMT | - | 12 VDC | - | 228A | - | Switches | - | - | 50 mA | Gull Wing Lead | - | - | SPST | 160 gf | Tactile Switches | - | Amber | - | - | - | - | - | Tactile Switches | LED | 0.25 mm | - | 4.5 mm | 7.2 mm | 6.8 mm | 6.3 mm | ||
![]() 228ADVAYFCRA CTS | In Stock | - | - | - | - | - | Round | Cylinder | - | Red | - | - | - | - | - | Illuminated | - | + 70 C | - | - 25 C | - | - | Through Hole | - | 12 VDC | - | 228A | - | Switches | - | - | 50 mA | PC Pin | - | - | SPST | 160 gf | Tactile Switches | - | Yellow | - | - | - | - | - | Tactile Switches | LED | 0.25 mm | - | 4.5 mm | 7.2 mm | 6.8 mm | 6.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 228A | - | Switches | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Round | Cylinder | - | Bright Black | - | - | - | - | - | Illuminated | - | + 70 C | - | - 25 C | - | - | SMD/SMT | - | 12 VDC | - | 228A | - | Switches | - | - | 50 mA | Gull Wing Lead | - | - | SPST | 160 gf | Tactile Switches | - | Red | - | - | - | - | - | Tactile Switches | LED | 0.25 mm | - | 4.5 mm | 7.2 mm | 6.8 mm | 6.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 228D | - | Switches | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228BDVAWFWFV CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 228B | - | Switches | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228FDSARBB CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 48 x 48 x 27.69mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | 27.69mm | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | 45° | - | - | - | - | - | - | 48mm | 48mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Beacon | - | AC, DC | - | - | - | - | - | +70°C | - | -30°C | - | - | - | - | - | 856T | - | Switches | 24 V ac/dc | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | IP66, IP67 | - | - | - | - | ||
![]() 228FDSAGAB CTS | In Stock | - | - | - | - | - | - | - | - | - | Beacon | - | AC, DC | - | - | - | - | - | +70°C | - | -30°C | - | - | - | - | - | 856T | - | Switches | 24 V ac/dc | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | IP66, IP67 | 80mm | - | - | - | ||
![]() 228FDVABBB CTS | In Stock | - | - | Silver | Cable Mount | Zinc | - | - | Straight | - | - | Brass | - | - | - | - | - | +80°C | - | -30°C | - | - | - | Solder | - | 50 V | - | Male | Switches | - | - | 16A | - | 3 | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 225FMVAAR CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | ||
![]() 223LMSAARD CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pot | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | - | - | - | ||
![]() 224ADVAC CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | 63A | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228AMVAYFR CTS | In Stock | - | - | - | - | - | Without Cap | - | - | - | - | - | - | - | - | Illuminated | - | + 70 C | - | - 25 C | - | - | SMD/SMT | - | 12 VDC | - | - | - | Switches | - | - | 50 mA | Gull Wing Lead | - | - | SPST | 160 gf | Tactile Switches | 18AWG to 8AWG | Yellow | 16A | - | - | - | 750V | Tactile Switches | LED | 0.25 mm | - | 4.5 mm | 7.2 mm | 6.8 mm | - | ||
![]() 228BDVAW CTS | In Stock | - | - | - | - | - | Without Cap | - | - | - | - | - | - | - | - | Illuminated | - | + 70 C | - | - 20 C | - | - | Through Hole | - | 12 VDC | - | - | - | Switches | - | - | 50 mA | PC Pin | - | - | SPST | 160 gf | Tactile Switches | - | White | - | - | EU, UK | - | - | Tactile Switches | LED | 0.25 mm | - | 6.5 mm | 6 mm | 6 mm | - | ||
![]() 228CMVARGFR CTS | In Stock | - | - | - | - | - | Without Cap | - | - | - | - | - | - | - | Fluke T5-1000 or T5-600 Voltage, Continuity & Current Testers | Illuminated | - | + 70 C | - | - 25 C | - | Straight | SMD/SMT | - | 12 VDC | - | - | - | Switches | - | - | 50 mA | Gull Wing Lead | - | Replacement Test Leads | SPST | 160 gf | Tactile Switches | - | Green, Red | - | - | - | - | - | Tactile Switches | LED | 0.25 mm | - | - | 7.2 mm | 6.8 mm | - | ||
![]() 228ADVARF CTS | In Stock | - | - | - | - | - | Without Cap | - | - | - | - | - | - | - | FLUKE 730 series Test Pump | Illuminated | - | + 70 C | - | - 25 C | - | - | Through Hole | - | 12 VDC | - | - | - | Switches | - | - | 50 mA | PC Pin | - | Low Pressure Test Pump | SPST | 160 gf | Tactile Switches | - | Red | - | - | - | - | - | Tactile Switches | LED | 0.25 mm | - | 4.5 mm | 7.2 mm | 6.8 mm | - |