- Product Type
- Subcategory
- Current Rating
- Minimum Operating Temperature
- Width
- Maximum Operating Temperature
- Length
- Illuminated
- Mounting Styles
- Operating Force
- Termination Style
- Voltage Rating DC
Attribute column
Manufacturer
CTS Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Actuator | Actuator Style | Approvals | Cap Color | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Direction | Mounting Styles | Operation | Package Type | PowerSupply | RoHS | Voltage Rating DC | Operating Temperature | Series | Resistance | Composition | Subcategory | Current Rating | Termination Style | Lead Length | Protections | Contact Form | Operating Force | Port Style | Port Size | Terminal Type | Product Type | Illumination Color | Sensor Type | Display Type | Max Frequency | Depth Behind Panel | Disconnect Type | Product | Lamp Type | Display Digits | Wattage | Nominal Input Voltage (AC) | Travel | Contacts | IP Rating | Height | Length | Width | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | IDEC | DFAR-102J-B-IDEC | - | - | - | - | - | - | - | - | - | - | - | 228A | - | - | Switches | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Round | Cylinder on Round | - | Red | Illuminated | ABB | ACH550-CD-246A-4+B058F267 | + 70 C | - 25 C | Panel, Wall | Straight | SMD/SMT | - | - | - | - | 12 VDC | - | 228C | - | - | Switches | 50 mA | Gull Wing Lead | - | - | SPST | 160 gf | - | - | - | Tactile Switches | Amber | - | - | 60 Hz | - | Disconnect Switch | Tactile Switches | LED | - | - | 480 VAC | 0.25 mm | - | IP58 | - | 7.2 mm | 6.8 mm | 9.4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | CE | - | - | Autonics | S2ER-E5RBM | - | - | - | - | - | Push Lock-Twist Release | - | - | - | - | - | 228A | - | - | Switches | - | - | - | - | - | - | - | - | Fingersafe Screw | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | 1NC | IP52 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Round | Cylinder | UL | Orange | Illuminated | ABB | ZBVBUDAC000A000000XX | + 70 C | - 20 C | DRAWOUT | - | Through Hole | - | - | - | - | 12 VDC | - | 228B | - | - | Switches | 50 mA | PC Pin | - | - | SPST | 160 gf | - | - | - | Tactile Switches | Amber, Red | - | - | - | - | - | Tactile Switches | LED | - | - | - | 0.25 mm | - | - | 6.5 mm | 6 mm | 6 mm | 10.3 mm | ||
Tiny WHSL | In Stock | - | - | - | Round | Cylinder | CCC, CSA, EAC, UL, VDE | Red | Illuminated | ABB | ST204M-C0.5 | + 70 C | - 25 C | DIN Rail | Straight | SMD/SMT | - | - | - | Yes | 12 VDC | - | 228C | - | - | Switches | 0.5 A | Gull Wing Lead | - | Supplemental | SPST | 160 gf | - | - | Screw | Tactile Switches | Green | - | - | - | - | - | Tactile Switches | LED | - | - | - | 0.25 mm | - | - | - | 7.2 mm | 6.8 mm | 9.4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Telemecanique | XB2-BX42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | UL | - | - | ABB | ZBVBUDAD000A000000XX | - | - | DRAWOUT | - | - | - | - | - | - | - | - | 228B | - | - | Switches | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CSA, IEC, UL | - | - | ABB | - | - | - | - | - | - | Momentary | - | - | - | - | - | 228C | - | - | Switches | - | - | - | - | - | - | - | - | Fingersafe Screw | Tactile Switches | - | - | - | - | 1.91 | - | - | Incandescent | - | - | - | - | 1NO, 1NC | IP66 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 228C | - | - | Switches | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Semikron | 07898660 | - | - | - | - | - | - | - | - | - | - | - | 228A | - | - | Switches | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | ABB | ACH550-CD-368A-4+B058 | - | - | Panel, Wall | - | - | - | - | - | - | - | - | 228A | - | - | Switches | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | 60 Hz | - | Disconnect Switch | - | - | - | - | 480 VAC | - | - | IP58 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | cUL, UL | - | - | Simpson Electric | H345284641 | - | - | - | - | - | - | - | 85-250 VAC | - | - | 32-122 °F | 228D | - | - | Switches | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | LED | - | - | - | - | - | 4.5 | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Telemecanique | XB2-BV64 | - | - | - | - | - | - | - | - | - | - | - | 228A | - | - | Switches | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228ADVAACBBE CTS | In Stock | - | - | - | Round | Cylinder | - | Bright Black | Illuminated | Ohmite | - | + 70 C | - 25 C | - | - | Through Hole | - | Tubular | - | No | 12 VDC | - | 228A | 40 Ohms | Ceramic | Switches | 50 mA | PC Pin | 0.75 | - | SPST | 160 gf | - | - | Radial Lugs | Tactile Switches | Amber | - | - | - | - | - | Tactile Switches | LED | - | 300 | - | 0.25 mm | - | - | 4.5 mm | 7.2 mm | 6.8 mm | 6.3 mm | ||
Tiny WHSL | In Stock | - | - | - | Round | Cylinder | cUL, UL | Misty Black | Illuminated | Simpson Electric | H345284642 | + 70 C | - 25 C | - | - | Through Hole | - | - | 85-250 VAC | - | 12 VDC | 32-122 °F | 228A | - | - | Switches | 50 mA | Through Hole | - | - | SPST | 160 gf | - | - | - | Tactile Switches | Green | - | LED | - | - | - | Tactile Switches | LED | 4.5 | - | - | 0.25 mm | - | - | 4.5 mm | 7.2 mm | 7 mm | 6.3 mm | ||
Tiny WHSL | In Stock | - | - | - | Round | Cylinder | CE, CSA, UL | White | Illuminated | Cutler Hammer, Div of Eaton Co | 10250T476C22-1 | + 70 C | - 25 C | - | - | Through Hole | Momentary | - | - | - | 12 VDC | - | 228A | - | - | Switches | 50 mA | Through Hole | - | - | SPST | 160 gf | - | - | Screw | Tactile Switches | Blue | - | - | - | - | - | Tactile Switches | Incandescent | - | - | - | 0.25 mm | 1NO, 1NC | IP65 | 4.5 mm | 7.2 mm | 7 mm | 6.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | UL | - | - | ABB | ZBVBUDAK200A000000XX | - | - | DRAWOUT | - | - | - | - | - | - | - | - | 228A | - | - | Switches | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Square | - | - | Ivory | Illuminated | Eaton Benches By Wright Line | WTB48-XCX-R-K | + 70 C | - 20 C | - | - | Through Hole | - | - | - | - | 12 VDC | - | 228B | - | - | Switches | 50 mA | PC Pin | - | - | SPST | 160 gf | - | - | - | Tactile Switches | Green, Yellow | - | - | - | - | - | Tactile Switches | LED | - | - | - | 0.25 mm | - | - | 6.5 mm | 6 mm | 6 mm | 10 mm | ||
Tiny WHSL | In Stock | - | - | PVC | Round | Cylinder on Round | - | Red | Illuminated | Dwyer Instruments | PE-P-1 | + 70 C | - 25 C | - | Straight | SMD/SMT | - | - | - | - | 12 VDC | - | 228C | - | - | Switches | 50 mA | Gull Wing Lead | - | - | SPST | 160 gf | NPT Female | 1/4 | - | Tactile Switches | Green, Red | Gas, Liquid | - | - | - | - | Tactile Switches | LED | - | - | - | 0.25 mm | - | - | - | 7.2 mm | 6.8 mm | 9.4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | 228A | - | - | Switches | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |