- Product Type
- Subcategory
- Current Rating
- Minimum Operating Temperature
- Width
- Maximum Operating Temperature
- Length
- Illuminated
- Mounting Styles
- Operating Force
- Termination Style
- Voltage Rating DC
Attribute column
Manufacturer
CTS Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Actuator | Actuator Style | Approvals | Cap Color | Enclosure | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Direction | Mounting Styles | Operation | Package | PowerSupply | RoHS | Timing Range | Voltage Rating DC | Operating Temperature | Series | Termination | Type | Composition | Subcategory | Current Rating | Frequency | Termination Style | Function | Output Configuration | Output Current | Input Type | Contact Form | Operating Force | Terminal Type | Product Type | Illumination Color | Coil Voltage | RPM | Bearing Type | Display Type | Max Frequency | Overload Protection | Control Voltage | Mode of Operation | Disconnect Type | Product | Lamp Type | Display Digits | Nominal Input Voltage (AC) | Travel | Contacts | Phase | IP Rating | Height | Length | Width | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | P-Base | - | - | - | - | - | Totally Enclosed Fan Cooled | - | Toshiba | 0756FTVB3RX-A | - | - | - | - | - | - | - | - | No | - | - | - | 228C | - | Definite Purpose | Cast Iron | Switches | - | 60 Hz | - | - | - | - | - | - | - | - | Tactile Switches | - | - | 1,200 RPM | Ball | - | - | None | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | cUL, UL | - | - | - | Simpson Electric | H345312042 | - | - | - | - | - | - | - | 9-36 VDC | - | - | - | 32-122 °F | 228C | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | LED | - | - | - | - | - | - | - | 4.5 | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Round | - | cUL, UL | White | - | Illuminated | Simpson Electric | H345312041 | + 70 C | - 25 C | - | Straight | SMD/SMT | - | - | 9-36 VDC | - | - | 12 VDC | 32-122 °F | 228C | - | - | - | Switches | 50 mA | - | Gull Wing Lead | - | - | - | - | SPST | 160 gf | - | Tactile Switches | Blue | - | - | - | LED | - | - | - | - | - | Tactile Switches | LED | 4.5 | - | 0.25 mm | - | - | - | - | 7.2 mm | 6.8 mm | 3.5 mm | ||
Tiny WHSL | In Stock | - | - | - | Cast Iron | Dome | Joystick Button on Square | - | White | - | Illuminated | Grove Gear | GR-B830-60-D | + 70 C | - 25 C | - | Straight | SMD/SMT | - | - | - | - | - | 12 VDC | - | 228C | - | - | - | Switches | 50 mA | - | Gull Wing Lead | - | - | - | Solid Shaft | SPST | 160 gf | - | Tactile Switches | Yellow | - | - | - | - | - | - | - | - | - | Tactile Switches | LED | - | - | 0.25 mm | - | - | - | - | 7.2 mm | 6.8 mm | 9.4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | Round | - | - | Red | - | Illuminated | Danaher Controls | - | + 70 C | - 25 C | - | Straight | SMD/SMT | - | - | - | - | - | 12 VDC | - | 228C | - | - | - | Switches | 50 mA | - | Gull Wing Lead | - | - | - | - | SPST | 160 gf | - | Tactile Switches | Yellow | - | - | - | - | - | - | - | - | - | Tactile Switches | LED | - | - | 0.25 mm | - | - | - | - | 7.2 mm | 6.8 mm | 3.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | UL | - | - | - | ABB | ZBVFUKAK200A000000XX | - | - | DRAWOUT | - | - | - | - | - | - | - | - | - | 228C | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Round | Cylinder | - | Orange | - | Illuminated | Cooper | 78101153534 | + 70 C | - 25 C | - | Straight | Through Hole | - | - | - | - | - | 12 VDC | - | 228C | - | - | - | Switches | 50 mA | - | PC Pin | - | - | - | - | SPST | 160 gf | - | Tactile Switches | Blue, Green, Red | - | - | - | - | - | - | - | - | - | Tactile Switches | LED | - | - | 0.25 mm | - | - | - | 3.3 mm | 7.2 mm | 6.8 mm | 9.4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | UL | - | - | - | Warrick a Brand of Gems Sensor | CP67A1A3B1D4X | - | - | - | - | - | - | - | - | - | - | - | - | 228B | - | - | - | Switches | - | - | - | Simplex Pump Down | SPST | 10 A | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228CDVAAFARD CTS | In Stock | - | - | Surface | - | - | - | CE, CSA, UL | - | - | - | SSAC | KSD1415S | - | - | - | - | - | - | - | - | - | 5 | - | - | 228C | 0.250 in Flat Blade | - | - | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | 120 VAC | - | - | - | - | - | - | On Delay | - | - | - | - | - | - | 1NO | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Round | Hollow Cylinder | - | Misty Silver | - | Illuminated | Crouse-Hinds Commercial Products | NPL75CL | + 70 C | - 20 C | - | - | SMD/SMT | - | - | - | - | - | 12 VDC | - | 228B | - | - | - | Switches | 50 mA | - | Gull Wing Lead | - | - | - | - | SPST | 160 gf | - | Tactile Switches | Green | - | - | - | - | - | - | - | - | - | Tactile Switches | LED | - | - | 0.25 mm | - | - | - | 6.5 mm | 6 mm | 6 mm | 8.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | Square | - | - | Misty Silver | - | Illuminated | Miscellaneous | - | + 70 C | - 20 C | - | - | Through Hole | - | - | - | - | - | 12 VDC | - | 228B | - | - | - | Switches | 50 mA | - | PC Pin | - | - | - | - | SPST | 160 gf | - | Tactile Switches | Blue, Red | - | - | - | - | - | - | - | - | - | Tactile Switches | LED | - | - | 0.25 mm | - | - | - | 6.5 mm | 6 mm | 6 mm | 7.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | Round | Cylinder on Round | - | Misty Silver | - | Illuminated | Danaher Controls | - | + 70 C | - 25 C | - | Straight | SMD/SMT | - | - | - | - | - | 12 VDC | - | 228C | - | - | - | Switches | 50 mA | - | Gull Wing Lead | - | - | - | - | SPST | 160 gf | - | Tactile Switches | Yellow | - | - | - | - | - | - | - | - | - | Tactile Switches | LED | - | - | 0.25 mm | - | - | - | - | 7.2 mm | 6.8 mm | 9.4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | Round | Cylinder on Round | - | Red | - | Illuminated | Semikron | SKKH71/16E | + 70 C | - 25 C | - | Straight | SMD/SMT | - | - | - | - | - | 12 VDC | - | 228C | - | - | - | Switches | 50 mA | - | Gull Wing Lead | - | - | - | - | SPST | 160 gf | - | Tactile Switches | Green | - | - | - | - | - | - | - | - | - | Tactile Switches | LED | - | - | 0.25 mm | - | - | - | - | 7.2 mm | 6.8 mm | 9.4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | Round | Cylinder on Square | UL | White | - | Illuminated | Warrick a Brand of Gems Sensor | CP67A1A3B1M4X | + 70 C | - 25 C | - | Straight | SMD/SMT | - | - | - | - | - | 12 VDC | - | 228C | - | - | - | Switches | 50 mA | - | Gull Wing Lead | Simplex Pump Down | SPST | 10 A | - | SPST | 160 gf | - | Tactile Switches | Yellow | - | - | - | - | - | - | 120 VAC | - | - | Tactile Switches | LED | - | - | 0.25 mm | - | - | - | - | 7.2 mm | 6.8 mm | 10.7 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Marathon Electric | F501 | - | - | - | - | - | - | - | - | - | - | - | - | 228B | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Round | Cylinder | - | Orange | - | Illuminated | Topaz Electric Corp | - | + 70 C | - 25 C | - | - | Through Hole | - | - | - | - | - | 12 VDC | - | 228A | - | - | - | Switches | 50 mA | - | Through Hole | - | - | - | - | SPST | 160 gf | - | Tactile Switches | Green, Red | - | - | - | - | - | - | - | - | - | Tactile Switches | LED | - | - | 0.25 mm | - | - | - | 4.5 mm | 7.2 mm | 7 mm | 6.3 mm | ||
![]() 228ADVAGFAN CTS | In Stock | - | - | - | - | Round | Elliptical | CE, CSA, UL | Natural | - | Illuminated | Cutler Hammer, Div of Eaton Corp | PDG26N0100TFFL | + 70 C | - 25 C | Panel | - | Through Hole | - | - | - | - | - | 12 VDC | - | 228A | - | - | - | Switches | 100 A | - | PC Pin | - | - | - | - | SPST | 160 gf | - | Tactile Switches | Green | - | - | - | - | - | - | - | - | - | Tactile Switches | LED | - | - | 0.25 mm | - | - | - | 4.5 mm | 7.2 mm | 6.8 mm | 8.85 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-07A6-4+B056 | - | - | Panel | - | - | - | ACH580BX121 | - | - | - | - | - | 228B | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | 500 Hz | - | - | - | Disconnect Switch | - | - | - | 480 VAC | - | - | - | IP55 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CE | - | - | - | PILZ | 400534 | - | - | - | - | - | Turn to Release | - | - | - | - | - | - | 228A | - | - | - | Switches | - | - | - | - | - | - | - | - | - | Screw | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Bernstein | - | - | - | - | - | - | - | - | - | - | - | - | - | 228B | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |