- Product Type
- Subcategory
- Current Rating
- Minimum Operating Temperature
- Width
- Maximum Operating Temperature
- Length
- Illuminated
- Mounting Styles
- Operating Force
- Termination Style
- Voltage Rating DC
Attribute column
Manufacturer
CTS Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Material Type | Actuator | Actuator Style | Approvals | Cable Types | Cap Color | Flow Range | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Direction | Mounting Styles | Operation | Package | PowerSupply | RoHS | Stem Height | Voltage Rating DC | Operating Temperature | Series | Composition | Applications | Subcategory | Depth | Current Rating | Output | Termination Style | Voltage | Accessory Type | Number of Poles | Switch Type | Contact Form | Operating Force | Fuse Type | Port Style | Adhesive | Port Size | Terminal Type | Product Type | Illumination Color | Sensor Type | Display Type | Max Frequency | Maximum Pressure | Legend | Quantity | Background Color | Disconnect Type | Product | Language | Lamp Type | Display Digits | Nominal Input Voltage (AC) | Travel | Contacts | Shrink Ratio | IP Rating | Label Width | Height | Length | Width | Actuator Length | Label Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | Round | Cylinder | - | - | Misty Silver | - | Illuminated | Miscellaneous | - | + 70 C | - 25 C | - | Straight | Through Hole | - | - | - | - | 3.5 mm | 12 VDC | - | 228D | - | - | Switches | - | 50 mA | - | PC Pin | - | - | - | - | SPST | 220 gf | - | - | - | - | - | Tactile Switches | White | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | - | 0.25 mm | - | - | - | - | 5 mm | 6.8 mm | 6.2 mm | 6.3 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | Round | Cylinder | - | - | Misty Black | - | Illuminated | Cooper | 12022017 | + 70 C | - 25 C | - | Straight | SMD/SMT | - | - | - | - | - | 12 VDC | - | 228C | - | - | Switches | - | 50 mA | - | Gull Wing Lead | - | - | - | - | SPST | 160 gf | - | - | - | - | - | Tactile Switches | Green, Yellow | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | - | 0.25 mm | - | - | - | - | - | 7.2 mm | 6.8 mm | 9.4 mm | - | ||
![]() 228EMSAGFR CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 228E | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Dome | Bullet | - | - | Natural | - | Illuminated | IDEC | AB6Q-M2-QB | + 70 C | - 20 C | - | - | SMD/SMT | - | - | - | - | - | 12 VDC | - | 228B | - | - | Switches | - | 50 mA | - | Gull Wing Lead | - | - | - | - | SPST | 160 gf | - | - | - | - | - | Tactile Switches | Blue, Red | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | - | 0.25 mm | - | - | - | - | 6.5 mm | 6 mm | 6 mm | 9.6 mm | - | ||
Tiny WHSL | In Stock | - | - | - | Polyolefin | Round | Cylinder | ASTM, UL | 8 AWG to 1 AWG (0.187 in to 0.45 in) | White | - | Illuminated | Brady | 130978 | + 70 C | - 25 C | - | Straight | SMD/SMT | - | - | - | No | - | 12 VDC | - | 228C | - | Heat Shrink | Switches | - | 50 mA | - | Gull Wing Lead | - | - | - | - | SPST | 160 gf | - | - | No | - | - | Tactile Switches | White | - | - | - | - | - | - | Yellow | - | Tactile Switches | - | LED | - | - | 0.25 mm | - | 3 to 1 | - | 1.5 | - | 7.2 mm | 6.8 mm | 9.4 mm | 0.851 | ||
Tiny WHSL | In Stock | - | - | Acrylic | - | Round | Cylinder | - | - | Red | 6-40 gpm | Illuminated | Dwyer Instruments | VFB-84-EC-SS | + 70 C | - 25 C | - | - | SMD/SMT | - | - | - | - | - | 12 VDC | - | 228A | - | - | Switches | - | 50 mA | Local Display | Gull Wing Lead | - | - | - | - | SPST | 160 gf | - | NPT Female | - | 1/8 | - | Tactile Switches | Green, Red | Liquid | - | - | 100 psi | - | - | - | - | Tactile Switches | - | LED | - | - | 0.25 mm | - | - | - | - | 4.5 mm | 7.2 mm | 6.8 mm | 6.3 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | Round | Elliptical | - | - | Misty Black | - | Illuminated | Varo | VK848 | + 70 C | - 25 C | - | - | SMD/SMT | - | - | - | - | - | 12 VDC | - | 228A | - | - | Switches | - | 50 mA | - | Gull Wing Lead | - | - | - | - | SPST | 160 gf | - | - | - | - | - | Tactile Switches | Red | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | - | 0.25 mm | - | - | - | - | 4.5 mm | 7.2 mm | 6.8 mm | 8.85 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | Round | - | - | - | Misty Silver | - | Illuminated | Autonics | S3PF-P1R3B | + 70 C | - 25 C | - | Straight | Through Hole | Momentary | - | - | - | - | 12 VDC | - | 228C | - | - | Switches | - | 50 mA | - | PC Pin | - | - | - | - | SPST | 160 gf | - | - | - | - | Fingersafe Screw | Tactile Switches | Blue, Green, Red | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | - | 0.25 mm | 3NC | - | IP52 | - | 3.3 mm | 7.2 mm | 6.8 mm | 3.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | Round | Cylinder | - | - | Red | - | Illuminated | Brady | 102027 | + 70 C | - 25 C | - | Straight | SMD/SMT | - | - | - | - | - | 12 VDC | - | 228C | - | - | Switches | - | 50 mA | - | Gull Wing Lead | - | - | - | - | SPST | 160 gf | - | - | - | - | - | Tactile Switches | Blue | - | - | - | - | Accident Free Award (1 Year) | 0 | Green | - | Tactile Switches | English | LED | - | - | 0.25 mm | - | - | - | - | - | 7.2 mm | 6.8 mm | 9.4 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | Round | Cylinder on Square | - | - | Misty Black | - | Illuminated | GE | EP103ULH2D40 | + 70 C | - 25 C | - | Straight | Through Hole | - | - | - | - | - | 12 VDC | - | 228C | - | - | Switches | - | 50 mA | - | PC Pin | - | - | - | - | SPST | 160 gf | - | - | - | - | - | Tactile Switches | Blue, Green, Red | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | - | 0.25 mm | - | - | - | - | 3.3 mm | 7.2 mm | 6.8 mm | 10.7 mm | - | ||
![]() 228CDVAAFFAD CTS | In Stock | - | - | - | - | Dome | Joystick Button on Square | - | - | Orange | - | Illuminated | ABB | - | + 70 C | - 25 C | - | Straight | Through Hole | - | - | - | - | - | 12 VDC | - | 228C | - | - | Switches | - | 50 mA | - | PC Pin | - | - | - | - | SPST | 160 gf | - | - | - | - | - | Tactile Switches | Amber | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | - | 0.25 mm | - | - | - | - | 3.3 mm | 7.2 mm | 6.8 mm | 9.4 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-099A-6+B056+F267 | - | - | Panel | - | - | - | ACH580BX123 | - | - | - | - | - | 228A | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | 500 Hz | - | - | - | - | Disconnect Switch | - | - | - | - | 575 VAC | - | - | - | IP55 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Round | Cylinder | - | - | White | - | Illuminated | Rittal | 5050177 | + 70 C | - 25 C | - | - | Through Hole | - | - | - | - | - | 12 VDC | - | 228A | - | - | Switches | - | 50 mA | - | PC Pin | - | Door, left for two-door TS | - | - | SPST | 160 gf | - | - | - | - | - | Tactile Switches | Red | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | - | 0.25 mm | - | - | - | - | 4.5 mm | 7.2 mm | 6.8 mm | 6.3 mm | - | ||
![]() 228ADVAGAWC CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VS054221B-0M100 | - | - | Panel | - | - | - | JHSN_DRIV_VSD-II | - | - | - | - | - | 228A | - | - | Switches | 15.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | 320 Hz | - | - | - | - | - | - | - | - | - | 240 VAC | - | - | - | - | - | - | - | 10.90625 | - | - | ||
![]() 228AMVAYFANR CTS | In Stock | - | - | - | - | - | - | CUL, UL | - | - | - | - | Cutler Hammer, Div of Eaton Co | DG225FGK | - | - | - | - | - | - | - | - | - | - | - | - | 228A | Metallic | - | Switches | - | 400 A | - | - | 240 V | - | 2 | General Duty | - | - | H, R | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228ADVAWBBBC CTS | In Stock | - | - | - | - | Round | Elliptical | - | - | Bright Black | - | Illuminated | Miscellaneous | - | + 70 C | - 25 C | - | - | Through Hole | - | - | - | - | - | 12 VDC | - | 228A | - | - | Switches | - | 50 mA | - | PC Pin | - | - | - | - | SPST | 160 gf | - | - | - | - | - | Tactile Switches | White | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | - | 0.25 mm | - | - | - | - | 4.5 mm | 7.2 mm | 6.8 mm | 8.9 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-10A6-2+F267 | - | - | Panel | - | - | - | ACH580BX11 | - | - | - | - | - | 228C | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | 500 Hz | - | - | - | - | Disconnect Switch | - | - | - | - | 240 VAC | - | - | - | IP21 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | cUL, UL | - | - | - | - | Simpson Electric | H345312611 | - | - | - | - | - | - | - | 9-36 VDC | - | - | - | 32-122 °F | 228C | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | LED | - | - | - | - | - | - | - | - | - | 4.5 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228CDVAWFARD CTS | In Stock | - | - | - | - | Round | - | - | - | Red | - | Illuminated | ABB | - | + 70 C | - 25 C | - | Straight | Through Hole | - | - | - | - | - | 12 VDC | - | 228C | - | - | Switches | - | 50 mA | - | PC Pin | - | - | - | - | SPST | 160 gf | - | - | - | - | - | Tactile Switches | White | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | - | 0.25 mm | - | - | - | - | 3.3 mm | 7.2 mm | 6.8 mm | 3.5 mm | - | ||
![]() 228BDVAAFGN CTS | In Stock | - | - | - | - | Oval | Elliptical | - | - | Natural | - | Illuminated | Miscellaneous | - | + 70 C | - 20 C | - | - | Through Hole | - | - | - | - | - | 12 VDC | - | 228B | - | - | Switches | - | 50 mA | - | PC Pin | - | - | - | - | SPST | 160 gf | - | - | - | - | - | Tactile Switches | Amber | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | - | 0.25 mm | - | - | - | - | 6.5 mm | 6 mm | 6 mm | 9.4 mm | - |