- Product Type
- Subcategory
- Current Rating
- Mounting Styles
- Width
- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Force
- Termination Style
- Voltage Rating DC
- Actuator
- Contact Form
Attribute column
Manufacturer
CTS Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material Type | Actuator | Actuator Style | Approvals | Cable Types | Cap Color | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Direction | Mounting Styles | Operation | Outside Length | PowerSupply | RoHS | Voltage Rating DC | Operating Temperature | Series | Applications | Subcategory | Current Rating | Termination Style | Function | Output Configuration | Output Current | Protections | Contact Form | Operating Force | Adhesive | Terminal Type | Product Type | Illumination Color | Display Type | Max Frequency | Number of Bands | Background Color | Control Voltage | Disconnect Type | Product | Lamp Type | Display Digits | Nominal Input Voltage (AC) | Travel | Contacts | Shrink Ratio | IP Rating | Label Width | Height | Length | Width | Actuator Length | Label Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Autonics | S3PF-P1GAB | - | - | - | - | - | Momentary | - | - | - | - | - | 228B | - | Switches | - | - | - | - | - | - | - | - | - | Fingersafe Screw | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | 1NO, 1NC | - | IP52 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Round | Cylinder on Square | UL | - | Orange | Illuminated | ABB | ZBVFUKBA000A000000XX | + 70 C | - 25 C | FIXED | Straight | Through Hole | - | - | - | - | 12 VDC | - | 228C | - | Switches | 50 mA | PC Pin | - | - | - | - | SPST | 160 gf | - | - | Tactile Switches | Amber, Red | - | - | - | - | - | - | Tactile Switches | LED | - | - | 0.25 mm | - | - | - | - | 3.3 mm | 7.2 mm | 6.8 mm | 10.7 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Autonics | S3PF-P1G3B | - | - | - | - | - | Momentary | - | - | - | - | - | 228D | - | Switches | - | - | - | - | - | - | - | - | - | Fingersafe Screw | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | 3NC | - | IP52 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | ABB | ACH550-BDR-04A1-4+B8+K6 | - | - | Panel, Wall | - | - | - | - | - | - | - | - | 228C | - | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | 60 Hz | - | - | - | Disconnect Switch | - | - | - | 480 VAC | - | - | - | IP58 | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Round | Cylinder | - | - | Bright Black | Illuminated | Semikron | SKKH72/06D | + 70 C | - 25 C | - | - | Through Hole | - | - | - | - | 12 VDC | - | 228A | - | Switches | 50 mA | Through Hole | - | - | - | - | SPST | 160 gf | - | - | Tactile Switches | Amber | - | - | - | - | - | - | Tactile Switches | LED | - | - | 0.25 mm | - | - | - | - | 4.5 mm | 7.2 mm | 7 mm | 6.3 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | IDEC | LA2K-32H | - | - | - | - | - | - | - | - | - | - | - | 228C | - | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Continental Belt | 10/BX85 | - | - | - | - | - | - | 88 | - | - | - | - | 228A | - | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | 10250T3593 | - | - | - | - | - | - | - | - | - | - | - | 228A | - | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Dome | Joystick Button on Square | - | - | Red | Illuminated | Danaher Controls | HS35R1024G244 | + 70 C | - 25 C | - | Straight | SMD/SMT | - | - | - | - | 12 VDC | - | 228C | - | Switches | 50 mA | Gull Wing Lead | - | - | - | - | SPST | 160 gf | - | - | Tactile Switches | White | - | - | - | - | - | - | Tactile Switches | LED | - | - | 0.25 mm | - | - | - | - | - | 7.2 mm | 6.8 mm | 9.4 mm | - | ||
![]() 228ADVAGCMSA CTS | In Stock | - | - | - | Round | Cylinder | - | - | Misty Silver | Illuminated | ebm-papst, Inc. | 4908L | + 70 C | - 25 C | - | - | Through Hole | - | - | - | - | 12 VDC | - | 228A | - | Switches | 50 mA | PC Pin | - | - | - | - | SPST | 160 gf | - | - | Tactile Switches | Green | - | - | - | - | - | - | Tactile Switches | LED | - | - | 0.25 mm | - | - | - | - | 4.5 mm | 7.2 mm | 6.8 mm | 6.3 mm | - | ||
![]() 228BDVARGFFB CTS | In Stock | - | - | - | - | - | cUL, UL | - | - | - | Simpson Electric | H345312121 | - | - | - | - | - | - | - | 9-36 VDC | - | - | 32-122 °F | 228B | - | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | - | - | - | - | - | - | 4.5 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228ADVARCMBD CTS | In Stock | - | - | - | Round | Cylinder | - | - | Misty Black | Illuminated | Arlington Industries | - | + 70 C | - 25 C | - | - | Through Hole | - | - | - | - | 12 VDC | - | 228A | - | Switches | 50 mA | PC Pin | - | - | - | - | SPST | 160 gf | - | - | Tactile Switches | Red | - | - | - | - | - | - | Tactile Switches | LED | - | - | 0.25 mm | - | - | - | - | 4.5 mm | 7.2 mm | 6.8 mm | 6.3 mm | - | ||
Tiny WHSL | In Stock | - | - | - | Round | Cylinder | - | - | White | Illuminated | Semikron | SKKH71/18E | + 70 C | - 25 C | - | - | Through Hole | - | - | - | - | 12 VDC | - | 228A | - | Switches | 50 mA | PC Pin | - | - | - | - | SPST | 160 gf | - | - | Tactile Switches | Yellow | - | - | - | - | - | - | Tactile Switches | LED | - | - | 0.25 mm | - | - | - | - | 4.5 mm | 7.2 mm | 6.8 mm | 6.3 mm | - | ||
Tiny WHSL | In Stock | - | - | Polyolefin | - | - | ASTM, UL | 8 AWG to 1 AWG (0.187 in to 0.45 in) | - | - | Brady | 104309 | - | - | - | - | - | - | - | - | No | - | - | 228C | Heat Shrink | Switches | - | - | - | - | - | - | - | - | No | - | Tactile Switches | - | - | - | - | White | - | - | - | - | - | - | - | - | 3 to 1 | - | 0.5 | - | - | - | - | 0.851 | ||
Tiny WHSL | In Stock | - | - | - | Round | Cylinder | - | - | White | Illuminated | Cooper | 78101153662 | + 70 C | - 25 C | - | - | Through Hole | - | - | - | - | 12 VDC | - | 228A | - | Switches | 50 mA | Through Hole | - | - | - | - | SPST | 160 gf | - | - | Tactile Switches | Blue | - | - | - | - | - | - | Tactile Switches | LED | - | - | 0.25 mm | - | - | - | - | 4.5 mm | 7.2 mm | 7 mm | 6.3 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Miscellaneous | VS2SC2671K/1E | - | - | - | - | - | - | - | - | - | - | - | 228B | - | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | UL | - | - | - | Warrick a Brand of Gems Sensor | CP67A1A3B1N4 | - | - | - | - | - | - | - | - | - | - | - | 228C | - | Switches | - | - | Simplex Pump Down | SPST | 10 A | - | - | - | - | - | Tactile Switches | - | - | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228ADVAYCMBA CTS | In Stock | - | - | - | - | - | - | - | - | - | Danaher Controls | HS35R1024H1LJ | - | - | - | - | - | - | - | - | - | - | - | 228A | - | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Round | Cylinder | CCC, CSA, EAC, UL, VDE | - | Misty Silver | Illuminated | ABB | ST204M-Z2 | + 70 C | - 25 C | DIN Rail | - | Through Hole | - | - | - | Yes | 12 VDC | - | 228A | - | Switches | 2 A | Through Hole | - | - | - | Supplemental | SPST | 160 gf | - | Screw | Tactile Switches | Green | - | - | - | - | - | - | Tactile Switches | LED | - | - | 0.25 mm | - | - | - | - | 4.5 mm | 7.2 mm | 7 mm | 6.3 mm | - | ||
![]() 228CDVARFFAB CTS | In Stock | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | 228C | - | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |