- Product Type
- Subcategory
- Current Rating
- Minimum Operating Temperature
- Width
- Maximum Operating Temperature
- Length
- Illuminated
- Mounting Styles
- Termination Style
- Operating Force
- Voltage Rating DC
Attribute column
Manufacturer
CTS Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Actuator | Actuator Style | Approvals | Cap Color | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Direction | Mounting Styles | Operation | PowerSupply | RoHS | Stem Height | Timing Range | Voltage Rating DC | Operating Temperature | Series | Termination | Type | Composition | Subcategory | Current Rating | Frequency | Termination Style | Function | Output Configuration | Output Current | Accessory Type | Input Type | Protections | Contact Form | Operating Force | Terminal Type | Product Type | Illumination Color | Coil Voltage | RPM | Bearing Type | Display Type | Overload Protection | Background Color | Control Voltage | Product | Language | Lamp Type | Display Digits | Travel | Contacts | Phase | IP Rating | Height | Length | Width | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Cast Iron | Round | Cylinder | - | Red | Illuminated | Grove Gear | GR-BM830-20-L-140 | + 70 C | - 25 C | - | - | SMD/SMT | - | - | - | - | - | 12 VDC | - | 228A | - | - | - | Switches | 50 mA | - | Gull Wing Lead | - | - | - | - | C-Face Coupled | - | SPST | 160 gf | - | Tactile Switches | Amber | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | 0.25 mm | - | - | - | 4.5 mm | 7.2 mm | 6.8 mm | 6.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | Round | Cylinder | - | Misty Black | Illuminated | Crouse Hinds | DBR321-M2 | + 70 C | - 25 C | - | - | Through Hole | - | - | - | - | - | 12 VDC | - | 228A | - | - | - | Switches | 50 mA | - | PC Pin | - | - | - | - | - | - | SPST | 160 gf | - | Tactile Switches | Red | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | 0.25 mm | - | - | - | 4.5 mm | 7.2 mm | 6.8 mm | 6.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CCC, CSA, UL, VDE | - | - | Cutler Hammer, Div of Eaton Co | FAZ-B20/1-RT | - | - | DIN Rail | - | - | - | - | Yes | - | - | - | - | 228B | - | - | - | Switches | 20 A | - | - | - | - | - | - | - | Branch Circuit | - | - | Ring Tongue | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Round | Cylinder | - | Red | Illuminated | Autonics | S3PF-P1Y2AB | + 70 C | - 25 C | - | - | Through Hole | Momentary | - | - | - | - | 12 VDC | - | 228A | - | - | - | Switches | 50 mA | - | PC Pin | - | - | - | - | - | - | SPST | 160 gf | Fingersafe Screw | Tactile Switches | Red | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | 0.25 mm | 2NO, 1NC | - | IP52 | 4.5 mm | 7.2 mm | 6.8 mm | 6.3 mm | ||
Tiny WHSL | In Stock | - | - | Footed | - | - | - | - | - | - | Toshiba | 2504XPEC41A-R | - | - | - | - | - | - | - | No | - | - | - | - | 228A | - | Explosion Proof | Cast Iron | Switches | - | 60 Hz | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | 1,800 RPM | Ball | - | None | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | ||
![]() 228ADVARFCRD CTS | In Stock | - | - | - | - | Round | Cylinder | - | Red | Illuminated | Cutler Hammer, Div of Eaton Co | 10250T397LAD35 | + 70 C | - 25 C | - | - | Through Hole | - | - | - | - | - | 12 VDC | - | 228A | - | - | - | Switches | 50 mA | - | PC Pin | - | - | - | - | - | - | SPST | 160 gf | - | Tactile Switches | Red | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | 0.25 mm | - | - | - | 4.5 mm | 7.2 mm | 6.8 mm | 6.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | Round | Cylinder | UL | White | Illuminated | ABB | ZCHHUNAB000A000000XX | + 70 C | - 25 C | DRAWOUT | - | SMD/SMT | - | - | - | - | - | 12 VDC | - | 228A | - | - | - | Switches | 50 mA | - | Gull Wing Lead | - | - | - | - | - | - | SPST | 160 gf | - | Tactile Switches | Red | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | 0.25 mm | - | - | - | 4.5 mm | 7.2 mm | 6.8 mm | 6.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Danaher Controls | - | - | - | - | - | - | - | - | - | - | - | - | - | 228B | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | cUL, UL | - | - | Simpson Electric | H345312612 | - | - | - | - | - | - | 9-36 VDC | - | - | - | - | 32-122 °F | 228A | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | LED | - | - | - | - | - | - | 4.5 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Round | Cylinder | - | Misty Black | Illuminated | Rittal | 6206900 | + 70 C | - 25 C | - | - | Through Hole | - | - | - | - | - | 12 VDC | - | 228A | - | - | - | Switches | 50 mA | - | Through Hole | - | - | - | Mounting component for support arm systems | - | - | SPST | 160 gf | - | Tactile Switches | Yellow | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | 0.25 mm | - | - | - | 4.5 mm | 7.2 mm | 7 mm | 6.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | Round | Cylinder | - | Bright Black | Illuminated | Greenlee | - | + 70 C | - 25 C | - | - | SMD/SMT | - | - | - | - | - | 12 VDC | - | 228A | - | - | - | Switches | 50 mA | - | Gull Wing Lead | - | - | - | - | - | - | SPST | 160 gf | - | Tactile Switches | Red | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | 0.25 mm | - | - | - | 4.5 mm | 7.2 mm | 6.8 mm | 6.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Crouse-Hinds Industrial Produc | EPC2710M-M75 | - | - | - | - | - | - | - | - | - | - | - | - | 228A | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | UL | - | - | Warrick a Brand of Gems Sensor | CP67A1B0B1N4 | - | - | - | - | - | - | - | - | - | - | - | - | 228A | - | - | - | Switches | - | - | - | Simplex Pump Down | SPST | 10 A | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Round | Cylinder | - | Misty Black | Illuminated | Crouse-Hinds Industrial Products | DBR342 M2 | + 70 C | - 25 C | - | Straight | SMD/SMT | - | - | - | 3.5 mm | - | 12 VDC | - | 228D | - | - | - | Switches | 50 mA | - | Gull Wing Lead | - | - | - | - | - | - | SPST | 220 gf | - | Tactile Switches | Green | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | 0.25 mm | - | - | - | 5 mm | 6.8 mm | 6.2 mm | 6.3 mm | ||
![]() 228ADVAACAC CTS | In Stock | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | 228A | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228CDVAYFDRA CTS | In Stock | - | - | - | Cast Iron | Round | Cylinder | - | Red | Illuminated | Grove Gear | GR-BM830-10-R-140 | + 70 C | - 25 C | - | Straight | Through Hole | - | - | - | - | - | 12 VDC | - | 228C | - | - | - | Switches | 50 mA | - | PC Pin | - | - | - | - | C-Face Coupled | - | SPST | 160 gf | - | Tactile Switches | Yellow | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | 0.25 mm | - | - | - | 3.3 mm | 7.2 mm | 6.8 mm | 9.4 mm | ||
Tiny WHSL | In Stock | - | - | - | - | Round | Cylinder on Square | - | Bright Black | Illuminated | Cutler Hammer, Div of Eaton Co | XBAFT6 | + 70 C | - 25 C | - | Straight | Through Hole | - | - | - | - | - | 12 VDC | - | 228C | - | - | - | Switches | 50 mA | - | PC Pin | - | - | - | - | - | - | SPST | 160 gf | - | Tactile Switches | Red | - | - | - | - | - | - | - | Tactile Switches | - | LED | - | 0.25 mm | - | - | - | 3.3 mm | 7.2 mm | 6.8 mm | 10.7 mm | ||
![]() 228CDVAYFDRB CTS | In Stock | - | - | - | Fiberglass | - | - | - | - | - | Brady | 76050 | - | - | - | - | - | - | - | - | - | - | - | - | 228C | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | Yellow | - | - | English | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIN Rail | - | Round | Elliptical | CCC, CE, CSA, UL | White | Illuminated | Square D | 586543 | + 70 C | - 25 C | - | Straight | SMD/SMT | - | - | - | - | 0 | 12 VDC | - | 228C | Screw Terminals | - | - | Switches | 50 mA | - | Gull Wing Lead | - | - | - | - | - | - | SPST | 160 gf | - | Tactile Switches | Red | 24-240 VAC, 24-240 VDC | - | - | - | - | - | - | Tactile Switches | - | LED | - | 0.25 mm | - | - | - | - | 7.2 mm | 6.8 mm | 9.1 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 228C | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |