- Product
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Brand
- Manufacturer
- Product Category
- RoHS
- Series
- Mfr
- Package
- Product Status
Attribute column
Manufacturer
CUI Devices Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Pitch | Wire Gauge | Voltage | Number of Levels | Current | Positions Per Level | Mating Orientation | Wire Termination | Screw Thread | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TB008A-508-02BE CUI Devices | 26 |
| Datasheet | 12 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Steel - Zinc Plated | -40°C~105°C | Bulk | TB008A-508 | Active | Not Applicable | Blue | 0.200 5.08mm | 12-24 AWG | 300V | 1 | 16A | 2 | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | RoHS Compliant | ||
![]() TB007-508-02BE CUI Devices | 3085 |
| Datasheet | 12 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Steel - Zinc Plated | -40°C~105°C | Bulk | TB007-508 | Active | Not Applicable | Blue | 0.200 5.08mm | 12-24 AWG | 300V | 1 | 16A | 2 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | RoHS Compliant | ||
![]() TB003-500-P10BE CUI Devices | In Stock | - | Datasheet | 12 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Steel, Stainless | Steel - Zinc Plated | -40°C~105°C | Bulk | TB003-500 | Active | Not Applicable | Blue | 0.197 5.00mm | 14-26 AWG | 300V | 1 | 10A | 10 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.5 | Interlocking (Side) | RoHS Compliant | ||
![]() TBL009-254-08GY-2GY CUI Devices | 59 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Tray | TBL009-254 | Active | 1 (Unlimited) | Gray | 0.100 2.54mm | 18-26 AWG | 150V | 1 | 5A | 8 | Horizontal with Board | Screwless - Push Button Clamp | - | Interlocking (Side), Push Button Actuated | RoHS Compliant | ||
![]() TB009-508-06BE CUI Devices | 33 |
| Datasheet | 12 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Steel - Zinc Plated | -40°C~105°C | Bulk | TB009-508 | Active | Not Applicable | Blue | 0.200 5.08mm | 12-26 AWG | 300V | 1 | 20A | 6 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | RoHS Compliant | ||
![]() TBL009-500-10GY-2GY CUI Devices | In Stock | - | Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Tray | TBL009-500 | Active | 1 (Unlimited) | Gray | 0.197 5.00mm | 16-26 AWG | 300V | 1 | 10A | 10 | Horizontal with Board | Screwless - Push Button Clamp | - | Interlocking (Side), Push Button Actuated | RoHS Compliant | ||
![]() TBL005A-500-07GY-2WT CUI Devices | 86 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Tray | TBL005A-500 | Active | 1 (Unlimited) | Gray | 0.197 5.00mm | 14-26 AWG | 300V | 1 | 15A | 7 | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | Interlocking (Side), Push Button Actuated | RoHS Compliant | ||
![]() TB010-508-12BE CUI Devices | In Stock | - | Datasheet | 12 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Steel - Zinc Plated | -40°C~105°C | Bulk | TB010-508 | Active | Not Applicable | Blue | 0.200 5.08mm | 12-26 AWG | 300V | 1 | 20A | 12 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | RoHS Compliant | ||
![]() TBL005A-500-18GY-2WT CUI Devices | In Stock | - | Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Tray | TBL005A-500 | Active | 1 (Unlimited) | Gray | 0.197 5.00mm | 14-26 AWG | 300V | 1 | 15A | 18 | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | Interlocking (Side), Push Button Actuated | RoHS Compliant | ||
![]() TBL005A-500-19GY-2WT CUI Devices | 59 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Tray | TBL005A-500 | Active | 1 (Unlimited) | Gray | 0.197 5.00mm | 14-26 AWG | 300V | 1 | 15A | 19 | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | Interlocking (Side), Push Button Actuated | RoHS Compliant | ||
![]() TBL004V-508-22BE-2GY CUI Devices | 8 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Tray | TBL004V-508 | Active | 1 (Unlimited) | Blue | 0.200 5.08mm | 14-24 AWG | 300V | 1 | 10A | 22 | Vertical with Board | Screwless - Push Button Clamp | - | Interlocking (Side), Push Button Actuated | RoHS Compliant | ||
![]() TBL005A-500-17GY-2WT CUI Devices | 72 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Tray | TBL005A-500 | Active | 1 (Unlimited) | Gray | 0.197 5.00mm | 14-26 AWG | 300V | 1 | 15A | 17 | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | Interlocking (Side), Push Button Actuated | RoHS Compliant | ||
![]() TBL002A-350-04GY-2GY CUI Devices | 2757 |
| Datasheet | 12 Weeks | Through Hole, Kinked Pin | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | - | - | -40°C~105°C | Tray | TBL002A-350 | Active | 1 (Unlimited) | Gray | 0.138 3.50mm | 20-24 AWG | 300V | 1 | 2A | 4 | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | Interlocking (Side), Push Button Actuated | RoHS Compliant | ||
![]() TB004-508-06BE CUI Devices | In Stock | - | Datasheet | 12 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Steel - Zinc Plated | -40°C~105°C | Bulk | TB004-508 | Active | Not Applicable | Blue | 0.200 5.08mm | 12-24 AWG | 300V | 1 | 16A | 6 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | RoHS Compliant | ||
![]() TBL001-500-05GY-2GY CUI Devices | In Stock | - | Datasheet | 12 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Steel, Stainless | - | -40°C~105°C | Tray | TBL001-500 | Active | 1 (Unlimited) | Gray | 0.197 5.00mm | 18-20 AWG | 300V | 1 | 5A | 5 | Horizontal with Board | Screwless - Push Button Clamp | - | Interlocking (Side), Push Button Actuated | RoHS Compliant | ||
![]() TB003-500-P07BE CUI Devices | In Stock | - | Datasheet | 12 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Steel, Stainless | Steel - Zinc Plated | -40°C~105°C | Bulk | TB003-500 | Active | Not Applicable | Blue | 0.197 5.00mm | 14-26 AWG | 300V | 1 | 10A | 7 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.5 | Interlocking (Side) | RoHS Compliant | ||
![]() TB009-508-07BE CUI Devices | 417 |
| Datasheet | 12 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Steel - Zinc Plated | -40°C~105°C | Bulk | TB009-508 | Active | Not Applicable | Blue | 0.200 5.08mm | 12-26 AWG | 300V | 1 | 20A | 7 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | RoHS Compliant | ||
![]() TBLH10V-350-10BK CUI Devices | 255 |
| Datasheet | 10 Weeks | Through Hole | Liquid Crystal Polymer (LCP) | Copper Alloy - Tin Plated | - | - | -40°C~130°C | Tray | TBLH10V-350 | Active | 1 (Unlimited) | Black | 0.138 3.50mm | 16-24 AWG | 300V | 1 | 10A | 10 | Vertical with Board | Screwless - Push Button Clamp | - | Push Button Actuated | RoHS Compliant | ||
![]() TBL005A-500-12GY-2WT CUI Devices | 304 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Tray | TBL005A-500 | Active | 1 (Unlimited) | Gray | 0.197 5.00mm | 14-26 AWG | 300V | 1 | 15A | 12 | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | Interlocking (Side), Push Button Actuated | RoHS Compliant | ||
![]() TBLH10V-500-05BK CUI Devices | 275 |
| Datasheet | 10 Weeks | Through Hole | Liquid Crystal Polymer (LCP) | Copper Alloy - Tin Plated | - | - | -40°C~130°C | Tray | TBLH10V-500 | Active | 1 (Unlimited) | Black | 0.197 5.00mm | 16-24 AWG | 300V | 1 | 10A | 5 | Vertical with Board | Screwless - Push Button Clamp | - | Push Button Actuated | RoHS Compliant |