- Product
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Brand
- Manufacturer
- Product Category
- RoHS
- Series
- Mfr
- Package
- Product Status
Attribute column
Manufacturer
CUI Devices Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Pitch | Wire Gauge | Voltage | Number of Levels | Current | Positions Per Level | Mating Orientation | Wire Termination | Screw Thread | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TB009-508-08BE CUI Devices | In Stock | - | Datasheet | 12 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Steel - Zinc Plated | -40°C~105°C | Bulk | TB009-508 | Active | Not Applicable | Blue | 0.200 5.08mm | 12-26 AWG | 300V | 1 | 20A | 8 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | RoHS Compliant | ||
![]() TBL009V-254-09GY-2GY CUI Devices | 25 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Tray | TBL009V-254 | Active | 1 (Unlimited) | Gray | 0.100 2.54mm | 18-26 AWG | 150V | 1 | 5A | 9 | Vertical with Board | Screwless - Push Button Clamp | - | Interlocking (Side), Push Button Actuated | RoHS Compliant | ||
![]() TBLH10-500-06BK CUI Devices | 93 |
| Datasheet | 10 Weeks | Through Hole | Liquid Crystal Polymer (LCP) | Copper Alloy - Tin Plated | - | - | -40°C~130°C | Tray | TBLH10-500 | Active | 1 (Unlimited) | Black | 0.197 5.00mm | 16-24 AWG | 300V | 1 | 10A | 6 | Horizontal with Board | Screwless - Push Button Clamp | - | Push Button Actuated | RoHS Compliant | ||
![]() TBL009V-254-14GY-2GY CUI Devices | 25 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Tray | TBL009V-254 | Active | 1 (Unlimited) | Gray | 0.100 2.54mm | 18-26 AWG | 150V | 1 | 5A | 14 | Vertical with Board | Screwless - Push Button Clamp | - | Interlocking (Side), Push Button Actuated | RoHS Compliant | ||
![]() TBL008V-1000-11BE CUI Devices | In Stock | - | Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Tray | TBL008V-1000 | Active | 1 (Unlimited) | Blue | 0.394 10.00mm | 4-18 AWG | 600V | 1 | 66A | 11 | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | Interlocking (Side) | RoHS Compliant | ||
![]() TBL004V-508-21BE-2GY CUI Devices | 26 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Tray | TBL004V-508 | Active | 1 (Unlimited) | Blue | 0.200 5.08mm | 14-24 AWG | 300V | 1 | 10A | 21 | Vertical with Board | Screwless - Push Button Clamp | - | Interlocking (Side), Push Button Actuated | RoHS Compliant | ||
![]() TB004-508-03BE CUI Devices | In Stock | - | Datasheet | 12 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Steel - Zinc Plated | -40°C~105°C | Bulk | TB004-508 | Active | Not Applicable | Blue | 0.200 5.08mm | 12-24 AWG | 300V | 1 | 16A | 3 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | RoHS Compliant | ||
![]() TBL004V-508-02BE-2GY CUI Devices | 1686 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Tray | TBL004V-508 | Active | 1 (Unlimited) | Blue | 0.200 5.08mm | 14-24 AWG | 300V | 1 | 10A | 2 | Vertical with Board | Screwless - Push Button Clamp | - | Interlocking (Side), Push Button Actuated | RoHS Compliant | ||
![]() TB002-500-08BE CUI Devices | 1753 |
| Datasheet | 12 Weeks | Through Hole | Polybutylene Terephthalate (PBT) | Copper Alloy - Tin Plated | Steel, Stainless | Steel - Zinc Plated | -40°C~105°C | Bulk | TB002-500 | Active | Not Applicable | Blue | 0.197 5.00mm | 12-22 AWG | 300V | 1 | 15A | 8 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.5 | Interlocking (Side) | RoHS Compliant | ||
![]() TBLH10V-500-02BK CUI Devices | 687 |
| Datasheet | 10 Weeks | Through Hole | Liquid Crystal Polymer (LCP) | Copper Alloy - Tin Plated | - | - | -40°C~130°C | Tray | TBLH10V-500 | Active | 1 (Unlimited) | Black | 0.197 5.00mm | 16-24 AWG | 300V | 1 | 10A | 2 | Vertical with Board | Screwless - Push Button Clamp | - | Push Button Actuated | RoHS Compliant | ||
![]() TB002V-500-06BE CUI Devices | In Stock | - | Datasheet | 12 Weeks | Through Hole | Polybutylene Terephthalate (PBT) | Copper Alloy - Tin Plated | Steel, Stainless | Steel - Zinc Plated | -40°C~105°C | Bulk | TB002V-500 | Active | Not Applicable | Blue | 0.197 5.00mm | 12-22 AWG | 300V | 1 | 15A | 6 | Vertical with Board | Screw - Leaf Spring, Wire Guard | M2.5 | Interlocking (Side) | RoHS Compliant | ||
![]() TB008A-508-04BE CUI Devices | In Stock | - | Datasheet | 12 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Steel - Zinc Plated | -40°C~105°C | Bulk | TB008A-508 | Active | Not Applicable | Blue | 0.200 5.08mm | 12-24 AWG | 300V | 1 | 16A | 4 | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | RoHS Compliant | ||
![]() TBLH10-500-09BK CUI Devices | 417 |
| Datasheet | 10 Weeks | Through Hole | Liquid Crystal Polymer (LCP) | Copper Alloy - Tin Plated | - | - | -40°C~130°C | Tray | TBLH10-500 | Active | 1 (Unlimited) | Black | 0.197 5.00mm | 16-24 AWG | 300V | 1 | 10A | 9 | Horizontal with Board | Screwless - Push Button Clamp | - | Push Button Actuated | RoHS Compliant | ||
![]() TBL007A-500-19GY CUI Devices | 9 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Tray | TBL007A-500 | Active | 1 (Unlimited) | Gray | 0.197 5.00mm | 14-26 AWG | 300V | 1 | 15A | 19 | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | Interlocking (Side) | RoHS Compliant | ||
![]() TBL004V-508-23BE-2GY CUI Devices | 8 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Tray | TBL004V-508 | Active | 1 (Unlimited) | Blue | 0.200 5.08mm | 14-24 AWG | 300V | 1 | 10A | 23 | Vertical with Board | Screwless - Push Button Clamp | - | Interlocking (Side), Push Button Actuated | RoHS Compliant | ||
![]() TBL005A-500-24GY-2WT CUI Devices | 8 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Tray | TBL005A-500 | Active | 1 (Unlimited) | Gray | 0.197 5.00mm | 14-26 AWG | 300V | 1 | 15A | 24 | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | Interlocking (Side), Push Button Actuated | RoHS Compliant | ||
![]() TBL004V-508-07BE-2GY CUI Devices | 566 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Tray | TBL004V-508 | Active | 1 (Unlimited) | Blue | 0.200 5.08mm | 14-24 AWG | 300V | 1 | 10A | 7 | Vertical with Board | Screwless - Push Button Clamp | - | Interlocking (Side), Push Button Actuated | RoHS Compliant | ||
![]() TBL005A-500-08GY-2WT CUI Devices | 475 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Tray | TBL005A-500 | Active | 1 (Unlimited) | Gray | 0.197 5.00mm | 14-26 AWG | 300V | 1 | 15A | 8 | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | Interlocking (Side), Push Button Actuated | RoHS Compliant | ||
![]() TBLH10-500-08BK CUI Devices | 54 |
| Datasheet | 10 Weeks | Through Hole | Liquid Crystal Polymer (LCP) | Copper Alloy - Tin Plated | - | - | -40°C~130°C | Tray | TBLH10-500 | Active | 1 (Unlimited) | Black | 0.197 5.00mm | 16-24 AWG | 300V | 1 | 10A | 8 | Horizontal with Board | Screwless - Push Button Clamp | - | Push Button Actuated | RoHS Compliant | ||
![]() TBL008-1000-02BE CUI Devices | 209 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Tray | TBL008-1000 | Active | 1 (Unlimited) | Blue | 0.394 10.00mm | 4-18 AWG | 600V | 1 | 66A | 2 | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | Interlocking (Side) | RoHS Compliant |