- Product
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Brand
- Manufacturer
- Product Category
- RoHS
- Series
- Mfr
- Package
- Product Status
Attribute column
Manufacturer
CUI Devices Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Pitch | Wire Gauge | Voltage | Number of Levels | Current | Positions Per Level | Mating Orientation | Wire Termination | Screw Thread | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TBL009-254-20GY-2GY CUI Devices | 226 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Tray | TBL009-254 | Active | 1 (Unlimited) | Gray | 0.100 2.54mm | 18-26 AWG | 150V | 1 | 5A | 20 | Horizontal with Board | Screwless - Push Button Clamp | - | Interlocking (Side), Push Button Actuated | RoHS Compliant | ||
![]() TB006-508-17BE CUI Devices | In Stock | - | Datasheet | 12 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Steel - Zinc Plated | -40°C~105°C | Bulk | TB006-508 | Active | Not Applicable | Blue | 0.200 5.08mm | 14-26 AWG | 300V | 1 | 12A | 17 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | RoHS Compliant | ||
![]() TB004-508-18BE CUI Devices | In Stock | - | Datasheet | 12 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Steel - Zinc Plated | -40°C~105°C | Bulk | TB004-508 | Active | Not Applicable | Blue | 0.200 5.08mm | 12-24 AWG | 300V | 1 | 16A | 18 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | RoHS Compliant | ||
![]() TB002-500-13BE CUI Devices | In Stock | - | Datasheet | 12 Weeks | Through Hole | Polybutylene Terephthalate (PBT) | Copper Alloy - Tin Plated | Steel, Stainless | Steel - Zinc Plated | -40°C~105°C | Bulk | TB002-500 | Active | Not Applicable | Blue | 0.197 5.00mm | 12-22 AWG | 300V | 1 | 15A | 13 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.5 | Interlocking (Side) | RoHS Compliant | ||
![]() TB007-508-13BE CUI Devices | In Stock | - | Datasheet | 12 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Steel - Zinc Plated | -40°C~105°C | Bulk | TB007-508 | Active | Not Applicable | Blue | 0.200 5.08mm | 12-24 AWG | 300V | 1 | 16A | 13 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | RoHS Compliant | ||
![]() TB005-762-04BE CUI Devices | In Stock | - | Datasheet | 12 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Steel - Zinc Plated | -40°C~105°C | Bulk | TB005-762 | Active | Not Applicable | Blue | 0.300 7.62mm | 10-26 AWG | 300V | 1 | 30A | 4 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | RoHS Compliant | ||
![]() TB004-508-15BE CUI Devices | In Stock | - | Datasheet | 12 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Steel - Zinc Plated | -40°C~105°C | Bulk | TB004-508 | Active | Not Applicable | Blue | 0.200 5.08mm | 12-24 AWG | 300V | 1 | 16A | 15 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | RoHS Compliant | ||
![]() TBL002A-350-12GY-2GY CUI Devices | In Stock | - | Datasheet | 12 Weeks | Through Hole, Kinked Pin | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | - | - | -40°C~105°C | Tray | TBL002A-350 | Active | 1 (Unlimited) | Gray | 0.138 3.50mm | 20-24 AWG | 300V | 1 | 2A | 12 | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | Interlocking (Side), Push Button Actuated | RoHS Compliant | ||
![]() TBLH10V-500-04BK CUI Devices | 468 |
| Datasheet | 10 Weeks | Through Hole | Liquid Crystal Polymer (LCP) | Copper Alloy - Tin Plated | - | - | -40°C~130°C | Tray | TBLH10V-500 | Active | 1 (Unlimited) | Black | 0.197 5.00mm | 16-24 AWG | 300V | 1 | 10A | 4 | Vertical with Board | Screwless - Push Button Clamp | - | Push Button Actuated | RoHS Compliant | ||
![]() TBL007A-500-05GY CUI Devices | 484 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Tray | TBL007A-500 | Active | 1 (Unlimited) | Gray | 0.197 5.00mm | 14-26 AWG | 300V | 1 | 15A | 5 | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | Interlocking (Side) | RoHS Compliant | ||
![]() TBL007A-500-06GY CUI Devices | 957 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Tray | TBL007A-500 | Active | 1 (Unlimited) | Gray | 0.197 5.00mm | 14-26 AWG | 300V | 1 | 15A | 6 | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | Interlocking (Side) | RoHS Compliant | ||
![]() TB004-508-10BE CUI Devices | In Stock | - | Datasheet | 12 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Steel - Zinc Plated | -40°C~105°C | Bulk | TB004-508 | Active | Not Applicable | Blue | 0.200 5.08mm | 12-24 AWG | 300V | 1 | 16A | 10 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | RoHS Compliant | ||
![]() TBLH10V-350-06BK CUI Devices | 565 |
| Datasheet | 10 Weeks | Through Hole | Liquid Crystal Polymer (LCP) | Copper Alloy - Tin Plated | - | - | -40°C~130°C | Tray | TBLH10V-350 | Active | 1 (Unlimited) | Black | 0.138 3.50mm | 16-24 AWG | 300V | 1 | 10A | 6 | Vertical with Board | Screwless - Push Button Clamp | - | Push Button Actuated | RoHS Compliant | ||
![]() TBL009-254-10GY-2GY CUI Devices | 363 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Tray | TBL009-254 | Active | 1 (Unlimited) | Gray | 0.100 2.54mm | 18-26 AWG | 150V | 1 | 5A | 10 | Horizontal with Board | Screwless - Push Button Clamp | - | Interlocking (Side), Push Button Actuated | RoHS Compliant | ||
![]() TBL004-508-08BE-2GY CUI Devices | 280 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Tray | TBL004-508 | Active | 1 (Unlimited) | Blue | 0.200 5.08mm | 14-24 AWG | 300V | 1 | 10A | 8 | Horizontal with Board | Screwless - Push Button Clamp | - | Interlocking (Side), Push Button Actuated | RoHS Compliant | ||
![]() TBL009V-254-11GY-2GY CUI Devices | 25 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Tray | TBL009V-254 | Active | 1 (Unlimited) | Gray | 0.100 2.54mm | 18-26 AWG | 150V | 1 | 5A | 11 | Vertical with Board | Screwless - Push Button Clamp | - | Interlocking (Side), Push Button Actuated | RoHS Compliant | ||
![]() TBL004V-508-09BE-2GY CUI Devices | 120 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Tray | TBL004V-508 | Active | 1 (Unlimited) | Blue | 0.200 5.08mm | 14-24 AWG | 300V | 1 | 10A | 9 | Vertical with Board | Screwless - Push Button Clamp | - | Interlocking (Side), Push Button Actuated | RoHS Compliant | ||
![]() TBL009V-500-10GY-2GY CUI Devices | 41 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Tray | TBL009V-500 | Active | 1 (Unlimited) | Gray | 0.197 5.00mm | 16-26 AWG | 300V | 1 | 10A | 10 | Vertical with Board | Screwless - Push Button Clamp | - | Interlocking (Side), Push Button Actuated | RoHS Compliant | ||
![]() TB006-508-14BE CUI Devices | In Stock | - | Datasheet | 12 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Steel - Zinc Plated | -40°C~105°C | Bulk | TB006-508 | Active | Not Applicable | Blue | 0.200 5.08mm | 14-26 AWG | 300V | 1 | 12A | 14 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | RoHS Compliant | ||
![]() TBL005A-500-05GY-2WT CUI Devices | 505 |
| Datasheet | 10 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Tray | TBL005A-500 | Active | 1 (Unlimited) | Gray | 0.197 5.00mm | 14-26 AWG | 300V | 1 | 15A | 5 | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | Interlocking (Side), Push Button Actuated | RoHS Compliant |