- Output Type
- Termination Style
- Orientation
- Product
- Product Type
- Subcategory
- Resolution
- Type
- Mounting Styles
- Number of Channels
- Number of Detents
- Operating Supply Voltage
Attribute column
Manufacturer
CUI Devices Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Base Product Number | Brand | Bushing Size | Factory Pack QuantityFactory Pack Quantity | Ifsm - Forward Surge Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Detents | Package | Product Status | RoHS | Shaft Length | Shaft Type | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | With Switch | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Subcategory | Technology | Voltage - Supply | Orientation | Termination Style | Actuator Type | Output Type | Operating Supply Voltage | Configuration | Number of Channels | Resolution | Product Type | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Product | Vf - Forward Voltage | Product Category | Shaft Diameter | IP Rating | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMT222B-V CUI Devices | 847 | - | Datasheet | 8 Weeks | - | Chassis Mount, Motors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMT22 | - | Active | Not Applicable | - | - | - | - | - | - | - | 3.8V~5.5V | Vertical | Connector | Open Center | SPI | - | - | - | - | - | Yes | Absolute | No | Programmable | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AMT103-V CUI Devices | 1307 | - | Datasheet | 16 Weeks | Chassis Mount | Chassis Mount, Motors | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | AMT10 | - | Active | 1 (Unlimited) | Connector | - | 2048 | 100°C | -40°C | - | - | 3.6V~5.5V | Right Angle | Terminal Pins | 2mm ~ 8mm Open Center | Quadrature with Index (Incremental) | - | - | 3 | - | - | No | Incremental | No | Programmable | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() EC204B020A CUI Devices | In Stock | - | - | - | - | - | - | - | - | 6 mm | - | - | - | - | + 60 C | - | 0 C | PCB Mount | No Detent | - | - | - | 14 mm | Round | - | - | Without Switch | - | - | - | - | - | - | - | Incremental | - | - | - | - | - | - | - | PC Pin | - | Quadrature | 5 VDC | - | 2 Channel | 20 PPR | - | - | - | - | - | - | Encoders | - | - | 6 mm | - | - | - | ||
![]() AMT232A-V CUI Devices | 94 |
| Datasheet | 8 Weeks | - | Chassis Mount, Motors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2017 | AMT23 | - | Active | Not Applicable | - | - | - | - | - | - | - | 3.8V~5.5V | Vertical | Connector | 2mm ~ 8mm Open Center | SSI | - | - | - | - | - | - | Absolute | No | 4096 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AMT233A-V CUI Devices | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount, Motors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2017 | AMT23 | - | Active | Not Applicable | - | - | - | - | - | - | - | 3.8V~5.5V | Right Angle | Connector | - | SSI | - | - | - | - | - | - | Absolute | No | 4096 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ACZ11BR1E-15FD1-20C CUI Devices | 10970 |
| Datasheet | 11 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | ACZ11 | - | Active | 1 (Unlimited) | PC Pin | - | - | 65°C | -10°C | - | - | 5V | Vertical | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | 2 | - | - | - | Incremental | Yes | 20 | 30K | - | - | - | - | - | RoHS Compliant | - | ||
![]() ACZ16NBR1E-20FD1-12C CUI Devices | 47 |
| Datasheet | 11 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | ACZ16 | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 5V | Vertical | PC Pin | 6mm Dia Flatted End | Quadrature (Incremental) | - | - | - | - | - | No | Incremental | Yes | 12 | 100K | - | - | - | - | - | RoHS Compliant | - | ||
![]() ACZ16NBR1E-15KQD1-12C CUI Devices | 27 |
| Datasheet | 11 Weeks | PCB, Panel, Through Hole | Panel, PCB Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | ACZ16 | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 5V | Vertical | PC Pin | 6mm Dia Knurled End | Quadrature (Incremental) | - | - | - | - | - | No | Incremental | Yes | 12 | 100K | - | - | - | - | - | RoHS Compliant | - | ||
![]() AMT11A2Q-V CUI Devices | In Stock | - | - | - | - | Chassis Mount | - | - | CUI Devices | - | - | - | - | CUI Devices | + 125 C | CUI Devices | - 40 C | Snap In | No Detent | Box | Active | Details | 9 mm | No Shaft | - | - | Without Switch | - | - | AMT11A | - | - | - | - | Incremental/Shaftless | - | - | - | Encoders | Rotary | 4.5V ~ 5.5V | Right Angle | Connector | - | Quadrature Line Driver with Index (Incremental) | 5 VDC | - | 2 Channel | 96 PPR to 4096 PPR Selectable | Encoders | No | Capacitive, Incremental | No | - | - | Kits | - | Encoders | Assorted Sleeves | - | - | - | ||
![]() AMT11A3S-V CUI Devices | In Stock | - | - | - | - | Chassis Mount | - | - | CUI Devices | - | - | - | - | CUI Devices | + 125 C | CUI Devices | - 40 C | Snap In | No Detent | Box | Active | Details | 9 mm | No Shaft | - | - | Without Switch | - | - | AMT11A | - | - | - | - | Incremental/Shaftless | - | - | - | Encoders | Rotary | 4.5V ~ 5.5V | Right Angle | Connector | - | Voltage | 5 VDC | - | 2 Channel | 96 PPR to 4096 PPR Selectable | Encoders | No | Capacitive, Incremental | No | - | - | Kits | - | Encoders | Assorted Sleeves | - | - | - | ||
![]() AMT11A3Q-V CUI Devices | In Stock | - | - | - | - | Chassis Mount | - | - | CUI Devices | - | - | - | - | CUI Devices | + 125 C | CUI Devices | - 40 C | Snap In | No Detent | Box | Active | Details | 9 mm | No Shaft | - | - | Without Switch | - | - | AMT11A | - | - | - | - | Incremental/Shaftless | - | - | - | Encoders | Rotary | 4.5V ~ 5.5V | Right Angle | Connector | - | Quadrature Line Driver with Index (Incremental) | 5 VDC | - | 2 Channel | 96 PPR to 4096 PPR Selectable | Encoders | No | Capacitive, Incremental | No | - | - | Kits | - | Encoders | Assorted Sleeves | - | - | - | ||
![]() AMT222C-V CUI Devices | In Stock | - | - | - | - | Chassis Mount, Motors | - | - | CUI Devices | - | - | - | - | CUI Devices | - | CUI Devices | - | Snap In | No Detent | Box | Active | Details | - | - | - | - | Without Switch | - | - | AMT22 | - | - | - | - | Absolute | - | - | - | Encoders | Rotary | 3.8V ~ 5.5V | Vertical | Connector | 2mm ~ 8mm Open Center | SPI | 5 VDC | - | - | 12 bit | Encoders | No | Absolute | No | - | 8K | Kits | - | Encoders | Assorted Sleeves | - | - | - | ||
![]() C14D32N-B33 CUI Devices | In Stock | - | - | - | - | - | - | - | CUI Devices | - | - | - | - | CUI Devices | - | - | - | - | - | - | - | Details | - | - | - | - | Without Switch | - | - | C14 | - | - | - | - | - | - | - | - | Encoders | - | - | - | - | - | - | - | - | - | - | Encoders | - | - | - | - | - | - | - | Encoders | - | - | - | - | ||
![]() AMT212B-F1-54-8000-W CUI Devices | In Stock | - | - | - | - | - | SOD-123FL-2 | - | Rectron | - | 3000 | 25 A | 200 uA | Rectron | + 150 C | - | - 55 C | SMD/SMT | - | - | - | Details | - | - | 4 V | 20 V | - | Reel | - | 2SSxxL | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | Single | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | Schottky Rectifiers | 550 mV | Schottky Diodes & Rectifiers | - | - | - | - | ||
![]() AMT212B-8000-S CUI Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | Panel Mount | No Detent | - | - | Details | - | - | - | - | - | - | - | AMT21 | - | - | - | - | Absolute | - | - | - | - | - | - | - | Radial | - | 14 bit Multi-Turn | 5 VDC | - | - | 14 PPR | - | - | - | - | - | - | Modular Encoders | - | - | - | - | - | - | ||
![]() AMT123S-V CUI Devices | In Stock | - | - | - | - | Chassis Mount, Motors | - | AMT123S | - | - | - | - | - | - | + 125 C | CUI Devices | - 40 C | Snap In | No Detent | Box | Active | - | - | No Shaft | - | - | Without Switch | - | - | AMT12 | - | - | - | - | Incremental/Shaftless | - | - | - | Encoders | Rotary | 4.5V ~ 5.5V | Vertical | Connector | Open Center | Quadrature (Incremental) | 5 VDC | - | 2 Channel | 96 PPR to 4096 PPR Selectable | Encoders | No | Incremental | No | Programmable | - | Kits | - | - | Assorted Sleeves | - | - | - | ||
![]() AMT10E2-UNIQUE CUI Devices | In Stock | - | - | - | - | - | - | - | CUI Devices | - | 250 | - | - | CUI Devices | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Encoders | - | - | - | - | - | - | - | - | - | - | Encoders | - | - | - | - | - | - | - | Encoders | - | - | - | - | ||
![]() AMT10E3-UNIQUE CUI Devices | In Stock | - | - | - | - | - | - | - | CUI Devices | - | 250 | - | - | CUI Devices | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Encoders | - | - | - | - | - | - | - | - | - | - | Encoders | - | - | - | - | - | - | - | Encoders | - | - | - | - | ||
![]() ACZ11BR2E-15KQD1-20C CUI Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMT112S-0400-6350-S CUI Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 40 C | Panel Mount | No Detent | - | - | - | 9 mm | Hollow | - | - | - | - | - | - | 37.25 mm x 28.58 mm x 10.34 mm | - | - | - | Incremental | - | - | - | Encoders | Capacitive | - | Radial | Connector | - | Serial | 5 V | - | 3 Channel | 400 PPR | Encoders | - | - | - | - | - | Encoders | - | - | - | - | - | - |


Product
Brand
Articles
Tools