- Lead Free Status / RoHS Status
- Packaging
- Part Status
- Series
- Current - Supply
- Driver Circuitry
- Duration
- Frequency
- Input Type
- Operating Mode
- Port Location
- Sound Pressure Level (SPL)
Attribute column
Manufacturer
CUI Inc Alarms, Buzzers, and Sirens
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Lead Free Status / RoHS Status | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Technology | Ingress Protection | Frequency | Operating Mode | Input Type | Current - Supply | Voltage Range | Port Location | Sound Pressure Level (SPL) | Driver Circuitry | Duration | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPE-121 CUI Inc | In Stock | - | - | Panel Mount, Flange | -- | -- | 12V | -30°C ~ 85°C | Bulk | CPE | 0.945 Dia (24.00mm) | Active | -- | Wire Leads | Piezo (with Feedback) | - | 4.5kHz | Single Tone | DC | 13mA | 3 ~ 18V | Top | 83dB @ 12V, 30cm | Transducer, Externally Driven | -- | 0.217 (5.50mm) | -- | ||
![]() CPE-171 CUI Inc | In Stock | - | - | Through Hole | -- | -- | 10V | -30°C ~ 85°C | Bulk | CPE | 0.354 Dia (9.00mm) | Active | -- | PC Pins | Piezo | IP67 - Dust Tight, Waterproof | -- | Single Tone | Peak-Peak Signal | 4mA | 30V (Max) | Top | 75dB @ 10V, 10cm | Transducer, Externally Driven | -- | 0.335 (8.50mm) | Washable | ||
![]() CEM-1601 CUI Inc | In Stock | - | - | Through Hole | -- | -- | 1.5V | -20°C ~ 60°C | Tray | CEM | 0.630 Dia (16.00mm) | Active | -- | PC Pins | Magnetic | - | 2.048kHz | Single Tone | Zero-Peak Signal | 20mA | 1 ~ 3V | Top | 80dB @ 1.5V, 10cm | Transducer, Externally Driven | -- | 0.571 (14.50mm) | Washable | ||
![]() CPE-2883 CUI Inc | In Stock | - | - | Through Hole | -- | -- | 12V | -30°C ~ 85°C | Bulk | CPE | 1.181 Dia (30.00mm) | Active | -- | PC Pins | Piezo (with Feedback) | - | 3kHz | Single Tone | DC | 8mA | 3 ~ 28V | Top | 83dB @ 12V, 30cm | Transducer, Externally Driven | -- | 0.512 (13.00mm) | -- | ||
![]() CEP-1106 CUI Inc | In Stock | - | - | Through Hole | -- | -- | 10V | -30°C ~ 85°C | Bulk | CEP | 0.898 Dia (22.80mm) | Active | -- | PC Pins | Piezo | - | -- | Single Tone | Peak-Peak Signal | 18mA | 30V (Max) | Top | 88dB @ 10V, 20cm | Transducer, Externally Driven | -- | 0.551 (14.00mm) | -- | ||
![]() CSS-0575B-SMT-TR CUI Inc | In Stock | - | - | Surface Mount | -- | -- | 3V | -30°C ~ 70°C | Tape & Reel (TR) | CSS | 0.197 L x 0.197 W (5.00mm x 5.00mm) | Active | -- | Solder Pads | Magnetic | - | 4kHz | Single Tone | Zero-Peak Signal | 110mA | 2 ~ 4V | Side | 75dB @ 3V, 10cm | Transducer, Externally Driven | -- | 0.126 (3.20mm) | -- | ||
![]() CEM-1212S CUI Inc | 12 |
| - | Through Hole | -- | -- | 12V | -20°C ~ 60°C | Tray | CEM | 0.472 Dia (12.00mm) | Active | -- | PC Pins | Magnetic | - | 2.4kHz | Single Tone | Zero-Peak Signal | 40mA | 6 ~ 16V | Top | 85dB @ 12V, 10cm | Transducer, Externally Driven | -- | 0.394 (10.00mm) | Washable | ||
![]() CMT-1203-SMT-TR CUI Inc | 16 |
| - | Surface Mount | -- | -- | 5V | -40°C ~ 120°C | Tape & Reel (TR) | CMT | 0.472 L x 0.472 W (12.00mm x 12.00mm) | Active | -- | Solder Pads | Piezo | - | 4kHz | Single Tone | Peak-Peak Signal | 5mA | 25V (Max) | Side | 81dB @ 5V, 10cm | Transducer, Externally Driven | -- | 0.130 (3.30mm) | -- | ||
![]() CEM-1201(42) CUI Inc | In Stock | - | - | Through Hole | -- | -- | 1.5V | -20°C ~ 60°C | Tray | CEM | 0.472 Dia (12.00mm) | Active | -- | PC Pins | Magnetic | - | 2.048kHz | Single Tone | Zero-Peak Signal | 20mA | 1 ~ 2V | Top | 85dB @ 1.5V, 10cm | Transducer, Externally Driven | -- | 0.354 (9.00mm) | -- | ||
![]() CPE-750 CUI Inc | In Stock | - | - | Panel Mount | -- | -- | 12V | -30°C ~ 85°C | Bulk | CPE | 1.488 Dia (37.80mm) | Active | -- | Screw Terminal, Quick Connect Tab - 0.189 (4.80mm) | Piezo | - | 3.6kHz | Single Tone | DC | 8mA | 4 ~ 28V | Top | 80dB @ 12V, 30cm | Indicator, Internally Driven | -- | 0.945 (24.00mm) | -- | ||
![]() CT-1205C-SMT-TR CUI Inc | In Stock |
| - | Surface Mount | -- | -- | 5V | -30°C ~ 70°C | Tape & Reel (TR) | CT | 0.504 L x 0.504 W (12.80mm x 12.80mm) | Active | -- | Solder Pads | Magnetic | - | 2.4kHz | Single Tone | DC | 30mA | 4 ~ 7V | Top | 90dB @ 5V, 10cm | Indicator, Internally Driven | -- | 0.406 (10.30mm) | Washable | ||
![]() CPT-3011C-120 CUI Inc | In Stock | - | - | Through Hole | -- | -- | 12V | -30°C ~ 85°C | Bulk | CPT | 1.205 Dia (30.60mm) | Active | - | PC Pins | Piezo | - | 3kHz | Single Tone | DC | 35mA | 6 ~ 16V | Top | 85dB @ 12V, 300cm | Transducer, Externally Driven | -- | 0.486 (12.35mm) | -- | ||
![]() CEP-1130 CUI Inc | In Stock | - | - | Through Hole | -- | -- | 10V | -30°C ~ 80°C | Bulk | CEP | 1.181 Dia (30.00mm) | Active | -- | PC Pins | Piezo | - | -- | Single Tone | Peak-Peak Signal | 10mA | 30V (Max) | Top | 90dB @ 10V, 10cm | Transducer, Externally Driven | -- | 0.315 (8.00mm) | -- | ||
![]() CPE-750PA CUI Inc | In Stock | - | - | Panel Mount | -- | -- | 12V | -30°C ~ 80°C | Bulk | CPE | 1.488 Dia (37.80mm) | Active | -- | PC Pins | Piezo | - | 3.6kHz | Single Tone | DC | 20mA | 0.7 ~ 15V | Top | 98dB @ 12V, 30cm | Indicator, Internally Driven | -- | 0.945 (24.00mm) | -- | ||
![]() CPE-350A CUI Inc | In Stock | - | - | Panel Mount, Flange | -- | -- | 12V | -30°C ~ 85°C | Bulk | CPE | 1.646 Dia (41.80mm) | Active | -- | Wire Leads | Piezo | - | 2.8kHz | Single Tone | DC | 12mA | 3 ~ 20V | Top | 92dB @ 12V, 30cm | Indicator, Internally Driven | -- | 0.650 (16.50mm) | -- | ||
![]() CMT-1303-SMT-TR CUI Inc | In Stock | - | - | Surface Mount | -- | -- | 5V | -20°C ~ 70°C | Tape & Reel (TR) | CMT | 0.504 L x 0.504 W (12.80mm x 12.80mm) | Obsolete | -- | Solder Pads | Piezo | - | 4.1kHz | Single Tone | Peak-Peak Signal | 5mA | 25V (Max) | Side | 70dB @ 5V, 10cm | Transducer, Externally Driven | -- | 0.106 (2.70mm) | -- | ||
![]() CEM-1203(42) CUI Inc | In Stock |
| - | Through Hole | -- | -- | 3.5V | -20°C ~ 60°C | Tray | CEM | 0.472 Dia (12.00mm) | Active | -- | PC Pins | Magnetic | - | 2.048kHz | Single Tone | Zero-Peak Signal | 35mA | 3 ~ 5V | Top | 85dB @ 3.5V, 10cm | Transducer, Externally Driven | -- | 0.354 (9.00mm) | -- | ||
![]() CCG-1206 CUI Inc | In Stock | - | - | Through Hole | -- | -- | 5V | -30°C ~ 70°C | Tray | -- | 0.472 Dia (12.00mm) | Active | -- | PC Pins | Magnetic | - | 2.4kHz | Single Tone | Zero-Peak Signal | 50mA | 4 ~ 8V | Top | 85dB @ 5V, 10cm | Transducer, Externally Driven | -- | 0.413 (10.50mm) | Washable | ||
![]() CSQG703BP CUI Inc | In Stock | - | - | Through Hole | -- | -- | 3V | -30°C ~ 70°C | Tray | CSQ | 0.472 Dia (12.00mm) | Active | -- | PC Pins | Magnetic | - | 2kHz | Single Tone | Zero-Peak Signal | 90mA | 2 ~ 4V | Top | 85dB @ 3V, 5cm | Transducer, Externally Driven | -- | 0.169 (4.30mm) | -- | ||
![]() CT-1205H-SMT-TR CUI Inc | 39 | - | - | Surface Mount | -- | -- | 5V | -30°C ~ 70°C | Digi-Reel® | CT | 0.504 L x 0.504 W (12.80mm x 12.80mm) | Active | -- | Solder Pads | Magnetic | - | 2.4kHz | Single Tone | Zero-Peak Signal | 60mA | 3 ~ 7V | Top | 88dB @ 5V, 10cm | Transducer, Externally Driven | -- | 0.406 (10.30mm) | Washable |