- Lead Free Status / RoHS Status
- Packaging
- Part Status
- Series
- Current - Supply
- Driver Circuitry
- Duration
- Frequency
- Input Type
- Operating Mode
- Port Location
- Sound Pressure Level (SPL)
Attribute column
Manufacturer
CUI Inc Alarms, Buzzers, and Sirens
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Lead Free Status / RoHS Status | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Technology | Ingress Protection | Frequency | Operating Mode | Input Type | Current - Supply | Voltage Range | Port Location | Sound Pressure Level (SPL) | Driver Circuitry | Duration | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMT-1604-SMT-TR CUI Inc | In Stock | - | - | Surface Mount | -- | -- | 3V | -40°C ~ 120°C | Tape & Reel (TR) | CMT | 0.630 L x 0.630 W (16.00mm x 16.00mm) | Active | -- | Solder Pads | Piezo | - | 4kHz | Single Tone | Peak-Peak Signal | 5mA | 25V (Max) | Side | 81dB @ 3V, 10cm | Transducer, Externally Driven | -- | 0.110 (2.80mm) | -- | ||
![]() CST-931AP CUI Inc | 2800 | - | - | Through Hole | -- | -- | 3V | -20°C ~ 60°C | Tray | CST | 0.354 Dia (9.00mm) | Active | -- | PC Pins | Magnetic | - | 2.73kHz | Single Tone | Zero-Peak Signal | 80mA | 2 ~ 4V | Top | 85dB @ 3V, 10cm | Transducer, Externally Driven | -- | 0.197 (5.00mm) | -- | ||
![]() CD-1206-SMT CUI Inc | In Stock | - | - | Surface Mount | -- | -- | 5V | -40°C ~ 70°C | Bulk | -- | 0.472 Dia (12.00mm) | Active | -- | Solder Pads | Magnetic | - | 2.4kHz | Single Tone | Zero-Peak Signal | 40mA | 4 ~ 8V | Top | 85dB @ 5V, 10cm | Transducer, Externally Driven | -- | 0.374 (9.50mm) | Washable | ||
![]() CST-951AP CUI Inc | In Stock | - | - | Through Hole | -- | -- | 5V | -20°C ~ 70°C | Tray | CST | 0.354 Dia (9.00mm) | Active | -- | PC Pins | Magnetic | - | 2.73kHz | Single Tone | Zero-Peak Signal | 80mA | 4 ~ 6V | Top | 85dB @ 5V, 10cm | Transducer, Externally Driven | -- | 0.197 (5.00mm) | -- | ||
![]() CPE-200 CUI Inc | In Stock | - | - | Panel Mount, Flange | -- | -- | 12V | -30°C ~ 85°C | Bulk | CPE | 0.937 Dia (23.80mm) | Active | -- | Wire Leads | Piezo | - | 3.1kHz | Single Tone | DC | 14mA | 3 ~ 20V | Top | 73dB @ 12V, 30cm | Indicator, Internally Driven | -- | 0.591 (15.00mm) | -- | ||
![]() CSS-J4D20-SMT-TR CUI Inc | In Stock | - | - | Surface Mount | -- | -- | 3.6V | -40°C ~ 70°C | Tape & Reel (TR) | CSS | 0.335 L x 0.335 W (8.50mm x 8.50mm) | Active | -- | Solder Pads | Magnetic | - | 3.1kHz | Single Tone | Zero-Peak Signal | 80mA | 3 ~ 5V | Side | 90dB @ 3.6V, 5cm | Transducer, Externally Driven | -- | 0.146 (3.70mm) | -- | ||
![]() CEP-2224 CUI Inc | In Stock | - | - | Through Hole | -- | -- | 12V | -30°C ~ 85°C | Bulk | CEP | 0.945 Dia (24.00mm) | Active | -- | PC Pins | Piezo | - | 3.4kHz | Single Tone | DC | 15mA | 3 ~ 20V | Top | 78dB @ 12V, 30cm | Indicator, Internally Driven | -- | 0.374 (9.50mm) | -- | ||
![]() CSS-H5B43-SMT-TR CUI Inc | 156 | - | - | Surface Mount | -- | -- | 5V | -30°C ~ 85°C | Tape & Reel (TR) | CSS | 0.551 L x 0.433 W (14.00mm x 11.00mm) | Active | -- | Solder Pads | Magnetic | - | 2.73kHz | Single Tone | Zero-Peak Signal | 60mA | 4 ~ 6V | Top | 91dB @ 5V, 10cm | Transducer, Externally Driven | -- | 0.138 (3.50mm) | -- | ||
![]() CEP-2260A CUI Inc | 11 |
| - | Panel Mount, Flange | -- | -- | 12V | -30°C ~ 85°C | Bulk | CEP | 1.260 Dia (32.00mm) | Active | -- | Wire Leads | Piezo | - | 3.5kHz | Single Tone | DC | 10mA | 3 ~ 20V | Top | 93dB @ 12V, 30cm | Indicator, Internally Driven | -- | 0.551 (14.00mm) | -- | ||
![]() CS-3624 CUI Inc | In Stock | - | - | Panel Mount, Flange | -- | -- | 24V | -20°C ~ 60°C | Bulk | CS | 1.260 L x 0.669 W (32.00mm x 17.00mm) | Active | -- | Wire Leads | Magnetic | - | -- | Single Tone | DC | 24mA | 20 ~ 28V | Top | 76dB @ 24V, 30cm | Indicator, Internally Driven | -- | 0.630 (16.00mm) | -- | ||
![]() CPE-267 CUI Inc | In Stock |
| - | Panel Mount, Flange | -- | -- | 12V | -30°C ~ 85°C | Bulk | CPE | 1.008 Dia (25.60mm) | Active | -- | Wire Leads | Piezo | IP67 - Dust Tight, Waterproof | 2.8kHz | Single Tone | DC | 35mA | 6 ~ 14V | Top | 85dB @ 12V, 30cm | Indicator, Internally Driven | -- | 0.650 (16.50mm) | -- | ||
![]() CPI-4233C-120 CUI Inc | In Stock | - | - | Panel Mount | -- | -- | 12V | -30°C ~ 85°C | Bulk | CPI | 1.673 Dia (42.50mm) | Active | - | Screw Terminal, Quick Connect Tab - 0.256 (6.50mm) | Piezo | - | 2.8kHz | Single Tone | DC | 12mA | 6 ~ 28V | Top | 94dB @ 12V, 30cm | Indicator, Internally Driven | -- | 1.319 (33.50mm) | -- | ||
![]() CST-951RP-A CUI Inc | In Stock | - | - | Through Hole | -- | -- | 5V | -20°C ~ 60°C | Tray | CST | 0.354 Dia (9.00mm) | Active | -- | PC Pins | Magnetic | - | 2.73kHz | Single Tone | Zero-Peak Signal | 80mA | 4 ~ 6V | Side | 85dB @ 5V, 10cm | Transducer, Externally Driven | -- | 0.177 (4.50mm) | -- | ||
![]() CPE-420 CUI Inc | In Stock | - | - | - | - | -- | 12V | - | Bulk | CPE | - | Active | -- | - | Piezo | - | 2.8kHz | Single Tone | DC | 50mA | 3 ~ 16V | Top | 102dB @ 12V, 30cm | Indicator, Internally Driven | -- | - | - | ||
![]() CEM-1201(50) CUI Inc | In Stock | - | - | Through Hole | -- | -- | 1.5V | -20°C ~ 60°C | Tray | CEM | 0.472 Dia (12.00mm) | Active | -- | PC Pins | Magnetic | - | 2.048kHz | Single Tone | Zero-Peak Signal | 20mA | 1 ~ 2V | Top | 80dB @ 1.5V, 10cm | Transducer, Externally Driven | -- | 0.354 (9.00mm) | -- | ||
![]() CPE-244 CUI Inc | In Stock | - | - | Through Hole | -- | -- | 12V | -30°C ~ 85°C | Tray | CPE | 0.551 Dia (14.00mm) | Active | -- | PC Pins | Piezo | IP67 - Dust Tight, Waterproof | 5kHz | Single Tone | DC | 35mA | 9 ~ 16V | Top | 80dB @ 12V, 30cm | Indicator, Internally Driven | -- | 0.413 (10.50mm) | -- | ||
![]() CPE-270 CUI Inc | In Stock | - | - | Panel Mount, Flange | -- | -- | 12V | -30°C ~ 85°C | Bulk | CPE | 1.327 Dia (33.70mm) | Active | -- | Wire Leads | Piezo | - | 3.5kHz | Single Tone | DC | 5mA | 3 ~ 28V | Top | 86dB @ 12V, 30cm | Indicator, Internally Driven | -- | 0.591 (15.00mm) | -- | ||
![]() CEP-1116 CUI Inc | In Stock | - | - | Through Hole | -- | -- | 10V | -30°C ~ 85°C | Bulk | CEP | 1.181 Dia (30.00mm) | Active | -- | PC Pins | Piezo | - | -- | Single Tone | Peak-Peak Signal | 8mA | 30V (Max) | Top | 90dB @ 10V, 10cm | Transducer, Externally Driven | -- | 0.413 (10.50mm) | -- | ||
![]() CPE-6080 CUI Inc | In Stock | - | - | Panel Mount, Flange | -- | -- | 10V | -30°C ~ 80°C | Bulk | CPE | 1.732 Dia (44.00mm) | Active | -- | Wire Leads | Piezo | - | -- | Single Tone | Peak-Peak Signal | 10mA | 50V (Max) | Top | 80dB @ 10V, 10cm | Transducer, Externally Driven | -- | 0.571 (14.50mm) | -- | ||
![]() CPE-352 CUI Inc | In Stock | - | - | Through Hole | -- | -- | 12V | -30°C ~ 85°C | Bulk | CPE | 1.654 Dia (42.00mm) | Active | -- | PC Pins | Piezo | - | 2.8kHz | Single Tone | DC | 10mA | 3 ~ 18V | Top | 89dB @ 12V, 30cm | Indicator, Internally Driven | -- | 0.571 (14.50mm) | -- |