- Series
- Lead Free Status / RoHS Status
- Connector Type
- Mounting Type
- Contact Materials
- Part Status
- Actual Diameter
- Body Color
- Body Material
- Cable Opening
- Contact Material - Plating
- Features
Attribute column
Manufacturer
CUI Inc Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Housing Material | Weight | Body Material | Actuator Material | Contact Material - Plating | Base Product Number | CCT(K) | Contact Materials | Ihs Manufacturer | Lead Free Status / RoHS Status | Lifetime @ Temp. | Luminous Flux @ Current/Temperature | Manufacturer | Manufacturer Part Number | Mfr | Other Names | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Temperature-Test | Voltage Rated | Voltage-Input | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Color | Applications | Gender | Power (Watts) | Capacitance | Shielding | Ingress Protection | Reach Compliance Code | Current Rating | Insulation Color | Termination Style | Actuator Type | Efficiency | ESR (Equivalent Series Resistance) | Circuit | Failure Rate | Switch Function | Lead Spacing | Configuration | Illumination Voltage (Nominal) | Illumination Type, Color | Current - Output (Max) | Voltage - Forward (Vf) (Typ) | Viewing Angle | Illumination | Manufacturer Size Code | Input Type | Mechanical Life | Cable Opening | Current - Test | Voltage - Output | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Operating Force | Thread Size | Current - Max | Lens Type | Number of Positions/Contacts | Includes | Actuator Orientation | Form | Light Emitting Surface (LES) | Internal Switch(s) | Wavelength | Design | Output Connector | Outline | Contact Rating @ Voltage | Container Type | Area (L x W) | Switch Travel | Actuator Height off PCB, Vertical | Body Color | Panel Hole Size | Industry Recognized Mating Diameter | Actual Diameter | Signal Lines | Mating Length/Depth | Features | Height | Height Seated (Max) | Thickness | Actuator Length, Right Angle | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SJ2-3573A2-SMT-TR CUI Inc | In Stock | - | - | Surface Mount | - | - | Polyamide (PA10T), Nylon 10T | - | -- | - | Silver | 228CMVA | - | Copper Alloy | - | -- | - | - | - | - | CTS Electrocomponents | - | Tape & Reel (TR) | - | Active | - | - | - | 12VDC | - | -25°C ~ 70°C | Tape & Reel (TR) | 228C | - | - | Active | - | Solder | Phone Jack | - | - | - | Female | - | - | Unshielded | - | - | 1A | -- | Gull Wing | Round Button | - | - | SPST-NO | - | Off-Mom | - | - | 1.7, 3 VDC | LED, Blue/Red | - | - | - | Illuminated | - | - | 100,000 Cycles | -- | - | - | - | - | 160gf | -- | - | - | 3 Conductors, 3 Contacts | -- | Top Actuated | - | - | Does Not Contain Switch | - | - | - | 7.20mm x 6.80mm | 0.05A @ 12VDC | - | - | 0.25mm | 10.80mm | Black | -- | 3.50mm (0.141, 1/8, Mini Plug) - Headphone | 0.142 (3.60mm) | Stereo | 0.551 (14.00mm) | - | - | - | - | - | - | - | ||
![]() SJ-42535TS-SMT-1 CUI Inc | In Stock | - | - | Surface Mount, Right Angle | - | Plastic, ABS | Polyamide (PA6T), Nylon 6T | - | -- | - | Silver | - | - | Brass; Copper Alloy | - | -- | - | - | - | - | CamdenBoss Ltd | - | Bag | - | Active | - | - | - | 16VDC | - | -20°C ~ 85°C | Bulk | - | 5.906 L x 3.543 W (150.00mm x 90.00mm) | - | Obsolete | - | Solder | Phone Jack | - | White | - | Female | - | - | Unshielded | - | - | 300mA | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | - | - | 4 Conductors, 5 Contacts | -- | - | - | - | Single Switch | - | Cover Included, Lid | - | - | - | Enclosure | 20.9in² (135cm²) | - | - | Black | -- | 2.50mm (0.094, 3/32, Sub Mini, Miniature) - Headphone | 0.102 (2.60mm) | Multiple | -- | - | 1.969 (50.00mm) | - | 0.098 (2.50mm) | - | UL94 V-0 | IP40 | ||
![]() MP-3521 CUI Inc | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Brass | - | Nickel | - | - | Brass | CUI DEVICES | Lead free / RoHS Compliant | - | - | CUI Devices | MP-3521 | - | 102-4744 | - | Active | - | 2.19 | Yes | - | 12VDC | - | -25°C ~ 70°C | Bulk | - | - | - | - | Not Applicable | Solder | Phone Plug | - | - | - | Male | - | - | Unshielded | - | compliant | 1A | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Conductors, 2 Contacts | - | - | - | - | Does Not Contain Switch | - | - | - | - | - | - | - | - | - | Silver | - | 3.50mm (0.141, 1/8, Mini Plug) - Headphone | 0.126 (3.20mm) | Mono | 0.551 (14.00mm) | - | - | - | - | - | - | - | ||
![]() SP-3533-02 CUI Inc | In Stock | - | - | Surface Mount | 2214 (5634 Metric) | - | Polyamide (PA), Nylon | - | Brass | - | Nickel | - | - | Brass | - | -- | -- | - | - | - | - | 102-4747 | - | - | - | - | - | - | 15V | - | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-55365/13, CWR26 | 0.220 L x 0.135 W (5.59mm x 3.43mm) | ±10% | Active | -- | Solder | Phone Plug | Conformal Coated | - | - | Male | - | 33µF | Unshielded | - | - | 1A | Black | - | - | - | 800 mOhm | - | B (0.1%) | - | -- | - | - | - | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | - | 3 Conductors, 3 Contacts | - | - | - | - | Does Not Contain Switch | - | - | - | - | - | - | - | - | - | Silver, Black | - | 3.50mm (0.141, 1/8, Mini Plug) - Headphone | 0.126 (3.20mm) | Stereo (3 Conductor, TRS) | 0.551 (14.00mm) | Military | - | 0.085 (2.16mm) | - | - | - | - | ||
![]() SJ2-25414B-SMT-TR CUI Inc | In Stock | - | - | Surface Mount | 2711 (6728 Metric) | - | Polyamide (PA10T), Nylon 10T | - | - | - | Gold | - | - | Brass; Copper Alloy | - | -- | -- | - | - | - | - | CP-SJ2-25414B-SMT-TR | - | - | - | - | - | - | 25V | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-55365/13, CWR26 | 0.265 L x 0.110 W (6.73mm x 2.79mm) | ±20% | Active | -- | Solder | Phone Jack | Conformal Coated | - | - | Female | - | 10µF | Unshielded | - | - | 1A | - | - | - | - | 350 mOhm | - | B (0.1%) | - | -- | - | - | - | - | - | - | - | G | - | - | - | - | - | - | - | - | - | - | - | 4 Conductors, 5 Contacts | - | - | - | - | Single Switch | - | - | - | - | - | - | - | - | - | Black | - | 2.50mm (0.094, 3/32, Sub Mini, Miniature) - Headphone | 0.102 (2.60mm) | Stereo (4 Conductor, TRRS) | 0.433 (11.00mm) | Military | - | 0.125 (3.17mm) | - | - | - | - | ||
![]() MP-3521-WT CUI Inc | In Stock | - | - | Surface Mount | 2915 (7338 Metric) | - | - | - | Brass | - | Nickel | - | - | Brass | CUI DEVICES | -- | -- | - | CUI Devices | MP-3521-WT | - | 102-4743 | - | Active | - | 2.18 | Yes | - | 15V | - | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-55365/13, CWR26 | 0.285 L x 0.150 W (7.24mm x 3.81mm) | ±20% | Active | -- | Solder | Phone Plug | Conformal Coated | - | - | Male | - | 100µF | Unshielded | - | compliant | 1A | White | - | - | - | 180 mOhm | - | B (0.1%) | - | -- | - | - | - | - | - | - | - | H | - | - | - | - | - | - | - | - | - | - | - | 2 Conductors, 2 Contacts | - | - | - | - | Does Not Contain Switch | - | - | - | - | - | - | - | - | - | Silver | - | 3.50mm (0.141, 1/8, Mini Plug) - Headphone | 0.126 (3.20mm) | Mono | 0.551 (14.00mm) | Military | - | 0.125 (3.17mm) | - | - | - | - | ||
![]() SJ1-3535NG-BE CUI Inc | In Stock | - | - | Surface Mount | 2214 (5634 Metric) | - | Polybutylene Terephthalate (PBT) | - | - | - | Tin | - | - | Brass | - | -- | -- | - | - | - | - | 045-1504R CP1-3535NG-BE SJ13535NGBE | - | - | - | - | - | - | 15V | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-55365/13, CWR26 | 0.220 L x 0.135 W (5.59mm x 3.43mm) | ±20% | Active | -- | Solder | Phone Jack | Conformal Coated | - | - | Female | - | 10µF | Unshielded | - | - | 1A | - | - | - | - | 667 mOhm | - | B (0.1%) | - | -- | - | - | - | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | - | 3 Conductors, 5 Contacts | - | - | - | - | Two Switches | - | - | - | - | - | - | - | - | - | Blue | - | 3.50mm (0.141, 1/8, Mini Plug) - Headphone | 0.142 (3.60mm) | Stereo (3 Conductor, TRS) | 0.551 (14.00mm) | Military | - | 0.085 (2.16mm) | - | - | - | - | ||
![]() SJ1-2513C-SMT-TR CUI Inc | In Stock | - | - | Surface Mount | 2711 (6728 Metric) | - | - | - | - | - | Gold | - | - | Brass; Copper Alloy | - | -- | -- | - | - | - | - | CP-SJ1-2513C-SMT-CT | - | - | - | - | - | - | 15V | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-55365/13, CWR26 | 0.265 L x 0.110 W (6.73mm x 2.79mm) | ±20% | Active | -- | Solder | Phone Jack | Conformal Coated | - | - | Female | - | 22µF | Unshielded | - | - | 1A | - | - | - | - | 275 mOhm | - | B (0.1%) | - | -- | - | - | - | - | - | - | - | G | - | - | - | - | - | - | - | - | - | - | - | 3 Conductors, 4 Contacts | - | - | - | - | Single Switch | - | - | - | - | - | - | - | - | - | Black | - | 2.50mm (0.094, 3/32, Sub Mini, Miniature) - Headphone | 0.102 (2.60mm) | Stereo (3 Conductor, TRS) | 0.433 (11.00mm) | Military | - | 0.125 (3.17mm) | - | - | - | - | ||
![]() SP-2544 CUI Inc | In Stock | - | - | Surface Mount | 2711 (6728 Metric) | - | Polyvinyl Chloride (PVC) | - | Brass | - | Nickel | - | - | Brass | - | -- | -- | - | - | - | - | 102-4772 | - | - | - | - | - | - | 25V | - | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-55365/13, CWR26 | 0.265 L x 0.110 W (6.73mm x 2.79mm) | ±20% | Active | -- | Solder | Phone Plug | Conformal Coated | - | - | Male | - | 10µF | Unshielded | - | - | 1A | Black | - | - | - | 350 mOhm | - | C (0.01%) | - | -- | - | - | - | - | - | - | - | G | - | - | 0.157 (4.00mm) | - | - | - | - | - | - | - | - | 4 Conductors, 4 Contacts | 2 pcs - 1 Connector, 1 Cover | - | - | - | Does Not Contain Switch | - | - | - | - | - | - | - | - | - | Silver, Black | - | 2.50mm (0.094, 3/32, Sub Mini, Miniature) - Headphone | 0.091 (2.30mm) | Stereo (4 Conductor, TRRS) | 0.433 (11.00mm) | Military | - | 0.125 (3.17mm) | - | - | - | - | ||
![]() SJ-3579AN CUI Inc | In Stock | - | - | Surface Mount | 2915 (7338 Metric) | - | Polyamide (PA66), Nylon 6/6 | - | Brass | - | Silver, Tin | - | - | Copper Alloy, Steel | - | -- | -- | - | - | - | - | Q6073292 | - | - | - | - | - | - | 35V | - | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-55365/13, CWR26 | 0.285 L x 0.150 W (7.24mm x 3.81mm) | ±20% | Active | -- | Solder | Phone Jack | Conformal Coated | - | - | Female | - | 10µF | Unshielded | - | - | 1A | - | - | - | - | 500 mOhm | - | B (0.1%) | - | -- | - | - | - | - | - | - | - | H | - | - | - | - | - | - | - | - | - | - | - | 3 Conductors, 3 Contacts | - | - | - | - | Does Not Contain Switch | - | - | - | - | - | - | - | - | - | Silver, Black | - | 3.50mm (0.141, 1/8, Mini Plug) - Headphone | 0.142 (3.60mm) | Stereo (3 Conductor, TRS) | 0.551 (14.00mm) | Military | - | 0.125 (3.17mm) | - | - | - | - | ||
![]() RCJ-61562423 CUI Inc | In Stock | - | - | Through Hole, Right Angle | - | - | Acrylonitrile Butadiene Styrene (ABS) | - | Brass | - | Silver | L2C5 | 5000K 3-Step MacAdam Ellipse | Brass | - | -- | - | 9364lm (Typ) | - | - | Lumileds | - | Tube | - | Active | - | - | 85°C | -- | - | -- | Bulk | LUXEON CoB Core Range | 28.00mm L x 28.00mm W | - | Active | -- | Solder | Phono (RCA) Jack | Chip On Board (COB) | White, Cool | - | Female | - | - | Unshielded | - | - | - | Blue, Green, Red, Yellow, White | - | - | - | - | - | - | - | - | Square | - | - | - | 34V | 115° | - | - | - | - | -- | 1.6A | - | 1600 lm/W | 70 | - | -- | 3.2A | Flat | 6 Sets of 2 Conductors, 9 Contacts | -- | - | - | 22.50mm Dia | Does Not Contain Switch | - | - | - | - | - | - | - | - | - | Silver, Black | -- | 3.20mm ID, 9.00mm OD (RCA) | -- | Mono | -- | - | 1.50mm | - | - | - | - | - | ||
![]() CJ-074N CUI Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | AUTEC POWER SYSTEMS | - | Case | - | Active | - | - | - | - | 100 ~ 240 VAC | - | - | DT072P6 (60W) | - | - | Active | -- | - | - | - | - | ITE (Commercial) | - | 60 W | - | - | - | - | - | - | - | - | Level VI | - | - | - | - | - | - | - | - | 5A | - | - | - | - | IEC 320-C6 | - | - | - | 12V | - | - | - | - | - | - | - | - | - | Desktop | - | - | - | - | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SJ1-42535TS-SMT-TR CUI Inc | In Stock | - | - | Surface Mount, Right Angle | - | - | Polyamide (PA6T), Nylon 6T | - | -- | - | Silver | - | - | Brass; Copper Alloy | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | 16VDC | - | -25°C ~ 85°C | Tape & Reel (TR) | SJ1 | - | - | Active | -- | Solder | Phone Jack | - | - | - | Female | - | - | Unshielded | - | - | 300mA | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | - | - | 4 Conductors, 5 Contacts | -- | - | - | - | Single Switch | - | - | - | - | - | - | - | - | - | Black | -- | 2.50mm (0.094, 3/32, Sub Mini, Miniature) - Headphone | 0.102 (2.60mm) | Multiple | 0.433 (11.00mm) | Board Guide | - | - | - | - | - | - | ||
![]() SJ1-3524NG CUI Inc | 629 | - | - | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | - | -- | - | Tin | - | - | Brass; Copper Alloy | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | 12VDC | - | -25°C ~ 85°C | Bulk | SJ1 | - | - | Active | - | Solder | Phone Jack | - | - | - | Female | - | - | Unshielded | - | - | 1A | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | - | - | 3 Conductors, 4 Contacts | -- | - | - | - | Single Switch | - | - | - | - | - | - | - | - | - | Black | -- | 3.50mm (0.141, 1/8, Mini Plug) - Headphone | 0.142 (3.60mm) | Stereo | 0.551 (14.00mm) | -- | - | - | - | - | - | - | ||
![]() SJ-43516-SMT-TR CUI Inc | 30 |
| - | Surface Mount, Right Angle | - | - | Polyamide (PA6T), Nylon 6T | - | -- | - | Silver | - | - | Brass; Copper Alloy | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | 12VDC | - | -20°C ~ 85°C | Tape & Reel (TR) | SJ | - | - | Active | -- | Solder | Phone Jack | - | - | - | Female | - | - | Unshielded | - | - | 1A | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | - | - | 4 Conductors, 6 Contacts | -- | - | - | - | Two Switches | - | - | - | - | - | - | - | - | - | Black | -- | 3.50mm (0.141, 1/8, Mini Plug) - Headphone | 0.142 (3.60mm) | Multiple | 0.551 (14.00mm) | Board Guide | - | - | - | - | - | - | ||
![]() SJ-43514 CUI Inc | In Stock |
| - | Through Hole, Right Angle | - | - | Polyamide (PA66), Nylon 6/6 | - | -- | - | Gold, Tin | - | - | Copper Alloy, Phosphor Bronze | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | 12VDC | - | -20°C ~ 85°C | Bulk | SJ | - | - | Active | -- | Solder | Phone Jack | - | - | - | Female | - | - | Unshielded | - | - | 1A | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | - | - | 4 Conductors, 4 Contacts | -- | - | - | - | Does Not Contain Switch | - | - | - | - | - | - | - | - | - | Black | -- | 3.50mm (0.141, 1/8, Mini Plug) - Headphone | 0.142 (3.60mm) | Multiple | 0.551 (14.00mm) | -- | - | - | - | - | - | - | ||
![]() SJ-3524-SMT-TR-BE CUI Inc | In Stock | - | - | Surface Mount, Right Angle | - | - | Polyamide (PA6T), Nylon 6T | - | -- | - | Silver | - | - | Copper Alloy | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | 12VDC | - | -25°C ~ 85°C | Tape & Reel (TR) | SJ | - | - | Active | -- | Solder | Phone Jack | - | - | - | Female | - | - | Unshielded | - | - | 1A | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | - | - | 3 Conductors, 4 Contacts | -- | - | - | - | Single Switch | - | - | - | - | - | - | - | - | - | Blue | -- | 3.50mm (0.141, 1/8, Mini Plug) - Headphone | 0.142 (3.60mm) | Stereo | 0.551 (14.00mm) | Board Guide | - | - | - | - | - | - | ||
![]() SJ2-25974C-SMT-TR CUI Inc | In Stock | - | - | Surface Mount, Right Angle | - | - | Polyamide (PA10T), Nylon 10T | - | -- | - | Gold | - | - | Copper Alloy | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | 12VDC | - | -25°C ~ 85°C | Tape & Reel (TR) | SJ2 | - | - | Active | - | Solder | Phone Jack | - | - | - | Female | - | - | Unshielded | - | - | 1A | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | - | - | 4 Conductors, 5 Contacts | -- | - | - | - | Single Switch | - | - | - | - | - | - | - | - | - | Black | -- | 2.50mm (0.094, 3/32, Sub Mini, Miniature) - Headphone | 0.102 (2.60mm) | Multiple | 0.433 (11.00mm) | Board Guide | - | - | - | - | - | - | ||
![]() SJ-3505 CUI Inc | In Stock |
| - | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | - | -- | - | Silver | - | - | Brass, Copper Alloy, Tin Bronze | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | 12VDC | - | -25°C ~ 85°C | Bulk | -- | - | - | Active | -- | Solder | Phone Jack | - | - | - | Female | - | - | Unshielded | - | - | 1A | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | - | - | 3 Conductors, 5 Contacts | -- | - | - | - | Two Switches | - | - | - | - | - | - | - | - | - | Black | -- | 3.50mm (0.141, 1/8, Mini Plug) - Headphone | 0.142 (3.60mm) | Stereo | -- | -- | - | - | - | - | - | - | ||
![]() SJ1-3514-SMT-TR CUI Inc | In Stock | - | - | Surface Mount, Right Angle | - | - | Polyamide (PA6T), Nylon 6T | - | -- | - | Gold | - | - | Brass; Copper Alloy | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | 16VDC | - | -25°C ~ 85°C | Tape & Reel (TR) | SJ1 | - | - | Active | -- | Solder | Phone Jack | - | - | - | Female | - | - | Unshielded | - | - | 300mA | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | - | - | 3 Conductors, 4 Contacts | -- | - | - | - | Single Switch | - | - | - | - | - | - | - | - | - | Black | -- | 3.50mm (0.141, 1/8, Mini Plug) - Headphone | 0.142 (3.60mm) | Stereo | 0.551 (14.00mm) | Board Guide | - | - | - | - | - | - |