- Connector Type
- Contact Materials
- Gender
- Housing Material
- Lead Free Status / RoHS Status
- Packaging
- Part Status
- Series
- Shielding
- Termination
- Actual Diameter
- Body Color
Attribute column
Manufacturer
CUI Inc Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Housing Material | Body Material | Contact Material - Plating | Contact Materials | Lead Free Status / RoHS Status | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Gender | Shielding | Ingress Protection | Current Rating | Insulation Color | Thread Size | Number of Positions/Contacts | Includes | Internal Switch(s) | Body Color | Industry Recognized Mating Diameter | Actual Diameter | Mating Length/Depth | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PP3-002B CUI Inc | In Stock |
| - | Free Hanging (In-Line) | -- | Thermoplastic | Brass | Nickel | Brass | -- | 24VDC | 0°C ~ 40°C | Bulk | -- | Active | -- | Solder | Plug | Female | Unshielded | -- | 5A | Black | -- | 2 Conductors, 2 Contacts | 2 pcs - 1 Connector, 1 Handle | Does Not Contain Switch | Silver, Black | 2.50mm ID (0.098), 5.50mm OD (0.217) | 0.098 (2.50mm ID), 0.217 (5.50mm OD) | 0.374 (9.50mm) | -- | -- | ||
![]() PJ-014D CUI Inc | 23 | - | - | Through Hole, Right Angle | -- | Thermoplastic | -- | Tin | Brass; Copper Alloy | -- | 24VDC | -25°C ~ 85°C | Bulk | -- | Active | - | Solder | Jack | Male | Unshielded | -- | 2.5A | -- | -- | 2 Conductors, 3 Contacts | -- | Single Switch, Normally Closed | Black | 1.30mm ID (0.051), 3.40mm OD (0.134) | 0.051 (1.30mm ID), 0.165 (4.20mm OD) | 0.283 (7.20mm) | Board Guide | -- | ||
![]() PJ-013D CUI Inc | In Stock | - | - | Through Hole, Right Angle | -- | Polybutylene Terephthalate (PBT) | -- | Silver | Brass; Copper Alloy | -- | 24VDC | -25°C ~ 85°C | Bulk | -- | Active | -- | Kinked Pin | Jack | Male | Unshielded | -- | 3.5A | -- | -- | 2 Conductors, 3 Contacts | -- | Single Switch, Normally Closed | Black | 1.30mm ID (0.051), 3.40mm OD (0.134) | 0.051 (1.30mm ID), 0.165 (4.20mm OD) | 0.260 (6.60mm) | -- | UL94 V-0 | ||
![]() PJ-036DH CUI Inc | 231 |
| - | Through Hole, Right Angle | -- | Polyamide (PA66), Nylon 6/6 | -- | Silver | Brass; Copper Alloy | -- | 24VDC | -25°C ~ 85°C | Bulk | -- | Active | -- | Solder | Jack | Male | Unshielded | -- | 3.5A | -- | -- | 2 Conductors, 3 Contacts | -- | Single Switch, Normally Closed | Black | 1.30mm ID (0.051), 3.50mm OD (0.138) | 0.051 (1.30mm ID), 0.150 (3.80mm OD) | 0.260 (6.60mm) | Board Guide | UL94 V-0 | ||
![]() PPM-2-3511-SG CUI Inc | In Stock | - | - | Free Hanging (In-Line) | -- | -- | Brass | Nickel | Phosphor Bronze | -- | 24VDC | -25°C ~ 70°C | Bulk | -- | Active | -- | Solder Eyelet(s) | Plug | Female | Unshielded | -- | 5A | Black | -- | -- | -- | Does Not Contain Switch | Silver | 1.10mm ID (0.043), 3.50mm OD (0.138) | 0.043 (1.10mm ID), 0.138 (3.50mm OD) | -- | -- | -- | ||
![]() PJ-031CH CUI Inc | In Stock | - | - | Through Hole, Right Angle | -- | Polybutylene Terephthalate (PBT) | -- | Silver | Brass; Copper Alloy | -- | 24VDC | -25°C ~ 85°C | Bulk | -- | Active | -- | Solder | Jack | Male | Unshielded | -- | 3.5A | -- | -- | 2 Conductors, 3 Contacts | -- | Single Switch, Normally Closed | Black | 1.00mm ID (0.039), 3.40mm OD (0.134) | 0.039 (1.00mm ID), 0.165 (4.20mm OD) | 0.260 (6.60mm) | -- | UL94 V-0 | ||
![]() PJ-070AH-SMT-TR CUI Inc | In Stock | - | - | Surface Mount | -- | Polyamide (PA6T), Nylon 6T | -- | Silver | Brass; Copper Alloy | -- | 24VDC | -25°C ~ 85°C | Tape & Reel (TR) | -- | Active | -- | Solder | Jack | Male | Unshielded | -- | 5A | -- | -- | 2 Conductors, 3 Contacts | -- | Single Switch, Normally Closed | Black | 2.10mm ID (0.083), 5.50mm OD (0.217) | 0.078 (2.00mm ID), 0.248 (6.30mm OD) | 0.350 (8.90mm) | -- | UL94 V-0 | ||
![]() PJ-070BH-SMT-TR CUI Inc | In Stock | - | - | Surface Mount | -- | Polyamide (PA6T), Nylon 6T | -- | Silver | Brass; Copper Alloy | -- | 24VDC | -25°C ~ 85°C | Tape & Reel (TR) | -- | Active | -- | Solder | Jack | Male | Unshielded | -- | 5A | -- | -- | 2 Conductors, 3 Contacts | -- | Single Switch, Normally Closed | Black | 2.50mm ID (0.098), 5.50mm OD (0.217) | 0.098 (2.50mm ID), 0.248 (6.30mm OD) | 0.350 (8.90mm) | -- | UL94 V-0 | ||
![]() PJ-044B CUI Inc | In Stock | - | - | Through Hole | -- | Polybutylene Terephthalate (PBT) | -- | Tin | Brass; Copper Alloy | -- | 24VDC | -25°C ~ 85°C | Bulk | -- | Active | -- | Solder Eyelet(s) | Jack | Male | Unshielded | -- | 2.5A | -- | -- | 2 Conductors, 3 Contacts | -- | Single Switch, Normally Closed | Black | 2.50mm ID (0.098), 5.50mm OD (0.217) | 0.078 (2.00mm ID), 0.256 (6.50mm OD) | 0.354 (9.00mm) | Board Guide | UL94 V-0 | ||
![]() PJ-071 CUI Inc | 283 |
| - | Through Hole, Right Angle | -- | Polyamide (PA66), Nylon 6/6 | -- | Tin | Brass; Copper Alloy | -- | 24VDC | -25°C ~ 85°C | Bulk | -- | Active | -- | Solder | Jack | Male | Shielded | -- | 2A | -- | -- | 3 Conductors, 3 Contacts | -- | Does Not Contain Switch | Black | 0.90mm ID (0.035), 3.20mm OD (0.126) | 0.031 (0.80mm ID), 0.132 (3.35mm OD) | 0.276 (7.00mm) | Board Guide | UL94 V-0 | ||
![]() PJ-054 CUI Inc | 15 |
| - | Through Hole, Right Angle | -- | Polyamide (PA66), Nylon 6/6 | -- | Tin | Brass; Copper Alloy | -- | 24VDC | -25°C ~ 85°C | Bulk | -- | Active | -- | Solder | Jack | Male | Unshielded | -- | 2.5A | -- | -- | 2 Conductors, 3 Contacts | -- | Single Switch, Normally Closed | Black | 1.70mm ID (0.067), 4.00mm OD (0.157) EIAJ-2 | 0.065 (1.65mm ID), 0.173 (4.40mm OD) | 0.244 (6.20mm) | Board Guide | UL94 V-0 | ||
![]() PJ-013C CUI Inc | In Stock | - | - | Through Hole, Right Angle | -- | Polybutylene Terephthalate (PBT) | -- | Silver | Brass; Copper Alloy | -- | 24VDC | -25°C ~ 85°C | Bulk | -- | Active | -- | Kinked Pin | Jack | Male | Unshielded | -- | 3.5A | -- | -- | 2 Conductors, 3 Contacts | -- | Single Switch, Normally Closed | Black | 1.00mm ID (0.039), 3.40mm OD (0.134) | 0.039 (1.00mm ID), 0.165 (4.20mm OD) | 0.260 (6.60mm) | -- | UL94 V-0 | ||
![]() PJ-053C CUI Inc | In Stock | - | - | Through Hole, Right Angle | -- | Polyamide (PA66), Nylon 6/6 | -- | Tin | Brass; Copper Alloy | -- | 24VDC | -25°C ~ 85°C | Bulk | -- | Active | -- | Solder | Jack | Male | Unshielded | -- | 2A | -- | -- | 2 Conductors, 3 Contacts | -- | Single Switch, Normally Closed | Black | 1.00mm ID (0.039), 3.40mm OD (0.134) | 0.039 (1.00mm ID), 0.154 (3.90mm OD) | 0.244 (6.20mm) | Board Guide | UL94 V-0 | ||
![]() PJ-010BH CUI Inc | In Stock | - | - | Panel Mount | Flange | Polybutylene Terephthalate (PBT) | -- | Silver | Brass; Copper Alloy | -- | 24VDC | -25°C ~ 85°C | Bulk | -- | Active | -- | Solder Eyelet(s) | Jack | Male | Unshielded | -- | 2.5A | -- | -- | 2 Conductors, 3 Contacts | -- | Single Switch, Normally Closed | Black | 2.50mm ID (0.098), 5.50mm OD (0.217) | 0.098 (2.50mm ID), 0.252 (6.40mm OD) | 0.287 (7.30mm) | -- | UL94 V-0 | ||
![]() PJ-032BH CUI Inc | In Stock | - | - | Through Hole | -- | Polybutylene Terephthalate (PBT) | -- | Silver | Brass; Copper Alloy | -- | 24VDC | -25°C ~ 85°C | Bulk | -- | Active | -- | Solder Eyelet(s) | Jack | Male | Unshielded | -- | 5A | -- | -- | 2 Conductors, 3 Contacts | -- | Single Switch, Normally Closed | Black | 2.50mm ID (0.098), 5.50mm OD (0.217) | 0.098 (2.50mm ID), 0.256 (6.50mm OD) | 0.354 (9.00mm) | -- | UL94 V-0 | ||
![]() PJ-017CH CUI Inc | In Stock | - | - | Through Hole, Right Angle | -- | Polybutylene Terephthalate (PBT) | -- | Silver | Brass; Copper Alloy | -- | 24VDC | -25°C ~ 85°C | Bulk | -- | Active | -- | Kinked Pin | Jack | Male | Unshielded | -- | 3.5A | -- | -- | 2 Conductors, 3 Contacts | -- | Single Switch, Normally Closed | Black | 1.00mm ID (0.039), 3.40mm OD (0.134) | 0.039 (1.00mm ID), 0.150 (3.80mm OD) | 0.360 (9.15mm) | -- | UL94 V-0 | ||
![]() PJ-003AH CUI Inc | In Stock | - | - | - | - | - | - | - | - | -- | - | - | - | * | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PJ-029D CUI Inc | In Stock | - | - | Through Hole, Right Angle | -- | Polybutylene Terephthalate (PBT) | -- | Tin | Brass; Copper Alloy | -- | 24VDC | -25°C ~ 85°C | Bulk | -- | Active | -- | Solder | Jack | Male | Unshielded | -- | 2A | -- | -- | 2 Conductors, 3 Contacts | -- | Single Switch, Normally Closed | Black | 1.30mm ID (0.051), 3.40mm OD (0.134) | 0.051 (1.30mm ID), 0.134 (3.40mm OD) | 0.256 (6.50mm) | -- | UL94 V-0 | ||
![]() PJ-030C-SMT CUI Inc | In Stock | - | - | Surface Mount, Right Angle | -- | Polyamide (PA6T), Nylon 6T | -- | Silver | Brass; Copper Alloy | -- | 16VDC | -25°C ~ 85°C | Tape & Reel (TR) | -- | Obsolete | -- | Solder | Jack | Male | Shielded | -- | 2A | -- | -- | 2 Conductors, 3 Contacts | -- | Single Switch, Normally Closed | Black | -- | 0.039 (1.00mm ID), 0.165 (4.20mm OD) | -- | Board Guide | UL94 V-0 | ||
![]() PJ-042 CUI Inc | In Stock | - | - | Through Hole, Right Angle | -- | Polyamide (PA66), Nylon 6/6 | -- | Tin | Brass; Copper Alloy | -- | 24VDC | -25°C ~ 85°C | Bulk | -- | Active | -- | Kinked Pin | Jack | Male | Unshielded | -- | 2.5A | -- | -- | 2 Conductors, 3 Contacts | -- | Single Switch, Normally Closed | Black | 1.75mm ID (0.068), 4.75mm OD (0.187) | 0.065 (1.65mm ID), 0.203 (5.15mm OD) | 0.315 (8.00mm) | Board Guide | UL94 V-0 |