- Connector Type
- Contact Materials
- Gender
- Housing Material
- Lead Free Status / RoHS Status
- Packaging
- Part Status
- Series
- Shielding
- Termination
- Actual Diameter
- Body Color
Attribute column
Manufacturer
CUI Inc Barrel - Power Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Housing Material | Body Material | Contact Material - Plating | Contact Materials | Lead Free Status / RoHS Status | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Gender | Shielding | Ingress Protection | Current Rating | Insulation Color | Thread Size | Number of Positions/Contacts | Includes | Internal Switch(s) | Body Color | Industry Recognized Mating Diameter | Actual Diameter | Mating Length/Depth | Features | Material Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PJ-069B-SMT-TR CUI Inc | In Stock | - | - | Surface Mount, Right Angle | -- | Polyamide (PA6T), Nylon 6T | -- | Silver | Brass; Copper Alloy | -- | 24VDC | -25°C ~ 85°C | Tape & Reel (TR) | -- | Active | -- | Solder | Jack | Male | Shielded | -- | 5A | -- | -- | 2 Conductors, 3 Contacts | -- | Single Switch, Normally Closed | Black | 2.50mm ID (0.098), 5.50mm OD (0.217) | 0.098 (2.50mm ID), 0.232 (5.90mm OD) | 0.323 (8.20mm) | Board Guide | UL94 V-0 | ||
![]() PJ-060B CUI Inc | In Stock | - | - | Through Hole | -- | Polybutylene Terephthalate (PBT) | -- | Tin | Brass, Phosphor Bronze | -- | 16VDC | -25°C ~ 85°C | Bulk | -- | Active | -- | Solder Eyelet(s) | Jack | Male | Unshielded | -- | 2A | -- | -- | 2 Conductors, 3 Contacts | -- | Single Switch, Normally Closed | Black | 2.50mm ID (0.098), 5.50mm OD (0.217) | 0.098 (2.50mm ID), 0.248 (6.30mm OD) | -- | -- | -- | ||
![]() PJ-072C-SMT-TR CUI Inc | In Stock | - | - | Surface Mount, Right Angle | -- | Polyamide (PA6T), Nylon 6T | -- | Gold | Copper Alloy | -- | 24VDC | -25°C ~ 85°C | Tape & Reel (TR) | -- | Active | -- | Solder | Jack | Male | Shielded | -- | 2A | -- | -- | 2 Conductors, 2 Contacts | -- | Does Not Contain Switch | Black | 1.00mm ID (0.039), 3.40mm OD (0.134) | 0.039 (1.00mm ID), 0.142 (3.60mm OD) | 0.236 (6.00mm) | Board Guide | UL94 V-0 | ||
![]() PJ-003B CUI Inc | In Stock | - | - | Through Hole, Right Angle | -- | Polybutylene Terephthalate (PBT) | -- | Tin | Brass; Copper Alloy | -- | 24VDC | -25°C ~ 85°C | Bulk | -- | Active | - | Solder | Jack | Male | Unshielded | -- | 2.5A | -- | -- | 2 Conductors, 3 Contacts | -- | Single Switch, Normally Closed | Black | 2.50mm ID (0.098) | 0.098 (2.50mm) | 0.256 (6.50mm) | -- | UL94 V-0 | ||
![]() PJ-053D CUI Inc | In Stock | - | - | Through Hole, Right Angle | -- | Polyamide (PA66), Nylon 6/6 | -- | Nickel | Brass; Copper Alloy | -- | 24VDC | -25°C ~ 85°C | Bulk | -- | Active | -- | Solder | Jack | Male | Unshielded | -- | 2A | -- | -- | 2 Conductors, 3 Contacts | -- | Single Switch, Normally Closed | Black | 1.30mm ID (0.051), 3.40mm OD (0.134) | 0.051 (1.30mm ID), 0.154 (3.90mm OD) | 0.244 (6.20mm) | Board Guide | UL94 V-0 | ||
![]() PJ-059A CUI Inc | In Stock | - | - | Through Hole, Right Angle | -- | Polybutylene Terephthalate (PBT) | -- | Tin | Brass; Copper Alloy | -- | 24VDC | -25°C ~ 85°C | Tray | -- | Active | -- | Solder | Jack | Male | Unshielded | -- | 2.5A | -- | -- | 2 Conductors, 3 Contacts | -- | Single Switch, Normally Closed | Black | 2.10mm ID (0.083), 5.50mm OD (0.217) | 0.078 (2.00mm ID), 0.224 (5.70mm OD) | 0.386 (9.80mm) | Board Guide | UL94 V-0 | ||
![]() PJ-009A CUI Inc | 373 |
| - | Panel Mount | -- | Polybutylene Terephthalate (PBT) | -- | Tin | Brass; Copper Alloy | -- | 24VDC | -25°C ~ 85°C | Bulk | -- | Active | -- | Solder Eyelet(s) | Jack | Male | Unshielded | -- | 2.5A | -- | -- | 2 Conductors, 3 Contacts | -- | Single Switch, Normally Closed | Black | 2.10mm ID (0.083), 5.50mm OD (0.217) | 0.078 (2.00mm ID), 0.260 (6.60mm OD) | 0.374 (9.50mm) | -- | UL94 V-0 | ||
![]() PJ-036C CUI Inc | In Stock | - | - | Through Hole, Right Angle | -- | Polyamide (PA66), Nylon 6/6 | -- | Tin | Brass; Copper Alloy | -- | 24VDC | -25°C ~ 85°C | Bulk | -- | Active | -- | Solder | Jack | Male | Unshielded | -- | 2A | -- | -- | 2 Conductors, 3 Contacts | -- | Single Switch, Normally Closed | Black | 1.00mm ID (0.039), 3.40mm OD (0.134) | 0.039 (1.00mm ID), 0.150 (3.80mm OD) | 0.260 (6.60mm) | Board Guide | UL94 V-0 | ||
![]() PJ-017DH CUI Inc | In Stock | - | - | Through Hole, Right Angle | -- | Polybutylene Terephthalate (PBT) | -- | Silver | Brass; Copper Alloy | -- | 24VDC | -25°C ~ 85°C | Bulk | -- | Active | -- | Kinked Pin | Jack | Male | Unshielded | -- | 3.5A | -- | -- | 2 Conductors, 3 Contacts | -- | Single Switch, Normally Closed | Black | 1.30mm ID (0.051), 3.50mm OD (0.138) | 0.051 (1.30mm ID), 0.150 (3.80mm OD) | 0.360 (9.15mm) | -- | UL94 V-0 | ||
![]() PJ-051B CUI Inc | In Stock | - | - | Through Hole, Right Angle | -- | Polybutylene Terephthalate (PBT) | -- | Tin | Brass; Copper Alloy | -- | 24VDC | -25°C ~ 85°C | Bulk | -- | Active | -- | Solder | Jack | Male | Shielded | -- | 2.5A | -- | -- | 2 Conductors, 3 Contacts | -- | Single Switch, Normally Closed | Black | 2.50mm ID (0.098), 5.50mm OD (0.217) | 0.098 (2.50mm ID), 0.236 (6.00mm OD) | 0.323 (8.20mm) | Board Guide | UL94 V-0 | ||
![]() PJ-002BH-SMT-1 CUI Inc | In Stock | - | - | Surface Mount, Right Angle | -- | Polyamide (PA6T), Nylon 6T | -- | Silver | Brass; Copper Alloy | -- | 24VDC | -25°C ~ 85°C | Bulk | -- | Obsolete | - | Solder | Jack | Male | Unshielded | -- | 5A | -- | -- | 2 Conductors, 3 Contacts | -- | Single Switch, Normally Closed | Black | 2.50mm ID (0.098), 5.50mm OD (0.217) | 0.098 (2.50mm ID), 0.256 (6.50mm OD) | 0.350 (8.90mm) | Board Guide, Solder Retention | UL94 V-0 | ||
![]() PJ-023-SMT CUI Inc | In Stock | - | - | Surface Mount, Right Angle | -- | Polyamide (PA6T), Nylon 6T | -- | Silver | Brass; Copper Alloy | -- | 12VDC | -25°C ~ 85°C | Tape & Reel (TR) | -- | Obsolete | - | Solder | Jack | Male | Shielded | -- | 2.5A | -- | -- | 2 Conductors, 3 Contacts | -- | Single Switch, Normally Closed | Black | 0.70mm ID (0.028), 2.35mm OD (0.093) EIAJ-1 | 0.026 (0.65mm ID), 0.110 (2.80mm OD) | 0.315 (8.00mm) | Board Guide | UL94 V-0 | ||
![]() PJ-022-SMT-1 CUI Inc | In Stock | - | - | Surface Mount, Right Angle | -- | Polyamide (PA6T), Nylon 6T | -- | Silver | Brass; Copper Alloy | -- | 16VDC | -25°C ~ 85°C | Bulk | -- | Obsolete | - | Solder | Jack | Male | Unshielded | -- | 2.5A | -- | -- | 2 Conductors, 3 Contacts | -- | Single Switch, Normally Closed | Black | 0.70mm ID (0.028), 2.35mm OD (0.093) EIAJ-1 | 0.026 (0.65mm ID), 0.108 (2.75mm OD) | 0.315 (8.00mm) | Board Guide | UL94 V-0 | ||
![]() PJ-023 CUI Inc | 1500 | - | - | Through Hole, Right Angle | -- | Polyamide (PA), Nylon | -- | Silver | Brass | -- | 16VDC | -25°C ~ 85°C | Bulk | -- | Obsolete | - | Solder | Jack | Male | Shielded | -- | 1A | -- | -- | 2 Conductors, 3 Contacts | -- | Single Switch, Normally Closed | Black | 0.70mm ID (0.028), 2.35mm OD (0.093) EIAJ-1 | 0.026 (0.65mm ID), 0.108 (2.75mm OD) | -- | Board Guide | UL94 V-0 | ||
![]() PJ-030D-SMT CUI Inc | In Stock | - | - | Surface Mount, Right Angle | -- | Polyamide (PA6T), Nylon 6T | -- | Silver | Brass; Copper Alloy | -- | 16VDC | -25°C ~ 85°C | Tape & Reel (TR) | -- | Obsolete | -- | Solder | Jack | Male | Shielded | -- | 2A | -- | -- | 2 Conductors, 3 Contacts | -- | Single Switch, Normally Closed | Black | 1.30mm ID (0.051), 3.50mm OD (0.138) | 0.051 (1.30mm ID), 0.165 (4.20mm OD) | -- | Board Guide | UL94 V-0 | ||
![]() PJ-034A CUI Inc | In Stock | - | - | Through Hole | -- | Polybutylene Terephthalate (PBT) | -- | Tin | Brass; Copper Alloy | -- | 16VDC | -25°C ~ 85°C | Tray | -- | Obsolete | -- | Solder | Jack | Male | Unshielded | -- | 2.5A | -- | -- | 2 Conductors, 3 Contacts | -- | Single Switch, Normally Closed | Black | 2.10mm ID (0.083), 5.50mm OD (0.217) | 0.078 (2.00mm ID), 0.252 (6.40mm OD) | 0.374 (9.50mm) | -- | UL94 V-0 | ||
![]() PPM-2-35135-S CUI Inc | In Stock | - | - | Free Hanging (In-Line) | -- | -- | Brass | Nickel | Phosphor Bronze | -- | 24VDC | -25°C ~ 70°C | Bulk | -- | Active | -- | Solder | Plug | Female | Unshielded | -- | 5A | Black | -- | 2 Conductors, 2 Contacts | -- | Does Not Contain Switch | Silver | 1.35mm ID (0.053), 3.50mm OD (0.138) | 0.053 (1.35mm ID), 0.138 (3.50mm OD) | 0.343 (8.70mm) | -- | -- | ||
![]() PJ-041 CUI Inc | In Stock | - | - | Through Hole, Right Angle | -- | Polyamide (PA66), Nylon 6/6 | -- | Tin | Brass; Copper Alloy | -- | 24VDC | -25°C ~ 85°C | Bulk | -- | Active | -- | Solder | Jack | Male | Unshielded | -- | 2.5A | -- | -- | 2 Conductors, 3 Contacts | -- | Single Switch, Normally Closed | Black | 1.75mm ID (0.068), 4.75mm OD (0.187) | 0.065 (1.65mm ID), 0.203 (5.15mm OD) | 0.315 (8.00mm) | Board Guide | UL94 V-0 | ||
![]() PJ-035CH CUI Inc | In Stock | - | - | Through Hole, Right Angle | -- | Polybutylene Terephthalate (PBT) | -- | Silver | Brass; Copper Alloy | -- | 24VDC | -25°C ~ 85°C | Bulk | -- | Active | -- | Solder Eyelet(s) | Jack | Male | Unshielded | -- | 3.5A | -- | -- | 2 Conductors, 3 Contacts | -- | Single Switch, Normally Closed | Black | 1.00mm ID (0.039), 3.40mm OD (0.134) | 0.039 (1.00mm ID), 0.150 (3.80mm OD) | 0.360 (9.15mm) | -- | UL94 V-0 | ||
![]() PJ-047B CUI Inc | In Stock | - | - | Through Hole, Right Angle | -- | Polybutylene Terephthalate (PBT) | -- | Tin | Brass; Copper Alloy | -- | 24VDC | -25°C ~ 85°C | Tray | -- | Active | -- | Solder | Jack | Male | Shielded | -- | 2.5A | -- | -- | 2 Conductors, 3 Contacts | -- | Single Switch, Normally Closed | Black | 2.50mm ID (0.098), 5.50mm OD (0.217) | 0.098 (2.50mm ID), 0.236 (6.00mm OD) | 0.327 (8.30mm) | -- | UL94 V-0 |