- Connector Type
- Mounting Type
- Current Rating
- Fastening Type
- Features
- Ingress Protection
- Lead Free Status / RoHS Status
- Number of Positions
- Operating Temperature
- Orientation
- Packaging
- Series
Attribute column
Manufacturer
CUI Inc Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Insert Material | Material - Insulation | Backshell Material, Plating | Shell Material, Finish | Terminal Screw Material | Contact Finish Mating | Contact Materials | Lead Free Status / RoHS Status | Manufacturer | Other Names | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Applications | Number of Rows | Fastening Type | Pitch | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Contact Finish | Wire Gauge | Number of Circuits | Shell Size, MIL | Cable Opening | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Terminal Screw Finish | Number of Wire Entries | Features | Contact Finish Thickness | Contact Finish Thickness - Mating | Material Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDS-60J CUI Inc | In Stock | - | - | Through Hole, Right Angle | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | -- | - | - | 100VAC, 24VDC | - | -40°C ~ 85°C | Bulk | SDS | Active | - | Solder | Receptacle, Female Sockets | 6 | - | - | - | Push-Pull | - | Keyed | - | -- | 2A, 1A | - | DIN | Tin | - | - | -- | - | - | - | - | - | - | - | Ground | -- | - | - | ||
![]() MD-40CV CUI Inc | In Stock | - | - | Chassis, Panel | Bulkhead - Front Side Nut | Polybutylene Terephthalate (PBT) | - | - | - | - | - | Silver | Phosphor Bronze | Lead free / RoHS Compliant | - | 14002-6-ND 140026 283-3691 | - | 600V | 150°C | Bulk | Magnum® 14002 | - | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 4 | - | - | 2 | Push-Pull | - | Keyed | - | - | 115A | - | Mini DIN | - | 2-14 AWG | 6 | - | - | Barrier Block | Closed | 2 Wall (Dual) | Screws | - | 12 | - | - | - | - | ||
![]() MD-60SM CUI Inc | In Stock |
| - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | - | - | - | Polybutylene Terephthalate (PBT) | - | Silver | Phosphor Bronze | Lead free / RoHS Compliant | - | 045-0260R CP-2260 MD60SM | 100VAC, 12VDC | 100VAC, 12VDC | -40°C ~ 85°C | Bulk | MD-SM | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 6 | Black, Silver | - | - | Push-Pull | - | Keyed | Shielded | - | 1A, 2A | - | Mini DIN | Silver | - | - | - | - | - | - | - | - | - | - | Ground | -- | - | UL94 V-0 | ||
![]() MD-80SP CUI Inc | In Stock | - | - | Panel Mount | Flange | Brass | Polyamide (PA6), Nylon 6, Glass Filled | - | - | - | - | Silver | Phosphor Bronze | Lead free / RoHS Compliant | - | 045-0068R CP-2680 MD80SP | - | 100VAC, 12VDC | 5°C ~ 80°C | Bulk | MD-SP | - | - | Solder | Receptacle, Female Sockets | 8 | Silver | - | - | Push-Pull | - | Keyed | Unshielded | - | 1A, 2A | Nickel | Mini DIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() MD-70S CUI Inc | In Stock | - | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | Silver | Phosphor Bronze | Lead free / RoHS Compliant | - | 045-0037R CP-2470 MD70S | - | 100VAC, 12VDC | -40°C ~ 85°C | Bulk | MD-S | - | - | Solder | Receptacle, Female Sockets | 7 | Black | - | - | Push-Pull | - | Keyed | Unshielded | - | 1A, 2A | - | Mini DIN | - | - | - | - | - | - | - | - | - | - | - | Board Lock, Ground | - | - | UL94 V-0 | ||
![]() MD-80 CUI Inc | 12 |
| - | Free Hanging (In-Line) | - | Polyacrylonitrile Butadiene Styrene (ABS) | Polyamide (PA6), Nylon 6 | - | - | Plastic | - | Silver | Brass | Lead free / RoHS Compliant | - | 045-0046R CP-2080 MD80 | 100VAC, 12VDC | 100VAC, 12VDC | -20°C ~ 105°C | Bulk | MD | Active | 1 (Unlimited) | Solder, Crimp Pin Adapter Available | Plug, Male Pins | 8 | Black | - | - | Push-Pull | - | Keyed | - | - | 1A, 2A | - | Mini DIN | Silver | - | - | - | - | - | - | - | - | - | - | Backshell, Strain Relief | -- | - | - | ||
![]() SDD-130J CUI Inc | In Stock | - | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | Silver | Phosphor Bronze | Lead free / RoHS Compliant | - | 045-0382R CP-2313 SDD130J | - | 100VAC | -40°C ~ 85°C | Bulk | SDS-J | - | - | Solder | Receptacle, Female Sockets | 13 | Black | - | - | Push-Pull | - | Keyed | Unshielded | - | 1A | - | DIN | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | UL94 V-0 | ||
![]() MD-40ST CUI Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PD-40S CUI Inc | 2 |
| - | Through Hole, Right Angle | - | - | - | - | - | Steel, Tin Plated | - | - | - | -- | - | - | 20VDC | - | -- | Tray | PD | Active | -- | Solder | Jack, Female Sockets | 4 | - | - | - | Push-Pull | - | Keyed | - | -- | 7.5A | - | DIN | Tin | - | - | -- | - | - | - | - | - | - | - | Shielded | -- | - | - | ||
![]() SDF-50J CUI Inc | 20 |
| - | Through Hole, Right Angle | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | -- | - | - | 100VAC, 24VDC | - | -40°C ~ 85°C | Tray | SDF | Active | -- | Solder | Receptacle, Female Sockets | 5 | - | - | - | Push-Pull | - | Keyed | - | -- | 2A, 1A | - | DIN (180 Degree) | Tin | - | - | -- | - | - | - | - | - | - | - | Shielded | -- | - | - | ||
![]() SD-50 CUI Inc | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | Steel, Nickel Plated | - | - | - | -- | - | - | 100VAC | - | -5°C ~ 110°C | Bulk | SD | Active | -- | Solder | Plug, Male Pins | 5 | - | - | - | Push-Pull | - | Keyed | - | -- | 1A | - | DIN (180 Degree) | Nickel | - | - | -- | - | - | - | - | - | - | - | -- | -- | - | - | ||
![]() SD-30LS CUI Inc | In Stock | - | - | Panel Mount, Bulkhead - Rear Side Nut | - | - | - | - | - | Nylon | - | - | - | -- | - | - | 100VAC | - | -40°C ~ 85°C | Bulk | SD | Active | - | Solder | Receptacle, Female Sockets | 3 | - | - | - | Threaded | - | Keyed | - | -- | 2A | - | DIN | Silver | - | - | -- | - | - | - | - | - | - | - | -- | -- | - | - | ||
![]() SDR-80 CUI Inc | In Stock | - | - | Free Hanging (In-Line), Right Angle | - | - | - | - | - | -- | - | - | - | -- | - | - | 100VAC, 12VDC | - | -20°C ~ 70°C | Bulk | SDR | Active | -- | Solder | Plug, Male Pins | 8 | - | - | - | Push-Pull | - | -- | - | -- | 1A | - | DIN | Nickel | - | - | -- | - | - | - | - | - | - | - | -- | -- | - | - | ||
![]() SD-60BV CUI Inc | In Stock | - | - | Through Hole | - | - | - | - | - | -- | - | - | - | -- | - | - | 24VDC | - | -20°C ~ 60°C | Bulk | SD | Active | - | Solder | Receptacle, Female Sockets | 6 | - | - | - | Push-Pull | - | Keyed | - | -- | 1A | - | DIN | Silver | - | - | -- | - | - | - | - | - | - | - | -- | -- | - | - | ||
![]() SDF-80J CUI Inc | In Stock | - | - | Through Hole, Right Angle | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | -- | - | - | 100VAC, 24VDC | - | -40°C ~ 85°C | Bulk | SDF | Active | -- | Solder | Receptacle, Female Sockets | 8 | - | - | - | Push-Pull | - | Keyed | - | -- | 2A, 1A | - | DIN | Tin | - | - | -- | - | - | - | - | - | - | - | Shielded | -- | - | - | ||
![]() MD-80SV CUI Inc | In Stock | - | - | Through Hole | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | -- | - | - | 100VAC, 12VDC | - | -40°C ~ 85°C | Bulk | MD | Active | - | Solder | Receptacle, Female Sockets | 8 | - | - | - | Push-Pull | - | Keyed | - | -- | 1A, 2A | - | Mini DIN | Silver | - | - | -- | - | - | - | - | - | - | - | -- | -- | - | - | ||
![]() MD-40PL100 CUI Inc | In Stock | - | - | Panel Mount, Flange | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | -- | - | - | 100VAC, 12VDC | - | -40°C ~ 85°C | Bulk | MD | Active | -- | Wire Leads | Receptacle, Female Sockets | 4 | - | - | - | Push-Pull | - | Keyed | - | -- | 1A, 2A | - | Mini DIN | Tin | - | - | -- | - | - | - | - | - | - | - | -- | -- | - | - | ||
![]() MD-40S CUI Inc | In Stock | - | - | Through Hole, Right Angle | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | -- | - | - | 100VAC, 12VDC | - | -40°C ~ 85°C | Bulk | MD | Active | - | Solder | Receptacle, Female Sockets | 4 | - | - | - | Push-Pull | - | Keyed | - | -- | 1A, 2A | - | Mini DIN | Silver | - | - | -- | - | - | - | - | - | - | - | -- | -- | - | - | ||
![]() MD-40SN CUI Inc | In Stock | - | - | Panel Mount, Flange | - | - | - | - | - | Steel, Nickel Plated | - | - | - | -- | - | - | 100VAC, 12VDC | - | -20°C ~ 105°C | Bulk | MD | Active | - | Solder | Receptacle, Female Sockets | 4 | - | - | - | Push-Pull | - | Keyed | - | -- | 1A, 2A | - | Mini DIN | Silver | - | - | -- | - | - | - | - | - | - | - | -- | -- | - | - | ||
![]() MD2-60ST CUI Inc | In Stock | - | - | Through Hole, Right Angle | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | -- | - | - | 12VDC | - | -- | Bulk | MD2 | Active | - | Solder | Receptacle, Female Sockets | 6 | - | - | - | Push-Pull | - | Keyed | - | -- | 2A | - | Mini DIN | Silver | - | - | -- | - | - | - | - | - | - | - | Board Lock, Shielded | -- | - | - |