- Consumer IC Type
- Ihs Manufacturer
- JESD-30 Code
- Length
- Manufacturer
- Manufacturer Part Number
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Package Code
Attribute column
Manufacturer
CUI Inc Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | Samacsys Description | Terminal Position | Terminal Form | Number of Functions | Reach Compliance Code | JESD-30 Code | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Seated Height-Max | Consumer IC Type | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMM-4030DT-26154-TR CUI Inc | In Stock | - | - | YES | 8 | CUI DEVICES | CUI Devices | CMM-4030DT-26154-TR | 105 °C | -40 °C | UNSPECIFIED | BCC | BCC, | RECTANGULAR | CHIP CARRIER | Active | 2.1 | MEMS Microphones MEMs Microphone 4x3mm 2Vdc SMT | BOTTOM | BUTT | 1 | compliant | R-XBCC-B8 | 3.6 V | INDUSTRIAL | 1.6 V | 1.1 mm | CONSUMER CIRCUIT | 4 mm | 3 mm | ||
![]() CMM-2718AT-42108-TR CUI Inc | 16952 | - | - | YES | 4 | CUI DEVICES | CUI Devices | CMM-2718AT-42108-TR | 100 °C | -40 °C | UNSPECIFIED | BCC | BCC, | RECTANGULAR | CHIP CARRIER | Active | 1.49 | - | BOTTOM | BUTT | 1 | compliant | R-XBCC-B4 | 3.6 V | INDUSTRIAL | 1.6 V | 1.05 mm | CONSUMER CIRCUIT | 2.75 mm | 1.85 mm | ||
![]() CMM-2718AB-38308-TR CUI Inc | In Stock | - | - | YES | 4 | CUI DEVICES | CUI Devices | CMM-2718AB-38308-TR | 105 °C | -40 °C | UNSPECIFIED | BCC | BCC, | RECTANGULAR | CHIP CARRIER | Active | 2.1 | - | BOTTOM | BUTT | 1 | compliant | R-XBCC-B4 | 3.6 V | INDUSTRIAL | 1.6 V | 1.05 mm | CONSUMER CIRCUIT | 2.75 mm | 1.85 mm |