- Air Flow
- Approvals
- Bearing Type
- Current Rating
- Fan Type
- Features
- Ingress Protection
- Material - Blade
- Material - Frame
- Noise
- Operating Temperature
- Part Status
Attribute column
Manufacturer
CUI Inc DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Material - Frame | Material - Blade | Approvals | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | Rohs Code | Voltage Rated | Operating Temperature | Series | Size / Dimension | Part Status | Termination | Power (Watts) | Ingress Protection | Reach Compliance Code | Current Rating | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFM-6020V-131-210 CUI Inc | In Stock | - | - | 0.112 lb (50.8g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | - | 70000 Hrs @ 40°C | - | - | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60V | Square - 60mm L x 60mm H | Active | 2 Wire Leads | 580mW | -- | - | 0.048A | 3100 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 16.5 CFM (0.462m³/min) | 21.0 dB(A) | 4.5 ~ 13.8VDC | 0.100 in H2O (24.9 Pa) | Auto Restart | 20.00mm | ||
![]() CFM-8025V-129-300-20 CUI Inc | In Stock | - | - | 0.165 lb (74.84g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | - | 70000 Hrs @ 40°C | - | - | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80V | Square - 80mm L x 80mm H | Active | 3 Wire Leads | 1.28W | -- | - | 0.106A | 2900 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 37.1 CFM (1.04m³/min) | 30.0 dB(A) | 4.5 ~ 13.8VDC | 0.150 in H2O (37.4 Pa) | Auto Restart, Speed Sensor (Tach) | 25.00mm | ||
![]() CFM-5015V-132-154-11 CUI Inc | In Stock | - | - | 0.073 lb (33.11g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | - | 70000 Hrs @ 40°C | - | - | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-50V | Square - 50mm L x 50mm H | Active | 3 Wire Leads | 400mW | -- | - | 0.033A | 3200 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 7.7 CFM (0.216m³/min) | 15.4 dB(A) | 4.5 ~ 13.8VDC | 0.070 in H2O (17.4 Pa) | Auto Restart, Locked Rotor Sensor | 15.00mm | ||
![]() CFM-4020V-280-275 CUI Inc | In Stock | - | - | 0.064 lb (29.03g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | - | 70000 Hrs @ 40°C | - | - | - | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40V | Square - 40mm L x 40mm H | Active | 2 Wire Leads | 1.08W | -- | - | 0.045A | 8000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 10.8 CFM (0.302m³/min) | 27.5 dB(A) | 8 ~ 27.6VDC | 0.290 in H2O (72.2 Pa) | Auto Restart | 20.00mm | ||
![]() CFM-8025-13-22 CUI Inc | In Stock | - | - | -- | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, CUR, TUV, UL | - | - | - | - | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80 | Square - 80mm L x 80mm H | Obsolete | 4 Wire Leads | 5.16W | -- | - | 0.330A | 5100 RPM | Ball | Tubeaxial | 69.2 CFM (1.94m³/min) | 47.0 dB(A) | 6 ~ 13.8VDC | 0.424 in H2O (105.6 Pa) | PWM Control, Speed Sensor (Tach) | 25.40mm | ||
![]() CFM-A225-13-11 CUI Inc | In Stock | - | - | 0.419 lb (190.06g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, CUR, TUV, UL | - | - | - | - | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120 | Square - 120mm L x 120mm H | Active | 3 Wire Leads | 9.48W | -- | - | 0.590A | 4100 RPM | Ball | Tubeaxial | 126.9 CFM (3.55m³/min) | 53.5 dB(A) | 6 ~ 13.8VDC | 0.493 in H2O (122.8 Pa) | Locked Rotor Sensor | 25.40mm | ||
![]() CFM-A238V-331-480 CUI Inc | In Stock | - | - | 0.481 lb (218.18g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | - | 70000 Hrs @ 40°C | - | - | - | - | - | 48VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120V | Square - 120mm L x 120mm H | Active | 2 Wire Leads | 11.21W | -- | - | 0.233A | 3100 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 138.0 CFM (3.86m³/min) | 48.0 dB(A) | 24 ~ 56VDC | 0.360 in H2O (89.7 Pa) | Auto Restart | 38.00mm | ||
![]() CFM-6015V-122-145-11 CUI Inc | In Stock | - | - | 0.078 lb (35.38g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | CUI DEVICES | 70000 Hrs @ 40°C | CUI Devices | CFM-6015V-122-145-11 | Active | 5.58 | Yes | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60V | Square - 60mm L x 60mm H | Active | 3 Wire Leads | 350mW | -- | compliant | 0.029A | 2200 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 12.7 CFM (0.356m³/min) | 14.5 dB(A) | 4.5 ~ 13.8VDC | 0.040 in H2O (10.0 Pa) | Auto Restart, Locked Rotor Sensor | 15.00mm | ||
![]() CFM-5015V-132-154-20 CUI Inc | In Stock | - | - | 0.073 lb (33.11g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | - | 70000 Hrs @ 40°C | - | - | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-50V | Square - 50mm L x 50mm H | Active | 3 Wire Leads | 400mW | -- | - | 0.033A | 3200 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 7.7 CFM (0.216m³/min) | 15.4 dB(A) | 4.5 ~ 13.8VDC | 0.070 in H2O (17.4 Pa) | Auto Restart, Speed Sensor (Tach) | 15.00mm |