- Air Flow
- Approvals
- Bearing Type
- Current Rating
- Fan Type
- Features
- Ingress Protection
- Material - Blade
- Material - Frame
- Noise
- Operating Temperature
- Part Status
Attribute column
Manufacturer
CUI Inc DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Material - Frame | Material - Blade | Approvals | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | Rohs Code | Voltage Rated | Operating Temperature | Series | Size / Dimension | Part Status | Termination | Power (Watts) | Ingress Protection | Reach Compliance Code | Current Rating | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFM-5015V-247-290 CUI Inc | In Stock | - | - | 0.083 lb (37.65g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | - | 70000 Hrs @ 40°C | - | - | - | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-50V | Square - 50mm L x 50mm H | Active | 2 Wire Leads | 990mW | -- | - | 0.034A | 5000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 13.0 CFM (0.364m³/min) | 29.0 dB(A) | 8 ~ 27.6VDC | 0.170 in H2O (42.3 Pa) | Auto Restart | 15.00mm | ||
![]() CFM-6010V-130-205-20 CUI Inc | In Stock | - | - | 0.051 lb (23.13g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | CUI DEVICES | 70000 Hrs @ 40°C | CUI Devices | CFM-6010V-130-205-20 | Active | 5.58 | Yes | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60V | Square - 60mm L x 60mm H | Active | 3 Wire Leads | 680mW | -- | compliant | 0.056A | 3000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 12.2 CFM (0.342m³/min) | 20.5 dB(A) | 6 ~ 13.8VDC | 0.080 in H2O (20.0 Pa) | Auto Restart, Speed Sensor (Tach) | 10.00mm | ||
![]() CFM-4020V-170-255 CUI Inc | In Stock | - | - | 0.064 lb (29.03g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | CUI DEVICES | 70000 Hrs @ 40°C | CUI Devices | CFM-4020V-170-255 | Active | 5.33 | Yes | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40V | Square - 40mm L x 40mm H | Active | 2 Wire Leads | 810mW | -- | compliant | 0.067A | 7000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 8.9 CFM (0.249m³/min) | 25.5 dB(A) | 4.5 ~ 13.8VDC | 0.220 in H2O (54.8 Pa) | Auto Restart | 20.00mm | ||
![]() CFM-5015V-138-201-20 CUI Inc | In Stock | - | - | 0.073 lb (33.11g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | - | 70000 Hrs @ 40°C | - | - | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-50V | Square - 50mm L x 50mm H | Active | 3 Wire Leads | 510mW | -- | - | 0.042A | 3800 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 10.2 CFM (0.286m³/min) | 20.1 dB(A) | 4.5 ~ 13.8VDC | 0.120 in H2O (29.9 Pa) | Auto Restart, Speed Sensor (Tach) | 15.00mm | ||
![]() CFM-5015V-161-330-20 CUI Inc | In Stock | - | - | 0.073 lb (33.11g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | - | 70000 Hrs @ 40°C | - | - | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-50V | Square - 50mm L x 50mm H | Active | 3 Wire Leads | 1.00W | -- | - | 0.083A | 6100 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 17.0 CFM (0.476m³/min) | 33.0 dB(A) | 4.5 ~ 13.8VDC | 0.230 in H2O (57.3 Pa) | Auto Restart, Speed Sensor (Tach) | 15.00mm | ||
![]() CFM-8020V-130-350-11 CUI Inc | In Stock | - | - | 0.145 lb (65.77g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | - | 70000 Hrs @ 40°C | - | - | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80V | Square - 80mm L x 80mm H | Active | 3 Wire Leads | 1.32W | -- | - | 0.110A | 3000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 33.1 CFM (0.927m³/min) | 35.0 dB(A) | 6 ~ 13.8VDC | 0.160 in H2O (40.0 Pa) | Auto Restart | 20.00mm | ||
![]() CFM-8015-13-10 CUI Inc | In Stock | - | - | -- | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, CUR, TUV, UL | - | - | - | - | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80 | Square - 80mm L x 80mm H | Active | 2 Wire Leads | 2.88W | -- | - | 0.180A | 3500 RPM | Ball | Tubeaxial | 44.0 CFM (1.23m³/min) | 39.8 dB(A) | 6 ~ 13.8VDC | 0.163 in H2O (40.6 Pa) | -- | 15.40mm | ||
![]() CFM-7020V-132-330 CUI Inc | In Stock | - | - | 0.132 lb (59.87g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | CUI DEVICES | 70000 Hrs @ 40°C | CUI Devices | CFM-7020V-132-330 | Active | 2.18 | Yes | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-70V | Square - 70mm L x 70mm H | Active | 2 Wire Leads | 1.80W | -- | compliant | 0.150A | 3200 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 29.0 CFM (0.812m³/min) | 33.0 dB(A) | 4.5 ~ 13.8VDC | 0.140 in H2O (34.9 Pa) | Auto Restart | 20.00mm | ||
![]() CFM-8020V-233-380 CUI Inc | In Stock | - | - | 0.146 lb (66.22g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | CUI DEVICES | 70000 Hrs @ 40°C | CUI Devices | CFM-8020V-233-380 | Active | - | Yes | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80V | Square - 80mm L x 80mm H | Active | 2 Wire Leads | 1.78W | -- | compliant | 0.074A | 3300 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 36.0 CFM (1.01m³/min) | 38.0 dB(A) | 8 ~ 27.6VDC | 0.180 in H2O (44.8 Pa) | Auto Restart | 20.00mm | ||
![]() CBM-6015V-150 CUI Inc | In Stock | - | - | 0.079 lb (35.83g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | CUI DEVICES | 70000 Hrs @ 40°C | CUI Devices | CBM-6015V-150 | Active | 2.27 | Yes | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CBM-60V | Square/Rounded - 60mm L x 60mm H | Active | 2 Wire Leads | 1.25W | -- | compliant | 0.104A | 5000 RPM | omniCOOL™ Magnetic Sleeve | Blower | 5.7 CFM (0.160m³/min) | 40.2 dB(A) | 4.5 ~ 13.8VDC | 0.440 in H2O (109.6 Pa) | Auto Restart | 15.00mm | ||
![]() CFM-8025-23-10 CUI Inc | In Stock | - | - | -- | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, CUR, TUV, UL | CUI DEVICES | - | CUI Devices | CFM-8025-23-10 | Active | 2.19 | Yes | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80 | Square - 80mm L x 80mm H | Active | 2 Wire Leads | 4.80W | -- | compliant | 0.160A | 5100 RPM | Ball | Tubeaxial | 69.2 CFM (1.94m³/min) | 47.0 dB(A) | 16 ~ 27.6VDC | 0.424 in H2O (105.6 Pa) | -- | 25.40mm | ||
![]() CFM-4010-13-10 CUI Inc | In Stock | - | - | -- | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, CUR, TUV, UL | CUI DEVICES | - | CUI Devices | CFM-4010-13-10 | Active | 2.2 | Yes | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40 | Square - 40mm L x 40mm H | Active | 2 Wire Leads | 1.56W | -- | compliant | 0.100A | 8300 RPM | Ball | Tubeaxial | 10.0 CFM (0.280m³/min) | 37.0 dB(A) | 6 ~ 13.8VDC | 0.285 in H2O (71.0 Pa) | -- | 10.60mm | ||
![]() CFM-9225-23-11 CUI Inc | In Stock | - | - | -- | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, CUR, TUV, UL | - | - | - | - | - | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-92 | Square - 92mm L x 92mm H | Obsolete | 3 Wire Leads | 6.72W | -- | - | 0.240A | 4200 RPM | Ball | Tubeaxial | 96.1 CFM (2.69m³/min) | 49.8 dB(A) | 16 ~ 26.4VDC | 0.369 in H2O (91.9 Pa) | Locked Rotor Sensor | 25.40mm | ||
![]() CFM-A238V-221-370 CUI Inc | In Stock | - | - | 0.481 lb (218.18g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | - | 70000 Hrs @ 40°C | - | - | - | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120V | Square - 120mm L x 120mm H | Active | 2 Wire Leads | 3.59W | -- | - | 0.150A | 2100 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 93.0 CFM (2.60m³/min) | 37.0 dB(A) | 10 ~ 27.6VDC | 0.180 in H2O (44.8 Pa) | Auto Restart | 38.00mm | ||
![]() CFM-9225V-239-420-11 CUI Inc | In Stock | - | - | 0.227 lb (102.97g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | - | 70000 Hrs @ 40°C | - | - | - | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-92V | Square - 92mm L x 92mm H | Active | 3 Wire Leads | 4.28W | -- | - | 0.178A | 3900 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 65.0 CFM (1.82m³/min) | 42.0 dB(A) | 10 ~ 27.6VDC | 0.250 in H2O (62.3 Pa) | Auto Restart | 25.00mm | ||
![]() CFM-A225V-327-405 CUI Inc | In Stock | - | - | 0.357 lb (161.93g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | - | 70000 Hrs @ 40°C | - | - | - | - | - | 48VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120V | Square - 120mm L x 120mm H | Active | 2 Wire Leads | 4.36W | -- | - | 0.091A | 2700 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 93.0 CFM (2.60m³/min) | 40.5 dB(A) | 24 ~ 56VDC | 0.220 in H2O (54.8 Pa) | Auto Restart | 25.00mm | ||
![]() CFM-A225V-222-340-20 CUI Inc | In Stock | - | - | 0.357 lb (161.93g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | - | 70000 Hrs @ 40°C | - | - | - | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120V | Square - 120mm L x 120mm H | Active | 3 Wire Leads | 2.32W | -- | - | 0.097A | 2200 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 75.0 CFM (2.10m³/min) | 34.0 dB(A) | 10 ~ 27.6VDC | 0.160 in H2O (40.0 Pa) | Auto Restart, Speed Sensor (Tach) | 25.00mm | ||
![]() CFM-A225V-127-405 CUI Inc | In Stock | - | - | 0.357 lb (161.93g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | - | 70000 Hrs @ 40°C | - | - | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120V | Square - 120mm L x 120mm H | Active | 2 Wire Leads | 3.46W | -- | - | 0.288A | 2700 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 93.0 CFM (2.60m³/min) | 40.5 dB(A) | 4.5 ~ 13.8VDC | 0.220 in H2O (54.8 Pa) | Auto Restart | 25.00mm | ||
![]() CFM-8020V-142-450-11 CUI Inc | In Stock | - | - | 0.187 lb (84.82g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | - | 70000 Hrs @ 40°C | - | - | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80V | Square - 80mm L x 80mm H | Active | 3 Wire Leads | 3.18W | -- | - | 0.265A | 4200 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 49.0 CFM (1.37m³/min) | 45.0 dB(A) | 6 ~ 13.8VDC | 0.310 in H2O (77.2 Pa) | Auto Restart | 20.00mm | ||
![]() CFM-8025V-145-431 CUI Inc | In Stock | - | - | 0.201 lb (91.17g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | CE, cURus, TUV | - | 70000 Hrs @ 40°C | - | - | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80V | Square - 80mm L x 80mm H | Active | 2 Wire Leads | 3.32W | -- | - | 0.276A | 4500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 57.0 CFM (1.60m³/min) | 43.1 dB(A) | 6 ~ 13.8VDC | 0.350 in H2O (87.2 Pa) | Auto Restart | 25.00mm |