- Attachment Method
- Diameter
- Height Off Base (Height of Fin)
- Length
- Material
- Material Finish
- Package Cooled
- Part Status
- Power Dissipation @ Temperature Rise
- Series
- Shape
- Thermal Resistance @ Forced Air Flow
Attribute column
Manufacturer
CUI Inc Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Package Cooled | Material Finish | Bolt dimension (metric) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Nominal cross section | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Series | Part Status | Type | Applications | Gender | Reach Compliance Code | Contact Style | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSS-B20-0452H CUI Inc | In Stock | - | - | Aluminum | Rectangular, Fins | TO-220 | Black Anodized | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | -- | Active | Board Level, Vertical | - | Female | - | Socket | PC Pin | 0.748 (19.00mm) | 6.40°C/W @ 200 LFM | 23.81°C/W | 3.2W @ 75°C | -- | 0.500 (12.70mm) | 0.500 (12.70mm) | ||
![]() HSE-B18635-035H-04 CUI Inc | In Stock | - | - | Aluminum Alloy | Rectangular, Fins | TO-218 | Black Anodized | - | CUI DEVICES | CUI Devices | HSE-B18635-035H-04 | - | - | - | Active | - | 5.58 | - | Yes | - | HSE | Active | Board Level, Vertical | - | - | compliant | - | PC Pin | 0.984 (25.00mm) | 2.38°C/W @ 200 LFM | 4.97°C/W | 15.1W @ 75°C | -- | 2.500 (63.50mm) | 1.638 (41.60mm) | ||
![]() HSE-B18508-035H-03 CUI Inc | In Stock | - | - | Aluminum Alloy | Rectangular, Fins | TO-218 | Black Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | HSE | Active | Board Level, Vertical | - | - | - | - | PC Pin | 0.984 (25.00mm) | 3.44°C/W @ 200 LFM | 5.77°C/W | 13.0W @ 75°C | -- | 2.000 (50.80mm) | 1.638 (41.60mm) | ||
![]() HSE-B20630-040H-01 CUI Inc | In Stock | - | - | Aluminum Alloy | Rectangular, Fins | TO-220 | Black Anodized | - | CUI DEVICES | CUI Devices | HSE-B20630-040H-01 | - | - | - | Active | - | 5.58 | - | Yes | - | HSE | Active | Board Level, Vertical | - | - | compliant | - | PC Pin | 0.492 (12.50mm) | 9.10°C/W @ 200 LFM | 8.24°C/W | 9.1W @ 75°C | -- | 2.480 (63.00mm) | 1.359 (34.50mm) | ||
![]() HSE-B500-04H CUI Inc | In Stock | - | - | Aluminum Alloy | Rectangular, Fins | TO-220 | Black Anodized | - | CUI DEVICES | CUI Devices | HSE-B500-04H | PEI-Genesis | - | Bulk | Active | Active | 5.57 | - | Yes | - | * | Active | Board Level, Vertical | - | - | compliant | - | PC Pin | 1.000 (25.40mm) | 2.88°C/W @ 200 LFM | 6.15°C/W | 12.2W @ 75°C | -- | 1.969 (50.00mm) | 1.378 (35.00mm) | ||
![]() HSE-B18318-0396H CUI Inc | In Stock | - | - | Aluminum Alloy | Rectangular, Fins | TO-218 | Black Anodized | - | CUI DEVICES | CUI Devices | HSE-B18318-0396H | PEI-Genesis | - | Bulk | Active | Active | 5.57 | - | - | - | * | Active | Board Level, Vertical | - | - | compliant | - | PC Pin | 0.984 (25.00mm) | 2.57°C/W @ 200 LFM | 8.24°C/W | 9.1W @ 75°C | -- | 1.250 (31.75mm) | 1.654 (42.00mm) | ||
![]() HSS-B20-061H-02 CUI Inc | In Stock | - | - | Aluminum | Rectangular, Fins | TO-220 | Black Anodized | - | CUI DEVICES | CUI Devices | HSS-B20-061H-02 | - | - | - | Active | - | 2.15 | - | Yes | - | -- | Active | Board Level, Vertical | - | - | compliant | - | PC Pin | 0.748 (19.00mm) | 7.24°C/W @ 200 LFM | 25.92°C/W | 2.9W @ 75°C | -- | 0.500 (12.70mm) | 0.504 (12.80mm) | ||
![]() HSE-B508-045H CUI Inc | In Stock | - | - | Aluminum Alloy | Rectangular, Fins | TO-220 | Black Anodized | - | CUI DEVICES | CUI Devices | HSE-B508-045H | - | - | - | Active | - | 5.58 | - | Yes | - | HSE | Active | Board Level, Vertical | - | - | compliant | - | PC Pin | 0.500 (12.70mm) | 4.38°C/W @ 200 LFM | 8.06°C/W | 9.3W @ 75°C | -- | 2.000 (50.80mm) | 1.772 (45.00mm) | ||
![]() HSS-B20-061H CUI Inc | In Stock | - | - | Aluminum | Rectangular, Fins | TO-220 | Black Anodized | - | CUI DEVICES | CUI Devices | HSS-B20-061H | - | - | - | Active | - | 2.16 | - | Yes | - | -- | Active | Board Level, Vertical | - | - | compliant | - | PC Pin | 0.500 (12.70mm) | 5.01°C/W @ 200 LFM | 18.63°C/W | 4.0W @ 75°C | -- | 1.500 (38.10mm) | 0.504 (12.80mm) | ||
![]() HSS-B20-043H-01 CUI Inc | In Stock | - | - | Aluminum | Rectangular, Angled Fins | TO-220 | Black Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Active | Board Level, Vertical | - | - | - | - | PC Pin | 1.250 (31.75mm) | 8.18°C/W @ 200 LFM | 26.13°C/W | 2.9W @ 75°C | -- | 0.211 (5.35mm) | 0.874 (22.20mm) | ||
![]() HSS-B20-NP-14 CUI Inc | In Stock | - | - | Aluminum | Rectangular, Fins | TO-220 | Black Anodized | - | CUI DEVICES | CUI Devices | HSS-B20-NP-14 | - | - | - | Active | - | 5.58 | - | Yes | - | -- | Active | Top Mount | - | - | compliant | - | Clip and Board Mounts | 0.961 (24.40mm) | 4.51°C/W @ 200 LFM | 17.05°C/W | 4.4W @ 75°C | -- | 0.375 (9.53mm) | 0.985 (25.00mm) | ||
![]() HSS-B20-CP-01 CUI Inc | In Stock | - | - | Aluminum | Rectangular, Fins | TO-220 | Black Anodized | - | CUI DEVICES | CUI Devices | HSS-B20-CP-01 | - | - | - | Active | - | 1.57 | - | Yes | - | -- | Active | Board Level, Vertical | - | - | compliant | - | Clip | 0.740 (18.79mm) | 6.32°C/W @ 200 LFM | 28.85°C/W | 2.6W @ 75°C | -- | 0.375 (9.53mm) | 0.900 (22.86mm) | ||
![]() HSS-B20-0508H-01R CUI Inc | In Stock | - | - | Aluminum | Rectangular, Fins | TO-220 | Black Anodized | - | CUI DEVICES | CUI Devices | HSS-B20-0508H-01R | - | - | - | Active | - | 2.18 | - | Yes | - | -- | Active | Board Level, Vertical | - | - | compliant | - | Bolt On and Board Mounts | 1.180 (29.97mm) | 5.87°C/W @ 200 LFM | 15.83°C/W | 4.7W @ 75°C | -- | 0.500 (12.70mm) | 1.000 (25.40mm) | ||
![]() HSE-B20254-035H-01 CUI Inc | In Stock | - | - | Aluminum Alloy | Rectangular, Fins | TO-220 | Black Anodized | - | CUI DEVICES | CUI Devices | HSE-B20254-035H-01 | - | - | - | Active | - | 2.15 | - | Yes | Heat Sinks 25.4x35x12.7mm w/pin extrusion TO-220 | HSE | Active | Board Level, Vertical | - | - | compliant | - | PC Pin | 0.500 (12.70mm) | 4.42°C/W @ 200 LFM | 14.42°C/W | 5.2W @ 75°C | -- | 1.000 (25.40mm) | 1.378 (35.00mm) | ||
![]() HSS-B20-0953H-01 CUI Inc | In Stock | - | - | Aluminum | Rectangular, Fins | TO-220 | Black Anodized | - | CUI DEVICES | CUI Devices | HSS-B20-0953H-01 | - | - | - | Active | - | 2.17 | - | Yes | - | -- | Active | Board Level, Vertical | - | - | compliant | - | PC Pin | 0.590 (15.00mm) | 11.04°C/W @ 200 LFM | 33.28°C/W | 2.3W @ 75°C | -- | 0.500 (12.70mm) | 0.504 (12.80mm) | ||
![]() HSS-B20-065V-02 CUI Inc | In Stock | - | - | Aluminum | Rectangular, Fins | TO-220 | Black Anodized | - | CUI DEVICES | CUI Devices | HSS-B20-065V-02 | - | - | - | Active | - | 2.16 | - | Yes | - | -- | Active | Board Level | - | - | compliant | - | PC Pin | 0.500 (12.70mm) | 7.24°C/W @ 200 LFM | 25.92°C/W | 2.9W @ 75°C | -- | 0.748 (19.00mm) | 0.504 (12.80mm) | ||
![]() HSS-B20-NPR-01 CUI Inc | In Stock | - | - | Aluminum | Rectangular, Fins | TO-220 | Black Anodized | - | CUI DEVICES | CUI Devices | HSS-B20-NPR-01 | - | - | - | Active | - | 2.12 | - | Yes | - | -- | Active | Board Level | - | - | compliant | - | Bolt On | 0.500 (12.70mm) | 5.88°C/W @ 200 LFM | 17.74°C/W | 4.2W @ 75°C | -- | 1.180 (29.97mm) | 1.000 (25.40mm) | ||
![]() HSE-B20380-040H-01 CUI Inc | In Stock | - | - | Aluminum Alloy | Rectangular, Fins | TO-220 | Black Anodized | - | CUI DEVICES | CUI Devices | HSE-B20380-040H-01 | - | - | - | Active | - | 5.29 | - | Yes | Heat Sinks 38x29x12.5mm w/pin extrusion TO-220 | HSE | Active | Board Level, Vertical | - | - | compliant | - | PC Pin | 0.492 (12.50mm) | 5.77°C/W @ 200 LFM | 10.27°C/W | 7.3W @ 75°C | -- | 1.496 (38.00mm) | 1.359 (34.50mm) | ||
![]() HSS-B20-NP-12 CUI Inc | In Stock | - | - | Aluminum | Rectangular, Fins | TO-220 | Black Anodized | 3 | CUI DEVICES | CUI Devices | HSS-B20-NP-12 | - | 1.5 - 1.5 | - | Active | - | 1.59 | - | Yes | - | -- | Active | Board Level | - | - | compliant | - | Bolt On | 0.850 (21.60mm) | 3.47°C/W @ 200 LFM | 14.33°C/W | 6.8W @ 75°C | -- | 1.450 (36.83mm) | 0.700 (17.80mm) | ||
![]() HSS-B20-NP-04 CUI Inc | In Stock | - | - | Aluminum | Rectangular, Fins | TO-220 | Black Anodized | - | CUI DEVICES | CUI Devices | HSS-B20-NP-04 | - | - | - | Active | - | 2 | - | - | - | -- | Active | Board Level | Other | - | compliant | - | Bolt On | 0.370 (9.40mm) | 3.76°C/W @ 200 LFM | 11.54°C/W | 6.5W @ 75°C | -- | 1.450 (36.83mm) | 1.750 (44.45mm) |