- Attachment Method
- Diameter
- Height Off Base (Height of Fin)
- Length
- Material
- Material Finish
- Package Cooled
- Part Status
- Power Dissipation @ Temperature Rise
- Series
- Shape
- Thermal Resistance @ Forced Air Flow
Attribute column
Manufacturer
CUI Inc Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Body Material | Shape | Package Cooled | Material Finish | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | Rohs Code | Samacsys Description | Series | Part Status | Type | Color | Construction | Reach Compliance Code | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Finish | Thermal Support Device Type | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Fin Orientation | Device Used On | Thermal Resistance | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSE-B18254-035H-00 CUI Inc | In Stock | - | - | Aluminum Alloy | - | - | Rectangular, Fins | TO-218 | Black Anodized | CUI DEVICES | CUI Devices | HSE-B18254-035H-00 | Active | 2.16 | Yes | - | HSE | Active | Board Level, Vertical | - | - | compliant | PC Pin | 0.984 (25.00mm) | 4.03°C/W @ 200 LFM | - | - | 7.50°C/W | 10.0W @ 75°C | - | - | - | -- | - | 1.000 (25.40mm) | 1.638 (41.60mm) | ||
![]() HSS-B20-0635H CUI Inc | In Stock | - | - | Aluminum | 1.5 g | ALUMINUM ALLOY | Rectangular, Fins | TO-220 | Black Anodized | CUI DEVICES | CUI Devices | HSS-B20-0635H | Active | 2.17 | Yes | - | -- | Active | Board Level, Vertical | BLACK | U | unknown | PC Pin | 0.748 (19.00mm) | 10.68°C/W @ 200 LFM | ANODIZED | HEAT SINK | 28.85°C/W | 2.6W @ 75°C | TRANSVERSE | TRANSISTOR | 35.46 Ω | -- | 19.05 mm | 0.520 (13.21mm) | 0.250 (6.35mm) | ||
![]() HSE-B20250-045H CUI Inc | In Stock | - | - | Aluminum Alloy | - | - | Rectangular, Fins | TO-220 | Black Anodized | CUI DEVICES | CUI Devices | HSE-B20250-045H | Active | 2.17 | Yes | Heat Sinks 50x30x12mm w/pin extrusion TO-220 | HSE | Active | Board Level, Vertical | - | - | compliant | PC Pin | 0.472 (12.00mm) | 4.05°C/W @ 200 LFM | - | - | 9.74°C/W | 7.7W @ 75°C | - | - | - | -- | - | 1.969 (50.00mm) | 1.181 (30.00mm) | ||
![]() HSS-B20-NP-10 CUI Inc | In Stock | - | - | Aluminum | - | - | Rectangular, Fins | TO-220 | Black Anodized | CUI DEVICES | CUI Devices | HSS-B20-NP-10 | Active | 2.16 | Yes | - | -- | Active | Board Level | - | - | compliant | -- | 0.500 (12.70mm) | 7.24°C/W @ 200 LFM | - | - | 25.92°C/W | 2.9W @ 75°C | - | - | - | -- | - | 0.748 (19.00mm) | 0.504 (12.80mm) | ||
![]() HSE-B2111-038 CUI Inc | In Stock | - | - | Aluminum Alloy | - | - | Rectangular | TO-220 | Black Anodized | CUI DEVICES | CUI Devices | HSE-B2111-038 | Active | 2.15 | Yes | Heat Sinks 25x16x11mm extrusion TO-220 bolt on | HSE | Active | Board Level | - | - | compliant | Bolt On | 0.354 (9.00mm) | 6.12°C/W @ 200 LFM | - | - | 19.74°C/W | 3.8W @ 75°C | - | - | - | -- | - | 0.984 (25.00mm) | 0.625 (16.00mm) | ||
![]() HSS-B20-NP-07 CUI Inc | In Stock | - | - | Aluminum | - | - | Rectangular, Fins | TO-220 | Black Anodized | CUI DEVICES | CUI Devices | HSS-B20-NP-07 | Active | 2.16 | Yes | - | -- | Active | Board Level | - | - | compliant | -- | 0.500 (12.70mm) | 11.04°C/W @ 200 LFM | - | - | 33.28°C/W | 2.3W @ 75°C | - | - | - | -- | - | 0.591 (15.00mm) | 0.504 (12.80mm) | ||
![]() HSS-C52-NP-SMT-TR CUI Inc | In Stock | - | - | Copper | - | - | Rectangular, Fins | TO-252 (DPak) | Tin | CUI DEVICES | CUI Devices | HSS-C52-NP-SMT-TR | Active | 5.57 | Yes | - | -- | Active | Top Mount | - | - | compliant | -- | 0.400 (10.16mm) | 10.05°C/W @ 200 LFM | - | - | 35.71°C/W | 2.1W @ 75°C | - | - | - | -- | - | 0.315 (8.00mm) | 0.900 (22.86mm) | ||
![]() HSE-B20635-035H-01 CUI Inc | In Stock | - | - | Aluminum Alloy | - | - | Rectangular, Fins | TO-220 | Black Anodized | CUI DEVICES | CUI Devices | HSE-B20635-035H-01 | Active | 5.57 | Yes | - | HSE | Active | Board Level, Vertical | - | - | compliant | PC Pin | 0.500 (12.70mm) | 4.49°C/W @ 200 LFM | - | - | 7.98°C/W | 9.4W @ 75°C | - | - | - | -- | - | 2.500 (63.50mm) | 1.378 (35.00mm) | ||
![]() HSE-B20381-035H CUI Inc | In Stock | - | - | Aluminum Alloy | - | - | Rectangular, Fins | TO-220 | Black Anodized | CUI DEVICES | CUI Devices | HSE-B20381-035H | Active | 5.56 | Yes | - | HSE | Active | Board Level, Vertical | - | - | compliant | PC Pin | 0.500 (12.70mm) | 3.66°C/W @ 200 LFM | - | - | 11.54°C/W | 6.5W @ 75°C | - | - | - | -- | - | 1.500 (38.10mm) | 1.375 (34.93mm) | ||
![]() HSE-B18508-060H-W CUI Inc | In Stock | - | - | Aluminum Alloy | - | - | Rectangular, Fins | TO-218 | Black Anodized | CUI DEVICES | CUI Devices | HSE-B18508-060H-W | Active | 5.58 | Yes | - | HSE | Active | Board Level, Vertical | - | - | compliant | PC Pin | 0.984 (25.00mm) | 2.98°C/W @ 200 LFM | - | - | 5.86°C/W | 12.8W @ 75°C | - | - | - | -- | - | 2.000 (50.80mm) | 1.638 (41.60mm) | ||
![]() HSE-B18254-0396H CUI Inc | In Stock | - | - | Aluminum Alloy | - | - | Rectangular, Fins | TO-218 | Black Anodized | CUI DEVICES | CUI Devices | HSE-B18254-0396H | Active | 1.98 | - | - | HSE | Active | Board Level, Vertical | - | - | compliant | PC Pin | 0.984 (25.00mm) | 2.29°C/W @ 200 LFM | - | - | 9.15°C/W | 8.2W @ 75°C | - | - | - | -- | - | 1.000 (25.40mm) | 1.654 (42.00mm) | ||
![]() HSS-B20-095H CUI Inc | In Stock | - | - | Aluminum | - | - | Rectangular, Fins | TO-220 | Black Anodized | CUI DEVICES | CUI Devices | HSS-B20-095H | Active | 2.17 | Yes | - | -- | Active | Board Level, Vertical | - | - | compliant | PC Pin | 0.626 (15.90mm) | 6.50°C/W @ 200 LFM | - | - | 18.34°C/W | 4.1W @ 75°C | - | - | - | -- | - | 0.441 (11.20mm) | 0.866 (22.00mm) | ||
![]() HSS-B20-0953H-02 CUI Inc | In Stock | - | - | Aluminum | - | - | Rectangular, Fins | TO-220 | Black Anodized | CUI DEVICES | CUI Devices | HSS-B20-0953H-02 | Active | 2.15 | Yes | - | -- | Active | Board Level, Vertical | - | - | compliant | PC Pin | 0.748 (19.00mm) | 7.24°C/W @ 200 LFM | - | - | 25.92°C/W | 2.9W @ 75°C | - | - | - | -- | - | 0.500 (12.70mm) | 0.504 (12.80mm) | ||
![]() HSS-B20-NPS-02 CUI Inc | In Stock | - | - | Aluminum | - | - | Rectangular, Fins | TO-220 | Black Anodized | CUI DEVICES | CUI Devices | HSS-B20-NPS-02 | Active | 2.17 | Yes | - | -- | Active | Board Level, Vertical | - | - | compliant | Bolt On and Board Mounts | 1.180 (29.97mm) | 4.20°C/W @ 200 LFM | - | - | 14.71°C/W | 5.1W @ 75°C | - | - | - | -- | - | 0.500 (12.70mm) | 1.000 (25.40mm) | ||
![]() HSE-B254-04H CUI Inc | In Stock | - | - | Aluminum Alloy | - | - | Rectangular, Fins | TO-218, TO-220 | Black Anodized | CUI DEVICES | CUI Devices | HSE-B254-04H | Active | 2.17 | Yes | - | HSE | Active | Board Level, Vertical | - | - | compliant | PC Pin | 0.630 (16.00mm) | 4.93°C/W @ 200 LFM | - | - | 15.96°C/W | 4.7W @ 75°C | - | - | - | -- | - | 1.000 (25.40mm) | 0.650 (16.50mm) | ||
![]() HSS-C2540-SMT-TR CUI Inc | In Stock | - | - | Copper | - | - | Rectangular, Fins | TO-220 | Tin | CUI DEVICES | CUI Devices | HSS-C2540-SMT-TR | Active | 1.56 | Yes | - | -- | Active | Board Level | - | - | compliant | -- | 0.450 (11.43mm) | 5.50°C/W @ 200 LFM | - | - | 21.90°C/W | 3.8W @ 75°C | - | - | - | -- | - | 0.763 (19.38mm) | 1.000 (25.40mm) | ||
![]() HSE-B20254-056H CUI Inc | In Stock | - | - | Aluminum Alloy | - | - | Rectangular, Fins | TO-220 | Black Anodized | CUI DEVICES | CUI Devices | HSE-B20254-056H | Active | 2.14 | Yes | - | HSE | Active | Board Level, Vertical | - | - | compliant | PC Pin | 0.500 (12.70mm) | 8.36°C/W @ 200 LFM | - | - | 13.64°C/W | 5.5W @ 75°C | - | - | - | -- | - | 1.000 (25.40mm) | 1.378 (35.00mm) | ||
![]() HSE-B1711-057 CUI Inc | In Stock | - | - | Aluminum Alloy | - | - | Rectangular, Fins | TO-220 | Black Anodized | CUI DEVICES | CUI Devices | HSE-B1711-057 | Active | 5.27 | Yes | - | HSE | Active | Board Level | - | - | compliant | Bolt On | 0.354 (9.00mm) | 7.07°C/W @ 200 LFM | - | - | 24.19°C/W | 3.1W @ 75°C | - | - | - | -- | - | 0.984 (25.00mm) | 0.625 (16.00mm) | ||
![]() HSE-B18635-0396H CUI Inc | In Stock | - | - | Aluminum Alloy | - | - | Rectangular, Fins | TO-218 | Black Anodized | CUI DEVICES | CUI Devices | HSE-B18635-0396H | Active | 5.57 | - | - | HSE | Active | Board Level, Vertical | - | - | compliant | PC Pin | 0.984 (25.00mm) | 2.78°C/W @ 200 LFM | - | - | 5.47°C/W | 13.7W @ 75°C | - | - | - | -- | - | 2.500 (63.50mm) | 1.654 (42.00mm) | ||
![]() HSE-B20630-040H CUI Inc | In Stock | - | - | Aluminum Alloy | - | - | Rectangular, Fins | TO-220 | Black Anodized | CUI DEVICES | CUI Devices | HSE-B20630-040H | Active | 5.58 | Yes | - | HSE | Active | Board Level, Vertical | - | - | compliant | PC Pin | 0.492 (12.50mm) | 3.76°C/W @ 200 LFM | - | - | 7.81°C/W | 9.6W @ 75°C | - | - | - | -- | - | 2.480 (63.00mm) | 1.378 (35.00mm) |