- Current - Max
- Delta Tmax @ Th
- Features
- Operating Temperature
- Outline L x W x H
- Part Status
- Qmax @ Th
- Resistance
- Series
- Voltage - Max
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
CUI Inc Thermal - Thermoelectric, Peltier Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Material | Weight | Insulation Materials | RoHS | Strength | Viscosity | Operating Temperature | Series | Part Status | Termination | Connector Type | Resistance | Number of Positions | Min Operating Temperature | Color | Gender | Shielding | Wire Gauge | Wire/Cable Type | Cable Length | Halogen Free | Current - Max | Connector Type A | Connector Type B | Voltage - Max | Outline L x W x H | Qmax @ Th | Delta Tmax @ Th | Features | Adhesive Type |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP85204035 CUI Inc | In Stock | - | - | - | - | - | - | - | - | - | 80°C | CP85 | Active | - | - | 750 mOhms | - | - | - | - | - | - | - | - | - | 8.5A | - | - | 7.6V | 20.00mm x 40.00mm x 3.60mm | 37.4W @ 27°C | 68°C @ 27°C | Lead Wires | - | ||
![]() CP105433H CUI Inc | In Stock | - | - | - | - | - | - | - | - | - | 100°C | CP105H | Active | - | - | 1.15 Ohms | - | - | - | - | - | - | - | - | - | 10.5A | - | - | 15.4V | 40.00mm x 40.00mm x 3.30mm | 93.0W @ 27°C | 68°C @ 27°C | Lead Wires, Sealed - Silicone RTV | - | ||
![]() CP20351 CUI Inc | In Stock | - | - | - | - | - | - | Non-Compliant | - | - | 80°C | CP20 | Active | - | - | 6.70 Ohms | - | - | - | - | - | - | - | - | - | 2.0A | - | - | 15.4V | 30.00mm x 30.00mm x 5.10mm | 15.2W @ 27°C | 66°C @ 27°C | Lead Wires, Sealed - Silicone RTV | - | ||
![]() CP60133 CUI Inc | In Stock | - | - | - | - | - | PVC | Compliant | - | - | 80°C | CP60 | Active | - | - | 500 mOhms | - | -25 °C | Black | - | Shielded | - | - | - | Not Halogen Free | 6.0A | - | - | 3.8V | 15.00mm x 15.00mm x 3.30mm | 12.2W @ 27°C | 66°C @ 27°C | Shielded | - | ||
![]() CP20251 CUI Inc | In Stock | - | - | - | - | - | - | - | - | - | 80°C | CP20 | Active | - | - | 3.70 Ohms | - | - | - | - | - | - | - | - | - | 2.0A | - | - | 8.6V | 20.00mm x 20.00mm x 5.10mm | 8.5W @ 27°C | 66°C @ 27°C | Lead Wires, Sealed - Silicone RTV | - | ||
![]() CP30239H CUI Inc | In Stock | - | - | 15 | - | - | - | Compliant | - | - | 80°C | CP30H | Active | Crimp | D-Sub | 1.50 Ohms | 15 | - | - | - | - | - | Insulated Wire | 457 mm | - | 3.0A | - | - | 6.0V | 20.00mm x 20.00mm x 3.90mm | 10.3W @ 27°C | 70°C @ 27°C | Lead Wires, Sealed - Silicone RTV | - | ||
![]() CP852040345H CUI Inc | In Stock | - | - | - | Stainless Steel | - | - | - | - | - | 80°C | CP85H | Active | - | - | 750 mOhms | - | - | - | - | - | - | - | - | - | 8.5A | - | - | 7.6V | 40.00mm x 20.00mm x 3.45mm | 38.2W @ 27°C | 70°C @ 27°C | Lead Wires, Sealed - Silicone RTV | - | ||
![]() CP30301538H CUI Inc | In Stock | - | - | - | - | - | - | - | - | - | 80°C | CP30H | Active | - | - | 1.95 Ohms | - | - | - | - | - | - | - | - | - | 3.0A | - | - | 7.6V | 30.00mm x 15.00mm x 3.80mm | 14.7W @ 27°C | 70°C @ 27°C | Lead Wires, Sealed - Silicone RTV | - | ||
![]() CP60301233H CUI Inc | In Stock | - | - | - | - | - | - | - | - | - | 80°C | CP60H | Active | - | - | 760 mOhms | - | - | - | Socket | - | - | - | - | - | 6.0A | - | - | 5.6V | 30.00mm x 12.00mm x 3.30mm | 19.7W @ 27°C | 70°C @ 27°C | Lead Wires, Sealed - Silicone RTV | - | ||
![]() CP60301531H CUI Inc | In Stock | - | - | - | - | - | - | - | - | - | 80°C | CP60H | Active | - | - | 930 mOhms | - | - | - | - | - | - | - | - | - | 6.0A | - | - | 7.6V | 30.00mm x 15.00mm x 3.10mm | 26.3W @ 27°C | 70°C @ 27°C | Lead Wires, Sealed - Silicone RTV | - | ||
![]() CP70301537 CUI Inc | In Stock | - | - | - | - | - | - | - | - | - | 80°C | CP70 | Active | - | - | 480 mOhms | - | - | - | - | - | - | - | - | - | 7.0A | - | - | 4.2V | 30.00mm x 15.00mm x 3.80mm | 15.4W @ 27°C | 68°C @ 27°C | Lead Wires | - | ||
![]() CP36367H-2 CUI Inc | In Stock | - | - | - | - | - | - | - | - | Very Low Viscosity | 100°C | CP36H-2 | Active | - | - | 4.43 Ohms | - | - | - | - | - | - | - | - | - | 3.6A | - | - | 16.7V | 31.25mm x 30.00mm x 6.70mm | 21.0W @ 27°C | 82°C @ 27°C | Lead Wires, Sealed - Silicone RTV | Cyanoacrylate | ||
![]() CP40301547 CUI Inc | In Stock | - | - | - | - | - | - | - | High Strength | High Viscosity | 80°C | CP40 | Active | - | - | 870 mOhms | - | - | - | - | - | - | - | - | - | 4.0A | - | - | 4.2V | 30.00mm x 15.00mm x 4.70mm | 8.4W @ 27°C | 68°C @ 27°C | Lead Wires | Retaining | ||
![]() CP854345H CUI Inc | In Stock | - | - | - | - | - | - | - | - | - | 80°C | CP85H | Active | - | - | 1.5 Ohms | - | - | - | - | - | - | - | - | - | 8.5A | - | - | 15.7V | 40.00mm x 40.00mm x 3.45mm | 77.1W @ 27°C | 70°C @ 27°C | Lead Wires, Sealed - Silicone RTV | - | ||
![]() CP30238H CUI Inc | In Stock | - | - | - | - | - | - | - | - | - | 80°C | CP30H | Active | - | - | 2.20 Ohms | - | - | - | - | - | - | - | - | - | 3.0A | M12 Receptacle | Free End | 8.8V | 20.00mm x 20.00mm x 3.80mm | 16.6W @ 27°C | 70°C @ 27°C | Lead Wires, Sealed - Silicone RTV | - | ||
![]() CP35447 CUI Inc | In Stock | - | - | - | - | - | - | - | - | - | 80°C | CP35 | Active | - | - | 2.97 Ohms | - | - | - | - | - | - | - | - | - | 3.5A | - | - | 15.4V | 40.00mm x 40.00mm x 4.80mm | 29.0W @ 27°C | 68°C @ 27°C | Lead Wires | - | ||
![]() CP35147 CUI Inc | In Stock | - | - | - | - | - | - | - | - | - | 80°C | CP35 | Active | - | - | 440 mOhms | - | - | - | - | - | - | - | - | - | 3.5A | - | - | 2.1V | 15.00mm x 15.00mm x 4.70mm | 3.9W @ 27°C | 68°C @ 27°C | Lead Wires | - | ||
![]() CP50141 CUI Inc | In Stock | - | - | - | - | - | - | - | - | - | 80°C | CP50 | Active | - | - | 310 mOhms | - | - | - | - | - | - | - | - | - | 5.0A | - | - | 2.1V | 15.00mm x 15.00mm x 4.05mm | 5.5W @ 27°C | 68°C @ 27°C | Lead Wires | - | ||
![]() CP70437 CUI Inc | In Stock | - | - | - | - | - | - | - | - | - | 80°C | CP70 | Active | - | - | 1.75 Ohms | - | - | - | - | - | - | - | - | - | 7.0A | - | - | 15.4V | 40.00mm x 40.00mm x 3.81mm | 55.0W @ 27°C | 68°C @ 27°C | Lead Wires | - | ||
![]() CP50241 CUI Inc | In Stock | - | - | - | - | - | - | - | - | - | 80°C | CP50 | Active | - | - | 620 mOhms | - | - | - | - | - | - | - | - | - | 5.0A | - | - | 3.8V | 20.00mm x 20.00mm x 4.05mm | 10.0W @ 27°C | 68°C @ 27°C | Lead Wires | - |