- Current - Max
- Delta Tmax @ Th
- Features
- Operating Temperature
- Outline L x W x H
- Part Status
- Qmax @ Th
- Resistance
- Series
- Voltage - Max
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
CUI Inc Thermal - Thermoelectric, Peltier Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Connector Orientation | LEDs | Manufacturer | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Resistance | Capacitance | Shielding | Voltage | Current - Max | Voltage - Max | Outline L x W x H | Qmax @ Th | Delta Tmax @ Th | Features | Port Configuration | IP Rating | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP603315H CUI Inc | In Stock | - | - | - | Vertical | Without LED | - | 80°C | - | CP60H | - | - | Active | 1.90 Ohms | - | Shielded | - | 6.0A | 15.7V | 30.00mm x 30.00mm x 3.15mm | 53.1W @ 27°C | 70°C @ 27°C | Lead Wires, Sealed - Silicone RTV | 1 x 1 (Port) | - | - | ||
![]() CP85134H CUI Inc | In Stock | - | - | - | - | - | - | 80°C | - | CP85H | - | - | Active | 200 mOhms | - | - | - | 8.5A | 2.1V | 15.00mm x 15.00mm x 3.40mm | 10.3W @ 27°C | 70°C @ 27°C | Lead Wires, Sealed - Silicone RTV | - | - | - | ||
![]() CP85234H CUI Inc | In Stock | - | - | - | - | - | - | 80°C | - | CP85H | - | - | Active | 350 mOhms | - | - | - | 8.5A | 3.8V | 20.00mm x 20.00mm x 3.40mm | 18.8W @ 27°C | 70°C @ 27°C | Lead Wires, Sealed - Silicone RTV | - | - | - | ||
![]() CP60433H CUI Inc | In Stock | - | - | - | - | - | - | 80°C | - | CP60H | - | - | Active | 2.54 Ohms | - | - | - | 6.0A | 19.5V | 40.00mm x 40.00mm x 3.30mm | 67.6W @ 27°C | 68°C @ 27°C | Lead Wires, Sealed - Silicone RTV | - | - | - | ||
![]() CP70137 CUI Inc | In Stock | - | - | - | - | - | - | 80°C | - | CP70 | - | - | Active | 240 mOhms | - | - | - | 7.0A | 2.1V | 15.00mm x 15.00mm x 3.80mm | 7.5W @ 27°C | 68°C @ 27°C | Lead Wires | - | - | - | ||
![]() CP70337 CUI Inc | In Stock | - | - | .25in Quick Connect Terminals (standard) | - | - | BARKER MICROFARADS INC | 80°C | Case Code - 5 | CP70 | 1.812in W | -0%/+20% | Active | 1.00 Ohms | 708uF | - | 110V | 7.0A | 8.6V | 30.00mm x 30.00mm x 3.80mm | 31.0W @ 27°C | 68°C @ 27°C | Lead Wires | - | - | 4.365in | ||
![]() CP603395H CUI Inc | In Stock | - | - | - | - | - | - | 80°C | - | CP60H | - | - | Active | 1.25 Ohms | - | - | - | 6.0A | 8.8V | 30.00mm x 30.00mm x 3.95mm | 31.1W @ 27°C | 70°C @ 27°C | Lead Wires, Sealed - Silicone RTV | - | - | - | ||
![]() CP15535 CUI Inc | In Stock | - | - | - | - | - | - | 80°C | - | CP150 | - | - | Obsolete | 840 mOhms | - | - | - | 15.0A | 15.4V | 50.00mm x 50.00mm x 3.75mm | 130.0W @ 27°C | 68°C @ 27°C | Lead Wires | - | - | - | ||
![]() CP12437 CUI Inc | In Stock | - | - | - | - | - | - | 80°C | - | CP125 | - | - | Active | 950 mOhms | - | - | - | 12.0A | 15.4V | 40.00mm x 40.00mm x 3.81mm | 110.0W @ 27°C | 68°C @ 27°C | Lead Wires | - | - | - | ||
![]() CP602040395H CUI Inc | In Stock | - | - | - | - | - | - | 80°C | - | CP60H | - | - | Active | 1.09 Ohms | - | - | - | 6.0A | 7.6V | 40.00mm x 20.00mm x 3.95mm | 27.5W @ 27°C | 70°C @ 27°C | Lead Wires, Sealed - Silicone RTV | - | - | - | ||
![]() CP85338 CUI Inc | In Stock | - | - | - | - | - | - | 80°C | - | CP85 | - | - | Active | 900 mOhms | - | - | - | 8.5A | 8.6V | 30.00mm x 30.00mm x 3.80mm | 42.0W @ 27°C | 68°C @ 27°C | Lead Wires, Sealed - Silicone RTV | - | - | - |