- Applications
- Approval Agency
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Type
- Features
- Series
- Power (Watts)
- Mfr
Attribute column
Manufacturer
CUI Inc AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Protections | Current - Output 1 | Total Power Output-Max | Line Regulation | Load Regulation | Ripple Voltage (Main Out) | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VMS-20-5 CUI Inc. | 186 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 0.11lb 49.9g | -25°C~70°C With Derating | 2015 | VMS-20 (21.6W) | 2.38Lx1.60W x 0.80 H 60.5mmx40.6mmx20.4mm | - | yes | Active | 1 (Unlimited) | 4 | - | Open Frame | - | Medical | - | - | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XDMA-P4 | 1 | - | CE, EN, IEC, TUV, UL | 80% | 5V | 4A | 115V | NO | 20W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 4A | - | ±0.5% | ±1% | - | OVP, SCP | 20.32mm | - | 60.5mm | 40.6mm | RoHS Compliant | Lead Free | ||
![]() PBK-1-5-B CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 12-SIP Module, 6 Leads | - | 0.018lb 8.16g | -25°C~85°C | 2016 | PBK-1 (1W) | 1.38Lx0.98W x 0.43 H 35.0mmx25.0mmx11.0mm | - | yes | Obsolete | 1 (Unlimited) | - | - | Enclosed | - | ITE (Commercial) | 1W | - | 1W | - | - | - | - | - | - | - | 1 | - | CE, UL | 66% | 5V | 200mA | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 1W | ±1.5% | ±2.5% | 0.04242Vrms | OCP, SCP | 10.922mm | - | 35mm | 25mm | RoHS Compliant | Lead Free | ||
![]() VOF-20B-S24 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 4-DIP Module | NO | - | -25°C~70°C With Derating | - | VOF-20B (20W) | 2.33Lx1.67W x 0.90 H 59.2mmx42.3mmx22.9mm | e3 | yes | Active | Not Applicable | 4 | - | Open Frame | Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 20W | - | - | DUAL | PIN/PEG | 260 | 1 | - | NOT SPECIFIED | R-XDMA-P4 | 1 | - | CE, cURus | 86.06% | 24V | - | 115V | NO | - | - | - | 20.4W | ±0.5% | ±1% | - | Universal Input | - | 4.3mm | 59.2mm | 42.3mm | RoHS Compliant | - | ||
![]() VMS-20-15 CUI Inc. | 65 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 0.11lb 49.9g | -25°C~70°C With Derating | 2016 | VMS-20 (21.6W) | 2.38Lx1.60W x 0.80 H 60.5mmx40.6mmx20.4mm | - | yes | Active | 1 (Unlimited) | 4 | - | Open Frame | - | Medical | 20W | - | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XDMA-P4 | 1 | - | CE, EN, IEC, TUV, UL | 84% | 15V | 1.4A | 115V | NO | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | ±0.5% | ±1% | 0.03535Vrms | OVP, SCP | 20.32mm | - | 60.5mm | 40.6mm | RoHS Compliant | Lead Free | ||
![]() VSK-S1-15U CUI Inc. | 24 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 0.044lb 19.96g | -25°C~70°C With Derating | 2012 | VSK-S1 (1W) | 1.33Lx0.87W x 0.71 H 33.7mmx22.2mmx18.0mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Enclosed | - | ITE (Commercial) | - | - | 1W | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XDMA-T4 | 1 | - | CE, cUL, UL | 74% | 15V | 67mA | 115V | NO | 1W | - | 67mA | 1W | ±2% | ±5% | - | OCP, SCP | 18.034mm | - | 33.7mm | 22.2mm | RoHS Compliant | Lead Free | ||
![]() VSK-S15-9U CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 0.177lb 80.29g | -40°C~70°C With Derating | 2015 | VSK-S15 (15W) | 2.44Lx1.77W x 0.91 H 62.0mmx45.0mmx23.0mm | - | yes | Active | 1 (Unlimited) | 4 | - | Enclosed | - | ITE (Commercial) | - | - | 15W | DUAL | - | - | 1 | - | - | R-XDMA-T4 | 1 | Not Qualified | CE, cULus, EN | 78% | 9V | 1.6A | 115V | NO | 15W | - | - | - | ±0.5% | ±1% | - | OCP, OVP, SCP | 23.114mm | - | 62mm | 45mm | RoHS Compliant | Lead Free | ||
![]() VSK-S20-5U CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 0.265lb 120.2g | -40°C~70°C With Derating | 2015 | VSK-S20 (20W) | 2.75Lx1.89W x 0.94 H 70.0mmx48.0mmx24.0mm | - | yes | Active | 1 (Unlimited) | - | - | Enclosed | - | ITE (Commercial) | - | - | 20W | - | - | - | - | - | - | - | 1 | - | CE, cULus, EN | 75% | 5V | 3.5A | - | - | 17.5W | - | 3.5A | - | ±0.5% | ±1% | - | OCP, OTP, OVP, SCP | 23.876mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PBO-1-S24-B CUI Inc. | 179 |
| Datasheet | 10 Weeks | - | Through Hole | 12-SIP Module, 6 Leads | - | - | -40°C~85°C With Derating | - | PBO-1 (1W) | 1.38Lx0.71W x 0.43 H 35.0mmx18.0mmx11.0mm | - | yes | Active | 1 (Unlimited) | - | - | Open Frame | - | ITE (Commercial) | 1W | - | - | - | - | - | - | - | - | - | 1 | - | CE, cURus | 68% | - | - | - | - | - | - | - | - | ±1.5% | ±2.5% | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() VSK-S1-9U CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 0.044lb 19.96g | -25°C~70°C With Derating | 2012 | VSK-S1 (1W) | 1.33Lx0.87W x 0.71 H 33.7mmx22.2mmx18.0mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Enclosed | - | ITE (Commercial) | - | - | 1W | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XDMA-T4 | 1 | - | CE, cUL, UL | 72% | 9V | 111mA | 115V | NO | 1W | - | - | 1W | ±2% | ±5% | - | OCP, SCP | 18.034mm | - | 33.7mm | 22.2mm | RoHS Compliant | Lead Free | ||
![]() VSK-S1-3R3U CUI Inc. | 71 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 0.044lb 19.96g | -25°C~70°C With Derating | 2012 | VSK-S1 (1W) | 1.33Lx0.87W x 0.71 H 33.7mmx22.2mmx18.0mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Enclosed | - | ITE (Commercial) | - | - | 1W | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XDMA-T4 | 1 | - | CE, cUL, UL | 63% | 3.3V | 300mA | 115V | NO | 1W | - | 300mA | 1W | ±2% | ±5% | - | OCP, SCP | 18.034mm | - | 33.7mm | 22.2mm | RoHS Compliant | Lead Free | ||
![]() VSK-S2-24U CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 0.044lb 19.96g | -25°C~70°C With Derating | 2015 | VSK-S2 (2W) | 1.33Lx0.87W x 0.71 H 33.7mmx22.2mmx18.0mm | - | yes | Active | 1 (Unlimited) | - | - | Enclosed | - | ITE (Commercial) | - | - | 2W | - | - | - | - | - | - | - | 1 | - | CE, cULus | 78% | 24V | 83mA | - | - | 2W | - | 83mA | - | ±2% | ±5% | - | OCP, SCP | 18.034mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PBK-5-24 CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 14-SIP Module, 6 Leads | - | 0.022lb 9.98g | -25°C~85°C With Derating | 2015 | PBK-5 (5W) | 1.65Lx0.43W x 1.06 H 42.0mmx11.0mmx27.0mm | - | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Enclosed | - | ITE (Commercial) | - | LG-MAX, WD-MAX | 5W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-XSMA-T6 | 1 | - | CE, cULus | 75% | 24V | 210mA | 115V | NO | 5W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 5W | ±0.5% | ±1.5% | 0.05303Vrms | OCP, SCP | 26.924mm | - | 42mm | - | RoHS Compliant | Lead Free | ||
![]() VOF-6-12 CUI Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | 4-DIP Module | - | - | 0°C~60°C With Derating | 2015 | VOF-6 (6W) | 2.16Lx1.38W x 0.83 H 54.9mmx35.0mmx21.0mm | - | yes | Active | Not Applicable | 4 | - | Open Frame | - | ITE (Commercial) | - | - | 6W | DUAL | PIN/PEG | - | 1 | - | - | R-XDMA-P4 | 1 | - | CE, cULus, EN, TUV | 77% | 12V | 500mA | 110V | YES | 6W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 500mA | 6W | ±0.5% | ±1% | 0.04242Vrms | OCP, OVP, SCP | 21.082mm | - | 55mm | 35mm | RoHS Compliant | Lead Free | ||
![]() PBK-5-15 CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 14-SIP Module, 6 Leads | - | 0.022lb 9.98g | -25°C~85°C With Derating | 2015 | PBK-5 (5W) | 1.65Lx0.43W x 1.06 H 42.0mmx11.0mmx27.0mm | - | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Enclosed | - | ITE (Commercial) | - | LG-MAX, WD-MAX | 5W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-XSMA-T6 | 1 | - | CE, cULus | 75% | 15V | 340mA | 115V | NO | 5W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 5W | ±0.5% | ±1.5% | 0.04242Vrms | OCP, SCP | 26.924mm | - | 42mm | - | RoHS Compliant | Lead Free | ||
![]() PSK-10B-S15 CUI Inc. | 7 |
| Datasheet | 12 Weeks | - | Through Hole | 4-DIP Module | NO | - | -25°C~70°C With Derating | - | PSK-10B (10W) | 2.00Lx1.00W x 0.81 H 50.8mmx25.4mmx20.6mm | e3 | yes | Active | Not Applicable | 4 | - | Enclosed | Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 10W | - | - | DUAL | PIN/PEG | 260 | 1 | - | NOT SPECIFIED | R-XDMA-P4 | 1 | - | CE, cURus | 82.49% | 15V | - | 115V | NO | - | - | - | - | ±0.5% | ±3% | - | OCP, OVP, SCP | - | - | 50.8mm | 25.4mm | RoHS Compliant | - | ||
![]() VSK-S20-3R3U CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 0.265lb 120.2g | -40°C~70°C With Derating | 2015 | VSK-S20 (20W) | 2.75Lx1.89W x 0.94 H 70.0mmx48.0mmx24.0mm | - | yes | Active | 1 (Unlimited) | - | - | Enclosed | - | ITE (Commercial) | 20W | - | 20W | - | - | - | - | - | - | - | 1 | - | CE, cULus, EN | 73% | 3.3V | 4.1A | - | - | 13.5W | - | - | - | ±0.5% | ±1% | - | OCP, OTP, OVP, SCP | 23.876mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PBO-1-S9 CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | 12-SIP Module, 6 Leads | - | - | -40°C~85°C With Derating | - | PBO-1 (1W) | 1.38Lx0.43W x 0.71 H 35.0mmx11.0mmx18.0mm | - | yes | Active | 1 (Unlimited) | - | - | Open Frame | - | ITE (Commercial) | 1W | - | - | - | - | - | - | - | - | - | 1 | - | CE, cURus | 67% | - | - | - | - | - | - | - | - | ±1.5% | ±2.5% | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PBK-5-5-B CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 14-SIP Module, 6 Leads | - | 0.022lb 9.98g | -25°C~85°C With Derating | 2016 | PBK-5 (5W) | 1.65Lx0.98W x 0.43 H 42.0mmx25.0mmx11.0mm | - | yes | Obsolete | 1 (Unlimited) | - | - | Enclosed | - | ITE (Commercial) | 5W | - | 5W | - | - | - | - | - | - | - | 1 | - | cULus | 70% | 5V | 1A | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 5W | ±0.1% | ±1% | 0.04242Vrms | OCP, OVP, SCP | 10.922mm | - | 42mm | 25mm | RoHS Compliant | Lead Free | ||
![]() VMS-20-24 CUI Inc. | 203 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 0.11lb 49.9g | -25°C~70°C With Derating | 2015 | VMS-20 (21.6W) | 2.38Lx1.60W x 0.80 H 60.5mmx40.6mmx20.4mm | - | yes | Active | 1 (Unlimited) | 4 | - | Open Frame | - | Medical | - | - | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XDMA-P4 | 1 | - | CE, EN, IEC, TUV, UL | 85% | 24V | 900mA | 115V | NO | 20W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 900mA | - | ±0.5% | ±1% | 0.03535Vrms | OVP, SCP | 20.32mm | - | 60.5mm | 40.6mm | RoHS Compliant | Lead Free | ||
![]() VSK-S20-12U CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 0.265lb 120.2g | -40°C~70°C With Derating | 2015 | VSK-S20 (20W) | 2.75Lx1.89W x 0.94 H 70.0mmx48.0mmx24.0mm | - | yes | Active | 1 (Unlimited) | - | - | Enclosed | - | ITE (Commercial) | - | - | 20W | - | - | - | - | - | - | - | 1 | - | CE, cULus, EN | 81% | 12V | 1.6A | - | - | 20W | - | 1.6A | - | ±0.5% | ±1% | - | OCP, OTP, OVP, SCP | 23.876mm | - | - | - | RoHS Compliant | Lead Free |