- Applications
- Approval Agency
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Type
- Features
- Series
- Power (Watts)
- Mfr
Attribute column
Manufacturer
CUI Inc AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Protections | Current - Output 1 | Total Power Output-Max | Line Regulation | Load Regulation | Ripple Voltage (Main Out) | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PBO-3-S12 CUI Inc. | 5 |
| Datasheet | 10 Weeks | - | Through Hole | 12-SIP Module, 6 Leads | NO | 0.013lb 5.9g | -40°C~85°C With Derating | 2016 | PBO-3 (3W) | 1.38Lx0.43W x 0.71 H 35.0mmx11.0mmx18.0mm | - | yes | Active | 1 (Unlimited) | 6 | - | Open Frame | - | ITE (Commercial) | 3W | LG-MAX, WD-MAX | - | SINGLE | - | - | 1 | 2.54mm | - | - | - | R-XSMA-T6 | 1 | CE, cURus | 77% | 12V | - | 115V | NO | - | - | - | 3W | ±1.5% | ±2.5% | - | - | - | 35mm | - | RoHS Compliant | - | ||
![]() VSK-S25-5U CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 0.265lb 120.2g | -40°C~70°C With Derating | 2015 | VSK-S25 (25W) | 2.75Lx1.89W x 0.94 H 70.0mmx48.0mmx24.0mm | - | yes | Active | 1 (Unlimited) | 6 | - | Enclosed | - | ITE (Commercial) | 25W | - | 25W | DUAL | - | - | 1 | - | unknown | - | - | R-XDMA-T6 | 1 | CE, cULus, EN, IEC | 74% | 5V | 4.1A | 115V | YES | 20.5W | - | - | - | ±0.5% | ±1% | - | OCP, OTP, OVP, SCP | 23.876mm | 70mm | 48mm | RoHS Compliant | Lead Free | ||
![]() VSK-S10-12UA CUI Inc. | 158 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 0.117lb 53.07g | -25°C~70°C With Derating | 2015 | VSK-S10 (10W) | 2.10Lx1.12W x 0.75 H 53.3mmx28.5mmx19.5mm | - | yes | Active | 1 (Unlimited) | 4 | - | Enclosed | - | ITE (Commercial) | - | - | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 4 | R-XDMA-P4 | 1 | CE, cULus, EN, IEC | 76% | 12V | 900mA | 110V | NO | 10W | OUTPUT OVER CURRENT | 900mA | - | ±0.5% | ±1% | - | OTP, OVP, SCP | 19.05mm | 53.5mm | 28.5mm | RoHS Compliant | Lead Free | ||
![]() VSK-S25-15U CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 0.265lb 120.2g | -40°C~70°C With Derating | 2015 | VSK-S25 (25W) | 2.75Lx1.89W x 0.94 H 70.0mmx48.0mmx24.0mm | - | yes | Active | 1 (Unlimited) | 6 | - | Enclosed | - | ITE (Commercial) | - | - | 25W | DUAL | - | - | 1 | - | unknown | - | - | R-XDMA-T6 | 1 | CE, cULus, EN, IEC | 83% | 15V | 1.6A | 115V | YES | 25W | - | 1.6A | - | ±0.5% | ±1% | - | OCP, OTP, OVP, SCP | 23.876mm | 70mm | 48mm | RoHS Compliant | Lead Free | ||
![]() VSK-S10-3R3UA CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 0.119lb 53.98g | -25°C~70°C With Derating | 2015 | VSK-S10 (10W) | 2.10Lx1.12W x 0.75 H 53.3mmx28.5mmx19.5mm | - | yes | Active | 1 (Unlimited) | 4 | - | Enclosed | - | ITE (Commercial) | 10W | - | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 4 | R-XDMA-P4 | 1 | CE, cULus, EN, IEC | 70% | 3.3V | 2A | 110V | NO | 6.6W | - | - | - | ±0.5% | ±1% | - | OTP, OVP, SCP | 19.05mm | 53.5mm | 28.5mm | RoHS Compliant | Lead Free | ||
![]() VOF-6B-S24 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 4-DIP Module | NO | - | -25°C~70°C With Derating | - | VOF-6B (6W) | 1.91Lx0.92W x 0.64 H 48.6mmx23.3mmx16.2mm | e3 | yes | Active | Not Applicable | 4 | - | Open Frame | Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 6W | - | - | DUAL | PIN/PEG | 260 | 1 | - | - | NOT SPECIFIED | - | R-XDMA-P4 | 1 | CE, cURus | 79.03% | 24V | - | 115V | NO | - | - | - | 6W | ±1% | ±3% | - | Universal Input | - | 48.6mm | 23.3mm | RoHS Compliant | - | ||
![]() VSK-S15-12U CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 0.177lb 80.29g | -40°C~70°C With Derating | 2015 | VSK-S15 (15W) | 2.44Lx1.77W x 0.91 H 62.0mmx45.0mmx23.0mm | - | yes | Active | 1 (Unlimited) | - | - | Enclosed | - | ITE (Commercial) | - | - | 15W | - | - | - | - | - | - | - | - | - | 1 | CE, cULus, EN | 80% | - | 1.25A | - | - | 15W | - | 1.25A | - | ±0.5% | ±1% | - | OCP, OVP, SCP | 23.114mm | - | - | RoHS Compliant | Lead Free | ||
![]() VBM-100-24 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 5-DIP Module | - | 0.5lb 226.8g | -20°C~85°C With Derating | 2016 | VBM-100 (100W) | 4.60Lx2.40W x 0.67 H 116.8mmx61.0mmx17.0mm | - | yes | Active | 1 (Unlimited) | 5 | - | Enclosed | - | ITE (Commercial) | - | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-P5 | 1 | CE, cULus, EN, IEC | 91% | 24V | 4.2A | 240V | NO | 100W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | - | 0.5% | ±1% | 0.08484Vrms | OTP, OVP, SCP | 17.018mm | - | - | RoHS Compliant | Lead Free | ||
![]() PBO-5-S5 CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | 14-SIP Module, 6 Leads | NO | 0.016lb 7.26g | -25°C~85°C With Derating | 2016 | PBO-5 (5W) | 1.57Lx0.50W x 0.79 H 40.0mmx12.8mmx20.0mm | - | yes | Active | Not Applicable | 6 | - | Open Frame | - | ITE (Commercial) | 5W | - | - | SINGLE | - | - | 1 | 2.54mm | - | - | - | R-XSMA-T6 | 1 | CE, cURus | 74% | 5V | - | 115V | NO | - | - | - | 5W | ±0.5% | ±1.5% | - | Universal Input | - | 40mm | 20mm | RoHS Compliant | - | ||
![]() VOF-6B-S12 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 4-DIP Module | NO | - | -25°C~70°C With Derating | - | VOF-6B (6W) | 1.91Lx0.92W x 0.64 H 48.6mmx23.3mmx16.2mm | e3 | yes | Active | Not Applicable | 4 | - | Open Frame | Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 6W | - | - | DUAL | PIN/PEG | 260 | 1 | - | - | NOT SPECIFIED | - | R-XDMA-P4 | 1 | CE, cURus | 79.03% | 12V | - | 115V | NO | - | - | - | 6W | ±1% | ±4% | - | Universal Input | - | 48.6mm | 23.3mm | RoHS Compliant | - | ||
![]() VOF-6B-S5 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 4-DIP Module | NO | - | -25°C~70°C With Derating | - | VOF-6B (6W) | 1.91Lx0.92W x 0.64 H 48.6mmx23.3mmx16.2mm | e3 | yes | Active | Not Applicable | 4 | - | Open Frame | Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 6W | - | - | DUAL | PIN/PEG | 260 | 1 | - | - | NOT SPECIFIED | - | R-XDMA-P4 | 1 | CE, cURus | 75.18% | 5V | - | 115V | NO | - | - | - | 6W | ±1% | ±5% | - | OCP, OVP, SCP | - | 48.6mm | 23.3mm | RoHS Compliant | - | ||
![]() VSK-S3-12U CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 26-DIP Module, 7 Leads | - | 0.056lb 25.4g | -25°C~70°C With Derating | 2011 | VSK-S3 (3W) | 1.46Lx0.91W x 0.61 H 37.0mmx23.0mmx15.5mm | - | yes | Active | 1 (Unlimited) | 7 | - | Enclosed | - | ITE (Commercial) | - | - | 3W | DUAL | - | - | 1 | - | - | - | - | R-XDMA-T7 | 1 | EN, IEC, UL | 76% | 12V | 250mA | 110V | NO | 3W | - | 250mA | 3W | ±0.5% | ±1% | - | OTP, OVP, SCP | 15.494mm | 37mm | 23mm | RoHS Compliant | Lead Free | ||
![]() PSK-6B-S24 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 4-DIP Module | NO | - | -25°C~70°C With Derating | - | PSK-6B (6W) | 2.00Lx1.00W x 0.66 H 50.8mmx25.4mmx16.7mm | e3 | yes | Active | Not Applicable | 4 | - | Enclosed | Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 6W | - | - | DUAL | PIN/PEG | 260 | 1 | - | - | NOT SPECIFIED | - | R-XDMA-P4 | 1 | CE, cURus | 79.03% | 24V | - | 115V | NO | - | - | - | 6W | ±1% | ±3% | - | OCP, OVP, SCP | - | 50.8mm | 25.4mm | RoHS Compliant | - | ||
![]() VSK-S25-12U CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 0.265lb 120.2g | -40°C~70°C With Derating | 2015 | VSK-S25 (25W) | 2.75Lx1.89W x 0.94 H 70.0mmx48.0mmx24.0mm | - | yes | Active | 1 (Unlimited) | - | - | Enclosed | - | ITE (Commercial) | - | - | 25W | - | - | - | - | - | unknown | - | - | - | 1 | CE, cULus, EN, IEC | 82% | 12V | 2.1A | - | - | 25W | - | 2.1A | - | ±0.5% | ±1% | - | OCP, OTP, OVP, SCP | 23.876mm | - | - | RoHS Compliant | Lead Free | ||
![]() PSK-10B-S5 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 4-DIP Module | NO | - | -25°C~70°C With Derating | - | PSK-10B (10W) | 2.00Lx1.00W x 0.81 H 50.8mmx25.4mmx20.6mm | e3 | yes | Active | Not Applicable | 4 | - | Enclosed | Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 10W | - | - | DUAL | PIN/PEG | 260 | 1 | - | - | NOT SPECIFIED | - | R-XDMA-P4 | 1 | CE, cURus | 79% | 5V | - | 115V | NO | - | - | - | - | ±0.5% | ±3% | - | Universal Input | - | 50.8mm | 25.4mm | RoHS Compliant | - | ||
![]() VSK-S1-24U CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 0.044lb 19.96g | -25°C~70°C With Derating | 2012 | VSK-S1 (1W) | 1.33Lx0.87W x 0.71 H 33.7mmx22.2mmx18.0mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Enclosed | - | ITE (Commercial) | - | - | 1W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-T4 | 1 | CE, cUL, UL | 75% | 24V | 42mA | 115V | NO | 1W | - | 42mA | 1W | ±2% | ±5% | - | OCP, SCP | 18.034mm | 33.7mm | 22.2mm | RoHS Compliant | Lead Free | ||
![]() VMS-20-12 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 0.11lb 49.9g | -25°C~70°C With Derating | 2015 | VMS-20 (21.6W) | 2.38Lx1.60W x 0.80 H 60.5mmx40.6mmx20.4mm | - | yes | Active | 1 (Unlimited) | 4 | - | Open Frame | - | Medical | - | - | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-P4 | 1 | CE, EN, IEC, TUV, UL | 83% | 12V | 1.7A | 115V | NO | 20W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 1.7A | 20.4W | ±0.5% | ±1% | 0.03535Vrms | OVP, SCP | 20.32mm | 60.5mm | 40.6mm | RoHS Compliant | Lead Free | ||
![]() VSK-S2-12U CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 0.044lb 19.96g | -25°C~70°C With Derating | 2015 | VSK-S2 (2W) | 1.33Lx0.87W x 0.71 H 33.7mmx22.2mmx18.0mm | - | yes | Active | 1 (Unlimited) | 4 | - | Enclosed | - | ITE (Commercial) | - | - | 2W | DUAL | - | - | 1 | - | unknown | - | - | R-XDMA-T4 | 1 | CE, cULus | 76% | 12V | 167mA | 115V | NO | 2W | - | 167mA | 2W | ±2% | ±5% | - | OCP, SCP | 18.034mm | 33.7mm | 22.2mm | RoHS Compliant | Lead Free | ||
![]() VSK-S20-24U CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 0.265lb 120.2g | -40°C~70°C With Derating | 2015 | VSK-S20 (20W) | 2.75Lx1.89W x 0.94 H 70.0mmx48.0mmx24.0mm | - | yes | Active | 1 (Unlimited) | - | - | Enclosed | - | ITE (Commercial) | - | - | 20W | - | - | - | - | - | - | - | - | - | 1 | CE, cULus, EN | 85% | 24V | 850mA | - | - | 20W | - | - | - | ±0.5% | ±1% | - | OCP, OTP, OVP, SCP | 23.876mm | - | - | RoHS Compliant | Lead Free | ||
![]() PBK-5-15-B CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 14-SIP Module, 6 Leads | - | 0.022lb 9.98g | -25°C~85°C With Derating | 2016 | PBK-5 (5W) | 1.65Lx0.98W x 0.43 H 42.0mmx25.0mmx11.0mm | - | yes | Obsolete | 1 (Unlimited) | - | - | Enclosed | - | ITE (Commercial) | 5W | - | 5W | - | - | - | - | - | - | - | - | - | 1 | cULus | 75% | 15V | 340mA | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 5W | ±0.1% | ±1% | 0.04242Vrms | OCP, OVP, SCP | 10.922mm | 42mm | 25mm | RoHS Compliant | Lead Free |