- Applications
- Approval Agency
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Type
- Features
- Series
- Power (Watts)
- Mfr
Attribute column
Manufacturer
CUI Inc AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Protections | Current - Output 1 | Total Power Output-Max | Line Regulation | Load Regulation | Ripple Voltage (Main Out) | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSK-20B-S48 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 4-DIP Module | NO | - | -25°C~70°C With Derating | - | PSK-20B (20W) | 2.44Lx1.77W x 0.91 H 62.0mmx45.0mmx23.1mm | - | yes | Active | - | 4 | - | Enclosed | - | ITE (Commercial) | 20W | - | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-XDMA-P4 | 1 | - | CE, cURus | 86% | 48V | - | 115V | NO | - | - | - | 20W | ±0.5% | ±1% | - | OCP, OVP, SCP | - | 23.59mm | - | 44.96mm | RoHS Compliant | - | ||
![]() PBO-5-S15 CUI Inc. | 5995 |
| Datasheet | 10 Weeks | - | Through Hole | 14-SIP Module, 6 Leads | NO | 0.016lb 7.26g | -25°C~85°C With Derating | 2016 | PBO-5 (5W) | 1.57Lx0.50W x 0.79 H 40.0mmx12.8mmx20.0mm | - | yes | Active | Not Applicable | 6 | - | Open Frame | - | ITE (Commercial) | 5W | - | - | - | SINGLE | - | - | 1 | 2.54mm | - | - | - | R-XSMA-T6 | 1 | - | CE, cURus | 77% | 15V | - | 115V | NO | - | - | - | 5W | ±0.5% | ±1.5% | - | Universal Input | - | - | 40mm | 20mm | RoHS Compliant | - | ||
![]() VSK-S15-48U CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 0.177lb 80.29g | -40°C~70°C With Derating | 2015 | VSK-S15 (15W) | 2.44Lx1.77W x 0.91 H 62.0mmx45.0mmx23.0mm | - | yes | Active | 1 (Unlimited) | 4 | - | Enclosed | - | ITE (Commercial) | - | - | - | 15W | DUAL | - | - | 1 | - | - | - | - | R-XDMA-T4 | 1 | Not Qualified | CE, cULus, EN | 85% | 48V | 320mA | 115V | NO | 15W | - | 320mA | - | ±0.5% | ±1% | - | OCP, OVP, SCP | 23.114mm | - | 62mm | 45mm | RoHS Compliant | Lead Free | ||
![]() VSK-S25-9U CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 0.265lb 120.2g | -40°C~70°C With Derating | 2015 | VSK-S25 (25W) | 2.75Lx1.89W x 0.94 H 70.0mmx48.0mmx24.0mm | - | yes | Active | 1 (Unlimited) | 6 | - | Enclosed | - | ITE (Commercial) | 25W | - | - | 25W | DUAL | - | - | 1 | - | unknown | - | - | R-XDMA-T6 | 1 | - | CE, cULus, EN, IEC | 78% | 9V | 2.5A | 115V | YES | 22.5W | - | - | - | ±0.5% | ±1% | - | OCP, OTP, OVP, SCP | 23.876mm | - | 70mm | 48mm | RoHS Compliant | Lead Free | ||
![]() VOF-6-3.3 CUI Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | 4-DIP Module | - | - | 0°C~60°C With Derating | - | VOF-6 (6W) | 2.16Lx1.38W x 0.83 H 54.9mmx35.0mmx21.0mm | - | yes | Active | Not Applicable | 4 | - | Open Frame | - | ITE (Commercial) | - | - | - | 6W | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-XDMA-P4 | 1 | - | CE, cULus, EN, TUV | 69% | 3.3V | 1.2A | 110V | YES | 4W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 1.2A | - | ±0.6% | ±1.2% | 0.03535Vrms | OCP, OVP, SCP | 21.082mm | - | 55mm | 35mm | RoHS Compliant | Lead Free | ||
![]() PBK-5-24-B CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 14-SIP Module, 6 Leads | - | 0.022lb 9.98g | -25°C~85°C With Derating | 2016 | PBK-5 (5W) | 1.65Lx0.98W x 0.43 H 42.0mmx25.0mmx11.0mm | - | yes | Obsolete | 1 (Unlimited) | - | - | Enclosed | - | ITE (Commercial) | 5W | - | - | 5W | - | - | - | - | - | - | - | - | - | 1 | - | cULus | 75% | 24V | 210mA | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 5W | ±0.1% | ±1% | 0.05303Vrms | OCP, OVP, SCP | 10.922mm | - | 42mm | 25mm | RoHS Compliant | Lead Free | ||
![]() PBK-3-12 CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 12-SIP Module, 6 Leads | - | 0.018lb 8.16g | -40°C~85°C With Derating | 2014 | PBK-3 (3W) | 1.38Lx0.43W x 1.06 H 35.0mmx11.0mmx27.0mm | - | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Enclosed | - | ITE (Commercial) | - | - | - | 3W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XSMA-T6 | 1 | - | CE, cULus | 78% | 12V | 250mA | 115V | NO | 3W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 250mA | 3W | ±1.5% | ±2.5% | 0.04242Vrms | OCP, SCP | 26.924mm | - | 35mm | - | RoHS Compliant | Lead Free | ||
![]() VOFM-5-18 CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 4-DIP Module | - | - | 0°C~70°C With Derating | 2011 | VOFM-5 (5W) | 2.17Lx1.38W x 0.83 H 55.0mmx35.0mmx21.0mm | - | - | Not For New Designs | 1 (Unlimited) | - | - | Open Frame | - | Medical | 5W | - | 5W | 5W | - | - | - | - | - | - | - | - | - | 1 | - | CE, cUL, TUV, UL | 76% | 18V | 280mA | - | - | - | - | - | - | 0.5% | 1% | - | OCP, OVP, SCP | 21.082mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() VSK-S2-3R3U CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 0.044lb 19.96g | -25°C~70°C With Derating | 2015 | VSK-S2 (2W) | 1.33Lx0.87W x 0.71 H 33.7mmx22.2mmx18.0mm | - | yes | Active | 1 (Unlimited) | - | - | Enclosed | - | ITE (Commercial) | - | - | - | 2W | - | - | - | - | - | - | - | - | - | 1 | - | CE, cULus | 65% | 3.3V | 600mA | - | - | 2W | - | 600mA | - | ±2% | ±5% | - | OCP, SCP | 18.034mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() VOF-6-5 CUI Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | 4-DIP Module | - | - | 0°C~60°C With Derating | 2015 | VOF-6 (6W) | 2.16Lx1.38W x 0.83 H 54.9mmx35.0mmx21.0mm | - | yes | Active | Not Applicable | 4 | - | Open Frame | - | ITE (Commercial) | - | - | - | 6W | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-XDMA-P4 | 1 | - | CE, cULus, EN, TUV | 73% | 5V | 1.2A | 110V | YES | 6W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 1.2A | 6W | ±0.5% | ±1% | - | OCP, OVP, SCP | 21.082mm | - | 55mm | 35mm | RoHS Compliant | Lead Free | ||
![]() PBO-1-S12-B CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | 12-SIP Module, 6 Leads | - | - | -40°C~85°C With Derating | - | PBO-1 (1W) | 1.38Lx0.71W x 0.43 H 35.0mmx18.0mmx11.0mm | - | yes | Active | 1 (Unlimited) | - | - | Open Frame | - | ITE (Commercial) | 1W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | CE, cURus | 70% | - | - | - | - | - | - | - | - | ±1.5% | ±2.5% | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() VSK-S2-9U CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 0.044lb 19.96g | -25°C~70°C With Derating | 2015 | VSK-S2 (2W) | 1.33Lx0.87W x 0.71 H 33.7mmx22.2mmx18.0mm | - | yes | Active | 1 (Unlimited) | - | - | Enclosed | - | ITE (Commercial) | - | - | - | 2W | - | - | - | - | - | - | - | - | - | 1 | - | CE, cULus | 72% | 9V | 222mA | - | - | 2W | - | - | - | ±2% | ±5% | - | OCP, SCP | 18.034mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PSK-6B-S9 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 4-DIP Module | NO | - | -25°C~70°C With Derating | - | PSK-6B (6W) | 2.00Lx1.00W x 0.66 H 50.8mmx25.4mmx16.7mm | e3 | yes | Active | - | 4 | - | Enclosed | Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 6W | - | - | - | DUAL | PIN/PEG | 260 | 1 | - | - | NOT SPECIFIED | - | R-XDMA-P4 | 1 | - | CE, cURus | 79.03% | 9V | - | 115V | NO | - | - | - | 6W | ±1% | ±5% | - | OCP, OVP, SCP | - | - | 50.8mm | 25.4mm | RoHS Compliant | - | ||
![]() VSK-S10-9UA CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 0.117lb 53.07g | -25°C~70°C With Derating | 2015 | VSK-S10 (10W) | 2.10Lx1.12W x 0.75 H 53.3mmx28.5mmx19.5mm | - | yes | Active | 1 (Unlimited) | 4 | - | Enclosed | - | ITE (Commercial) | - | - | - | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 4 | R-XDMA-P4 | 1 | - | CE, cULus, EN, IEC | 76% | 9V | 1.1A | 110V | NO | 10W | - | 1.1A | - | ±0.5% | ±1% | - | OTP, OVP, SCP | 19.05mm | - | 53.5mm | 28.5mm | RoHS Compliant | Lead Free | ||
![]() VOF-15-12 CUI Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | 4-DIP Module | - | - | 0°C~60°C With Derating | 2011 | VOF-15 (15W) | 2.76Lx1.91W x 0.91 H 70.0mmx48.6mmx23.1mm | - | yes | Active | 1 (Unlimited) | - | - | Open Frame | - | ITE (Commercial) | - | - | - | 15W | - | - | - | - | - | - | - | - | - | 1 | - | CE, cULus, TUV | 80% | 12V | 1.25A | - | - | 15W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 1.25A | - | ±0.5% | ±1% | 0.04242Vrms | OCP, OVP, SCP | 23.114mm | - | 70mm | 48.6mm | RoHS Compliant | Lead Free | ||
![]() PSK-20B-S5 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 4-DIP Module | NO | - | -25°C~70°C With Derating | - | PSK-20B (20W) | 2.44Lx1.77W x 0.91 H 62.0mmx45.0mmx23.1mm | - | yes | Active | Not Applicable | 4 | - | Enclosed | - | ITE (Commercial) | 20W | - | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-XDMA-P4 | 1 | - | CE, cURus | 82.85% | 5V | - | 115V | NO | - | - | - | - | ±0.5% | ±1% | - | Universal Input | - | 23.59mm | - | 44.96mm | RoHS Compliant | - | ||
![]() VSK-S1-5U CUI Inc. | 649 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 0.044lb 19.96g | -25°C~70°C With Derating | 2012 | VSK-S1 (1W) | 1.33Lx0.87W x 0.71 H 33.7mmx22.2mmx18.0mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Enclosed | - | ITE (Commercial) | - | - | - | 1W | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-T4 | 1 | - | CE, cUL, UL | 68% | 5V | 200mA | 115V | NO | 1W | - | 200mA | 1W | ±2% | ±5% | - | OCP, SCP | 18.034mm | - | 33.7mm | 22.2mm | RoHS Compliant | Lead Free | ||
![]() PBO-5-S12 CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | 14-SIP Module, 6 Leads | NO | 0.016lb 7.26g | -25°C~85°C With Derating | 2016 | PBO-5 (5W) | 1.57Lx0.50W x 0.79 H 40.0mmx12.8mmx20.0mm | - | yes | Active | Not Applicable | 6 | - | Open Frame | - | ITE (Commercial) | 5W | - | - | - | SINGLE | - | - | 1 | 2.54mm | - | - | - | R-XSMA-T6 | 1 | - | CE, cURus | 76% | 12V | - | 115V | NO | - | - | - | 5W | ±0.5% | ±1.5% | - | Universal Input | - | - | 40mm | 20mm | RoHS Compliant | - | ||
![]() PBK-1-24 CUI Inc. | 69 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | 12-SIP Module, 6 Leads | - | 0.018lb 8.16g | -25°C~85°C | 2015 | PBK-1 (1W) | 1.38Lx0.43W x 1.06 H 35.0mmx11.0mmx27.0mm | - | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Enclosed | - | ITE (Commercial) | - | ALSO AVAILABLE WITH 70V TO 400 DC INPUT VOLTAGE; LGT-MAX;WDT-MAX | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-XSMA-T6 | 1 | - | CE, cULus | 68% | 24V | 42mA | 115V | NO | 1W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 1W | ±1.5% | ±2.5% | 0.04242Vrms | OCP, SCP | 26.924mm | - | 35mm | - | RoHS Compliant | Lead Free | ||
![]() VOF-10-15 CUI Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | 4-DIP Module | - | - | 0°C~60°C With Derating | 2012 | VOF-10 (10W) | 2.56Lx1.77W x 0.91 H 65.0mmx45.0mmx23.1mm | - | yes | Active | 1 (Unlimited) | - | - | Open Frame | - | ITE (Commercial) | - | - | - | 10W | - | - | - | - | - | - | - | - | - | 1 | - | CE, cULus, EN, TUV | 75% | 15V | 670mA | - | - | 10W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | ±0.5% | ±1% | 0.05303Vrms | OCP, OVP, SCP | 23.114mm | - | 65mm | 45mm | RoHS Compliant | Lead Free |