- Applications
- Approval Agency
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Type
- Features
- Series
- Power (Watts)
- Mfr
Attribute column
Manufacturer
CUI Inc AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Protections | Current - Output 1 | Total Power Output-Max | Line Regulation | Load Regulation | Ripple Voltage (Main Out) | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PBK-5-3-B CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 14-SIP Module, 6 Leads | - | 0.022lb 9.98g | -25°C~85°C With Derating | 2016 | PBK-5 (5W) | 1.65Lx0.98W x 0.43 H 42.0mmx25.0mmx11.0mm | - | yes | Obsolete | 1 (Unlimited) | - | - | Enclosed | - | ITE (Commercial) | 5W | - | 5W | - | - | - | - | - | - | - | 1 | - | cULus | 65% | 3.3V | 1A | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 3.3W | ±0.1% | ±1% | 0.05303Vrms | OCP, OVP, SCP | 10.922mm | - | 42mm | 25mm | RoHS Compliant | Lead Free | ||
![]() PBK-5-9 CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 14-SIP Module, 6 Leads | - | 0.022lb 9.98g | -25°C~85°C With Derating | 2015 | PBK-5 (5W) | 1.65Lx0.43W x 1.06 H 42.0mmx11.0mmx27.0mm | - | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Enclosed | - | ITE (Commercial) | - | LG-MAX, WD-MAX | 5W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-XSMA-T6 | 1 | - | CE, cULus | 72% | 9V | 560mA | 115V | NO | 5W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 5W | ±0.5% | ±1.5% | 0.04242Vrms | OCP, SCP | 26.924mm | - | 42mm | - | RoHS Compliant | Lead Free | ||
![]() VSK-S15-3R3U CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 0.177lb 80.29g | -40°C~70°C With Derating | 2015 | VSK-S15 (15W) | 2.44Lx1.77W x 0.91 H 62.0mmx45.0mmx23.0mm | - | yes | Active | 1 (Unlimited) | 4 | - | Enclosed | - | ITE (Commercial) | 15W | - | 15W | DUAL | - | - | 1 | - | - | R-XDMA-T4 | 1 | Not Qualified | CE, cULus, EN | 73% | 3.3V | 3A | 115V | NO | 9.9W | - | - | - | ±0.5% | ±1% | - | OCP, OVP, SCP | 23.114mm | - | 62mm | 45mm | RoHS Compliant | Lead Free | ||
![]() PBO-5-S3.3 CUI Inc. | 1054 | - | Datasheet | 10 Weeks | - | Through Hole | 14-SIP Module, 6 Leads | NO | 0.016lb 7.26g | -25°C~85°C With Derating | - | PBO-5 (5W) | 1.57Lx0.50W x 0.79 H 40.0mmx12.8mmx20.0mm | - | yes | Active | Not Applicable | 6 | - | Open Frame | - | ITE (Commercial) | 3.3W | - | - | SINGLE | - | - | 1 | 2.54mm | - | R-XSMA-T6 | 1 | - | CE, cURus | 67% | 3.3V | - | 115V | NO | - | - | - | 3.3W | ±0.5% | ±1.5% | - | Universal Input | - | - | 40mm | 20mm | RoHS Compliant | - | ||
![]() VMS-20-3.3 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 0.11lb 49.9g | -25°C~70°C With Derating | - | VMS-20 (21.6W) | 2.38Lx1.60W x 0.80 H 60.5mmx40.6mmx20.4mm | - | yes | Active | 1 (Unlimited) | 4 | - | Open Frame | - | Medical | 20W | - | 20W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XDMA-P4 | 1 | - | CE, EN, IEC, TUV, UL | 75% | 3.3V | 4A | 115V | NO | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | ±0.5% | ±1% | - | OVP, SCP | 20.32mm | - | 60.5mm | 40.6mm | RoHS Compliant | Lead Free | ||
![]() PBK-3-24-B CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 12-SIP Module, 6 Leads | - | 0.018lb 8.16g | -40°C~85°C With Derating | 2016 | PBK-3 (3W) | 1.46Lx0.98W x 0.43 H 37.0mmx25.0mmx11.0mm | - | yes | Obsolete | 1 (Unlimited) | - | - | Enclosed | - | ITE (Commercial) | 3W | - | 3W | - | - | - | - | - | - | - | 1 | - | CE, UL | 78% | 24V | 125mA | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 3W | ±1.5% | ±2.5% | 0.04242Vrms | OCP, SCP | 10.922mm | - | 37mm | 25mm | RoHS Compliant | Lead Free | ||
![]() PBO-1-S9-B CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | 12-SIP Module, 6 Leads | - | - | -40°C~85°C With Derating | - | PBO-1 (1W) | 1.38Lx0.71W x 0.43 H 35.0mmx18.0mmx11.0mm | - | yes | Active | 1 (Unlimited) | - | - | Open Frame | - | ITE (Commercial) | 1W | - | - | - | - | - | - | - | - | - | 1 | - | CE, cURus | 67% | - | - | - | - | - | - | - | - | ±1.5% | ±2.5% | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PSK-20B-S9 CUI Inc. | 38 |
| Datasheet | 12 Weeks | - | Through Hole | 4-DIP Module | NO | - | -25°C~70°C With Derating | - | PSK-20B (20W) | 2.44Lx1.77W x 0.91 H 62.0mmx45.0mmx23.1mm | - | yes | Active | - | 4 | - | Enclosed | - | ITE (Commercial) | 20W | - | - | DUAL | PIN/PEG | - | 1 | - | - | R-XDMA-P4 | 1 | - | CE, cURus | 85.7% | 9V | - | 115V | NO | - | - | - | - | ±0.5% | ±1% | - | OCP, OVP, SCP | - | 23.59mm | - | 44.96mm | RoHS Compliant | - | ||
![]() VOF-6B-S9 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 4-DIP Module | NO | - | -25°C~70°C With Derating | - | VOF-6B (6W) | 1.91Lx0.92W x 0.64 H 48.6mmx23.3mmx16.2mm | e3 | yes | Active | - | 4 | - | Open Frame | Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 6W | - | - | DUAL | PIN/PEG | 260 | 1 | - | NOT SPECIFIED | R-XDMA-P4 | 1 | - | CE, cURus | 79.03% | 9V | - | 115V | NO | - | - | - | 6W | ±1% | ±5% | - | OCP, OVP, SCP | - | - | 48.6mm | 23.3mm | RoHS Compliant | - | ||
![]() VOF-20B-S15 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 4-DIP Module | NO | - | -25°C~70°C With Derating | - | VOF-20B (20W) | 2.33Lx1.67W x 0.90 H 59.2mmx42.3mmx22.9mm | e3 | yes | Active | - | 4 | - | Open Frame | Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 20W | - | - | DUAL | PIN/PEG | 260 | 1 | - | NOT SPECIFIED | R-XDMA-P4 | 1 | - | CE, cURus | 85.85% | 15V | - | 115V | NO | - | - | - | - | ±0.5% | ±1% | - | OCP, OVP, SCP | - | 4.3mm | 59.2mm | 42.3mm | RoHS Compliant | - | ||
![]() VOF-15-24 CUI Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | 4-DIP Module | - | - | 0°C~60°C With Derating | 2011 | VOF-15 (15W) | 2.76Lx1.91W x 0.91 H 70.0mmx48.6mmx23.1mm | - | yes | Active | 1 (Unlimited) | - | - | Open Frame | - | ITE (Commercial) | - | - | 15W | - | - | - | - | - | - | - | 1 | - | CE, cULus, TUV | 82% | 24V | 630mA | - | - | 15W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 630mA | - | ±0.5% | ±1% | 0.08484Vrms | OCP, OVP, SCP | 23.114mm | - | 70mm | 48.6mm | RoHS Compliant | Lead Free | ||
![]() VBM-100-36 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 5-DIP Module | - | 0.5lb 226.8g | -20°C~85°C With Derating | 2016 | VBM-100 (100W) | 4.60Lx2.40W x 0.67 H 116.8mmx61.0mmx17.0mm | - | yes | Active | 1 (Unlimited) | 5 | - | Enclosed | - | ITE (Commercial) | 100W | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XDMA-P5 | 1 | - | CE, cULus, EN, IEC | 91% | 36V | 2.8A | 240V | NO | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | - | ±0.5% | ±1% | - | OTP, OVP, SCP | 17.018mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PSK-15B-S5 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 4-DIP Module | NO | - | -25°C~70°C With Derating | - | PSK-15B (15W) | 2.44Lx1.77W x 0.91 H 62.0mmx45.0mmx23.1mm | e3 | yes | Active | - | 4 | - | Enclosed | Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 15W | - | - | DUAL | PIN/PEG | 260 | 1 | - | NOT SPECIFIED | R-XDMA-P4 | 1 | - | CE, cURus | 81.37% | 5V | - | 115V | NO | - | - | - | - | ±0.5% | ±1% | - | OCP, OVP, SCP | - | 23.59mm | - | 44.96mm | RoHS Compliant | - | ||
![]() PBK-1-15 CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 12-SIP Module, 6 Leads | - | 0.018lb 8.16g | -25°C~85°C | 2015 | PBK-1 (1W) | 1.38Lx0.43W x 1.06 H 35.0mmx11.0mmx27.0mm | - | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Enclosed | - | ITE (Commercial) | - | ALSO AVAILABLE WITH 70V TO 400 DC INPUT VOLTAGE; LGT-MAX;WDT-MAX | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-XSMA-T6 | 1 | - | CE, cULus | 69% | 15V | 67mA | 115V | NO | 1W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 1W | ±1.5% | ±2.5% | 0.04242Vrms | OCP, SCP | 26.924mm | - | 35mm | - | RoHS Compliant | Lead Free | ||
![]() PBK-1-5 CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 12-SIP Module, 6 Leads | - | 0.018lb 8.16g | -25°C~85°C | 2015 | PBK-1 (1W) | 1.38Lx0.43W x 1.06 H 35.0mmx11.0mmx27.0mm | - | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Enclosed | - | ITE (Commercial) | - | ALSO AVAILABLE WITH 70V TO 400 DC INPUT VOLTAGE; LGT-MAX;WDT-MAX | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-XSMA-T6 | 1 | - | CE, cULus | 66% | 5V | 200mA | 115V | NO | 1W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 200mA | 1W | ±1.5% | ±2.5% | 0.04242Vrms | OCP, SCP | 26.924mm | - | 35mm | - | RoHS Compliant | Lead Free | ||
![]() PBK-5-5 CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 14-SIP Module, 6 Leads | - | 0.022lb 9.98g | -25°C~85°C With Derating | 2015 | PBK-5 (5W) | 1.65Lx0.43W x 1.06 H 42.0mmx11.0mmx27.0mm | - | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Enclosed | - | ITE (Commercial) | - | LG-MAX, WD-MAX | 5W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-XSMA-T6 | 1 | - | CE, cULus | 70% | 5V | 1A | 115V | NO | 5W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 1A | 5W | ±0.5% | ±1.5% | 0.04242Vrms | OCP, SCP | 26.924mm | - | 42mm | - | RoHS Compliant | Lead Free | ||
![]() VOF-20B-S5 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 4-DIP Module | NO | - | -25°C~70°C With Derating | - | VOF-20B (20W) | 2.33Lx1.67W x 0.90 H 59.2mmx42.3mmx22.9mm | e3 | yes | Active | - | 4 | - | Open Frame | Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 20W | - | - | DUAL | PIN/PEG | 260 | 1 | - | NOT SPECIFIED | R-XDMA-P4 | 1 | - | CE, cURus | 82.85% | 5V | - | 115V | NO | - | - | - | - | ±0.5% | ±1% | - | OCP, OVP, SCP | - | 4.3mm | 59.2mm | 42.3mm | RoHS Compliant | - | ||
![]() PBK-3-12-B CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 12-SIP Module, 6 Leads | - | 0.018lb 8.16g | -40°C~85°C With Derating | 2014 | PBK-3 (3W) | 1.46Lx0.98W x 0.43 H 37.0mmx25.0mmx11.0mm | - | yes | Obsolete | 1 (Unlimited) | - | - | Enclosed | - | ITE (Commercial) | 3W | - | 3W | - | - | - | - | - | - | - | 1 | - | CE, UL | 78% | 12V | 250mA | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 3W | ±1.5% | ±2.5% | 0.04242Vrms | OCP, SCP | 10.922mm | - | 37mm | 25mm | RoHS Compliant | Lead Free | ||
![]() PBK-3-5-B CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 12-SIP Module, 6 Leads | - | 0.018lb 8.16g | -40°C~85°C With Derating | 2014 | PBK-3 (3W) | 1.46Lx0.98W x 0.43 H 37.0mmx25.0mmx11.0mm | - | yes | Obsolete | 1 (Unlimited) | - | - | Enclosed | - | ITE (Commercial) | - | - | 3W | - | - | - | - | - | - | - | 1 | - | CE, UL | 69% | 5V | 500mA | - | - | 2.5W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 500mA | - | ±1.5% | ±2.5% | 0.05303Vrms | OCP, SCP | 10.922mm | - | 37mm | 25mm | RoHS Compliant | Lead Free | ||
![]() PBK-3-9 CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 12-SIP Module, 6 Leads | - | 0.018lb 8.16g | -40°C~85°C With Derating | 2014 | PBK-3 (3W) | 1.38Lx0.43W x 1.06 H 35.0mmx11.0mmx27.0mm | - | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Enclosed | - | ITE (Commercial) | - | - | 3W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-XSMA-T6 | 1 | - | CE, cULus | 76% | 9V | 333mA | 115V | NO | 3W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 3W | ±1.5% | ±2.5% | 0.04242Vrms | OCP, SCP | 26.924mm | - | 35mm | - | RoHS Compliant | Lead Free |