- Applications
- Approval Agency
- Efficiency
- Mounting Type
- Number of Outputs
- Operating Temperature
- Size / Dimension
- Type
- Features
- Series
- Power (Watts)
- Mfr
Attribute column
Manufacturer
CUI Inc AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Number of Outputs | Approval Agency | Efficiency | Line Regulation | Load Regulation | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSK-S15C-3 CUI Inc. | 57 |
| Datasheet | 10 Weeks | Through Hole | 4-DIP Module | -40°C~70°C With Derating | PSK-S15C (15W) | 2.12Lx1.13W x 0.93 H 53.8mmx28.8mmx23.5mm | yes | Active | Not Applicable | Enclosed | ITE (Commercial) | 8.9W | 260 | 10 | 1 | CE, cURus | 72% | ±0.5% | ±1% | Universal Input | RoHS Compliant | ||
![]() PSK-S6C-9 CUI Inc. | 74 |
| Datasheet | 10 Weeks | Through Hole | 4-DIP Module | -40°C~70°C With Derating | PSK-S6C (6W) | 2.00Lx1.00W x 0.60 H 50.8mmx25.4mmx15.4mm | yes | Active | Not Applicable | Enclosed | ITE (Commercial) | 5.9W | 260 | 10 | 1 | CE, cURus | 74% | ±0.5% | ±1% | Universal Input | RoHS Compliant |