- Series
- Number of Outputs
- Package / Case
- Efficiency
- Part Status
- RoHS Status
- Applications
- Factory Lead Time
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Control Features | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Isolation | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDQ2-D48-D5-S CUI Inc. | 213 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~100°C | Tube | 2016 | PDQ2-S (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | - | ITE (Commercial) | - | - | 2W | SINGLE | - | - | 1 | - | - | - | R-PSMA-T7 | 2 | - | - | 78% | 1.5kV | 75V | 5V | 200mA | 36V | 48V | NO | - | Enable, Active Low | -5V | - | - | - | 2W | - | - | Remote On/Off, OCP, SCP | 11.176mm | - | - | RoHS Compliant | Lead Free | ||
![]() PDQ15-Q24-S12-D CUI Inc. | 66 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | -40°C~105°C | Tube | 2016 | PDQ15-D (15W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | yes | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 15W | - | 15W | - | - | - | - | - | - | - | - | 1 | - | - | 87% | 1.5kV | 36V | - | 1.25A | 9V | - | - | - | Enable, Active High | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.16mm | - | - | RoHS Compliant | Lead Free | ||
![]() PQMC3-D12-S15-S CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | 4.899988g | -40°C~105°C | Tube | 2016 | PQMC3-S (3W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | - | 3W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 8/7 | R-PSMA-P7 | 1 | - | - | 76% | 1.5kV | 18V | 15V | 200mA | 9V | 12V | NO | 1W | - | - | - | - | 200mA | 3W | Isolated | - | OCP, SCP | 11.938mm | 22mm | 9.5mm | RoHS Compliant | Lead Free | ||
![]() PDM2-S12-S24-D CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | 2.400014g | -40°C~105°C With Derating | Tube | 2015 | PDM2-D (2W) | 0.80Lx0.40W x 0.32 H 20.3mmx10.2mmx8.2mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | ITE (Commercial) | - | - | 2W | - | - | - | - | - | - | - | - | 1 | - | - | 84% | 1.5kV | 13.2V | - | 83mA | 10.8V | - | - | 2W | - | - | - | - | - | - | - | - | SCP | 8.128mm | - | - | RoHS Compliant | Lead Free | ||
![]() PDQ10-Q48-D12-D CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | -40°C~105°C | Tube | 2017 | PDQ10-D (10W) | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | 105°C | -40°C | ITE (Commercial) | 10W | - | 10W | - | - | - | - | - | - | - | - | 2 | - | - | 86% | 1.5kV | 75V | - | 416mA | 18V | - | - | - | Enable, Active High | -12V | 18V | 75V | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | RoHS Compliant | Lead Free | ||
![]() PDQ30-Q48-S15-D CUI Inc. | 276 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | -40°C~105°C | Tube | 2016 | PDQ30-D (30W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | yes | Active | Not Applicable | 6 | - | Isolated Module | - | - | ITE (Commercial) | 30W | - | 30W | DUAL | PIN/PEG | - | 1 | - | - | - | S-XDMA-P6 | 1 | - | - | 89% | 1.5kV | 75V | 15V | 2A | 18V | 48V | YES | - | Enable, Active High | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.16mm | 25.4mm | 25.4mm | RoHS Compliant | Lead Free | ||
![]() PDQ2-D12-S15-S CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~100°C | Tube | 2016 | PDQ2-S (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | yes | Active | Not Applicable | 7 | - | Isolated Module | - | - | ITE (Commercial) | 2W | - | 2W | SINGLE | - | - | 1 | 2.5mm | - | - | R-PSMA-T7 | 1 | - | - | 83% | 1.5kV | 18V | 15V | 134mA | 9V | 12V | NO | - | Enable, Active Low | - | - | - | - | 2W | - | - | Remote On/Off, OCP, SCP | 11.176mm | - | 9.2mm | RoHS Compliant | Lead Free | ||
![]() PEM1-S24-S12-S CUI Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | 2.400014g | -40°C~105°C | Tube | 2016 | PEM1-S (1W) | 0.77Lx0.24W x 0.37 H 19.5mmx6.0mmx9.3mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | - | 1W | SINGLE | PIN/PEG | 260 | 1 | 2.54mm | 10 | 7/5 | R-PSMA-P5 | 1 | - | - | 81% | 3kV | 26.4V | 12V | 83mA | 21.6V | 24V | NO | 1W | - | - | - | - | 83mA | 1W | Isolated | - | SCP | 9.398mm | - | 6mm | RoHS Compliant | Lead Free | ||
![]() PQA50-D48-S12-D CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 6-DIP Module | 35.000009g | -40°C~85°C | Tube | 2016 | PQA50-D (50W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx11.8mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | ITE (Commercial) | - | - | 50W | - | - | - | - | - | - | - | - | 1 | - | - | 93% | 1.5kV | 75V | 12V | 4.167A | 36V | - | - | 50W | Enable, Active High | - | - | - | - | - | Isolated | - | Remote On/Off, OCP, OVP, SCP, UVLO | 11.938mm | - | - | RoHS Compliant | Lead Free | ||
![]() VHE100W-Q48-S3R3 CUI Inc. | 2723 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~105°C | Bulk | 2016 | VHE100W (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | ITE (Commercial) | 100W | REMOTE SHUTDOWN | 83W | DUAL | PIN/PEG | - | 1 | 7.62mm | - | - | R-XDMA-P9 | 1 | - | CE, UL | 88% | 1.5kV | 75V | 3.3V | 25A | 18V | 48V | YES | 82.5W | Enable, Active High | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | RoHS Compliant | Lead Free | ||
![]() PQD6-Q24-D15-D CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 5-DIP Module | 13.999987g | -40°C~85°C | Tube | 2016 | PQD6-D (6W) | 1.00Lx1.00W x 0.45 H 25.4mmx25.4mmx11.4mm | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | ITE (Commercial) | - | - | 6W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 5 | S-XDMA-P5 | 2 | - | - | 88% | 1.5kV | 36V | 15V | 200mA | 9V | 24V | NO | 6W | - | -15V | - | - | 200mA | 6W | Isolated | 200mA | OCP, OVP, SCP | 11.43mm | - | - | RoHS Compliant | Lead Free | ||
![]() VHB50W-Q48-S15 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 9-DIP Module, 1/2 Brick | 93.999988g | -40°C~100°C | Box | 2012 | VHB50W (50W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | ITE (Commercial) | - | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 7.62mm | NOT SPECIFIED | - | R-XDMA-P9 | 1 | Not Qualified | - | 84% | 1.5kV | 75V | 15V | 3.33A | 18V | 48V | YES | 50W | Enable, Active High | - | - | - | - | - | Isolated | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | RoHS Compliant | Lead Free | ||
![]() PDM2-S24-S5-S CUI Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 6-SIP Module, 4 Leads | 2.400014g | -40°C~105°C | Tube | 2016 | PDM2-S (2W) | 0.77Lx0.28W x 0.39 H 19.6mmx7.0mmx10.0mm | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | ITE (Commercial) | - | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T5 | 1 | Not Qualified | - | 84% | 1.5kV | 26.4V | 5V | 400mA | 21.6V | 24V | NO | 2W | - | - | - | - | 400mA | 2W | Isolated | - | SCP | 9.906mm | - | 7mm | RoHS Compliant | Lead Free | ||
![]() PCN1-S12-D15-S CUI Inc. | 40 | - | Datasheet | 15 Weeks | Surface Mount | Through Hole | 6-SIP Module, 5 Leads | - | -40°C~100°C | Tube | 2016 | PCN1-S (1W) | 0.77Lx0.28W x 0.40 H 19.5mmx7.2mmx10.2mm | yes | Not For New Designs | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | - | - | 1W | - | - | - | - | - | - | - | - | 2 | - | - | 81% | 1.5kV | 13.2V | - | 33mA | 10.8V | - | - | - | - | -15V | - | - | - | - | - | - | SCP | 7.366mm | - | - | RoHS Compliant | Lead Free | ||
![]() PDQ30-Q24-S15-D CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | -40°C~105°C | Tube | 2016 | PDQ30-D (30W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | yes | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | - | ITE (Commercial) | 30W | - | 30W | DUAL | PIN/PEG | - | 1 | - | - | - | S-XDMA-P6 | 1 | - | - | 89% | 1.5kV | 36V | 15V | 2A | 9V | 24V | YES | - | Enable, Active High | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.16mm | 25.4mm | 25.4mm | RoHS Compliant | Lead Free | ||
![]() PDM2-S5-D12-D CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | 2.400014g | -40°C~105°C With Derating | Tube | 2015 | PDM2-D (2W) | 0.80Lx0.40W x 0.32 H 20.3mmx10.2mmx8.2mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | ITE (Commercial) | - | - | 2W | - | - | - | - | - | - | - | - | 2 | - | - | 84% | 1.5kV | 5.5V | - | 83mA | 4.5V | - | - | 2W | - | - | - | - | 83mA | - | - | -83mA | SCP | 8.128mm | - | - | RoHS Compliant | Lead Free | ||
![]() PDM1-S12-S3-S CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 6-SIP Module, 4 Leads | - | -40°C~105°C | Tube | 2016 | PDM1-S (1W) | 0.77Lx0.24W x 0.37 H 19.5mmx6.0mmx9.3mm | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | ITE (Commercial) | 1W | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T5 | 1 | - | - | 76% | 1.5kV | 13.2V | 3.3V | 303mA | 10.8V | 12V | NO | - | - | - | - | - | - | 1W | - | - | SCP | 9.398mm | - | 6mm | RoHS Compliant | Lead Free | ||
![]() PDQ10-Q24-D12-D CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | -40°C~105°C | Tube | 2016 | PDQ10-D (10W) | - | yes | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | - | - | 10W | - | - | - | - | - | - | - | - | 2 | - | - | 86% | 1.5kV | 36V | - | 416mA | 9V | - | - | - | Enable, Active High | -12V | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | RoHS Compliant | Lead Free | ||
![]() PDQ15-Q48-D5-D CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | -40°C~105°C | Tube | 2016 | PDQ15-D (15W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | 105°C | -40°C | ITE (Commercial) | 15W | - | 15W | - | - | - | - | - | - | - | - | 2 | - | - | 85% | 1.5kV | 75V | - | 1.5A | 18V | - | - | - | Enable, Active High | -5V | 18V | 75V | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.16mm | 25.4mm | 25.4mm | RoHS Compliant | Lead Free | ||
![]() PQMC3-D12-D12-S CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | 4.899988g | -40°C~105°C | Tube | 2016 | PQMC3-S (3W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | - | 3W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 8/7 | R-PSMA-P7 | 2 | - | - | 79% | 1.5kV | 18V | 12V | 125mA | 9V | 12V | NO | 1W | - | -12V | - | - | 125mA | 3W | Isolated | 125mA | OCP, SCP | 11.938mm | - | 9.5mm | RoHS Compliant | Lead Free |