- Series
- Number of Outputs
- Package / Case
- Efficiency
- Part Status
- RoHS Status
- Applications
- Factory Lead Time
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Terminal Finish | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Isolation | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDQ30-Q48-S5-D CUI Inc. | 45 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | -40°C~105°C | Tube | 2016 | PDQ30-D (30W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | yes | Active | Not Applicable | 6 | - | Isolated Module | - | - | ITE (Commercial) | 30W | - | 30W | DUAL | PIN/PEG | - | 1 | - | - | - | S-XDMA-P6 | 1 | - | 90% | 1.5kV | 75V | 5V | 6A | 18V | 48V | YES | - | Enable, Active High | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.16mm | - | 25.4mm | 25.4mm | RoHS Compliant | Lead Free | ||
![]() AE15-UW-S15 CUI Inc. | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | 5-DIP Module | - | - | -40°C~70°C With Derating | - | - | AE15-UW (15W) | 4.92Lx2.95W x 1.57 H 125.0mmx75.0mmx40.0mm | - | yes | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 15W | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | 72% | 4kV | 1500V | - | - | 200V | - | - | - | - | - | - | - | - | OCP, OVP, SCP | - | - | - | - | RoHS Compliant | - | ||
![]() V7824W-500R CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | 3-SIP Module | - | - | -40°C~85°C | Tube | 2016 | V78W-500 | 0.69Lx0.45W x 0.35 H 17.5mmx11.5mmx9.0mm | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | Linear Regulator Replacement | - | - | ITE (Commercial) | - | - | 7.2W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T3 | 1 | - | 95% | - | 72V | 24V | 300mA | 36V | 48V | NO | 7.2W | - | - | - | - | Non-Isolated | OTP, SCP | 8.89mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PDQ15-Q24-S3-D CUI Inc. | 85 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | -40°C~105°C | Tube | 2016 | PDQ15-D (15W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | e3 | yes | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 13W | - | 13W | DUAL | PIN/PEG | 260 | 1 | - | NOT SPECIFIED | - | S-XDMA-P6 | 1 | - | 87% | 1.5kV | 36V | 3.3V | 4A | 9V | 24V | YES | - | Enable, Active High | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.16mm | - | 25.4mm | 25.4mm | RoHS Compliant | Lead Free | ||
![]() PDQ2-D48-D15-S CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | -40°C~100°C | Tube | 2016 | PDQ2-S (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | - | ITE (Commercial) | - | - | 2W | SINGLE | - | - | 1 | - | - | - | R-PSMA-T7 | 2 | - | 84% | 1.5kV | 75V | 15V | 67mA | 36V | 48V | NO | - | Enable, Active Low | -15V | - | 2W | - | Remote On/Off, OCP, SCP | 11.176mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() P7805-Q24-S15-S CUI Inc. | 59585 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 3-SIP Module | - | - | -40°C~85°C | Tube | 2016 | P7805-S | 0.46Lx0.30W x 0.40 H 11.6mmx7.5mmx10.2mm | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | Linear Regulator Replacement | - | - | ITE (Commercial) | - | - | 8W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 3 | R-PSMA-P3 | 1 | - | 96% | - | 32V | 15V | 500mA | 18V | 24V | NO | 7.5W | - | - | 500mA | - | Non-Isolated | OTP, SCP | 10.16mm | - | - | 7.5mm | RoHS Compliant | Lead Free | ||
![]() VHE100W-Q24-S15 CUI Inc. | 2807 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | -40°C~105°C | Bulk | 2016 | VHE100W (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 101W | DUAL | PIN/PEG | - | 1 | 7.62mm | - | - | R-XDMA-P9 | 1 | CE, UL | 90.5% | 1.5kV | 36V | 15V | 6.7A | 9V | 24V | YES | 100W | Enable, Active High | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | 57.9mm | RoHS Compliant | Lead Free | ||
![]() PDS1-S12-S12-S CUI Inc. | 7 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 1.200007g | -40°C~105°C With Derating | Tube | 2016 | PDS1-S (1W) | 0.46Lx0.24W x 0.40 H 11.6mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T4 | 1 | - | 81% | 1.5kV | 13.2V | 12V | 83mA | 10.8V | 12V | NO | 1W | - | - | 83mA | 1W | Isolated | SCP | 9.906mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() VAWQ3-Q48-D12H CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 24-DIP Module, 15 Leads | - | 12.500013g | -25°C~71°C | Tube | 2016 | VAWQ3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | ITE (Commercial) | - | - | 3W | - | - | - | - | - | - | - | - | 2 | - | 72% | 3kV | 72V | 12V | 125mA | 18V | - | - | 3W | - | -12V | - | - | Isolated | SCP | 10.16mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PDS1-S3-D12-M CUI Inc. | 76 | - | Datasheet | 9 Weeks | - | Surface Mount | 10-SMD Module, 6 Leads | YES | - | -40°C~105°C With Derating | - | 2016 | PDS1-M (1W) | 0.60Lx0.33W x 0.29 H 15.2mmx8.3mmx7.3mm | - | yes | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | - | ITE (Commercial) | 1W | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 10/6 | R-PDMA-G6 | 2 | - | 78% | 1.5kV | 3.63V | 12V | - | 2.97V | 3.3V | NO | - | - | -12V | - | 1W | - | SCP | - | 7.5mm | - | 8.3mm | RoHS Compliant | Lead Free | ||
![]() PDM1-S3-D12-S CUI Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 6-SIP Module, 5 Leads | - | - | -40°C~105°C | Tube | 2016 | PDM1-S (1W) | 0.77Lx0.24W x 0.37 H 19.5mmx6.0mmx9.3mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | ITE (Commercial) | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PSMA-T5 | 2 | - | 78% | 1.5kV | 3.63V | 12V | 42mA | 2.97V | 3.3V | NO | - | - | -12V | - | 1W | - | SCP | 9.398mm | - | 19.5mm | 6mm | RoHS Compliant | Lead Free | ||
![]() AE10-EW-S5 CUI Inc. | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | 5-DIP Module | NO | - | -40°C~70°C With Derating | - | - | AE10-EW (10W) | 2.76Lx1.89W x 0.93 H 70.0mmx48.0mmx23.5mm | - | yes | Active | Not Applicable | 5 | - | Isolated Module | - | - | ITE (Commercial) | 10W | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | R-PDMA-P5 | 1 | - | 72% | 4kV | 1000V | 5V | - | 100V | 200V | NO | - | - | - | - | - | - | OCP, OVP, SCP | - | 24mm | 70mm | 48mm | RoHS Compliant | - | ||
![]() PES1-S3-S5-M-TR CUI Inc. | 102 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 1.59999g | -40°C~105°C With Derating | Cut Tape (CT) | 2013 | PES1-M (1W) | 0.50Lx0.33W x 0.29 H 12.7mmx8.3mmx7.3mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | ITE (Commercial) | - | - | 1W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | R-PDMA-G5 | 1 | - | 78% | 3kV | 3.63V | 5V | 200mA | 2.97V | 3.3V | NO | 1W | - | - | 200mA | 1W | - | SCP | 7.366mm | - | - | 8.3mm | RoHS Compliant | Lead Free | ||
![]() V7815W-500R CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | 3-SIP Module | - | - | -40°C~85°C | Tube | 2016 | V78W-500 | 0.69Lx0.45W x 0.35 H 17.5mmx11.5mmx9.0mm | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | Linear Regulator Replacement | -500Ohm | - | ITE (Commercial) | - | - | 7.5W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T3 | 1 | - | 94% | - | 72V | 15V | 500mA | 20V | 48V | NO | 7.5W | - | - | 500mA | - | Non-Isolated | OTP, SCP | 8.89mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() VIBLSD1-S24-S9-DIP CUI Inc. | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | 14-DIP Module, 5 Leads | - | - | -40°C~85°C | Tube | 2016 | VIBLSD1-DIP (1W) | 0.79Lx0.39W x 0.28 H 20.1mmx9.9mmx7.2mm | - | yes | Obsolete | 1 (Unlimited) | - | - | Isolated Module | - | - | ITE (Commercial) | - | - | 1W | - | - | - | - | - | - | - | - | 1 | - | 68% | 1kV | 25.2V | - | 111mA | 22.8V | - | - | 1W | - | - | - | - | - | SCP | 7.112mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PQMC3-D24-S5-S CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 4.899988g | -40°C~105°C | Tube | 2016 | PQMC3-S (3W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | - | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | - | 3W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 8/7 | R-PSMA-P7 | 1 | - | 78% | 1.5kV | 36V | 5V | 600mA | 18V | 24V | NO | 3W | - | - | 600mA | 3W | Isolated | OCP, SCP | 11.938mm | - | 22mm | 9.5mm | RoHS Compliant | Lead Free | ||
![]() PHP1-S5-S12-M-TR CUI Inc. | 21 |
| Datasheet | 17 Weeks | Through Hole | Surface Mount | 8-SMD Module, 5 Leads | - | - | -40°C~100°C | Tape & Reel (TR) | 2016 | PHP1-M (1W) | 0.50Lx0.42W x 0.26 H 12.8mmx10.7mmx6.7mm | - | yes | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 1W | - | 1W | - | - | - | - | - | - | - | - | 1 | - | 76% | 2kV | 5.5V | - | 84mA | 4.5V | - | - | - | - | - | - | - | - | - | 6.604mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PQMC1-D12-S5-S CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 4.899988g | -40°C~105°C | Tube | 2016 | PQMC1-S (1W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | ITE (Commercial) | - | - | 1W | - | - | - | - | - | - | - | - | 1 | - | 76% | 1.5kV | 18V | 5V | 200mA | 9V | - | - | 1W | Enable, Active Low | - | - | - | Isolated | OCP, SCP | 11.938mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PDS1-S12-D9-M-TR CUI Inc. | 1200 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | - | -40°C~105°C With Derating | Tape & Reel (TR) | 2016 | PDS1-M (1W) | 0.60Lx0.33W x 0.29 H 15.2mmx8.3mmx7.3mm | - | - | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | - | ITE (Commercial) | - | ADDITIONAL -9 VOLT OUTPUT ALSO AVAILABLE | 1W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 10/6 | R-PDMA-G6 | 2 | - | 80% | 1.5kV | 13.2V | 9V | 56mA | 10.8V | 12V | NO | - | - | -9V | - | 1W | - | SCP | 7.366mm | - | - | 8.3mm | RoHS Compliant | - | ||
![]() PVB3-D48-D5-D CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 10 Leads | - | 13.999987g | -40°C~105°C | Tube | 2016 | PVB3-D (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | - | ITE (Commercial) | - | - | 3W | DUAL | - | - | 1 | - | - | - | R-PDMA-T10 | 2 | - | 82% | 3kV | 75V | 5V | 300mA | 36V | 48V | NO | 3W | - | -5V | - | 3W | - | OCP, SCP | 10.16mm | - | 31.6mm | - | RoHS Compliant | Lead Free |