- Series
- Number of Outputs
- Package / Case
- Efficiency
- Part Status
- RoHS Status
- Applications
- Factory Lead Time
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Manufacturer Package Identifier | Power Dissipation (Max) | SwitchingFrequency | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Output Current | Output Power | Control Features | Protections | Voltage - Output 2 | Topology | Min Input Voltage | Control Mode | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Isolation | Current - Output 2 | Load Regulation-Max(%) | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VHB100W-Q24-S48 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 9-DIP Module | - | 94.999989g | - | - | - | -40°C~100°C | Box | 2012 | VHB100W (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | ITE (Commercial) | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 7.62mm | NOT SPECIFIED | - | R-XDMA-P9 | 1 | Not Qualified | 85% | 1.5kV | 36V | 48V | 2.08A | 9V | 24V | - | YES | - | - | - | - | 100W | Enable, Active High | - | - | - | - | - | - | 2.08A | - | Isolated | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | 57.9mm | RoHS Compliant | Lead Free | ||
![]() PDS1-S24-S5-M-TR CUI Inc. | 51 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 1.799996g | - | - | - | -40°C~105°C With Derating | Cut Tape (CT) | 2013 | PDS1-M (1W) | 0.50Lx0.33W x 0.29 H 12.7mmx8.3mmx7.3mm | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | ITE (Commercial) | - | 1W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 8/5 | R-PDMA-G5 | 1 | Not Qualified | 80% | 1.5kV | 26.4V | 5V | 200mA | 21.6V | 24V | - | NO | - | - | - | - | 1W | - | CURRENT | - | - | - | VOLTAGE-MODE | - | 200mA | 1W | Isolated | - | - | SCP | 7.366mm | - | - | 8.3mm | RoHS Compliant | Lead Free | ||
![]() PUZ3-D12-D12-D CUI Inc. | 63 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | - | 13.999987g | - | - | - | -40°C~105°C | Tube | 2016 | PUZ3-D (3W) | 1.26Lx0.79W x 0.43 H 32.0mmx20.0mmx10.8mm | yes | Active | 1 (Unlimited) | 8 | - | Isolated Module | - | - | ITE (Commercial) | - | 3W | DUAL | PIN/PEG | - | 1 | - | - | - | R-XDMA-P8 | 2 | - | 81% | 1.5kV | 18V | 12V | 125mA | 9V | 12V | - | NO | - | - | - | - | 3W | - | - | -12V | - | - | - | - | 125mA | 3W | Isolated | 125mA | - | OCP, SCP | 10.922mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PQA30-D24-S9-D CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 21.999995g | - | - | - | -40°C~85°C | Tube | - | PQA30-D (30W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx11.8mm | yes | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | - | ITE (Commercial) | - | 30W | DUAL | PIN/PEG | 260 | 1 | - | 10 | - | R-MDMA-P6 | 1 | - | 88% | 1.5kV | 36V | 9V | 3.33A | 18V | 24V | - | YES | - | - | - | - | 30W | Enable, Active High | - | - | - | - | - | - | 3.333A | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 11.938mm | - | 50.8mm | 25.4mm | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Through Hole | - | SIP | - | - | - | 2W | - | - | - | - | - | - | yes | - | - | 7 | - | - | 100°C | -40°C | - | - | - | SINGLE | - | - | 1 | - | - | - | R-PSMA-T7 | 2 | - | 82 % | 1.5kV | - | 12V | 83mA | - | 48V | INDUSTRIAL | NO | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | -12V | - | 36V | - | 75V | - | 2W | - | - | 1% | OCP, SCP | 11.176mm | - | 21.844mm | 3.556mm | RoHS Compliant | Lead Free | ||
![]() PYB30-Q48-D15 CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 7-DIP Module | - | 49.999997g | - | - | - | -40°C~85°C | Tube | 2016 | PYB30 (30W) | 2.00Lx1.60W x 0.47 H 50.8mmx40.6mmx11.8mm | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-P7 | 2 | Not Qualified | 87% | 1.5kV | 75V | 15V | 1A | 18V | 48V | - | YES | - | - | - | - | 30W | Enable, Active High | - | -15V | - | - | - | - | 1A | - | Isolated | 1A | - | Remote On/Off, OCP, OVP, SCP, UVLO | 11.938mm | - | 50.8mm | 40.6mm | RoHS Compliant | Lead Free | ||
![]() PEM2-S24-S15-S CUI Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 2.400014g | - | - | - | -40°C~105°C | Tube | 2016 | PEM2-S (2W) | 0.77Lx0.28W x 0.39 H 19.6mmx7.0mmx10.0mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T4 | 1 | - | 84% | 3kV | 26.4V | 15V | 133.3mA | 21.6V | 24V | - | NO | - | - | - | - | 2W | - | - | - | - | - | - | - | 133mA | 2W | Isolated | - | - | SCP | 9.906mm | - | - | 7mm | RoHS Compliant | Lead Free | ||
![]() PDS1-S5-S5-S CUI Inc. | 53688 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 1.200007g | - | - | - | -40°C~105°C With Derating | Tube | 2010 | PDS1-S (1W) | 0.46Lx0.24W x 0.40 H 11.6mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T4 | 1 | - | 80% | 1.5kV | 5.5V | 5V | 200mA | 4.5V | 5V | - | NO | - | - | - | - | 1W | - | - | - | - | - | - | - | 200mA | 1W | Isolated | - | - | SCP | 9.906mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PDM1-S12-D24-S CUI Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 6-SIP Module, 5 Leads | - | - | - | - | - | -40°C~105°C | Tube | 2016 | PDM1-S (1W) | 0.77Lx0.24W x 0.37 H 19.5mmx6.0mmx9.3mm | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | ITE (Commercial) | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PSMA-T5 | 2 | - | 80% | 1.5kV | 13.2V | 24V | 21mA | 10.8V | 12V | - | NO | - | - | - | - | - | - | - | -24V | - | - | - | - | - | 1W | - | - | - | SCP | 9.398mm | - | 19.5mm | 6mm | RoHS Compliant | Lead Free | ||
![]() PQA50-D24-S12-D CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 35.000009g | - | - | - | -40°C~85°C | Tube | 2016 | PQA50-D (50W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx11.8mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | ITE (Commercial) | - | 50W | - | - | - | - | - | - | - | - | 1 | - | 93% | 1.5kV | 36V | 12V | 4.167A | 18V | - | - | - | - | - | - | - | 50W | Enable, Active High | - | - | - | - | - | - | 4.167A | - | Isolated | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 11.938mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PDM1-S24-D12-S CUI Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 6-SIP Module, 5 Leads | - | 2.400014g | - | - | - | -40°C~105°C | Tube | 2016 | PDM1-S (1W) | 0.77Lx0.24W x 0.37 H 19.5mmx6.0mmx9.3mm | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | ITE (Commercial) | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PSMA-T5 | 2 | Not Qualified | 81% | 1.5kV | 26.4V | 12V | 42mA | 21.6V | 24V | - | NO | - | - | - | - | 1W | - | - | -12V | - | - | - | - | 42mA | 2W | Isolated | 42mA | - | SCP | 9.398mm | - | 19.6mm | 7mm | RoHS Compliant | Lead Free | ||
![]() AE10-EW-S24 CUI Inc. | 29 |
| Datasheet | 11 Weeks | - | Through Hole | 5-DIP Module | NO | - | - | - | - | -40°C~70°C With Derating | - | - | AE10-EW (10W) | 2.76Lx1.89W x 0.93 H 70.0mmx48.0mmx23.5mm | yes | Active | Not Applicable | 5 | - | Isolated Module | - | - | ITE (Commercial) | 10W | - | DUAL | PIN/PEG | - | 1 | - | - | - | R-PDMA-P5 | 1 | - | 80% | 4kV | 1000V | 24V | - | 100V | 200V | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OCP, OVP, SCP | - | 24mm | 70mm | 48mm | RoHS Compliant | - | ||
![]() PQM1-S5-S12-M-TR CUI Inc. | 264 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 10-SMD Module, 6 Leads | - | 2.000002g | - | - | - | -40°C~85°C With Derating | Cut Tape (CT) | 2014 | PQM1-M (1W) | 0.60Lx0.33W x 0.29 H 15.2mmx8.3mmx7.3mm | yes | Discontinued | 1 (Unlimited) | 6 | - | Isolated Module | - | - | ITE (Commercial) | - | 1W | DUAL | GULL WING | 245 | 1 | 2.54mm | 60 | - | R-PDMA-G6 | 1 | - | 73% | 1.5kV | 5.25V | 12V | 84mA | 4.75V | 5V | - | NO | - | - | - | - | 1W | - | - | - | - | - | - | - | - | 1W | - | - | - | SCP | 7.366mm | - | - | 8.3mm | RoHS Compliant | Lead Free | ||
![]() PQB3-D12-S24-D CUI Inc. | 31 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | 24-DIP Module, 10 Leads | - | - | - | - | - | -40°C~105°C | Tube | 2016 | PQB3-D (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | yes | Not For New Designs | 1 (Unlimited) | 10 | - | Isolated Module | - | - | ITE (Commercial) | 3W | 3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | - | 1 | - | 83% | 1.5kV | 18V | 24V | 125mA | 9V | 12V | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | 3W | - | - | - | OCP, SCP | 10.16mm | - | - | 20.3mm | RoHS Compliant | Lead Free | ||
![]() PDS1-S3-S5-M CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 8-SMD Module, 5 Leads | YES | - | PDS1-S3-S5-M | - | 100kHz | -40°C~105°C With Derating | Tube | 2016 | PDS1-M (1W) | 0.50Lx0.33W x 0.29 H 12.7mmx8.3mmx7.3mm | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | ITE (Commercial) | - | 1W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 8/5 | R-PDMA-G5 | 1 | - | 74% | 1.5kV | 3.63V | 5V | - | - | 3.3V | - | NO | 3.63V | 2.97V | - | 200mA | - | - | - | - | Boost | - | - | - | - | 1W | - | - | - | SCP | 7.5mm | - | - | 8.3mm | RoHS Compliant | Lead Free | ||
![]() PQD6-Q48-S12-D CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 5-DIP Module, 4 Leads | - | 13.999987g | - | - | - | -40°C~85°C | Tube | 2016 | PQD6-D (6W) | 1.00Lx1.00W x 0.46 H 25.4mmx25.4mmx11.7mm | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | ITE (Commercial) | - | 6W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 5 | S-XDMA-P5 | 1 | - | 87% | 1.5kV | 75V | 12V | 500mA | 18V | 48V | - | NO | - | - | - | - | 6W | - | - | - | - | - | - | - | 500mA | 6W | Isolated | - | - | OCP, OVP, SCP | 11.43mm | - | 25.4mm | 25.4mm | RoHS Compliant | Lead Free | ||
![]() PDM2-S5-D7-D CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | 2.400014g | - | - | - | -40°C~105°C With Derating | Tube | 2015 | PDM2-D (2W) | 0.80Lx0.40W x 0.32 H 20.3mmx10.2mmx8.2mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | ITE (Commercial) | - | 2W | - | - | - | - | - | - | - | - | 2 | - | 80% | 1.5kV | 5.5V | - | 142mA | 4.5V | - | - | - | - | - | - | - | 2W | - | - | -7V | - | - | - | - | 142mA | - | - | -142mA | - | SCP | 8.128mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() AE15-UW-S12 CUI Inc. | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | 5-DIP Module | - | - | - | - | - | -40°C~70°C With Derating | - | - | AE15-UW (15W) | 4.92Lx2.95W x 1.57 H 125.0mmx75.0mmx40.0mm | yes | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 15W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | 71% | 4kV | 1500V | - | - | 200V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OCP, OVP, SCP | - | - | - | - | RoHS Compliant | - | ||
![]() PDS1-S24-S12-S CUI Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 1.200007g | - | - | - | -40°C~105°C With Derating | Tube | 2016 | PDS1-S (1W) | 0.46Lx0.24W x 0.40 H 11.6mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T4 | 1 | - | 81% | 1.5kV | 26.4V | 12V | 83mA | 21.6V | 24V | - | NO | - | - | - | - | 1W | - | - | - | - | - | - | - | 84mA | 1W | Isolated | - | - | SCP | 9.906mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PDQ2-D24-D5-S CUI Inc. | 25 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | - | - | - | -40°C~100°C | Tube | 2016 | PDQ2-S (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | - | ITE (Commercial) | - | 2W | SINGLE | - | - | 1 | - | - | - | R-PSMA-T7 | 2 | - | 79% | 1.5kV | 36V | 5V | 200mA | 18V | 24V | - | NO | - | - | - | - | - | Enable, Active Low | - | -5V | - | - | - | - | - | 2W | - | - | - | Remote On/Off, OCP, SCP | 11.176mm | - | - | - | RoHS Compliant | Lead Free |