- Series
- Number of Outputs
- Package / Case
- Efficiency
- Part Status
- RoHS Status
- Applications
- Factory Lead Time
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Control Features | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Isolation | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PRMC1-D48-S5-S CUI Inc. | 100 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~105°C | Tube | 2016 | PRMC1-S (1W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | ITE (Commercial) | 1W | - | - | 1W | SINGLE | - | - | 1 | 2.54mm | - | - | - | R-PSMA-T7 | 1 | - | - | 76% | 3kV | 75V | 5V | 200mA | 36V | 48V | NO | - | - | - | - | 1W | - | - | OCP, SCP | 11.938mm | 22mm | 9.5mm | RoHS Compliant | Lead Free | ||
![]() PUZ3-D24-D15-D CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | 13.999987g | -40°C~105°C | Tube | 2016 | PUZ3-D (3W) | 1.26Lx0.79W x 0.43 H 32.0mmx20.0mmx10.8mm | yes | Active | 1 (Unlimited) | 8 | - | Isolated Module | ITE (Commercial) | - | - | - | 3W | DUAL | PIN/PEG | - | 1 | - | unknown | - | - | R-XDMA-P8 | 2 | - | - | 84% | 1.5kV | 36V | 15V | 100mA | 18V | 24V | NO | 3W | - | -15V | 100mA | 3W | - | 100mA | OCP, SCP | 10.922mm | - | - | RoHS Compliant | Lead Free | ||
![]() V7805W-500 CUI Inc. | 53688 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 3-SIP Module | - | -40°C~85°C | Tube | 2006 | V78W-500 | 0.45Lx0.35W x 0.69 H 11.5mmx9.0mmx17.5mm | yes | Active | 1 (Unlimited) | 3 | EAR99 | Linear Regulator Replacement | ITE (Commercial) | - | - | - | 2.5W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PSMA-T3 | 1 | - | - | 87% | - | 72V | 5V | 500mA | 9V | 48V | NO | 2.5W | - | - | 500mA | - | Non-Isolated | - | OTP, SCP | 17.526mm | - | 9mm | RoHS Compliant | Lead Free | ||
![]() PDS1-S5-S12-D CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 7-DIP Module, 4 Leads | 1.799996g | -40°C~105°C | Tube | 2016 | PDS1-D (1W) | 0.50Lx0.39W x 0.30 H 12.8mmx10.0mmx7.7mm | yes | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial) | - | - | - | 1W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-T4 | 1 | Not Qualified | - | 81% | 1.5kV | 5.5V | 12V | 83mA | 4.5V | 5V | NO | 1W | - | - | 84mA | 1W | - | - | SCP | 7.62mm | - | - | RoHS Compliant | Lead Free | ||
![]() PCN2-S5-S5-S CUI Inc. | 53688 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-SIP Module, 4 Leads | - | -40°C~100°C | Tube | 2016 | PCN2-S (2W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.2mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial) | 2W | - | - | 2W | SINGLE | - | - | 1 | 2.54mm | - | - | - | R-PSMA-T5 | 1 | - | - | 82% | 1kV | 5.5V | 5V | 400mA | 4.5V | 5V | NO | - | - | - | - | 2W | - | - | SCP | 10.16mm | - | 7.2mm | RoHS Compliant | Lead Free | ||
![]() PDS1-S24-S12-D CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 7-DIP Module, 4 Leads | 1.799996g | -40°C~105°C | Tube | 2016 | PDS1-D (1W) | 0.50Lx0.39W x 0.30 H 12.8mmx10.0mmx7.7mm | yes | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial) | - | - | - | 1W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-T4 | 1 | Not Qualified | - | 81% | 1.5kV | 26.4V | 12V | 83mA | 21.6V | 24V | NO | 1W | - | - | 83mA | 1W | Isolated | - | SCP | 7.62mm | - | - | RoHS Compliant | Lead Free | ||
![]() PDQ2-D5-D5-S CUI Inc. | 111 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~100°C | Tube | 2016 | PDQ2-S (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | ITE (Commercial) | - | - | - | 2W | SINGLE | - | - | 1 | - | - | - | - | R-PSMA-T7 | 2 | - | - | 77% | 1.5kV | 9V | 5V | 200mA | 4.5V | 5V | NO | - | Enable, Active Low | -5V | - | 2W | - | - | Remote On/Off, OCP, SCP | 11.176mm | - | - | RoHS Compliant | Lead Free | ||
![]() PQA30-D48-S5-D CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 6-DIP Module | 21.999995g | -40°C~85°C | Tube | - | PQA30-D (30W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx11.8mm | yes | Active | 1 (Unlimited) | 6 | - | Isolated Module | ITE (Commercial) | - | - | - | 30W | DUAL | PIN/PEG | 260 | 1 | - | - | 10 | - | R-MDMA-P6 | 1 | - | - | 88% | 1.5kV | 75V | 5V | 6A | 36V | 48V | YES | 30W | Enable, Active High | - | 6A | - | - | - | Remote On/Off, OCP, OVP, SCP | 11.938mm | 50.8mm | 25.4mm | RoHS Compliant | Lead Free | ||
![]() PQMC3-D48-D12-S CUI Inc. | 72 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | 4.899988g | -40°C~105°C | Tube | 2016 | PQMC3-S (3W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | ITE (Commercial) | - | - | - | 3W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PSMA-P7 | 2 | - | - | - | 1.5kV | 75V | 12V | 125mA | 36V | 48V | NO | 3W | - | -12V | - | 3W | - | - | OCP, SCP | 11.938mm | - | 9.5mm | RoHS Compliant | Lead Free | ||
![]() PEM1-S5-D3-S CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | -40°C~105°C | Tube | 2016 | PEM1-S (1W) | 0.77Lx0.24W x 0.37 H 19.5mmx6.0mmx9.3mm | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | ITE (Commercial) | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PSMA-T5 | 2 | - | - | 73% | 3kV | 5.5V | 3.3V | 152mA | 4.5V | 5V | NO | - | - | -3.3V | - | 1W | - | - | SCP | 9.398mm | 19.5mm | 6mm | RoHS Compliant | Lead Free | ||
![]() VIBLSD1-S24-S15-SIP CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 6-SIP Module, 4 Leads | 2.099991g | -40°C~85°C | Tube | 2011 | VIBLSD1-SIP (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial) | - | - | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | 6/4 | R-PSMA-P4 | 1 | - | - | 73% | 1kV | 25.2V | 15V | 67mA | 22.8V | 24V | NO | 1W | - | - | 70mA | 1W | Isolated | - | SCP | 10.16mm | - | - | RoHS Compliant | Lead Free | ||
![]() VHE100W-Q48-S15 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 9-DIP Module | - | -40°C~105°C | Bulk | 2016 | VHE100W (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial) | - | REMOTE SHUTDOWN | - | 101W | DUAL | PIN/PEG | - | 1 | 7.62mm | - | - | - | R-XDMA-P9 | 1 | - | CE, UL | 92.5% | 1.5kV | 75V | 15V | 6.7A | 18V | 48V | YES | 100W | Enable, Active High | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | RoHS Compliant | Lead Free | ||
![]() VAWQ3-Q24-S5H CUI Inc. | 500 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 24-DIP Module, 15 Leads | 12.500013g | -25°C~71°C | Box | 2011 | VAWQ3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | 14 | - | Isolated Module | ITE (Commercial) | - | - | 3W | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | - | 1 | - | - | 72% | 3kV | 36V | 5V | 600mA | 9V | 24V | NO | 3W | - | - | 600mA | 3W | Isolated | - | SCP | 10.16mm | - | 20.3mm | RoHS Compliant | Lead Free | ||
![]() PQMC1-D24-D12-S CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | 4.899988g | -40°C~105°C | Tube | 2016 | PQMC1-S (1W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | - | 1W | - | - | - | - | - | - | - | - | - | 2 | - | - | 80% | 1.5kV | 36V | 12V | 41mA | 18V | - | - | 1W | Enable, Active Low | -12V | 41mA | - | Isolated | 41mA | OCP, SCP | 11.938mm | - | - | RoHS Compliant | Lead Free | ||
![]() PVB3-D5-S5-D CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 10 Leads | 13.999987g | -40°C~105°C | Tube | 2016 | PVB3-D (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | - | - | - | 3W | DUAL | - | - | 1 | 2.54mm | - | - | - | - | 1 | - | - | 73% | 3kV | 9V | 5V | 600mA | 4.5V | 5V | NO | 3W | - | - | 600mA | 3W | Isolated | - | OCP, SCP | 10.16mm | - | 20.3mm | RoHS Compliant | Lead Free | ||
![]() PUZ3-D12-S12-D CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 8 Leads | 13.999987g | -40°C~105°C | Tube | 2016 | PUZ3-D (3W) | 1.26Lx0.79W x 0.43 H 32.0mmx20.0mmx10.8mm | yes | Active | 1 (Unlimited) | 8 | - | Isolated Module | ITE (Commercial) | - | - | - | 3W | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | - | R-XDMA-P8 | 1 | - | - | 81% | 1.5kV | 18V | 12V | 250mA | 9V | 12V | NO | 3W | - | - | - | 3W | Isolated | - | OCP, SCP | 10.922mm | 32mm | 20mm | RoHS Compliant | Lead Free | ||
![]() VAWQ6-Q48-S3R3H CUI Inc. | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | 24-DIP Module | 12.500013g | -25°C~71°C | Box | 2012 | VAWQ6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | yes | Not For New Designs | 1 (Unlimited) | 14 | - | Isolated Module | ITE (Commercial) | 6W | - | - | 3.3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | - | 1 | - | - | 70% | 3kV | 72V | 3.3V | 1A | 18V | 48V | NO | 3W | - | - | - | - | Isolated | - | SCP | 10.16mm | - | 20.3mm | RoHS Compliant | Lead Free | ||
![]() PQMC3-D12-D5-S CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | 4.899988g | -40°C~105°C | Tube | 2016 | PQMC3-S (3W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | ITE (Commercial) | - | - | - | 3W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 8/7 | R-PSMA-P7 | 2 | - | - | 79% | 1.5kV | 18V | 5V | 300mA | 9V | 12V | NO | 1W | - | -5V | 300mA | 3W | Isolated | 300mA | OCP, SCP | 11.938mm | - | 9.5mm | RoHS Compliant | Lead Free | ||
![]() VHB50W-Q48-S48 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 9-DIP Module, 1/2 Brick | 93.999988g | -40°C~100°C | Box | 2016 | VHB50W (50W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial) | - | - | - | 50W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 7.62mm | - | NOT SPECIFIED | - | R-XDMA-P9 | 1 | Not Qualified | - | 83% | 1.5kV | 75V | 48V | 1.04A | 18V | 48V | YES | 50W | Enable, Active High | - | - | - | Isolated | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | RoHS Compliant | Lead Free | ||
![]() PDS1-S15-S5-D CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 7-DIP Module, 4 Leads | - | -40°C~105°C | Tube | 2016 | PDS1-D (1W) | 0.50Lx0.39W x 0.30 H 12.8mmx10.0mmx7.7mm | yes | Active | 1 (Unlimited) | 4 | - | Isolated Module | ITE (Commercial) | 1W | - | - | 1W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDMA-T4 | 1 | Not Qualified | - | 80% | 1.5kV | 16.5V | 5V | 200mA | 13.5V | 15V | NO | - | - | - | - | 1W | - | - | SCP | 7.62mm | - | - | RoHS Compliant | Lead Free |