- Series
- Number of Outputs
- Package / Case
- Efficiency
- Part Status
- RoHS Status
- Applications
- Factory Lead Time
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Control Features | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Isolation | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDM1-S12-S15-S CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 6-SIP Module, 4 Leads | - | 2.400014g | -40°C~105°C | Tube | 2016 | PDM1-S (1W) | 0.77Lx0.24W x 0.37 H 19.5mmx6.0mmx9.3mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 105°C | -40°C | ITE (Commercial) | 1W | 1W | - | - | - | - | - | - | - | - | 1 | - | 81% | 1.5kV | 13.2V | - | 67mA | 10.8V | - | - | 1W | - | - | 10.8V | 13.2V | 67mA | - | - | - | SCP | 9.398mm | 19.558mm | 6.096mm | RoHS Compliant | Lead Free | ||
![]() VCD40-D12-S5 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 9-DIP Module | NO | - | -40°C~85°C | - | - | VCD40 (40W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | - | ITE (Commercial) | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-P9 | 1 | - | 89% | 1.5kV | 18V | 5V | - | 9V | 12V | YES | 40W | - | - | - | - | - | - | - | - | OTP, OVP, SCP | - | 50.8mm | 50.8mm | RoHS Compliant | - | ||
![]() PDM2-S12-D5-S CUI Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 6-SIP Module, 5 Leads | - | - | -40°C~105°C | Tube | 2016 | PDM2-S (2W) | 0.77Lx0.28W x 0.39 H 19.6mmx7.0mmx10.0mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | - | ITE (Commercial) | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PSMA-T5 | 2 | Not Qualified | 84% | 1.5kV | 13.2V | 5V | 200mA | 10.8V | 12V | NO | - | - | -5V | - | - | - | 2W | - | - | SCP | 9.906mm | 19.6mm | 7mm | RoHS Compliant | Lead Free | ||
![]() PCN1-S5-D12-S CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Through Hole | 6-SIP Module, 5 Leads | - | - | -40°C~100°C | Tube | 2016 | PCN1-S (1W) | 0.77Lx0.28W x 0.40 H 19.5mmx7.2mmx10.2mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | 1W | - | - | - | - | - | - | - | - | 2 | - | 78% | 1.5kV | 5.5V | - | 42mA | 4.5V | - | - | - | - | -12V | - | - | - | - | - | - | SCP | 7.366mm | - | - | RoHS Compliant | Lead Free | ||
![]() PQA30-D24-S3-D CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | -40°C~85°C | Tube | 2016 | PQA30-D (30W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx11.8mm | - | yes | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | - | - | ITE (Commercial) | 30W | 20W | DUAL | PIN/PEG | 260 | 1 | - | 10 | - | R-MDMA-P6 | 1 | - | 87% | 1.5kV | 36V | 3.3V | 6A | 18V | 24V | YES | - | Enable, Active High | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | 11.938mm | 50.8mm | 25.4mm | RoHS Compliant | Lead Free | ||
![]() PQA30-D48-S12-D CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 21.999995g | -40°C~85°C | Tube | 2016 | PQA30-D (30W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx11.8mm | - | yes | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | - | - | ITE (Commercial) | - | 30W | DUAL | PIN/PEG | 260 | 1 | - | 10 | - | R-MDMA-P6 | 1 | - | 89% | 1.5kV | 75V | 12V | 2.5A | 36V | 48V | YES | 30W | Enable, Active High | - | - | - | 2.5A | - | - | - | Remote On/Off, OCP, OVP, SCP | 11.938mm | 50.8mm | 25.4mm | RoHS Compliant | Lead Free | ||
![]() PQA30-D48-S24-D CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 21.999995g | -40°C~85°C | Tube | 2016 | PQA30-D (30W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx11.8mm | - | yes | Active | 1 (Unlimited) | 6 | - | Isolated Module | - | - | - | ITE (Commercial) | - | 30W | DUAL | PIN/PEG | 260 | 1 | - | 10 | - | R-MDMA-P6 | 1 | - | 88% | 1.5kV | 75V | 24V | 1.25A | 36V | 48V | YES | 30W | Enable, Active High | - | - | - | 1.25A | - | - | - | Remote On/Off, OCP, OVP, SCP | 11.938mm | 50.8mm | 25.4mm | RoHS Compliant | Lead Free | ||
![]() PDS1-S3-S5-S CUI Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 1.200007g | -40°C~105°C With Derating | Tube | 2016 | PDS1-S (1W) | 0.46Lx0.24W x 0.40 H 11.6mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T4 | 1 | - | 80% | 1.5kV | 3.63V | 5V | 200mA | 2.97V | 3.3V | NO | 1W | - | - | - | - | 200mA | 1W | Isolated | - | SCP | 8.128mm | - | 6mm | RoHS Compliant | Lead Free | ||
![]() PEM2-S12-D15-S CUI Inc. | 152 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.400014g | -40°C~105°C | Tube | 2016 | PEM2-S (2W) | 0.77Lx0.28W x 0.39 H 19.6mmx7.0mmx10.0mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | 2W | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PSMA-T5 | 2 | - | 84% | 3kV | 13.2V | 15V | 66.6mA | 10.8V | 12V | NO | 2W | - | -15V | - | - | 66.6mA | 2W | Isolated | 66.6mA | SCP | 9.906mm | 19.6mm | 7mm | RoHS Compliant | Lead Free | ||
![]() PVB3-D12-S15-D CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 10 Leads | - | 13.999987g | -40°C~105°C | Tube | 2016 | PVB3-D (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | - | - | ITE (Commercial) | - | 3W | DUAL | - | - | 1 | 2.54mm | - | - | - | 1 | - | 82% | 3kV | 18V | 15V | 200mA | 9V | 12V | NO | 3W | - | - | - | - | - | 3W | Isolated | - | OCP, SCP | 10.16mm | - | 20.3mm | RoHS Compliant | Lead Free | ||
![]() PQMC1-D5-S15-S CUI Inc. | 73 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 4.899988g | -40°C~105°C | Tube | 2016 | PQMC1-S (1W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | - | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | - | ITE (Commercial) | - | 1W | - | - | - | - | - | - | - | - | 1 | - | 75% | 1.5kV | 9V | 15V | 67mA | 4.5V | - | - | 1W | Enable, Active Low | - | - | - | - | - | Isolated | - | OCP, SCP | 11.938mm | - | - | RoHS Compliant | Lead Free | ||
![]() PQMC3-D5-D5-S CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 4.899988g | -40°C~105°C | Tube | 2016 | PQMC3-S (3W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | - | - | Active | 1 (Unlimited) | - | - | Isolated Module | - | 105°C | -40°C | ITE (Commercial) | 3W | 3W | - | - | - | - | - | - | - | - | 2 | - | 70% | 1.5kV | 9V | 5V | 250mA | 4.5V | - | - | 1W | - | -5V | 4.5V | 9V | 250mA | - | Isolated | 250mA | OCP, SCP | 11.938mm | 22mm | 9.5mm | RoHS Compliant | Lead Free | ||
![]() PEM1-S5-D5-S CUI Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | 2.400014g | -40°C~105°C | Tube | 2016 | PEM1-S (1W) | 0.77Lx0.24W x 0.37 H 19.5mmx6.0mmx9.3mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | 1W | SINGLE | PIN/PEG | 260 | 1 | - | 10 | 7/5 | R-PSMA-P5 | 2 | - | 80% | 3kV | 5.5V | 5V | 100mA | 4.5V | 5V | NO | 1W | - | -5V | - | - | 100mA | 1W | Isolated | 100mA | SCP | 9.398mm | 19.5mm | 6mm | RoHS Compliant | Lead Free | ||
![]() PQME3-D24-S9-M CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 14-SMD Module, 7 Leads | - | - | -40°C~85°C With Derating | Tube | - | PQME3-M (3W) | 0.76Lx0.71W x 0.40 H 19.2mmx18.1mmx10.2mm | - | yes | Active | Not Applicable | - | - | Isolated Module | - | - | - | ITE (Commercial) | 3W | - | - | - | - | - | - | - | - | - | 1 | - | 80% | 1.5kV | 36V | - | - | 9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PVB3-D5-S12-D CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 10 Leads | - | 13.999987g | -40°C~105°C | Tube | 2016 | PVB3-D (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | - | - | ITE (Commercial) | - | 3W | DUAL | - | - | 1 | 2.54mm | - | - | - | 1 | - | 76% | 3kV | 9V | 12V | 250mA | 4.5V | 5V | NO | 3W | - | - | - | - | - | 3W | Isolated | - | OCP, SCP | 10.16mm | - | 20.3mm | RoHS Compliant | Lead Free | ||
![]() VIBLSD1-S12-S12-SIP CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 6-SIP Module, 4 Leads | - | 2.099991g | -40°C~85°C | Tube | 2011 | VIBLSD1-SIP (1W) | 0.77Lx0.24W x 0.40 H 19.6mmx6.0mmx10.2mm | - | yes | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | - | - | ITE (Commercial) | - | 1W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 6/4 | R-PSMA-P4 | 1 | - | 72% | 1kV | 12.6V | 12V | 83mA | 11.4V | 12V | NO | 1W | - | - | - | - | 83mA | 1W | Isolated | - | SCP | 10.16mm | - | - | RoHS Compliant | Lead Free | ||
![]() PEM1A-S5-S5-S CUI Inc. | 23 | - | Datasheet | 17 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | -40°C~85°C | Tube | 2016 | PEM1A-S (1W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.2mmx10.2mm | - | yes | Active | Not Applicable | 4 | - | Isolated Module | - | - | - | ITE (Commercial) | 1W | 1W | SINGLE | - | - | 1 | 2.54mm | - | - | R-PSMA-T4 | 1 | - | 70% | 4kV | 5.5V | 5V | 200mA | 4.5V | 5V | NO | - | - | - | - | - | - | 1W | - | - | - | 10.16mm | - | 7.05mm | RoHS Compliant | Lead Free | ||
![]() PDM2-S5-S24-S CUI Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 6-SIP Module, 4 Leads | - | - | -40°C~105°C | Tube | 2016 | PDM2-S (2W) | 0.77Lx0.28W x 0.39 H 19.6mmx7.0mmx10.0mm | e3 | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | Tin (Sn) | - | - | ITE (Commercial) | 2W | 2W | SINGLE | - | 260 | 1 | 2.54mm | 10 | - | R-PSMA-T5 | 1 | Not Qualified | 84% | 1.5kV | 5.5V | 24V | 83mA | 4.5V | 5V | NO | - | - | - | - | - | - | 2W | - | - | SCP | 9.906mm | - | 7mm | RoHS Compliant | Lead Free | ||
![]() PEM1-S5-S12-S CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | 2.400014g | -40°C~105°C | Tube | 2016 | PEM1-S (1W) | 0.77Lx0.24W x 0.37 H 19.5mmx6.0mmx9.3mm | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | - | - | ITE (Commercial) | - | 1W | SINGLE | PIN/PEG | 260 | 1 | 2.54mm | 10 | 7/5 | R-PSMA-P5 | 1 | - | 80% | 3kV | 5.5V | 12V | 83mA | 4.5V | 5V | NO | 1W | - | - | - | - | 83mA | 1W | Isolated | - | SCP | 9.398mm | - | 6mm | RoHS Compliant | Lead Free | ||
![]() PEM1-S3-S3-S CUI Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 4 Leads | - | - | -40°C~105°C | Tube | 2016 | PEM1-S (1W) | 0.77Lx0.24W x 0.37 H 19.5mmx6.0mmx9.3mm | - | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | - | ITE (Commercial) | 1W | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T5 | 1 | - | 73% | 3kV | 3.63V | 3.3V | 303mA | 2.97V | 3V | NO | - | - | - | - | - | - | 1W | - | - | SCP | 9.398mm | - | 6mm | RoHS Compliant | Lead Free |