- Series
- Number of Outputs
- Package / Case
- Efficiency
- Part Status
- RoHS Status
- Applications
- Factory Lead Time
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | SwitchingFrequency | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Max Supply Voltage | Min Supply Voltage | Output Current | Output Power | Control Features | Voltage - Output 2 | Topology | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Voltage - Output 3 | Isolation | Current - Output 2 | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PYB30-Q48-S12 CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 7-DIP Module, 6 Leads | - | 49.999997g | - | -40°C~85°C | Tube | 2016 | PYB30 (30W) | 2.00Lx1.60W x 0.47 H 50.8mmx40.6mmx11.8mm | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | SEATED HEIGHT NOM | - | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-P7 | 1 | Not Qualified | 88% | 1.5kV | 75V | 12V | 2.5A | 18V | 48V | YES | - | - | - | 30W | Enable, Active High | - | - | - | - | 2.5A | - | - | Isolated | - | Remote On/Off, OCP, OVP, SCP, UVLO | 11.938mm | - | 50.8mm | 40.6mm | RoHS Compliant | Lead Free | ||
![]() VAT2-S5-D12-SMT-TR CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 14-SMD Module, 12 Leads | - | 2.099991g | 70kHz | -40°C~85°C | Tape & Reel (TR) | 2012 | VAT2-SMT (2W) | 0.70Lx0.50W x 0.23 H 17.8mmx12.7mmx5.8mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | 105°C | -40°C | ITE (Commercial) | 2W | - | - | 2W | - | - | - | - | - | - | - | - | 2 | - | 84% | 1kV | 5.5V | - | 83mA | 4.5V | - | - | 5.5V | 4.5V | 83mA | 2W | - | -12V | Boost | 4.5V | 5.5V | 83mA | - | - | - | -83mA | SCP | 6.25mm | - | 17.78mm | 12.7mm | RoHS Compliant | Lead Free | ||
![]() PCN2-S5-S12-S CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-SIP Module, 4 Leads | - | - | - | -40°C~100°C | Tube | 2010 | PCN2-S (2W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.2mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | ITE (Commercial) | 2W | - | - | 2W | SINGLE | - | - | 1 | 2.54mm | - | - | R-PSMA-T5 | 1 | - | 86% | 1kV | 5.5V | 12V | 167mA | 4.5V | 5V | NO | - | - | - | - | - | - | - | - | - | - | 2W | - | - | - | SCP | 10.16mm | - | - | 7.2mm | RoHS Compliant | Lead Free | ||
![]() PDS1-S24-S15-S CUI Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 1.200007g | - | -40°C~105°C With Derating | Tube | 2016 | PDS1-S (1W) | 0.46Lx0.24W x 0.40 H 11.6mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T4 | 1 | - | 82% | 1.5kV | 26.4V | 15V | 67mA | 21.6V | 24V | NO | - | - | - | 1W | - | - | - | - | - | 67mA | 1W | - | Isolated | - | SCP | 9.906mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PCN1-S24-D12-S CUI Inc. | 240 | - | Datasheet | 12 Weeks | Surface Mount | Through Hole | 6-SIP Module, 5 Leads | - | - | - | -40°C~100°C | Tube | 2016 | PCN1-S (1W) | 0.77Lx0.28W x 0.40 H 19.5mmx7.2mmx10.2mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | ITE (Commercial) | - | - | - | 1W | - | - | - | - | - | - | - | - | 2 | - | 81% | 1.5kV | 26.4V | - | 42mA | 21.6V | - | - | - | - | - | - | - | -12V | - | - | - | - | - | - | - | - | SCP | 7.366mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PDQ15-Q24-D12-D CUI Inc. | 39 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | - | -40°C~105°C | Tube | 2016 | PDQ15-D (15W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | Active | Not Applicable | - | - | Isolated Module | 105°C | -40°C | ITE (Commercial) | 15W | - | - | 15W | - | - | - | - | - | - | - | - | 2 | - | 87% | 1.5kV | 36V | - | 625mA | 9V | - | - | - | - | - | - | Enable, Active High | -12V | - | 9V | 36V | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.16mm | - | 25.4mm | 25.4mm | RoHS Compliant | Lead Free | ||
![]() PQMC3-D5-D12-S CUI Inc. | 10 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 4.899988g | - | -40°C~105°C | Tube | 2016 | PQMC3-S (3W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | - | - | 3W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 8/7 | R-PSMA-P7 | 2 | - | 71% | 1.5kV | 9V | 12V | 104mA | 4.5V | 5V | NO | - | - | - | 1W | - | -12V | - | - | - | 104mA | - | - | Isolated | 104mA | OCP, SCP | 11.938mm | - | - | 9.5mm | RoHS Compliant | Lead Free | ||
![]() VAWQ3-Q48-S12H CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 24-DIP Module, 15 Leads | - | 12.500013g | - | -25°C~71°C | Tube | 2016 | VAWQ3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | ITE (Commercial) | - | - | - | 3W | - | - | - | - | - | - | - | - | 1 | - | 80% | 3kV | 72V | 12V | 250mA | 18V | - | - | - | - | - | 3W | - | - | - | - | - | - | - | - | Isolated | - | SCP | 10.16mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PDM1-S3-S5-S CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 6-SIP Module, 4 Leads | - | - | - | -40°C~105°C | Tube | 2016 | PDM1-S (1W) | 0.77Lx0.24W x 0.37 H 19.5mmx6.0mmx9.3mm | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | ITE (Commercial) | 1W | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T5 | 1 | - | 78% | 1.5kV | 3.63V | 5V | 200mA | 2.97V | 3.3V | NO | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | SCP | 9.398mm | - | - | 6mm | RoHS Compliant | Lead Free | ||
![]() VHB100W-Q48-S12 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 9-DIP Module | - | 94.999989g | - | -40°C~100°C | Box | 2012 | VHB100W (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | ITE (Commercial) | - | - | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 7.62mm | NOT SPECIFIED | - | R-XDMA-P9 | 1 | Not Qualified | 86.5% | 1.5kV | 75V | 12V | 8.3A | 18V | 48V | YES | - | - | - | 100W | Enable, Active High | - | - | - | - | - | - | - | Isolated | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | 57.9mm | RoHS Compliant | Lead Free | ||
![]() PDS2-S5-S12-M-TR CUI Inc. | 7 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | - | 1.59999g | - | -40°C~105°C With Derating | Cut Tape (CT) | 2016 | PDS2-M (2W) | 0.50Lx0.33W x 0.29 H 12.7mmx8.3mmx7.3mm | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | ITE (Commercial) | - | - | - | 2W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | R-PDMA-G5 | 1 | - | 82% | 1.5kV | 5.5V | 12V | 167mA | 4.5V | 5V | NO | - | - | - | 2W | - | - | - | - | - | - | 2W | - | - | - | SCP | 7.366mm | - | - | 8.3mm | RoHS Compliant | - | ||
![]() VAWQ3-Q24-D12H CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 24-DIP Module, 15 Leads | - | 12.500013g | - | -25°C~71°C | Box | 2011 | VAWQ3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | ITE (Commercial) | - | - | 3W | 3W | - | - | - | - | - | - | - | - | 2 | - | 72% | 3kV | 36V | 12V | 125mA | 9V | - | - | - | - | - | 3W | - | -12V | - | - | - | 130mA | - | - | Isolated | 130mA | SCP | 10.16mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PRD15-Q48-S5-N-D CUI Inc. | 180 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | - | -40°C~85°C | Box | 2016 | PRD15 (15W) | 1.10Lx0.96W x 0.33 H 27.9mmx24.4mmx8.4mm | yes | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 15W | - | - | 15W | - | - | - | - | - | - | - | - | 1 | - | 86% | 2.25kV | 75V | - | 3A | 18V | - | - | - | - | - | - | Enable, Active Low | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 8.382mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PCN1-S12-D12-S CUI Inc. | 10 |
| Datasheet | 12 Weeks | Surface Mount | Through Hole | 6-SIP Module, 5 Leads | - | - | - | -40°C~100°C | Tube | 2016 | PCN1-S (1W) | 0.77Lx0.28W x 0.40 H 19.5mmx7.2mmx10.2mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | ITE (Commercial) | - | - | - | 1W | - | - | - | - | - | - | - | - | 2 | - | 80% | 1.5kV | 13.2V | - | 42mA | 10.8V | - | - | - | - | - | - | - | -12V | - | - | - | - | - | - | - | - | SCP | 7.366mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PDS1-S24-S3-S CUI Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | 1.200007g | - | -40°C~105°C With Derating | Tube | 2016 | PDS1-S (1W) | 0.46Lx0.24W x 0.40 H 11.6mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T4 | 1 | - | 80% | 1.5kV | 26.4V | 3.3V | 303mA | 21.6V | 24V | NO | - | - | - | 1W | - | - | - | - | - | 303mA | 1W | - | Isolated | - | SCP | 9.906mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PDS1-S5-S15-D CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 7-DIP Module, 4 Leads | - | 1.799996g | - | -40°C~105°C | Tube | 2016 | PDS1-D (1W) | 0.50Lx0.39W x 0.30 H 12.8mmx10.0mmx7.7mm | yes | Active | 1 (Unlimited) | 4 | - | Isolated Module | - | - | ITE (Commercial) | - | - | - | 1W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-T4 | 1 | Not Qualified | 81% | 1.5kV | 5.5V | 15V | 67mA | 4.5V | 5V | NO | - | - | - | 1W | - | - | - | - | - | 67mA | 1W | - | - | - | SCP | 7.62mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PDM1-S12-D12-S CUI Inc. | 31 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | 6-SIP Module, 5 Leads | - | 2.400014g | - | -40°C~105°C | Tube | 2016 | PDM1-S (1W) | 0.77Lx0.24W x 0.37 H 19.5mmx6.0mmx9.3mm | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | ITE (Commercial) | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PSMA-T5 | 2 | Not Qualified | 81% | 1.5kV | 13.2V | 12V | 42mA | 10.8V | 12V | NO | - | - | - | 1W | - | -12V | - | - | - | 42mA | 2W | - | Isolated | 42mA | SCP | 9.398mm | - | 19.6mm | 7mm | RoHS Compliant | Lead Free | ||
![]() PRMC1-D12-S15-S CUI Inc. | 67 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | - | -40°C~105°C | Tube | 2016 | PRMC1-S (1W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | - | ITE (Commercial) | - | - | - | 1W | SINGLE | - | - | 1 | 2.54mm | - | - | R-PSMA-T7 | 1 | - | 81% | 3kV | 18V | 15V | 67mA | 9V | 12V | NO | - | - | - | 1W | - | - | - | - | - | - | 1W | - | Isolated | - | OCP, SCP | 11.938mm | - | 22mm | 9.5mm | RoHS Compliant | Lead Free | ||
![]() PDM2-S5-D5-D CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 14-DIP Module, 6 Leads | - | 2.400014g | - | -40°C~105°C With Derating | Tube | 2015 | PDM2-D (2W) | 0.80Lx0.40W x 0.32 H 20.3mmx10.2mmx8.2mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | ITE (Commercial) | - | - | - | 2W | - | - | - | - | - | - | - | - | 2 | - | 80% | 1.5kV | 5.5V | - | 200mA | 4.5V | - | - | - | - | - | 2W | - | -5V | - | - | - | 200mA | - | - | - | -200mA | SCP | 8.128mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() VCD40-D48-T515 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 9-DIP Module | NO | - | - | -40°C~85°C | - | 2016 | VCD40 (40W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | ITE (Commercial) | 39W | ADDITIONAL 15 AND -15 VOLTS OUTPUT AVAILABLE | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-P9 | 3 | - | 90% | 1.5kV | 72V | 5V | - | 36V | 48V | NO | - | - | - | 40W | - | 15V | - | - | - | - | - | -15V | - | - | OTP, OVP, SCP | - | 10.7mm | 50.8mm | 50.8mm | RoHS Compliant | Lead Free |