- Series
- Number of Outputs
- Package / Case
- Efficiency
- Part Status
- RoHS Status
- Applications
- Factory Lead Time
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Control Features | Protections | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Switching Frequency-Max | Isolation | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VHB150W-Q24-S28 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 9-DIP Module, 1/2 Brick | - | 94.999989g | -40°C~100°C | Bulk | 2015 | VHB150W (150W) | 2.40Lx2.28W x 0.52 H 61.0mmx57.9mmx13.2mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial) | - | SEATED HGT-NOM | 156W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-P9 | 1 | - | - | 87% | 1.5kV | 36V | 28V | 5.4A | 9V | 24V | YES | 150W | Enable, Active High | - | - | - | - | - | Isolated | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 13.208mm | - | 57.9mm | RoHS Compliant | Lead Free | ||
![]() VCD40-D24-S12 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 9-DIP Module | NO | - | -40°C~85°C | - | - | VCD40 (40W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial) | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-P9 | 1 | - | - | 92% | 1.5kV | 36V | 12V | - | 18V | 24V | YES | 40W | - | - | - | - | 39.996W | - | - | OTP, OVP, SCP | - | 50.8mm | 50.8mm | RoHS Compliant | Lead Free | ||
![]() PCN1-S12-S15-M-TR CUI Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 8-SMD Module, 5 Leads | - | - | -40°C~100°C | Bulk | - | PCN1-M (1W) | 0.54Lx0.36W x 0.30 H 13.7mmx9.1mmx7.6mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 1W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 81% | 1.5kV | 13.2V | - | - | 10.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() VFB400W-Q24-S48N CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 16-DIP Module, Full Brick | - | - | -40°C~100°C | Bulk | 2016 | VFB400W (400W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | 400W | - | - | - | - | - | - | - | - | 1 | - | - | 86.5% | 1.5kV | 36V | - | 8.3A | 9V | - | - | 400W | Enable, Active Low | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | RoHS Compliant | - | ||
![]() PRD15-Q24-S15-P-D CUI Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | -40°C~85°C | Box | 2016 | PRD15 (15W) | 1.10Lx0.96W x 0.33 H 27.9mmx24.4mmx8.4mm | yes | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 15W | - | 15W | - | - | - | - | - | - | - | - | 1 | - | - | 85% | 2kV | 36V | - | 1.1A | 9V | - | - | - | Enable, Active High | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 8.382mm | - | - | RoHS Compliant | Lead Free | ||
![]() VHB100W-Q48-S5 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 9-DIP Module | - | 94.999989g | -40°C~100°C | Box | 2012 | VHB100W (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | ITE (Commercial) | - | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 7.62mm | NOT SPECIFIED | - | R-XDMA-P9 | 1 | Not Qualified | - | 86% | 1.5kV | 75V | 5V | 20A | 18V | 48V | YES | 100W | Enable, Active High | - | - | - | - | - | Isolated | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | RoHS Compliant | Lead Free | ||
![]() V7805-2000 CUI Inc. | 10000 | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 3-SIP Module | - | - | -40°C~85°C | Tube | 2012 | V78-2000 | 0.45Lx0.35W x 0.69 H 11.5mmx9.0mmx17.5mm | yes | Active | 1 (Unlimited) | 3 | - | Linear Regulator Replacement | ITE (Commercial) | - | - | 10W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T3 | 1 | - | - | 91% | - | 18V | 5V | 2A | 7V | 12V | NO | 10W | - | - | - | 2A | - | - | Non-Isolated | OTP, SCP | 17.526mm | - | 9mm | RoHS Compliant | Lead Free | ||
![]() VHB150R-T110-S5 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 9-DIP Module, 1/2 Brick | - | - | -40°C~100°C | Bulk | 2016 | VHB150R (150W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | yes | Active | 1 (Unlimited) | - | EAR99 | Isolated Module | ITE (Commercial), Railway | - | REMOTE SHUTDOWN | 150W | - | - | - | - | - | - | - | - | 1 | - | CE, UL | 92.5% | 2.25kV | 160V | 5V | 30A | 66V | 110V | - | 150W | Enable, Active High | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | RoHS Compliant | Lead Free | ||
![]() PQME3-D24-S15-M CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 14-SMD Module, 7 Leads | - | - | -40°C~85°C With Derating | Tube | - | PQME3-M (3W) | 0.76Lx0.71W x 0.40 H 19.2mmx18.1mmx10.2mm | yes | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 3W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 83% | 1.5kV | 36V | - | - | 9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PCSA1-S12-S5-S CUI Inc. | 19 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | -40°C~100°C | Tube | 2016 | PSCA1-S (1W) | 0.46Lx0.24W x 0.40 H 11.6mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | 1W | - | 1W | - | - | - | - | - | - | - | - | 1 | - | - | 80% | 1kV | 13.2V | - | 200mA | 10.8V | - | - | - | - | - | - | - | - | - | - | SCP | 1.016m | - | - | RoHS Compliant | Lead Free | ||
![]() PCSA1-S5-S15-S CUI Inc. | 117 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP Module | - | - | -40°C~100°C | Tube | 2016 | PSCA1-S (1W) | 0.46Lx0.24W x 0.40 H 11.6mmx6.0mmx10.2mm | yes | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 1W | - | 1W | - | - | - | - | - | - | - | - | 1 | - | - | 80% | 1kV | 5.5V | - | 67mA | 4.5V | - | - | - | - | - | - | - | - | - | - | SCP | 1.016m | - | - | RoHS Compliant | Lead Free | ||
![]() PDQ2-D24-D15-S CUI Inc. | 24 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | -40°C~100°C | Tube | 2016 | PDQ2-S (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | yes | Active | Not Applicable | 7 | - | Isolated Module | ITE (Commercial) | - | - | 2W | SINGLE | - | - | 1 | - | - | - | R-PSMA-T7 | 2 | - | - | 84% | 1.5kV | 36V | 15V | 67mA | 18V | 24V | NO | - | Enable, Active Low | - | -15V | - | 2W | - | - | Remote On/Off, OCP, SCP | 11.176mm | - | - | RoHS Compliant | Lead Free | ||
![]() V7809-1000 CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 3-SIP Module | - | - | -40°C~85°C | Tube | 2012 | V78-1000 | 0.45Lx0.35W x 0.69 H 11.5mmx9.0mmx17.5mm | yes | Active | 1 (Unlimited) | 3 | EAR99 | Linear Regulator Replacement | ITE (Commercial) | - | - | 9W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 3 | R-PSMA-P3 | 1 | - | - | 95% | - | 32V | 9V | 1A | 12V | 24V | NO | 9W | - | OUTPUT OVER CURRENT | - | 1A | 9W | 450kHz | Non-Isolated | OTP, SCP | 17.526mm | - | 9mm | RoHS Compliant | Lead Free | ||
![]() PVB3-D5-D5-D CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 10 Leads | - | 13.999987g | -40°C~105°C | Tube | 2016 | PVB3-D (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | - | - | 3W | DUAL | - | - | 1 | - | - | - | R-PDMA-T10 | 2 | - | - | 75% | 3kV | 9V | 5V | 300mA | 4.5V | 5V | NO | 3W | - | - | -5V | - | 3W | - | Isolated | OCP, SCP | 10.16mm | 31.6mm | - | RoHS Compliant | Lead Free | ||
![]() PCN1-S5-D5-S CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Through Hole | 6-SIP Module, 5 Leads | - | - | -40°C~100°C | Tube | 2016 | PCN1-S (1W) | 0.77Lx0.28W x 0.40 H 19.5mmx7.2mmx10.2mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | - | 1W | - | - | - | - | - | - | - | - | 2 | - | - | 74% | 1.5kV | 5.5V | - | 100mA | 4.5V | - | - | - | - | - | -5V | - | - | - | - | SCP | 7.366mm | - | - | RoHS Compliant | Lead Free | ||
![]() PVB3-D12-S12-D CUI Inc. | 22 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 10 Leads | - | 13.999987g | -40°C~105°C | Tube | 2016 | PVB3-D (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | - | - | 3W | DUAL | - | - | 1 | 2.54mm | - | - | - | 1 | - | - | 81% | 3kV | 18V | 12V | 250mA | 9V | 12V | NO | 3W | - | - | - | 250mA | 3W | - | Isolated | OCP, SCP | 10.16mm | - | 20.3mm | RoHS Compliant | Lead Free | ||
![]() PVB3-D12-S5-D CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 24-DIP Module, 10 Leads | - | 13.999987g | -40°C~105°C | Tube | 2016 | PVB3-D (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | yes | Active | 1 (Unlimited) | 10 | - | Isolated Module | ITE (Commercial) | - | - | 3W | DUAL | - | - | 1 | 2.54mm | - | - | - | 1 | - | - | 80% | 3kV | 18V | 5V | 600mA | 9V | 12V | NO | 3W | - | - | - | 600mA | 3W | - | Isolated | OCP, SCP | 10.16mm | - | 20.3mm | RoHS Compliant | Lead Free | ||
![]() VQE50W-Q24-S12 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module | - | 63.000011g | -40°C~105°C | Bulk | 2016 | VQE50W (50W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | ITE (Commercial) | - | REMOTE SHUTDOWN | 50W | - | - | - | - | - | - | - | - | 1 | - | CE, UL | 91.5% | 1.5kV | 36V | 12V | 4.16A | 9V | 24V | - | 50W | Enable, Active High | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | 57.9mm | 36.8mm | RoHS Compliant | Lead Free | ||
![]() PRD15-Q24-S5-N-D CUI Inc. | 270 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | -40°C~85°C | Box | 2016 | PRD15 (15W) | 1.10Lx0.96W x 0.33 H 27.9mmx24.4mmx8.4mm | yes | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 15W | - | 15W | - | - | - | - | - | - | - | - | 1 | - | - | 87.3% | 2kV | 36V | - | 3A | 9V | - | - | - | Enable, Active Low | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 8.382mm | - | - | RoHS Compliant | Lead Free | ||
![]() PRD15-Q24-S12-P-D CUI Inc. | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | -40°C~85°C | Box | 2016 | PRD15 (15W) | 1.10Lx0.96W x 0.33 H 27.9mmx24.4mmx8.4mm | yes | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 15W | - | 15W | - | - | - | - | - | - | - | - | 1 | - | - | 84.5% | 2kV | 36V | - | 1.3A | 9V | - | - | - | Enable, Active High | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 8.382mm | - | - | RoHS Compliant | Lead Free |