- Series
- Number of Outputs
- Package / Case
- Efficiency
- Part Status
- RoHS Status
- Applications
- Factory Lead Time
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | SwitchingFrequency | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Output Current | Output Power | Control Features | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Total Power Output-Max | Isolation | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDM2-S12-S5-S CUI Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 6-SIP Module, 4 Leads | - | 2.400014g | - | -40°C~105°C | Tube | 2016 | PDM2-S (2W) | 0.77Lx0.28W x 0.39 H 19.6mmx7.0mmx10.0mm | - | Active | 1 (Unlimited) | - | - | Isolated Module | 105°C | -40°C | ITE (Commercial) | 2W | - | 2W | - | - | - | - | - | - | - | - | 1 | - | - | 84% | 1.5kV | 13.2V | 5V | 400mA | 10.8V | - | - | - | - | - | - | 2W | - | - | 10.8V | 13.2V | 400mA | - | Isolated | SCP | 9.906mm | 19.6mm | 7mm | RoHS Compliant | Lead Free | ||
![]() VXO7803-500 CUI Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | 3-SIP Module | - | - | 850kHz | -40°C~85°C With Derating | - | - | VXO78-500 | 0.39Lx0.28W x 0.43 H 10.0mmx7.2mmx11.0mm | yes | Active | Not Applicable | - | - | Linear Regulator Replacement | - | - | ITE (Commercial) | - | - | 1.65W | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | - | 86% | - | 36V | 3.3V | - | - | - | - | 36V | 4.75V | 200μA | 500mA | - | - | - | - | - | - | - | - | SCP | 11.5mm | - | - | RoHS Compliant | - | ||
![]() VAWQ12-Q24-S5 CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 24-DIP Module | - | 13.999987g | - | -40°C~85°C | Tube | 2012 | VAWQ12 (12W) | 1.26Lx0.79W x 0.43 H 32.0mmx20.0mmx10.8mm | yes | Active | 1 (Unlimited) | 8 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | - | 12W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 24/8 | R-XDMA-P8 | 1 | - | - | 86% | 1.5kV | 36V | 5V | 2.4A | 9V | 24V | NO | - | - | - | - | 12W | Enable, Active High | - | - | - | 2.4A | - | Isolated | Remote On/Off, OVP, SCP, UVLO | 10.922mm | 32mm | 20mm | RoHS Compliant | Lead Free | ||
![]() PRMC3-D48-D15-S CUI Inc. | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | 8-SIP Module, 7 Leads | NO | - | - | -40°C~105°C | - | 2016 | PRMC3-S (3W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | - | ITE (Commercial) | 3W | - | - | SINGLE | - | - | 1 | - | - | - | R-PSMA-T7 | 2 | - | - | 82% | 3kV | 75V | 15V | - | 36V | 48V | NO | - | - | - | - | - | - | -15V | - | - | - | 3W | - | - | - | - | 9.5mm | RoHS Compliant | - | ||
![]() PYB10-Q24-S15 CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 6-DIP Module, 5 Leads | - | 21.999995g | - | -40°C~85°C | Tube | 2016 | PYB10 (10W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx11.8mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | - | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-P6 | 1 | - | - | 87% | 1.5kV | 36V | 15V | 667mA | 9V | 24V | NO | - | - | - | - | 10W | - | - | - | - | 667mA | - | Isolated | OVP, SCP | 11.938mm | 50.8mm | 25.4mm | RoHS Compliant | Lead Free | ||
![]() PRD15-Q48-S12-N-D CUI Inc. | 85 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | - | -40°C~85°C | Box | 2016 | PRD15 (15W) | 1.10Lx0.96W x 0.33 H 27.9mmx24.4mmx8.4mm | yes | Active | Not Applicable | - | - | Isolated Module | - | - | ITE (Commercial) | 15W | - | 15W | - | - | - | - | - | - | - | - | 1 | - | - | 85% | 2.25kV | 75V | - | 1.3A | 18V | - | - | - | - | - | - | - | Enable, Active Low | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 8.382mm | - | - | RoHS Compliant | Lead Free | ||
![]() PQMC1-D12-S15-S CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | 4.899988g | - | -40°C~105°C | Tube | 2016 | PQMC1-S (1W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | ITE (Commercial) | - | - | 1W | - | - | - | - | - | - | - | - | 1 | - | - | 81% | 1.5kV | 18V | 15V | 67mA | 9V | - | - | - | - | - | - | 1W | Enable, Active Low | - | - | - | - | - | Isolated | OCP, SCP | 11.938mm | - | - | RoHS Compliant | Lead Free | ||
![]() VHE100W-Q24-S5 CUI Inc. | 2722 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | - | -40°C~105°C | Bulk | 2016 | VHE100W (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | - | 1 | 7.62mm | - | - | R-XDMA-P9 | 1 | - | CE, UL | 89.5% | 1.5kV | 36V | 5V | 20A | 9V | 24V | YES | - | - | - | - | 100W | Enable, Active High | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | RoHS Compliant | Lead Free | ||
![]() PQA50-D48-S15-D CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 35.000009g | - | -40°C~85°C | Tube | 2016 | PQA50-D (50W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx11.8mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | ITE (Commercial) | - | - | 50W | - | - | - | - | - | - | - | - | 1 | - | - | 93% | 1.5kV | 75V | 15V | 3.333A | 36V | - | - | - | - | - | - | 50W | Enable, Active High | - | - | - | 3.333A | - | Isolated | Remote On/Off, OCP, OVP, SCP, UVLO | 11.938mm | - | - | RoHS Compliant | Lead Free | ||
![]() PQA50-D48-S5-D CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 35.000009g | - | -40°C~85°C | Tube | 2016 | PQA50-D (50W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx11.8mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | ITE (Commercial) | - | - | 50W | - | - | - | - | - | - | - | - | 1 | - | - | 93% | 1.5kV | 75V | 5V | 10A | 36V | - | - | - | - | - | - | 50W | Enable, Active High | - | - | - | 10A | - | Isolated | Remote On/Off, OCP, OVP, SCP, UVLO | 11.938mm | - | - | RoHS Compliant | Lead Free | ||
![]() PQA50-D24-S15-D CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 6-DIP Module | - | 35.000009g | - | -40°C~85°C | Tube | 2016 | PQA50-D (50W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx11.8mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | - | ITE (Commercial) | - | - | 50W | - | - | - | - | - | - | - | - | 1 | - | - | 93% | 1.5kV | 36V | 15V | 3.333A | 18V | - | - | - | - | - | - | 50W | Enable, Active High | - | - | - | 3.333A | - | Isolated | Remote On/Off, OCP, OVP, SCP, UVLO | 11.938mm | - | - | RoHS Compliant | Lead Free | ||
![]() VFB600-D48-S24 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Full Brick | - | 259.999997g | - | -40°C~100°C | Bulk | 2015 | VFB600 (600W) | 4.60Lx2.40W x 0.50 H 116.8mmx61.0mmx12.7mm | yes | Active | 1 (Unlimited) | 10 | - | Isolated Module | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 600W | DUAL | PIN/PEG | - | 1 | - | - | - | - | 1 | - | - | 91% | 1.5kV | 75V | 24V | 25A | 36V | 48V | YES | - | - | - | - | 600W | Enable, Active High | - | - | - | - | - | Isolated | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | RoHS Compliant | Lead Free | ||
![]() P7805-Q24-S3-S CUI Inc. | 59585 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 3-SIP Module | - | - | - | -40°C~85°C | Tube | 2016 | P7805-S | 0.46Lx0.30W x 0.40 H 11.6mmx7.5mmx10.2mm | yes | Active | 1 (Unlimited) | 3 | EAR99 | Linear Regulator Replacement | - | - | ITE (Commercial) | - | - | 2W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 3 | R-PSMA-P3 | 1 | - | - | 91% | - | 28V | 3.3V | 500mA | 4.75V | 24V | NO | - | - | - | - | 1.65W | - | - | - | - | 500mA | - | Non-Isolated | OTP, SCP | 10.16mm | - | 7.5mm | RoHS Compliant | Lead Free | ||
![]() VHE100W-Q48-S5 CUI Inc. | 2866 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 9-DIP Module | - | - | - | -40°C~105°C | Bulk | 2016 | VHE100W (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | ITE (Commercial) | - | REMOTE SHUTDOWN | 100W | DUAL | PIN/PEG | - | 1 | 7.62mm | - | - | R-XDMA-P9 | 1 | - | CE, UL | 92% | 1.5kV | 75V | 5V | 20A | 18V | 48V | YES | - | - | - | - | 100W | Enable, Active High | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | RoHS Compliant | Lead Free | ||
![]() PDQ15-Q48-D12-D CUI Inc. | 23 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | - | -40°C~105°C | Tube | 2016 | PDQ15-D (15W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | Active | Not Applicable | - | - | Isolated Module | 105°C | -40°C | ITE (Commercial) | 15W | - | 15W | - | - | - | - | - | - | - | - | 2 | - | - | 87% | 1.5kV | 75V | - | 625mA | 18V | - | - | - | - | - | - | - | Enable, Active High | -12V | 18V | 75V | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 10.16mm | 25.4mm | 25.4mm | RoHS Compliant | Lead Free | ||
![]() VHB100W-Q48-S48 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 9-DIP Module | - | 94.999989g | - | -40°C~100°C | Tray | 2012 | VHB100W (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | - | ITE (Commercial) | - | - | 100W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 7.62mm | NOT SPECIFIED | - | R-XDMA-P9 | 1 | Not Qualified | - | 86% | 1.5kV | 75V | 48V | 2.08A | 18V | 48V | YES | - | - | - | - | 100W | Enable, Active High | - | - | - | - | - | Isolated | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | RoHS Compliant | Lead Free | ||
![]() PDQ30-Q24-S5-D CUI Inc. | 158 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | - | - | -40°C~105°C | Tube | 2016 | PDQ30-D (30W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | yes | Active | Not Applicable | 6 | - | Isolated Module | - | - | ITE (Commercial) | 30W | - | 30W | DUAL | PIN/PEG | - | 1 | - | - | - | S-XDMA-P6 | 1 | - | - | 90% | 1.5kV | 36V | 5V | 6A | 9V | 24V | YES | - | - | - | - | - | Enable, Active High | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.16mm | 25.4mm | 25.4mm | RoHS Compliant | Lead Free | ||
![]() PYB30-Q48-S15 CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 7-DIP Module, 6 Leads | - | 49.999997g | - | -40°C~85°C | Tube | 2016 | PYB30 (30W) | 2.00Lx1.60W x 0.47 H 50.8mmx40.6mmx11.8mm | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | - | ITE (Commercial) | - | SEATED HEIGHT NOM | 30W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-P7 | 1 | Not Qualified | - | 89% | 1.5kV | 75V | 15V | 2A | 18V | 48V | YES | - | - | - | - | 30W | Enable, Active High | - | - | - | 2A | - | Isolated | Remote On/Off, OCP, OVP, SCP, UVLO | 11.938mm | 50.8mm | 40.6mm | RoHS Compliant | Lead Free | ||
![]() PRMC1-D48-D15-S CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | - | - | -40°C~105°C | Tube | 2016 | PRMC1-S (1W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | - | ITE (Commercial) | - | - | 1W | SINGLE | - | - | 1 | - | - | - | R-PSMA-T7 | 2 | - | - | 80% | 3kV | 75V | 15V | 33mA | 36V | 48V | NO | - | - | - | - | - | - | -15V | - | - | - | 1W | - | SCP | 11.938mm | - | 9.5mm | RoHS Compliant | Lead Free | ||
![]() PCN2-S5-D5-S CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-SIP Module, 5 Leads | - | - | - | -40°C~100°C | Tube | 2016 | PCN2-S (2W) | 0.77Lx0.28W x 0.40 H 19.6mmx7.2mmx10.2mm | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | - | ITE (Commercial) | - | - | 2W | SINGLE | - | - | 1 | - | - | - | R-PSMA-T5 | 2 | - | - | 83% | 1kV | 5.5V | 5V | 200mA | 4.5V | 5V | NO | - | - | - | - | - | - | -5V | - | - | - | 2W | - | SCP | 10.16mm | 19.6mm | - | RoHS Compliant | Lead Free |