- Series
- Number of Outputs
- Package / Case
- Efficiency
- Part Status
- RoHS Status
- Applications
- Factory Lead Time
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
CUI Inc DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Applications | Power (Watts) | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Control Features | Protections | Voltage - Output 2 | Current - Output 1 | Total Power Output-Max | Switching Frequency-Max | Isolation | Current - Output 2 | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDS1-S12-S9-S CUI Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 4-SIP Module | - | -40°C~105°C With Derating | Tube | 2016 | PDS1-S (1W) | 0.46Lx0.24W x 0.40 H 11.6mmx6.0mmx10.2mm | yes | Active | 1 (Unlimited) | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T4 | 1 | - | 80% | 1.5kV | 13.2V | 9V | 111mA | 10.8V | 12V | NO | - | - | - | - | - | 1W | - | - | - | SCP | 8.128mm | - | 6mm | RoHS Compliant | Lead Free | ||
![]() PDQ30-Q24-S3-D CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP Module | - | -40°C~105°C | Tube | 2016 | PDQ30-D (30W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | yes | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 30W | - | - | 25W | DUAL | PIN/PEG | - | 1 | - | - | - | S-XDMA-P6 | 1 | - | 88% | 1.5kV | 36V | 3.3V | 7.5A | 9V | 24V | YES | - | Enable, Active High | - | - | - | 24.75W | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.16mm | 25.4mm | 25.4mm | RoHS Compliant | Lead Free | ||
![]() PQMC1-D24-D5-S CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | 4.899988g | -40°C~105°C | Tube | 2016 | PQMC1-S (1W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | - | - | - | - | - | - | - | - | 2 | - | 80% | 1.5kV | 36V | 5V | 100mA | 18V | - | - | 1W | Enable, Active Low | - | -5V | - | - | - | Isolated | - | OCP, SCP | 11.938mm | - | - | RoHS Compliant | Lead Free | ||
![]() PQD6-Q48-S3-D CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 5-DIP Module, 4 Leads | 13.999987g | -40°C~85°C | Tube | 2015 | PQD6-D (6W) | 1.00Lx1.00W x 0.46 H 25.4mmx25.4mmx11.7mm | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 5 | S-XDMA-P5 | 1 | - | 79% | 1.5kV | 75V | 3.3V | 1.5A | 18V | 48V | NO | 6W | - | - | - | - | 5W | - | - | - | OCP, OVP, SCP | 11.684mm | 25.4mm | 25.4mm | RoHS Compliant | Lead Free | ||
![]() PEM1-S15-D15-S CUI Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | - | -40°C~105°C | Tube | 2016 | PEM1-S (1W) | 0.77Lx0.24W x 0.37 H 19.5mmx6.0mmx9.3mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | SINGLE | PIN/PEG | 260 | 1 | - | 10 | 7/5 | R-PSMA-P5 | 2 | - | 81% | 3kV | 16.5V | 15V | 33mA | 13.5V | 15V | NO | - | - | - | -15V | - | 1W | - | - | - | SCP | 9.398mm | 19.5mm | 6mm | RoHS Compliant | Lead Free | ||
![]() VHB200W-Q24-S48 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 9-DIP Module | 114.00001g | -40°C~100°C | Box | 2012 | VHB200W (200W) | 2.40Lx2.28W x 0.52 H 61.0mmx57.9mmx13.2mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial) | - | SEATED HGT-NOM | - | 200W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 9 | R-PDMA-P9 | 1 | - | 87% | 1.5kV | 36V | 48V | 4.2A | 10V | 10V | YES | 200W | Enable, Active High | - | - | - | - | - | Isolated | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 13.208mm | - | 57.9mm | RoHS Compliant | Lead Free | ||
![]() PDM1-S12-S5-S CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 6-SIP Module, 4 Leads | 2.400014g | -40°C~105°C | Tube | 2016 | PDM1-S (1W) | 0.77Lx0.24W x 0.37 H 19.5mmx6.0mmx9.3mm | yes | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T5 | 1 | Not Qualified | 80% | 1.5kV | 13.2V | 5V | 200mA | 10.8V | 12V | NO | 1W | - | - | - | 200mA | 2W | - | - | - | SCP | 9.398mm | - | 7mm | RoHS Compliant | Lead Free | ||
![]() VQE50W-Q24-S24 CUI Inc. | 23 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP Module | 63.000011g | -40°C~105°C | Bulk | 2016 | VQE50W (50W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | 50W | - | - | - | - | - | - | - | - | 1 | - | 90% | 1.5kV | 36V | - | 2.08A | 9V | - | - | 50W | Enable, Active High | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | - | RoHS Compliant | Lead Free | ||
![]() PQMC3-D5-S12-S CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | 4.899988g | -40°C~105°C | Tube | 2016 | PQMC3-S (3W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | yes | Active | 1 (Unlimited) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | - | - | - | 3W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 8/7 | R-PSMA-P7 | 1 | - | 70% | 1.5kV | 9V | 12V | 208mA | 4.5V | 5V | NO | 1W | - | - | - | 208mA | 2.5W | - | Isolated | - | OCP, SCP | 11.938mm | 22mm | 9.5mm | RoHS Compliant | Lead Free | ||
![]() V7806W-500R CUI Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole, Right Angle | 3-SIP Module | - | -40°C~85°C | Tube | 2016 | V78W-500 | 0.69Lx0.45W x 0.35 H 17.5mmx11.5mmx9.0mm | yes | Active | 1 (Unlimited) | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | - | - | - | 3.25W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T3 | 1 | - | 91% | - | 72V | 6.5V | 500mA | 9V | 48V | NO | 3.25W | - | - | - | - | - | - | Non-Isolated | - | OTP, SCP | 8.89mm | - | - | RoHS Compliant | Lead Free | ||
![]() PRMC1-D24-S15-S CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | 4.899988g | -40°C~105°C | Tube | 2016 | PRMC1-S (1W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | SINGLE | - | - | 1 | 2.54mm | - | - | R-PSMA-T7 | 1 | - | 81% | 3kV | 36V | 15V | 67mA | 18V | 24V | NO | 1W | - | - | - | 67mA | 1W | - | Isolated | - | OCP, SCP | 11.938mm | 22mm | 9.5mm | RoHS Compliant | Lead Free | ||
![]() PEM2-S5-D15-S CUI Inc. | 911 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | 7-SIP Module, 5 Leads | 2.400014g | -40°C~105°C | Tube | 2016 | PEM2-S (2W) | 0.77Lx0.28W x 0.39 H 19.6mmx7.0mmx10.0mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | - | NEGETIVE OUTPUT VOLTAGE IS -15 VOLT | - | 2W | SINGLE | - | - | 1 | - | - | - | R-PSMA-T5 | 2 | - | 84% | 3kV | 5.5V | 15V | 66.6mA | 4.5V | 5V | NO | 2W | - | - | -15V | 67mA | 2W | - | - | -67mA | SCP | 9.906mm | 19.6mm | 7mm | RoHS Compliant | Lead Free | ||
![]() PDQ2-D48-S5-S CUI Inc. | 63 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~100°C | Tube | 2016 | PDQ2-S (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | yes | Active | 1 (Unlimited) | 7 | - | Isolated Module | - | ITE (Commercial) | 2W | - | - | 2W | SINGLE | - | - | 1 | 2.5mm | - | - | R-PSMA-T7 | 1 | - | 79% | 1.5kV | 75V | 5V | 400mA | 36V | 48V | NO | - | Enable, Active Low | - | - | - | 2W | - | - | - | Remote On/Off, OCP, SCP | 11.176mm | - | 9.2mm | RoHS Compliant | Lead Free | ||
![]() V7812W-500R CUI Inc. | 2000 | - | Datasheet | 10 Weeks | Through Hole | Through Hole, Right Angle | 3-SIP Module | - | -40°C~85°C | Tube | 2016 | V78W-500 | 0.69Lx0.45W x 0.35 H 17.5mmx11.5mmx9.0mm | yes | Active | 1 (Unlimited) | 3 | EAR99 | Linear Regulator Replacement | -500Ohm | ITE (Commercial) | - | - | 8504.40.95.80 | 6W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T3 | 1 | - | 93% | - | 72V | 12V | 500mA | 17V | 48V | NO | 6W | - | - | - | 500mA | 6W | - | Non-Isolated | - | OTP, SCP | 8.89mm | - | - | RoHS Compliant | Lead Free | ||
![]() V7805-1000 CUI Inc. | 53688 | - | Datasheet | 13 Weeks | Through Hole | Through Hole | 3-SIP Module | - | -40°C~85°C | Tube | 2012 | V78-1000 | 0.45Lx0.35W x 0.69 H 11.5mmx9.0mmx17.5mm | yes | Active | 1 (Unlimited) | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | - | - | - | 5W | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 3 | R-PSMA-P3 | 1 | - | 93% | - | 32V | 5V | 1A | 6.5V | 24V | NO | 5W | - | OUTPUT OVER CURRENT | - | 1A | 5W | 450kHz | Non-Isolated | - | OTP, SCP | 17.526mm | - | 9mm | RoHS Compliant | Lead Free | ||
![]() PDS1-S12-S9-M-TR CUI Inc. | 1200 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SMD Module, 5 Leads | 1.500002g | -40°C~105°C With Derating | Tape & Reel (TR) | 2016 | PDS1-M (1W) | 0.50Lx0.33W x 0.29 H 12.7mmx8.3mmx7.3mm | - | Active | 1 (Unlimited) | 5 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 8/5 | R-PDMA-G5 | 1 | Not Qualified | 80% | 1.5kV | 13.2V | 9V | 111mA | 10.8V | 12V | NO | 1W | - | - | - | 111mA | 1W | - | - | - | SCP | 7.366mm | - | 8.3mm | RoHS Compliant | - | ||
![]() PQMC1-D12-D5-S CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 8-SIP Module, 7 Leads | 4.899988g | -40°C~105°C | Tube | 2016 | PQMC1-S (1W) | 0.87Lx0.37W x 0.47 H 22.0mmx9.5mmx12.0mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | - | - | - | - | - | - | - | - | 2 | - | 77% | 1.5kV | 18V | 5V | 100mA | 9V | - | - | 1W | Enable, Active Low | - | -5V | 100mA | - | - | Isolated | 100mA | OCP, SCP | 11.938mm | - | - | RoHS Compliant | Lead Free | ||
![]() VHB50W-Q48-S3R3 CUI Inc. | 10 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 9-DIP Module, 1/2 Brick | 93.999988g | -40°C~100°C | Box | 2016 | VHB50W (50W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | yes | Active | 1 (Unlimited) | 9 | - | Isolated Module | - | ITE (Commercial) | - | - | - | 33W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 7.62mm | NOT SPECIFIED | - | R-XDMA-P9 | 1 | Not Qualified | 78% | 1.5kV | 75V | 3.3V | 10A | 18V | 48V | YES | 50W | Enable, Active High | - | - | - | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 12.7mm | - | 57.9mm | RoHS Compliant | Lead Free | ||
![]() PCN1-S24-D15-S CUI Inc. | 47 | - | Datasheet | 12 Weeks | Surface Mount | Through Hole | 6-SIP Module, 5 Leads | - | -40°C~100°C | Tube | 2016 | PCN1-S (1W) | 0.77Lx0.28W x 0.40 H 19.5mmx7.2mmx10.2mm | yes | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | 1W | - | - | - | - | - | - | - | - | 2 | - | 82% | 1.5kV | 26.4V | - | 33mA | 21.6V | - | - | - | - | - | -15V | - | - | - | - | - | SCP | 7.366mm | - | - | RoHS Compliant | Lead Free | ||
![]() PQA50-D48-S24-D CUI Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | 6-DIP Module | 35.000009g | -40°C~85°C | Tube | 2016 | PQA50-D (50W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx11.8mm | yes | Active | 1 (Unlimited) | - | - | Isolated Module | - | ITE (Commercial) | - | - | - | 50W | - | - | - | - | - | - | - | - | 1 | - | 93% | 1.5kV | 75V | 24V | 2.083A | 36V | - | - | 50W | Enable, Active High | - | - | 2.083A | - | - | Isolated | - | Remote On/Off, OCP, OVP, SCP, UVLO | 11.938mm | - | - | RoHS Compliant | Lead Free |